Products/Services for Dixie Union Packaging
-
Packaging Machines - (2544 companies)Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation. Packaging machines are used to package products or components. This product...IndustryMachine TypeIntegration Services Needed -
Rotary Unions - (122 companies)Rotating unions allow fluids to be transferred between stationary and rotating components or equipment. Rotary unions are used to transfer media from a stationary input to a rotating outlet. They are usually made of brass, bronze, plastic, steel... -
Packaging Equipment Design and Fabrication - (199 companies)Packaging equipment design and packaging equipment fabrication services specialize in the design and fabrication of packaging equipment and packaging products. Packaging equipment design and fabrication services are typically part of a new product... -
Packaging Design Services - (733 companies)Packaging design services that serve European markets should comply with relevant European Union directives (EU) regarding health and safety. Products that bear the CE Mark comply with these directives. Bag design, box design, clamshell design... -
Package Testing Services - (22 companies)Package testing services evaluate the performance of packages and packaging materials using drop, transportation, thermal control, leak and other specialized packaging tests. Impact Handling. Image Credit: Compadre Medical Device Package Testing...
-
Flexible Packaging - (507 companies)Flexible packaging conforms to the size and shape of the packaged item. Flexible packaging helps cut down on waste by only using just enough packaging material to secure the item. Flexible packaging is used in all kinds of industries, especially...
-
Protective Packaging - (676 companies)Protective packaging is packaging that is designed and constructed of materials to protect the goods from atmospheric, magnetic, electrostatic, vibration or shock damage. There are many different types of protective packaging including air pillows...
-
Packaging Containers - (1437 companies)Packaging containers refers to the smallest product packaging divisions available. These items are often displayed in retail environments and consolidate, protect, identify, and market merchandise. Packaging containers is a general term which refers...
-
Packaging Tapes - (719 companies)Packaging tape is a rolled adhesive lining manufactured for sealing, wrapping, enclosing, and bundling to prepare items for handling, storage, or shipping. This includes packaging like shrink wrap and corrosion inhibiting films. | Packaging tape...
-
IC Package Converters and Adapters - (57 companies)IC package converters and adapters are electronic interconnect devices that are used to interface different types of integrated circuit (IC) sockets. Types of IC Package Converters and Adapters. Categories include package adapters, package...
Product News
-
JiuJiang Ingiant Technology Co., Ltd.
2 Passage Air & Liquid Rotary Union 2 Passage Air & Liquid Rotary Union | Through Bore Rotary Slip Ring for Fluid Media. Large 60mm through inner bore design, reserve installation space for shafts, cables, pipelines. 2 independent flow passages, separately transmit air, water, oil and other liquid/gas medium without cross-contamination. Main housing adopts stainless steel material, anti-corrosion, suitable for humid, workshop and outdoor working environment. High-performance composite sealing assembly, low starting torque... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ThermOmegaTech®
CircuitSolver Union Cost Savings CircuitSolver (R) domestic hot water (DHW) temperature balancing valve automatically balances a DHW recirculation system in a fraction of the time required by traditional manual balancing methods. The CircuitSolver (R) Union features a union with an optional check valve built into the body of the CircuitSolver (R) to reduce the number of system components to be installed and minimize potential leak points. The stainless-steel union features an integrated O-ring for a leak-free seal... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Shenzhen Jewellok Technology Co., Ltd.
Union Tee Reducing Tubing Connection Jewellok 's tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are manufactured to exacting standards, employing the most modern state-of-the-art computerized automation. Jewellok 's fittings are backed by Jewellok 's commitment to the highest quality-control standards and skilled... (read more)Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
JiuJiang Ingiant Technology Co., Ltd.
2 Way Pneumatic Rotary Union Overview of 2?Way Pneumatic Rotary Union. A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and other media. The 2?way pneumatic rotary union adopts balanced mechanical seal structure, integrates electrical slip ring modules, and realizes simultaneous transmission of fluid media and electrical signals, widely applied... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Plast-O-Matic Valves, Inc.
True Union End Cap for partial build-outs TRUE UNION END CAP. Series Z-CAP isolates pipeline fortemporary maintenance or sealing for future build-out. DESIGN: Eliminates the need for installing a capped pipe for partial build-outs or servicing. The smooth surface on the self-centering disc affects a bubble-tight seal on the valve face seal, with the same reliability and pressure rating as an end connector. FEATURES: * Provides bubble-tight seal for line isolation using PlastO-Matic Ball Valves & Lateral Reducing Valves. * Safely... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Husky Technologies™
Transforming PET Packaging for a Greener Future As sustainability and circular compliance pressures mount, manufacturers and brands relying on single-use, short-lifecycle, or multi-material packaging are actively rethinking their strategies. Many are now transitioning to PET to stay competitive and avoid non-compliance with global legislative efforts that are aiming to increase recycling and promote the use of recycled content. The most prominent might be the European Union's Single Use Plastic (SUP) legislation that sets the minimum... (read more) -
Smalley
FAQ: Packaging The logistics of shipping and packaging can be a headache when you 're working with components of all sorts of shapes, sizes and quantities. To help simplify the process we 've highlighted some of the key ways that Smalley can get you the parts you need quickly and efficiently. Bulk Polybag. This is the most common type of packaging. Rings or springs are placed into a large sealed bag and placed in boxes for shipping. This type of packaging is ideal due to the fact this is most cost effective... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Shenzhen Jewellok Technology Co., Ltd.
Long Arm Union Elbow Tee Cross Butt Weld Fittings The 7102L Stainless Steel 316L SS Union Cross is an ultra-high purity fitting designed for critical gas and fluid systems. Featuring a long arm structure with elbow, tee, and cross configurations, it ensures excellent corrosion resistance, leak-tight performance, and reliable connections in semiconductor and high-purity applications. (read more)Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Husky Technologies™
Revolutionary Packaging for Global Needs Diverse Packaging solutions to meet today 's changing global needs. Talk to a Husky Packaging Expert to learn about how we can help you. succeed and be more competitive in today 's changing global market. Contact us to learn about: Our versatile line of proven Packaging systems and the wide range of applications they produce for the Industrial, Food and Medical markets. Learn More (read more) -
ExxonMobil - Polyethylene Products
Recyclable* and functional thermoformed packaging Creation of a 95 wt% PE thermoformed package, consisting of a formed PE/EVOH bottom web and PE/EVOH lid film - with both high oxygen barrier and outstanding package integrity through optimized corner thickness and puncture. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products
-
Storage Stability of Ground Pork Containing Meat from an Advanced Meat Recovery System
… were packaged in Curwood Forming Film (form- able web, Curlon® Grade 866, OTR ϭϽ15.5 cc/M2/24h; nonform- able web, Curlam® Grade 2500-G, OTR ϭϽ15.5 cc/M2/24h Cur- wood, Inc., New London, WI) in a Dixie - Union Packaging Machine (Model DV200, Robert …
-
An overview of modified atmosphere and vacuum skin packaging machinery.
… discussions on modified atmosphere and vacuum skin packaging the following equipment are considered: the thermoforming vacuum packaging machine, gas carton packaging machines, vertical form fill and horizontal overwrap packaging machines, the VS44 (skin packaging machine), and the Dixie union skin packaging machine.
-
Connective Tissue/Acidic Phosphate Preblend Effects on Reduced Fat Frankfurters
Frankfurters were stored at 2ЊC for 24 hr, peeled (Apollo Peeler, Ranger Tool Co., Bartlett, TN), vacuum packaged ( Dixie - Union Model DV 200, Robert Reiser, Inc., Canton, MA) three/pack in Curwood Forming Film, Curlon Grade 866 (Curwood, Inc., New London, WI) and …
-
Effectiveness of organic acid, ozonated water and chlorine dippings on microbial reduction and storage quality of fresh‐cut iceberg lettuce
vapour permeability of 3.3 g m−2 day−1 atm−1 at 37 ◦ C. Packages were sealed at ambient atmosphere with a packing machine ( Dixie - Union Verpackungen GmbH, Kempten, Germany) and stored at 4 ◦ C for a period .
-
Shelf life of sliced vacuum-packed Tyrol sausage, ham sausage and heat-processed bacon.
The products were packaged in '' Dixie - Union '' bags made of polyamide/polyethylene composite and held at 3-4° C, and their keeping quality was studied after 7, 10 and 13 days.
-
Ambient oxygen ingress rate method—an alternative method to Ox‐Tran for measuring oxygen transmission rate of whole packages
Three ¯exible packages were produced on a Dixie Union thermoforming machine.
-
Phosphate and Modified Beef Connective Tissue Effects on Reduced Fat, High Water‐added Frankfurters
furters were showered with 0ЊC water for 30 min in an Alkar Brine Chiller/Water Cooker (Alkar Inc., Lodi, WI), peeled (Apollo Peeler, Ranger Tool Co., Bartlett, TN) and vacuum packaged (Ϫ1.0 Bar; Dixie - Union , Model DV2000, Robert Reiser Co., Canton, MA).
-
Packaging of fresh meat. Packaging a la carte.
… vacuum packaging (shrinkable bags and the Darfresh system); Socar cartons; Multivac systems for packaging meat in trays under modified atm; the Kraemer + Grebe Uni-form system for packaging of meat in reinforced trays; and Dixie - Union shrinkable bags for semi-automatic packaging .
-
Meat Batters Manufactured with Modified Beef Connective Tissue
After 24 hr chilling, franks were peeled (Apollo peeler, Ranger Tool Co., Bartlett, TN) and vacuum packaged (- 1.0 Bar; Dixie - Union , Model DV 2000, Robert Reiser and Co., Canton, .
-
Anyway you slice it.
Skin packaging of such a soft product is achieved using Dixie Union machines, i.e. a Dixie Pak 100 and 3 Dixie Pak 50, operating alongside a Dixie Vac 2000 thermoforming machine for packaging pate loaves.
Indicates content that may require registration and/or purchase.