-
Supplier: Allen-Bradley / Rockwell Automation
Description: Networks and Communication Products, DeviceNet Power Supply
-
Supplier: Alpha Diagnostic International, Inc.
Description: Anti-Dinitrophenyl (DNP) antiserum General Information DNP conjugates (DNP-KLH or DNP-BSA) useful for the production of antibodies specific for DNP and hemocyanin or BSA. DNP-immunization produced a significant variation in the amount and antibody class
-
Description: OPT3001DNP
-
-
Supplier: Alpha Diagnostic International, Inc.
Description: Dinitrophenyl (DNP)-BSA protein Conjugate General Information DNP conjugates (DNP-KLH or DNP-BSA) useful for the production of antibodies specific for DNP and hemocyanin or BSA. DNP-immunization produced a significant variation in the amount and antibody
-
Supplier: Alpha Diagnostic International, Inc.
Description: Dinitrophenyl (DNP)-KLH protein Conjugate General Information DNP conjugates (DNP-KLH or DNP-BSA) useful for the production of antibodies specific for DNP and hemocyanin or BSA. DNP-immunization produced a significant variation in the amount and antibody
-
Supplier: ProSoft Technology, Inc.
Description: The module supports DNP Subset Level 2 features and some of the Level 3 features allowing the many SCADA and field devices supporting the DNP protocol to be integrated into the SLC platform. The module acts as an input/output module between the DNP network and the SLC
- Data Rate: 5.6 kbps
- Host Bus: Other
- Operating Temperature: 0.0 to 60 C
- Port Type: RS232, RS422, RS485
-
Supplier: ProSoft Technology, Inc.
Description: The module supports DNP Subset Level 2 features and some of the Level 3 features allowing the many SCADA and field devices supporting the DNP protocol to be integrated into the PLC platform. The module acts as an input/output module between the DNP network and the PLC
- Data Rate: 115 kbps
- Host Bus: Other
- Operating Temperature: 0.0 to 60 C
- Port Type: RS232, RS422, RS485
-
Supplier: ProSoft Technology, Inc.
Description: The module supports DNP Subset Level 2 features and some of the Level 3 features allowing the many SCADA and field devices supporting the DNP protocol to be integrated into the Flex platform. The module acts as an input/output module between the DNP network and the Flex
- Data Rate: 115 kbps
- Host Bus: Other
- Operating Temperature: 0.0 to 60 C
- Port Type: RS232, RS422, RS485
-
Supplier: Savin
Description: GENERAL FEATURES · Create documents that look professional with smooth, solid images, clear grayscales and consistent halftones; the Savin 3275DNP incorporates advanced ink control technology that distributes High Density Ink with precision and control. · Further enhance
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 745416-DNP011NY Manufacturer Homepage: www.onsemi.com Reference case: DIP Reference Date Code: 1218+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 821856-DNP013NYB Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 745417-DNP015NY Manufacturer Homepage: www.onsemi.com Reference case: DIP Reference Date Code: 1328+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
-
Supplier: Alpha Diagnostic International, Inc.
Description: Dinitrophenyl (DNP)-Biotin-BSA protein Conjugate General Information SpeciesReactivity DNP/KLH Form Protein Control For research use only, not for diagnostic or therapeutic use.
-
Supplier: ProSoft Technology, Inc.
Description: The module supports DNP Subset Level 2 features and some of the Level 3 features allowing the many SCADA and field devices supporting the DNP protocol to be integrated into the CompactLogix platform. The module acts as an input/output module between the DNP network and
- Host Bus: Other
- Operating Temperature: 0.0 to 60 C
- Port Type: RS232, RS422, RS485
- Protocol / Network: Serial, Other
-
Supplier: Savin
Description: of color to your documents with optional, quick-changing color drums and Savin's standard color inks. · Two controller options allow you to print documents directly from your Windows PC, the VC-20 for local printing or the Type 4545A with network capability. When you connect your 3183DNP
- Copying / Scanning Capabilities: Yes
-
Supplier: Accuris
Description: THE DNP NURSE IN EXECUTIVE LEADERSHIP ROLES
-
Supplier: Savin
Description: · Large, interactive touch screen greatly simplifies system operation · Connects easily with any standalone computer or network operation system with optional PostScript 3 interface · Easy system management from your desktop with utilities such as Web Image Monitor
- Digital Interface: Other
- Mounting Options: Stand Alone
- Resolution: 600 dpi
-
Supplier: Savin
Description: GENERAL FEATURES · Dual cylinder and paper clamp ensures optimal registration · Cost per copy is less now with longer run masters (4,000 prints), thinner ink using less ink and lower investment costs. · Prints on paper, card stock, NCR, onionskin and envelopes · No shadows, no marks on the back
- Digital Interface: Other
- Mounting Options: Stand Alone
- Resolution: 400 dpi
-
Description: Goat polyclonal DNP antibody Background: Tissues are continually exposed to reactive oxygen species (ROS) that are produced in tissues from metabolism processes or the inflammatory response of leukocytes or macrophages. These ROS can cause damage to various cellular components
-
Description: Rabbit polyclonal DNP antibody Background: Tissues are continually exposed to reactive oxygen species (ROS) that are produced in tissues from metabolism processes or the inflammatory response of leukocytes or macrophages. These ROS can cause damage to various cellular components
-
Description: Goat polyclonal DNP antibody Background: Tissues are continually exposed to reactive oxygen species (ROS) that are produced in tissues from metabolism processes or the inflammatory response of leukocytes or macrophages. It is estimated that as much as 1% of consumed oxygen may be
-
Description: SIP32408DNP-T1-GE4
- Approvals: RoHS
- Current Rating: 1.05E-4 amps
- Mounting Style: Other
- Operating Voltage: 5.5 volts
-
Supplier: Quarktwin Technology Ltd.
Description: Converter Offline Flyback Topology 100kHz 8-MDIP
- Configuration / Function: Flyback Converter, Other
- IC Package Type: DIP / CDIP / PDIP, Other
- Operating Temperature: -40 to 105 C
- Output Power: 25 watts
-
Supplier: Accuris
Description: THE DNP DEGREE & CAPSTONE PROJECT: A PRACTICAL GUIDE
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 869216-DNP015 Series: * Features: Circuit IC Switch Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL
-
Supplier: Ventana Medical Systems, Inc.
Description: Ventana Medical Systems’ (Ventana) ultraView SISH DNP Detection Kit is an indirect, biotin-free system for detecting DNP labeled probes. The kit is intended to identify targets by silver in situ hybridization (ISH) in sections of formalin fixed, paraffin embedded tissue that are
-
Supplier: Accuris
Description: ELECTRIC POWER SYSTEMS COMMUNICATIONS - DISTRIBUTED NETWORK PROTOCOL (DNP3)
-
Supplier: Galco Industrial Electronics
Description: DEVICENET CIO MODULE FOR 777-P/
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: series Microcontroller IC
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Converter Offline Flyback Topology 100kHz 8-MDIP
- Configuration / Function: Flyback Converter
- IC Package Type: DIP / CDIP / PDIP, Other
- Operating Temperature: -40 to 105 C
-
Description: The DNP3 protocol structure, functions, and application alternatives and the corresponding conformance test procedures are specified. In addition to defining the structure and operation of DNP3, three application levels that are interoperable are defined. The simplest
-
Supplier: Peptides International, Inc.
Description: 2,4-Dinitrophenyl-L- Prolyl-L-Glutaminyl- Glycine (M.W. 466.40) C18H22N6O9 [65080-33-3] Reference Compound to Measure Collagenase Activity with SDP-3087-v Grade AA
-
Supplier: Lingto Electronic Limited
Description: IC MCU 16BIT
-
Supplier: Lingto Electronic Limited
Description: SPST
-
Supplier: Quarktwin Technology Ltd.
Description: RL78 RL78/G23 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 32-HWQFN (5x5)
- Clock Speed: 32 MHz
- Data Bus: 16 Bit, Other
- IC Package Type: Other
- Internal RAM Size: 24 KB
Find Suppliers by Category Top
Featured Products Top
-
are often surprised when we tell them how quickly Zaber position devices can be set up. Watch this video and see we can assemble, connect, and start running a 3-axis configuration in under 3 minutes! (read more)
Browse Linear Slides and Linear Stages Datasheets for Zaber Technologies, Inc. -
flexLock is an all-round safety locking device with an open locking head for 180° approachability and easy cleaning.
(read more)
Browse Mechanical Safety Interlock Switches Datasheets for SICK -
Application to motor bearings
(read more)
Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
Autobonder® 3X Autobonder® 3X (Axis) benchtop dispensing robots that are capable of being programmed to dispense dots, lines, arcs and 3D paths. The Autobonder® 3X machines are capable of dispensing adhesives, cyanoacrylates, silicones, epoxies, UV curable formulations and many other liquids. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Hernon Manufacturing, Inc. -
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK -
3D Machining of Hard Materials 3D machining of ultra-hard materials requires both capabilities of machining of hard materials and 3D machining. When we machine hard materials, we see the tools become worn so rapidly. Since 3D (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Featuring a silver filler, EP3HTS-LO is electrically conductive with a low volume resistivity of less than 0.001 ohm-cm. It also has a thermal conductivity of 12-15 BTU•in/(ft²•hr•°F) [1.73-2.16 W/(m·K)]. EP3HTS is dimensionally stable and bonds well to metals (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
The Superdew 3 is a single channel, inline hygrometer suitable for continuous trace moisture measurement of process gases and dry compressed air. Ideal for a wide range of applications where precise measurement, control and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
quality components. All Shaw Moisture Meters sample systems are manufactured in the UK. The SU3 sample system preconditions the gas sample prior to taking dewpoint readings, providing (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Our field service technicians are trained and knowledgable on how to use our portable 3D scanner to model components in the field to within 0.0012” accuracy. This tool allows us to design & build replacement/upgraded components for any manufacturers' products. Some recent (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/sc/ic/Documentsu20Catalogs/SIMATIC_NET_IKPI_09_Remote_Comm_en_2012.pdf
Substations for DNP3 protocol 9/89 .
-
An Empirical Study of Communication Infrastructures Towards the Smart Grid: Design, Implementation, and Evaluation
… adopt a predominant protocol framework, Dis- tributed Network Protocol 3.0 over TCP/IP ( DNP3 over TCP/IP), to …
-
Critical Infrastructure Protection III
5 A Taxonomy of Attacks on the DNP3 Protocol .
-
Network-integrated load-management collaborative computing for smart distribution system operations
Use of a disjoint protocol such as DNP3 for SCADA networks provides an effective solution to the …
-
New network cyber-security architecture for smart distribution system operations
The proposed architecture utilizes DNP3 to produce protocols disjoint between DNP3 devices for strictly regulated power system …
-
セキュリティ インテリジェンス オペレーション(IPSシグニチャ) - Cisco Systems
DNP3 Transmit Layer Denial Of Service .