-
Supplier: Macawber Group
Description: Originally patented in the late 1970′s, the Dome Valve is unique in its ability to open and close with a tight pressure seal in pneumatic conveying systems for abrasive materials. No other valve can achieve as long of a life in harsh environments like the Dome
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 660 F
-
Supplier: FLSmidth
Description: subject to the highest pressure load. MÖLLER valves are also used as 2-way diverter valves in conveying pipes. Key Benefits A pneumatic valve designed for high-wear applications Number one requirement for your pressure valve is a seal that works – absolutely, every
- Valve Type: Dome Valves
-
Supplier: Rotolok Valves, Inc.
Description: products. The valve consists of a cast body and inlet flanges with an internal cast dome and inflatable seal. The castings are CNC machined to ensure that the seal is properly seated and presses uniformly against the dome when inflated. The dome is clamped
- Valve Size: 4 to 16 inch
- Number of Ports/Ways: 2
- Primary Material: Cast Iron
- Valve Type: Dome Valves
-
-
Supplier: FTL Technology
Description: Advantages of Inflatable Seals: Can apply their own seal pressure Able to cope with varying and large seal gaps Simplifies structural design and minimises need for close machining Can seal and unseal in seconds Removes need for rebolting gaskets and reclamping
-
Supplier: APV, An SPX Brand
Description: separation of media Two independently working valve shafts in combination with a large leakage chamber ensure 100% safe separation of incompatible fluids. Hygienic valve design No sump nor dome due to the smooth ball shaped valve housing design. The self draining
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 145 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Media: Powder / Solids, Water
-
Supplier: APV, An SPX Brand
Description: Characteristics Its hygienic design makes it ideal for applications in the dairy, beverage and brewing industries, as well as the chemical and pharmaceutical industries. The valve is 3A certifi ed and EHEDG approved. As our standard valve, the valve is available in on/off and
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 72.5 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Media: Powder / Solids, Water
-
Supplier: APV, An SPX Brand
Description: Based on more than 25 years' experience in double-seat valve production, SPX now introduces the new APV DELTA DA3+ double-seat mixproof valve: a modern, ultra-hygienic double-seat valve, designed to meet the most extreme demands of the hygienic processing industries all over the
- Valve Size: 1.5 to 4 inch
- Pressure Rating: 145 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Media: Powder / Solids, Water
-
Supplier: APV, An SPX Brand
Description: a crevice-free sealing and the compression of the seat seals is controlled by a metallic stop. The APV DELTA SD4 and APV DELTA SDM4 valves have leakage valves to drain the neutral area between seals. The leakage valves can also be used as flush - this enables CIP
- Pressure Rating: 179.846748 to 255.266352 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Media: Powder / Solids, Water
-
Supplier: Senior Aerospace Metal Bellows
Description: Senior has developed a patent pending bellows technology for use in high pressure injection valve applications. This bellows technology is capable of supporting injection pressures up to 15,000 psi. The High Pressure Bellows Seal is intended for use in gas charged, injection
- Applications: Aerospace
- Materials: Inconel®
- Shape: Round
-
Supplier: Plast-O-Matic Valves, Inc.
Description: constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are stainless steel. Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing,
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Valve Type: Butterfly Valves
- Actuation: Electric
-
Supplier: Hayward Flow Control
Description: Displacing Dome Vent Valve Included on Cover Rated up to 100 GPM True Union Socket, Threaded or Flanged End Connections
- Maximum Liquid Flow: 100 GPM
- Type: Bag
- Filtration Product: Chemicals, Water
- Application / Industry: Food and Beverage, Municipal Water Supply, Pool and Spa, Waste Treatment
-
Supplier: Equilibar, LLC.
Description: elastomeric soft sealing mechanism with a novel seal support structure. At 1000 psig set-point (dome loading), for example, the device will typically hold between 1006 and 1008 psig on the inlet through an incredible 10 to 12 orders of flow rate magnitude. With absolute inlet flow
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 3,000 psi
- Controlled Pressure Range: 0 to 3,000 psi
- Number of Ports/Ways: 2
-
Supplier: Air Compressors Direct
Description: fully filled Inverted Dome Top •Makes this unit easy to fill without the use of a funnel Pressure Seal Insert On The Fill Side •Makes this unit safer than other blasters on the market 10' "Thunder Blast" Hose w/ Quick Connect & Safety Lock •One of the safest and most durable hoses on
-
Supplier: Air Compressors Direct
Description: blaster when fully filled Inverted Dome Top •Makes this unit easy to fill without the use of a funnel Pressure Seal Insert On The Fill Side •Makes this unit safer than other blasters on the market 16' "Thunder Blast" Hose w/ Quick Connect & Safety Lock •One of the safest and most
-
Supplier: U.S. Plastic Corporation
Description: that is provided with vessel. Also included are integral pressure relief valve threads and a liquid displacing dome inside cover. Solid, buttress thread cover retains pressure with hand-tight seal. Filter vessel has a self-draining O-ring groove that directs overflow back inside
- Type: Bag
-
Supplier: U.S. Plastic Corporation
Description: that is provided with vessel. Also included are integral pressure relief valve threads and a liquid displacing dome inside cover. Solid, buttress thread cover retains pressure with hand-tight seal. Filter vessel has a self-draining O-ring groove that directs overflow back inside
- Type: Bag
-
Supplier: FLSmidth
Description: windbox (material/air mixing chamber). Compressed product forms a “material seal” against the convey line pressure. Extremely simple operation and maintenance Direct dive, electric motor Over 30 pumps installed for fly ash conveyance within coal-fired power plants in the last six years.
Find Suppliers by Category Top
Featured Products Top
-
with a 2″ NPT process connection, and 180 cubic inch capacity with a 3″ NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Guidelines for Chemical Transportation Safety Security and Risk Management 2nd Edition
Examples of these types of changes may include: Railcar tracking that allows the supplier to know where its product is along the route can result in better customer service Dome and valve sealing that allows for greater confidence that materials in transit …
-
Manual combustion engine
Further causes are the staying of fuel the valve seats, top land, piston rings, spark plug and squeezing surfaces, in dead spaces like splitting volume of the cylinder head gasket .
-
Downsizing by combustion engines
The examples of these so-called dead volumes are gaps of the cylinder head gasket , valve seats, top land, piston annular groove and squeezing surfaces.
-
Racing car technique
An längerdauernde knocking combustion leads for damage and in succession for destruction from spark plugs, piston, cylinder head gasket and valves .
-
Racing car technique
An längerdauernde knocking combustion leads for damage and in succession for destruction from spark plugs, piston, cylinder head gasket and valves .
-
Motorcycle technique
Typical damages are, e.g., burnt exhaust valves and cylinder head gaskets , piston fresser and/or only or melted piston.
-
Development of High Performance micro Rectification equipment for Analytical and Preparative Applications
… 9 bubble outlet with temperature sensor; 10 distillate outlet; 11 gas outlet; 12 inlet; 13 reflux condenser (Dephlegmator); 14 product capacitor; 15 and 16 bore for temperature sensors; 17 return valve head; 18 distillate valve head ; 19 sealings ; 20 sealing groove; 21 …
-
Inflateable Seat Valves
This application has been satisfied for high-temperature dust laden gases in which water cooling has been applied to both the valve sealing chamber and the dome component.
-
Ultrasound of Congenital Fetal Anomalies: Differential Diagnosis and Prognostic Indicators
… be barely visible (Figure 5.44a); if the atresia is the nal stage of a critical stenosis, then the pulmonary vessels will be only moderately reduced in size or normal, while the valve will appear sealed and doming toward the pulmonary valve …
-
Ultrasound of Congenital Fetal Anomalies: Differential Diagnosis and Prognostic Indicators
… barely visible (Figure 5.41a,b); if the atresia is the final stage of a critical stenosis, then the pulmonary vessels will be only moderately reduced in size or normal, while the valve will appear sealed and doming towards the pulmonary valve …
Indicates content that may require registration and/or purchase.