-
Description: Sheet metal Forming/stamping/punching /Mechanical presses 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission
- Capacity / Operating Force: 200 tons
- Stroke: 9.842525 inch
- Rate: 20 to 50 Strokes / Minute
- Frame & Head Type: H-Frame
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD, COUNTER NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.769 INCH X 0.642 INCH HOLE SIZE DOUBLE D PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 0.5 INCH OPERATION TYPE HAND/HYDRAULIC
- Type: Ejector Punch
- Features: Other
-
Description: Sheet metal Forming/stamping/punching /Mechanical presses 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission
- Capacity / Operating Force: 300 tons
- Stroke: 11.81103 inch
- Rate: 20 to 35 Strokes / Minute
- Frame & Head Type: H-Frame
-
-
Description: Sheet metal Forming/stamping/punching /Mechanical presses 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission
- Capacity / Operating Force: 400 tons
- Stroke: 11.81103 inch
- Rate: 20 to 35 Strokes / Minute
- Frame & Head Type: H-Frame
-
Description: Sheet metal Forming/stamping/punching /Mechanical presses 1.Application: Specifically designed for large progressive pressing dies with highly rigid frame and low deformation, can be blanking, punching, blending, forming with single mode,continuous mode, manipulator or add attachment transmission
- Capacity / Operating Force: 110 tons
- Stroke: 7.086618 inch
- Rate: 35 to 65 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
Supplier: Ralston Metal Products Limited
Description: Cutouts Any holes or cutouts in the body, doors or panel can be punched during the manufacturing process. Paint Finish Standard paint finish is ASA61 polyester grey powder paint, although any colour of liquid or powder paint can be applied during manufacturing. Standards 4000 Series enclosures are
- Length / Height: 84 inch
- Width/Diameter: 78 inch
- Depth: 24 inch
- Mounting Type: Free Standing Cabinet
-
Supplier: HAVE, Inc.
Description: Canare 75-ohm Type RCA to BNC Standoff Receptacle. Canare's Recessed and Standoff Bulkhead Receptacles are 75-ohm impedance matched just like their total quality RCA cable end connectors. Perfect forpanel use, and mounts in Double D Hole Punch. RCA female to BNC female Mounts in
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: Canare 75-ohm Type RCA to Solder Cup Standoff Receptacle. Canare's Recessed and Standoff Bulkhead Receptacles are 75-ohm impedance matched just like their total quality RCA cable end connectors. Perfect for panel use, and mounts in Double D Hole Punch. RCA female to Solder Cup Mounts
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: Canare 75-ohm Type F Standoff Bulkhead Port. Canare's Recessed and Standoff Bulkhead Receptacles are 75-ohm impedance matched just like their total quality F cable end connectors. Perfect for panel use, and mounts in common Double D Hole Punch. F female to F female Mounts in common
- Gender: Female / Jack
-
Supplier: TMP Pro Distribution
Description: high-power woofers with 4", fiberglass voice coils, double layer spiders and triple-roll surrounds 18 mm Birch ply enclosure with independent, dual chambers and extensive internal bracing for rigidity and solid, accurate reproduction
- Speaker Size: 18 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: high-power woofers with 4", fiberglass voice coils, double layer spiders and triple-roll surrounds 18 mm Birch ply enclosure with independent, dual chambers and extensive internal bracing for rigidity and solid, accurate reproduction
- Speaker Size: 18 inch
- Application: Music / Audio Systems
-
Supplier: Chatsworth Products, Inc.
Description: CABINET WITH SIDE/TOP PANEL, FRONT/REAR DOOR TYPE; WELDED STEEL MATERIAL; 19 INCH W X 39 INCH D X 84 INCH H SIZE; BLACK COLOR; DATA CENTER APPLICATION; FLOOR MOUNTING; MULTI-MOUNT[T] SQUARE PUNCHED RAIL, #12-24 TPI CAGE NUT/SCREW, M6 CAGE NUT/SCREW, (1) MULTI BAY ATTACHMENT HARDWARE KIT, (4)
- Length / Height: 84 inch
- Width/Diameter: 19 inch
- Depth: 39 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: TMP Pro Distribution
Description: handling features including an easy to attach dolly and twelve thoughtfully placed handles Premium-grade, long-excursion, high-power woofers with 4", fiberglass voice coils, double layer spiders and triple roll surrounds Birch ply enclosure with independent, dual chambers and extensive
- Speaker Size: 18 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: handling features including an easy to attach dolly and twelve thoughtfully placed handles Premium-grade, long-excursion, high-power woofers with 4", fiberglass voice coils, double layer spiders and triple roll surrounds Birch ply enclosure with independent, dual chambers and extensive
- Speaker Size: 18 inch
- Application: Music / Audio Systems
-
Supplier: HAVE, Inc.
Description: Canare 75-ohm BNC Bulkhead Receptacle - Jack-to-Jack. Double D Hole Punch <:1.1 VSWR DC-2GHz Center Contact Plating Material: Beryllium Copper Gold Body Plating Material: Brass Nickel Insulation Resistance @ 500V DC: >:1000 M-ohm Voltage Rating for 1 Minute: 1500V AC(rms) Center
- Gender: Female / Jack
-
Supplier: Waytek, Inc.
Description: Heavy-duty, high-strength glass-filled nylon busing Mounts in Double D panel punches to prevent rotation
- Terminal Type: Battery Terminal
-
Supplier: Waytek, Inc.
Description: Heavy-duty, high-strength glass-filled nylon busing Mounts in Double D panel punches to prevent rotation
- Terminal Type: Battery Terminal
-
Supplier: TelephoneStuff.com
Description: - Rear Door option - None (0) , Single, Solid Metal (1), Single, Perforated Metal (2), Double, Perforated Metal (3) - Door Latches: Two-Point, Cam Latch, Keyed Lock (C) - Color: Black (C), Blue (D), Glacier White (E), Steel Gray (F) (C) - Top Panel Style: Network with 4 Cable Openings
- Use: Commercial
- Material: Steel
-
Supplier: Haida International Equipment Co., Ltd.
Description: D3163 Lap Shear Rigid Plastic Test Equipment ASTM D3164 Lap-Shear Sandwich Testing Machine ASTM D3528 Tension Strength of Double Lap Shear Adhesive Joints ASTM D4255 In-Plane Rail Shear of Polymer Matrix Composite Materials ASTM D5868 Lap Shear Adhesion Plastic Bonding ASTM D732 Shear Punch
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Shear / Torsion
-
Supplier: Hammond Manufacturing Company Inc.
Description: drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - H - W - Part No. PJFS722525 - 72.00 25.00 24.50 57.00 21.00 18P5721 PJFS724925DD - 72.00 48.00 24.50 57.00 21.00 18P5721 DD version is a double
- Length / Height: 72 inch
- Width/Diameter: 48 inch
- Depth: 24.5 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Visual Sound, Inc.
Description: features machined into the enclosure's end caps. The 18" woofers incorporate a double layer spider and triple roll surround for extended and controlled excursion at extreme power. The 4" voice coil is wound on a fiberglass former to prevent deformation at high operating temperatures and is
Find Suppliers by Category Top
More Information Top
-
NASA Aircraft Management Information System
ERRC Location 61083 EA $195.21 09 BD N 000000000 0 0 L/P D HOLE PUNCH 61086 EA $204.43 09 BD N 000000000 0 0 L/P PUNCH DOUBLE D 610R-9A EA $0.00 09 DS N 000000000 0 0 L/P…
-
GREENLEE products - Grainger Industrial Supply
• Knockout Punch , Double D -Shaped, Punch Size 0.769 x 0.642 In, Hole Size 0.769 x 0.642 In, Maximum Capacity Mild Steel 14 GA, Centering Marks For Hole Alignment, For Installation of Switches or Instruments, Use with Manual…
-
Testing of Fiber Reinforced Sprayed Concrete – Influences on the Energy Absorption Capacity
Figure 13. a) uniaxial compression test, b) direct tension test, c) Brazilian test, d ) double punch test.
-
Proceedings of the 13th International Conference on Metal Forming
( d ) Double shearing punch type having 80° shearing angle Figure 10.
-
Hydroforming applications in automotive: a review
Figure 1: a) Tube hydroforming; b) Water die hydro- forming; c) Water punch hydroforming; d ) Double sheet hydroforming [1] .
-
An Application Of Silhouette Decomposition To Automatic Generation System For Making Nc Programs
( f ) Double D tool shape in tion to be punched and tool number (represented by ”T” and following three decimal digits) which indicates the tool position in turret.
-
Second linèaire congruence of left cubiques
The plane (has " b"y) still cuts c9 at points O' O"...; the rights there 0 ', there 0 ",... are all enti ~ res on the surface D 4 that they pierce in two double points and a simple point.
-
A comparison between the diametral and double‐punch testing of a dental gypsum
…the origins of any observed difference between double-punch and diametral tensile strengths for test-pieces of a given size; (c) examine the relative accuracies of the two tests; and ( d ) consider possible limitations of the double - punch test as a replacement…
-
High Performance Fiber Reinforced Cement Composites 6
…219, 222, 263, 301, 326-328, 353, 375, 377, 379, 398, 427, 446, 449, 451, 482, 522 Dog bone specimens 28, 249 Double edge wedge splitting 43, 45, 48, 50 Double punch test 27, 28, 30, 34 D -regions 205 Drop height…
-
Equivalent circuit and intergate capacitance of four-terminal field-effect transistors
Radio Engrs., 1952, 40, p.1365 6 ROSENBAUM, s. D .: 'Criterion for punch - through in double -junction semiconductor structures', Proc. Inst.
Indicates content that may require registration and/or purchase.