-
Supplier: Accuris
Description: WINCH, DRUM, POWER-OPERATED: DOUBLE DRUM, DIESEL-ENGINE-DRIVEN, REVERSIBLE DRIVE
-
Supplier: Demag Cranes & Components
Description: Classification: M3 – M8 FEM Lifting capacity: up to 360 kW Reeving arrangements: 4/2, 8/2, 12/2, 16/2, 20/2, 24/2 Designed and equipped for transport Safe and reliable operation: Rope drum brake Regenerative brake Second hoist brake: disc or double-jaw design Safety brake (acting on
- Load Capacity: 0 to 900,000 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 30 ft/min
- Maximum Lift Speed: 30 ft/min
- Features: Base/Lug Mount, Capstan Winch, Single
-
-
Supplier: CSA Group
Description: Specifies requirements and characteristics of single-drum and double-drum trawl winches with electric, electro-hydraulic, hydraulic diesel or externally powered drive.
-
Description: Specifies requirements and characteristics of single-drum and double-drum trawl winches with electric, electro-hydraulic, hydraulic diesel or externally powered drive.
-
Supplier: MY-TE Products, Inc.
Description: 1,250-lb single-line or 2,500-lb double-line lift My-te’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling, rolling loads and stack emission testing. It
- Load Capacity: 1,250 to 2,500 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: MY-TE Products, Inc.
Description: 1,000-lb single-line or 2,000-lb double-line lift One of My-te’s most popular winch-hoists, the 100AB is your 115V AC solution for medium-duty in-plant or mobile applications. With a 1,000-lb single-line or 2,000-lb double-line lift capacity, and a triple redundant braking
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: point at flange Two drum supports Double layer 2 component conservation, according ISO 12944 category C2-Low, colour RAL 5010 FEM / ISO class: T4-L3-M5 Winch SC – Planetary Compact Build Winch Available options IP 56 TENV cast iron motor for marine applications Explosion
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: MY-TE Products, Inc.
Description: 3,000-lb single-line or 6,000-lb double-line lift The leader of My-te’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job site. With a powerful 3,000-lb single-line or 6,000-lb double-line lift capacity, it’s ideal for jobs
- Load Capacity: 2,150 to 3,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Maximum Loaded Line Speed: 9 ft/min
Find Suppliers by Category Top
More Information Top
-
Field Recovery of High Holding Capacity Anchors in 5,000 Feet of Water
Use of the upgraded chain chasers, an improved recovery procedure, and one AHV equipped with a 450 MT double drum winch that has a large wire capacity, reduced the time required to recover anchors on the Ocean Valiant to 60 hours during …
-
Kikeh Development: Spar Topside Floatover Installation - Naval
Support and Miscellaneous Each floatover barge was equipped with two double drum winches and a single drum winch for maneuvering and positioning of the Catamaran in close quarters to the Spar.
Indicates content that may require registration and/or purchase.