Products/Services for Double Glazed Storm Windows
-
Windows - (608 companies)...with a hinge that swings it open from the top to the outside. Picture: a window that is fixed in place and does not open, usually rectangular, so that it frames the outside similar to a picture. Double-hung: two rectangular sashes hung one over...ResidentialNew ConstructionReplacement -
Window, Glass, and Glazing Services - (146 companies)...are new windows that mount within an existing wooden window frame. They differ from new construction windows, which have a nailing fin along the outer frame. Window repair services and window replacement services include glazers who can repair or replace...
-
Weatherstripping - (94 companies)Weatherstripping is used to seal openings in doors, windows and other applications from water and other elements. This process can block elements completely, or block most while returning or rerouting the rest. Weatherstripping also keeps interior...
-
Glazing - (99 companies)...or krypton, sealed between the inner and outer glazing. Because the gas is a poor thermal conductor, it slows the flow of heat through the glazing and eliminates the need for storm windows. Triple-glazed windows are even more efficient than double...
-
Exterior Doors - (477 companies)...doors as: entry doors, store front systems, and security doors. patio doors, garage doors, and screen doors. panel doors, double doors, and storm doors. fiberglass doors, steel doors, stainless steel doors, and wood doors. General-purpose entry doors... -
Doors - (1347 companies)Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
-
Overhead Doors - (177 companies)Aluminum overhead doors are lightweight, rust-resistant products that can be painted and sealed. Steel doors are long-lasting and durable. Fabric enclosures and fabric storm panels provide privacy and weather-resistance while allowing for light...
-
Double Sided and Transfer Tapes - (237 companies)Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing. Double sided and trasfer tapes are used in a wide variety of applications in many...
-
Window Treatments - (131 companies)Window treatments are interior products used around windows to provide privacy, insulation, shade from sunlight, and add a decorative, aesthetic look. Window treatments vary in size and form and can be designed to fit small windows that are inset...
-
Sight Windows - (192 companies)Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses. Sight windows are an effective and economical way of viewing tank, pressure vessel, piping...
Product News
-
Lowell Corporation
The Real Cost of Major Storms For Utility Workers Utility companies always try to update their utility equipment to avoid significant outages during inclement weather. But have they done enough?. The Effects of Hurricane Katrina. When Hurricane Katrina 's punishing storm surge plowed ashore, it swamped seven of the Coast Electric Power Association 's substations, vital to powering thousands of Mississippi homes and businesses. The facilities are now fully operational, though they remain at the same elevation. Today, they are just as vulnerable... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Changchun Yutai Optics Co., Ltd.
Optical Plano Silicon Windows Applications of monocrystalline silicon windows. 1. Semiconductor: monocrystalline silicon is often used in the manufacture of integrated circuits (ICs) and optoelectronic devices. 2. Solar energy industry: monocrystalline silicon is one of the most dominant solar cell materials today. 3. Infrared optics: monocrystalline silicon is usually used as a substrate for 3-5 mm mid-wave infrared optics windows and optical filters. 4. Other applications: monocrystalline silicon can also be used... (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
LiF Windows Applications of LiF windows. 1. X-Ray monochromator. 2. Vacuum ultraviolet. 3. X-ray diffraction devices. 4. Deep UV technology (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Sapphire Windows Sapphire Windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront distortion,damage threshold and resistance to certain environments should be considered when selecting windows. Specifications: Dimensional tolerance +-0.1mm. hickness tolerance +-0.1mm. Surface quality 80-50 S/D. Surface flatness 1L@633nm. Parallelism 3 arcmin. Protective bevel 0.25mm (read more)Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
Avantier Inc.
BK7 Windows Avantier 's BK7 windows are ideally suited for rigorous optical applications, attainable with laser-grade precision. BK7 glass boasts a density of 2.51 g/cm ^3 and a Knoop hardness rating of 610. Its coefficient of thermal expansion measures approximately 7.1 x 10^-6 K in the range from -30 C to +70 C, and about 8.3 x 10^-6/K from +20 C to +300 C. Surface Quality Specifications for BK7 Windows. The surface quality of our optical windows is determined using a two-part scratch dig number system... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
Avantier Inc.
Germanium Windows Germanium Windows are widely used in thermal imaging systems, FLIR systems, and demanding IR applications where high transmission across the 2 -14 mm range and low chromatic aberration are required. Avantier manufactures custom and stock germanium windows with DLC and BBAR coating options that offset the material 's high refractive index (4.0 across 2 -14 mm) and minimize Fresnel reflection losses, supporting prototype runs through full production scale. Applications in IR and Optical Systems... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
ORAFOL Fresnel Optics GmbH
Custom Optical Windows High quality optical windows with very low stress birefringence and customizable countours and surfaces for optical sensors and measurement systems. The optical windows can be modified with angular surfaces. Made of PMMA or PC the optical windows are light weight and cost effetive. Anti-reflective coating can be added to increase the optical efficieny. (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Changchun Yutai Optics Co., Ltd.
BK7 Step Glass Windows What are the advantages of step glass windows?. 1. Precise positioning and mounting. 2. Enhanced sealing performance (for vacuum or high pressure environments). 3. Improved structural stability. 4. Simplified assembly process. 5. Reduced stray light interference. 6. Multi-functional and integrated design. 7. Thermal stability optimisation. (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Cleartran ZnS Windows Cleartran ZnS Windows Properties. Optical properties: high transmittance in visible, near-infrared, mid-infrared and far-infrared wavelengths. Mechanical properties: high hardness, good wear resistance and impact resistance. Thermal properties: low coefficient of thermal expansion, good thermal stability. Chemical stability: corrosion resistant, suitable for harsh environments. (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Changchun Yutai Optics Co., Ltd.
Sapphire Step Glass Windows What are the design considerations for step glass windows?. Tolerance control of step height and width. Compatibility with mounting structure. Compatibility of coefficients of thermal expansion. Requirements for flatness and parallelism of optical surfaces. Environmental sealing performance (if required). (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd.
-
Technology data characterizing space conditioning in commercial buildings: Application to end-use forecasting with COMMEND 4.0
For windows,the nominal value for single glazing was R-1.1; for double glazing ( storm windows present) the value was R-2.0.
-
Interactions between lighting and space conditioning energy use in U.S. commercial buildings
For windows, the nominal value for single glazing was R-1.1; for double glazing ( storm windows present) the value was R-2.0.
-
http://dspace.mit.edu/bitstream/handle/1721.1/77984/4-430-fall-2006/contents/lecture-notes/lec4.pdf
Double Glazing Or Storm Window .
-
http://dspace.mit.edu/bitstream/handle/1721.1/60518/EL_TR_1980_023.pdf?sequence=1
Heat Loss Double Glazing or Storm Windows .
-
ENERGY& ENVIRONMENT DIVISION ANNUAL REPORT 1979
• Windows: up to triple glazing (or double glazing plus storm window ).
-
Saving Energy and Saving Money, Simple Tips For Energy Reduction Around the Home
Double glazed or storm windows work just as well in hot and cold climates to maintain interior temperatures and reduce the need for heating and cooling.
-
Maximum power point tracking for building integrated photovoltaic ventilation systems
Using principles similar to double - glazed storm windows , designers laid the downtown building’s new glazed faGade over the old, creating an aesthetically pleasing, insulating air space.
-
Energy-conserving site-design case study, Radisson, New York. Appendix
^ Install double glazed windows or storm sash .
-
Our Home: Buildings of the Land. Energy Efficiency Design Guide for Indian Housing
Storm windows over double glazing or double glazing with a low-e coating is advisable in cold climates.
-
Efficient Energy Use and Well-Being: The Swedish Example
glass,by use of storm windows and double glazing , t o maintain the overall r a t i o (17).
Indicates content that may require registration and/or purchase.