-
Supplier: Caster City, Inc.
Description: Glass Filled Nylon Wheel 6" Gate Caster - Heavy Duty - Polyurethane Wheel Features: Ideal for use on Gates & Heavy Doors. Spring offsets for uneven floors. Maximum spring deflection is 1". 6" x 2" Solid All-Polyurethane year round wheel, designed to withstand all weather conditions.
-
Description: and valve stem through a sophisticated automatic roll welding process. This metal bellows construction ensures a 100% leak-free stem area. The double seal design incorporates both bellows and packing components. The metal bellows form a primary barrier to prevent leakage, while the
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Diameter / Size: 0.0938 inch
- Length: 0.5 inch
- Pin Type: Roll / Slotted Spring Pin
- Features: Search All Spring Pins
-
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Diameter / Size: 0.1563 inch
- Length: 0.875 inch
- Pin Type: Roll / Slotted Spring Pin
- Features: Search All Spring Pins
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Diameter / Size: 0.0938 inch
- Length: 0.438 inch
- Pin Type: Roll / Slotted Spring Pin
- Features: Search All Spring Pins
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Diameter / Size: 0.1574804 inch
- Length: 0.7086618 inch
- Pin Type: Roll / Slotted Spring Pin
- Features: Search All Spring Pins
-
Supplier: SPIROL
Description: Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free
- Diameter / Size: 0.062204758 to 0.81889808 inch
- Length: 0.1574804 to 3.93701 inch
- Features: Bulk Package, Search All Spring Pins
- Design Units: Metric
-
Supplier: SPIROL
Description: Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation.
- Diameter / Size: 0.062 to 0.5 inch
- Length: 0.187 to 3 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Design Units: English, Metric
-
Supplier: Reid Supply
Description: Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from High Carbon Steel. It has an outside diameter of .500 in and an overall length of 3.000 in
- Diameter / Size: 0.5 inch
- Length: 3 inch
- Features: Other, Search All Spring Pins
- Pin Type: Roll / Slotted Spring Pin
-
Supplier: American Ring
Description: Slotted Pins have a characteristic gap and are used in holes slightly smaller than their free outside diameter. The gap allows the slotted pin to contract and fit snug to the hole. Coiled Pins work similarly to slotted pins, however the design produces a pin that
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Features: Search All Spring Pins
-
Supplier: G.L. Huyett
Description: anti-chafing surfaces, shafts, or sleeves for wiring. Usage is limited only by your imagination and technological capabilities. Slotted pins are also known as roll pins or spring pins. Coiled rolled pins are sometimes referred to as spiral pins.
- Diameter / Size: 0.031 to 0.75 inch
- Length: 0.125 to 7.874 inch
- Design Units: English, Metric
- Features: Other, Search All Spring Pins
-
Supplier: CORE Manufacturing
Description: Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless
- Diameter / Size: 0.25 to 8 inch
- Features: All Dowel Pins, Clevis Pin, Cotter Pin, Extended / Hammerlock, Other, Search All Cotter Pins and Wire Clips, Search All Hitch and Linch Pins, Search All Spring Pins, Straight Dowel, Taper Pin, Nonthreaded
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Design Units: English
Find Suppliers by Category Top
Featured Products Top
-
occurs opposite the slot as the pin’s two halves flex, enabling it to accommodate wider hole tolerances than rigid solid pins—often reducing component manufacturing costs. Also known as roll pins, split pins, expansion pins, tension pins, or simply spring pins, (read more)
Browse Spring Pins Datasheets for SPIROL -
A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed (read more)
Browse Spring Pins Datasheets for SPIROL -
Micro-Hook, Double Gripper with Two 0.025″ Square Pins The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Ultra Slim Double Gripper Micro Test Hook The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook’s micro-hooks, fully (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
• Micro jacks are available for mating with .015 to .082 diameter pins and leads • Beryllium Copper multi-spring contact maintains retention after multiple insertions • Ideal for mounting transistors, resistors, diodes, IC's and similar miniature components (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
The DFT® model ALC® easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures -- No more leakage due (read more)
Browse Check Valves Datasheets for DFT Inc. -
SS) discs EPDM stabilization spheres to dampen vibrations and reduce wear 316 SS springs and hinge/stop pins for enhanced corrosion resistance Fusion bonded epoxy coating (NSF 61 approved) EPDM seat vulcanized to the body Wafer-style body (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
E-Z-Hook’s engineering team is able to customize colors for many of our products. A recent client customization is our E-Z-Hook XKM, Micro-Hook Double Gripper in pink. The PNK-XKM custom color is just one example of customization available. Custom labeling is also one our our newest custom (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
lightweight, spring-assisted, center guided, non-slam check valves that provide reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. They are able to be installed either vertically or horizontally. No more door springs or hinge pin failures (read more)
Browse Check Valves Datasheets for DFT Inc. -
Ultra Slim Double Gripper Micro Test Hook The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook’s micro-hooks, fully (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
wn_g.pl (finlayson-gwc2014.zip)
… '). g(103810592,'(a door that swings on a double hinge; opens in either … … another or to store rolling stock)'). g(103811525 … … with a blade that springs open at the press … … turns on a headed pin )'). g(103812249,' …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… on a double hinge; opens in either direction |door_N swing_V double _J hinge_V open_V direction_N … … another or to store rolling stock |railroad_track_N have_V movable_J … … with a blade that springs open at the press … … turns on a headed pin |coupling_N chain_N have_V end_N …
-
data.noun (finlayson-gwc2014.zip)
n 0000 | a door that swings on a double hinge; opens in either … … another or to store rolling stock 03811525 06 n … … with a blade that springs open at the press … … turns on a headed pin 03812249 06 n 01 …
-
Code of construction practice production technique
Image 7-1 double tensioners 1 instep irons; 2 hex nut; 3 slide bearing buchse; 4 pressure rod; 5 receiving bracket; 6 spring bolts ; 7 base plate; 8 determining bolts; 9 angles; 10 set screw; 11 workpiece … 2 Traveling lunette (steady rest) 1 setting wheel; 2 Pinole; 3 fixing bakings roller to bake; 4 …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… ~ 02812505 n 0000 %p 03521076 n 0000 %p 03882611 n 0000 | a door that swings on a double hinge; opens in either … … another or to store rolling stock 04372948 06 n … … with a blade that springs open at the press … … as in a chain) that has one end that turns on a headed pin 04373704 06 n …
Indicates content that may require registration and/or purchase.