-
Supplier: Barden Precision Bearings
Description: match the mounting dimensions of the NN30 Series double row cylindrical roller bearings which carry the bearing load. Double direction angular contact thrust ball bearings are designed to be mounted in conjunction with a double row
- Features: ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2, Aerospace, Airframe / Aircraft Control, Angular Contact Ball Bearing, Medical /Dental, None (Open Bearing), Single Seal, Thrust Bearing
- Design Units: Metric
- Bearing / Retainer Specialty Material: Stainless Steel
- Type: Two Directional Grooved Thrust
-
Supplier: Barden Precision Bearings
Description: direction angular contact thrust ball bearings series 2344-2347 should be used in combination with cylindrical roller bearings because they carry only thrust loads. Use of a cylindrical roller bearing in combination with a double row cylindrical
- Features: Aerospace, Airframe / Aircraft Control, Angular Contact Ball Bearing, Medical /Dental, None (Open Bearing), Single Seal, Thrust Bearing
- Bearing / Retainer Specialty Material: Stainless Steel
-
Supplier: SKF/Global
Description: Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to
- Bore: 9.842525 inch
- Outside Diameter: 14.960638 inch
- Overall Width: 3.93701 inch
- Static Radial Load: 1,022,840 lbs
-
-
Supplier: SKF/North America
Description: Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to
- Bore: 7.086618 inch
- Outside Diameter: 11.023628 inch
- Overall Width: 3.543309 inch
- Static Radial Load: 539,520 lbs
-
Supplier: SKF/North America
Description: Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to
- Bore: 15.74804 inch
- Outside Diameter: 25.590565 inch
- Overall Width: 7.87402 inch
- Static Radial Load: 3,079,760 lbs
-
Supplier: SKF/Global
Description: Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to
- Bore: 17.322844 inch
- Outside Diameter: 25.3937145 inch
- Overall Width: 6.5748067 inch
- Static Radial Load: 2,427,840 lbs
-
Supplier: SKF/Global
Description: Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to
- Bore: 13.779535 inch
- Outside Diameter: 21.259854 inch
- Overall Width: 5.3149635 inch
- Static Radial Load: 2,056,920 lbs
-
Supplier: SKF/Global
Description: Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to
- Bore: 15.74804 inch
- Outside Diameter: 25.590565 inch
- Overall Width: 7.87402 inch
- Static Radial Load: 3,079,760 lbs
-
Supplier: SKF/North America
Description: Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to
- Bore: 13.779535 inch
- Outside Diameter: 21.259854 inch
- Overall Width: 5.3149635 inch
- Static Radial Load: 2,056,920 lbs
-
Supplier: SKF/North America
Description: Tapered roller thrust bearings of the double direction type are mainly used together with multi-row cylindrical roller bearings in rolling mill applications (fig 10). Those bearings with a plane shaft washer (fig 11) are the more popular as they are able to
- Bore: 18.503947 inch
- Outside Diameter: 28.346472 inch
- Overall Width: 7.87402 inch
- Static Radial Load: 3,956,480 lbs
-
Supplier: Noma Bearing Corporation
Description: The 5200 series double row, angular contact bearings are designed to meet the demand for increased axial and radial rigidity in applications where space is limited. These bearings are used in equipment where heavy radial loads, combined radial and thrust loads, and
- Bore Size: 1.1811 inch
- Outside Diameter: 2.4409 inch
- Overall Width: 0.9375 inch
- Dynamic Radial Load: 6,800.22 lbs
-
Supplier: Rotek, Inc.
Description: Rotek Series 4000 slewing bearings are built with greater internal clearance than the Series 3000 models. Advantages include lower frictional torque and the ability to function in mounting structures with less accuracy and rigidity than required for other style of slewing bearings.
- Outside Diameter: 12 to 180 inch
- Dynamic Axial / Thrust Load: 100,000 to 4,200,000 lbs
- Dynamic Radial Load: 10,000 to 420,000 lbs
- Moment Load: 123,000 to 12,000,000 Ft-lbs
-
Supplier: WD Bearing Group
Description: Spherical roller bearings are double row, self-retaining units comprising inner rings with two raceways inclined at an angle to the bearing axis , outer rings with a common sphered raceway, spherical rollers, cages and in certain designs also internal guide rings or
- Type: Spherical
-
Supplier: NKE Austria GmbH
Description: Angular contact ball bearings are available in single row and double row configurations. Able to accommodate both radial and thrust loads Suitable for high speed operation Open and sealed versions available Highly rigid Standard: DIN 616, DIN 628 Series: - single
- Primary Bearing Category: Angular Contact Ball Bearing
-
Supplier: Radwell International
Description: BEARING, COMPOSITE ROLLER, WITH THRUST BALL BEARING, 50 MM INSIDE DIAMETER, 62 MM OUTSIDE DIAMETER, 35 MM WIDTH, DOUBLE ROW, RADIAL/THRUST LOAD DIRECTION. FREE 2 YEAR RADWELL WARRANTY
- Features: Radial Ball Bearing, Thrust Bearing
-
Supplier: Timken Company (The)
Description: Cylindrical bearing type NP has a double-ribbed inner ring and a single-ribbed outer ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load
- Outside Diameter: 3.149608 to 78.7402 inch
- Type: Cylindrical
-
Supplier: NTN Bearing Corporation
Description: resin cages with a 15° contact angle. Double Row Angular Contact Double row angular contact ball bearings have an inner and outer ring with a double raceway. The two rows are so related that the contact angle is similar to a pair of back-to-back
- Outside Diameter: 0.393701 to 12.598432 inch
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Metric
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: economic requirements placed on screw drive bearing arrangements. Multi-row designs Axial angular contact ball bearings are available in single row, double row or triple row ready-to-fit units. They are self-retaining and comprise thick-walled,
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Double Direction Thrust
-
Supplier: FHD Bearings Co., Ltd.
Description: Self Aligning Ceramic Ball Bearings – Silicon carbide (SiC) Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.5511814 inch
- Dynamic Axial / Thrust Load: 0.2248 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: Timken Company (The)
Description: clearance or preload to optimize performance. Design accommodates heavy combined radial/axial/moment load requirements for increased power density. In addition to standard single-row configurations, double-row dissimilar series designs with asymmetric thrust capacity may
- Outside Diameter: 1.2598432 to 11.81103 inch
- Type: Single-Row Tapered
- Features: Tapered Roller Bearing
-
Supplier: Barden Precision Bearings
Description: Super precision cylindrical roller bearings are designated as Series N10, NN30, N19 and NNU49. NN30 double row bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness,
- Features: Cylindrical Roller Bearing, RBEC 7 / Class 4 / P4, RBEC 9 / Class 2 / P2
- Primary Bearing Category: Roller Bearing
- Rolling Element: Stainless Steel
-
Supplier: National Precision Bearing, Inc.
Description: The R-Series bearings are single row, inch series bearings available from 1/8 through 1-1/2 inch bore sizes. The Conrad construction of these bearings enables them to accept thrust as well as radial load. Their ball complement and selection of retainers also allows
- Bore Size: 0.125 to 1.25 inch
- Outside Diameter: 0.375 to 2.25 inch
- Dynamic Radial Load: 113 to 1,920 lbs
- Bore: 0.125 to 1.25 inch
-
Supplier: NTN Bearing Corporation
Description: applications. Single and double row bearings are available with or without ribs, and with or without inner rings. Thrust bearings are offered in single row roller and cage assemblies. Yoke and stud type track rollers are also available.
- Bore: 0.05905515 to 19.291349 inch
- Outside Diameter: 0.2362206 to 23.62206 inch
- Type: Needle Roller and Cage Assembly
-
Supplier: NKE Austria GmbH
Description: Self aligning ball bearings are non separable double-row radial bearings: Excellent alignment compensation due to the spherical outer ring raceway Suitable for low to medium radial loads and low thrust loads Available in open and sealed versions, as well as in
-
Supplier: Emerson Bearing Co.
Description: Double row bearings are used in applications where there are high radial loads, low speeds and where thrust loads are comparatively low Most sizes are available with metal shields (ZZ) or rubber seals (2RS). Filling slot (max capacity) styles are available. Bore dimension
- Bore Size: 3.1496 inch
- Outside Diameter: 5.5118 inch
- Overall Width: 1.75 inch
- Rated Speed (Oil): 3,800 rpm
-
Supplier: CSA Group
Description: directly on a shaft or housing surface, unless that surface is equivalent in all respects to the bearing surface it replaces. Double-row radial bearings and double-direction thrust bearings are, when referred to in ISO 76:2006, presumed to be
-
Description: directly on a shaft or housing surface, unless that surface is equivalent in all respects to the bearing surface it replaces. Double-row radial bearings and double-direction thrust bearings are, when referred to in ISO 76:2006, presumed to be
-
Description: International Standard is not applicable to designs where the rolling elements operate directly on a shaft or housing surface, unless that surface is equivalent in all respects to the bearing surface it replaces. Double-row radial bearings and double-direction
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: comprise thick-walled outer rings with a profiled outside surface, solid roller studs with a locating thread, thrust washers and needel roller and cage assemblies or single or double row full complement sets of cylindrical or needle rollers. They can support high radial loads
-
Supplier: Rogers Machinery Company, Inc.
Description: Stainless steel window guards offer protection against moving parts U-Plus™ bracket seal chamber accepts a variety of seal types Double row ball bearing or tapered roller bearings for axial thrust control Internal circulation promotes flow behind the rotor ProPort™
- Maximum Discharge Pressure: 200 psi
- Pump Type: Gear Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: Stainless steel window guards offer protection against moving parts U-Plus™ bracket seal chamber accepts a variety of seal types Double row ball bearing or tapered roller bearings for axial thrust control Internal circulation promotes flow behind the rotor ProPort™
- Maximum Discharge Pressure: 150 psi
-
Supplier: Crane Pumps & Systems
Description: Design - Short, heavy shaft and close bearing centers limit shaft deflection and assure longer pump life with minimal maintenance. Long Life Ball Bearings - Cartridge mounted, double-row thrust bearing may be inspected or serviced without disturbing casing
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: Koger Air Corporation
Description: self-cleaning, Six-bladed wheel is a solid weld design with single spokes in fan sizes 11 and 13, and dual spokes for fan sizes 15 through 41 ; Fan Bearings : Self-aligning, double row tapered roller bearings, One-piece cast iron bearing housing handles high radial
- Air Flow Rate: 2,380 to 15,708 SCFM
- Static Pressure: 1 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 36.5 inch
- Applications / Use: Air Handling Units / HVAC, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: EBARA Pumps Americas Corporation
Description: high reliability and effectively dissipates heat Double and triple row lubricated thrust bearings – L-10 life of 100,000 hours equates to long, dependable operation and lower maintenance costs Float type leakage detector – provides early warning of mechanical seal failure
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
Find Suppliers by Category Top
Featured Products Top
-
Side loads sideline assembly, automotive and foundry lines SMITH-TRAX bearings are designed with tapered roller/ball bearings to handle thrust loads that needle-bearing camfollowers can't. The outer race hardness is the same as a (read more)
Browse Thrust Bearings Datasheets for Accurate Bushing Company, Inc. -
anti-friction bearings to operate at higher temperatures. Thrust reversers, afterburners, and divergent nozzles are some of the areas in which Smith Bearing® Bearings are currently functioning. Contact our engineering department for recommendations and design assistance (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application. Combination thrust (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Integrated Radial and Axial Support Combines radial needle roller bearing with thrust ball bearing, supporting both radial and (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
need for frequent servicing making them ideal for high-stakes defense applications. Rocket Engine Systems Gimbals containing C-Flex Bearings are crucial for Thrust Vectoring of Rocket Engines which enable precise steering and maneuvering of Rockets. The precise, back (read more)
Browse Aerospace Bearings Datasheets for C-Flex Bearing Company -
With the demand for turbomachinery to operate at higher speeds, loads, and power, fluid film bearings that support turbomachinery must be capable of operating in these more demanding applications. Thrust bearings operating at high speeds and loads can experience high surface temperatures and (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
Special duty roller bearings handle high radial and thrust loads SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications. PCR: Plain Stud Type PCR series (read more)
Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
roller bearings to handle both high radial and thrust load applications. Follow us on: Facebook LinkedIn (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc.