-
Supplier: CCTY
Description: CCTY offers a full range of double-row angular contact ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Double row angular contact ball bearings are units with solid inner and outer rings and ball and cage assemblies with polyamide, sheet steel or brass cages. They correspond in design to single row angular contact ball bearings in pairs in an O arrangement
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Double Row
-
Supplier: WD Bearing Group
Description: joining the points of contact of the ball and the raceways in the radial plane, and a line perpendicular to the bearing axis. The load carrying capacity of angular contact ball bearings increases with the increasing of contact angle. Angular contact ball
- Primary Bearing Category: Angular Contact Ball Bearing
-
-
Supplier: KG International FZCO
Description: The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet
- Bore Size: 0.4724412 to 2.9527575 inch
- Outside Diameter: 1.4566937 to 6.299216 inch
- Overall Width: 0.6692917 to 2.1653555 inch
- Rated Speed (Oil): 3,240 rpm
-
Supplier: Barden Precision Bearings
Description: match the mounting dimensions of the NN30 Series double row cylindrical roller bearings which carry the bearing load. Double direction angular contact thrust ball bearings are designed to be mounted in conjunction with a double row radial cylindrical
- Bearing Class: ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental
- Primary Bearing Category: Angular Contact Ball Bearing, Thrust Bearing
- Features: Metric, None (Open Bearing), Single Seal, Two Directional Grooved Thrust
-
Supplier: Barden Precision Bearings
Description: direction angular contact thrust ball bearings series 2344-2347 should be used in combination with cylindrical roller bearings because they carry only thrust loads. Use of a cylindrical roller bearing in combination with a double row cylindrical roller
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental
- Primary Bearing Category: Angular Contact Ball Bearing, Thrust Bearing
- Features: None (Open Bearing), Single Seal
- Material / Plating: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: BEARING, BALL, DOUBLE SEAL
-
Supplier: Reid Supply
Description: Ball bearings are capable of rotational speeds that exceed the limits of a plain bearing. Available in sealed, shielded, metal, non-metal and open versions. . INA-2295
- Bore Size: 0.394 inch
- Outside Diameter: 1.26 inch
- Bore: 0.394 inch
- Features: Double Seal
-
Supplier: Boston Gear
Description: while maximizing life span. Low friction seals provide protection from foreign matter. Double-sealed and double-shielded bearings are grease packed for durability. The 6900 Series is offered with and without flange assembly for greater versatility. The availability of
- Features: Double Seal
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Pacific International Bearing, Inc.
Description: INA Brand / Angular Contact Ball Bearing / Double Row / Seals / -b-2rs-tvh
- Bore Size: 1.3779535 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0 inch
- Dynamic Radial Load: 1,461.26 lbs
-
Supplier: Accuris
Description: Aerospace - Airframe Ball Bearings, Double-Row, Rigid, Sealed, Heavy Duty - Inch Series
-
Supplier: NTN Bearing Corporation
Description: resin cages with a 15° contact angle. Double Row Angular Contact Double row angular contact ball bearings have an inner and outer ring with a double raceway. The two rows are so related that the contact angle is similar to a pair of back-to-back single row
- Outside Diameter: 0.393701 to 12.598432 inch
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Metric
-
Supplier: SKF/North America
Description: SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing
- Bore Size: 2.1653555 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 1.31102433 inch
- Rated Speed (Oil): 4,500 rpm
-
Supplier: SKF/Global
Description: SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing
- Bore Size: 2.9527575 inch
- Outside Diameter: 5.118113 inch
- Overall Width: 1.62598513 inch
- Rated Speed (Oil): 3,200 rpm
-
Supplier: SKF/Global
Description: SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing
- Bore Size: 1.968505 inch
- Outside Diameter: 4.330711 inch
- Overall Width: 1.74803244 inch
- Rated Speed (Oil): 4,300 rpm
-
Supplier: SKF/North America
Description: SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing
- Bore Size: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.93700838 inch
- Rated Speed (Oil): 7,500 rpm
-
Supplier: SKF/Global
Description: SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.81102406 inch
- Rated Speed (Oil): 8,500 rpm
-
Supplier: SKF/North America
Description: SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing
- Bore Size: 2.362206 inch
- Outside Diameter: 4.330711 inch
- Overall Width: 1.43700865 inch
- Rated Speed (Oil): 4,000 rpm
-
Supplier: Accuris
Description: Aerospace - Airframe Ball Bearings, Double-Row, Self-Aligning, Sealed, Heavy Duty - Inch Series
-
Supplier: SKF/Global
Description: SKF double row angular contact ball bearings correspond in design to two single row angular contact ball bearings but take up less axial space. They can accommodate radial loads as well as axial loads acting in both directions. They provide stiff bearing
- Bore Size: 2.1653555 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 1.31102433 inch
- Rated Speed (Oil): 4,300 rpm
-
Supplier: Accuris
Description: BEARING - HEAVY DUTY DOUBLE ROW BALL (FELT SEAL)
-
Description: Aerospace -- Airframe ball bearings, double-row, rigid, sealed, heavy duty -- Inch series
-
Supplier: National Precision Bearing, Inc.
Description: The 6200 Series bearings feature deep, honed raceways, resulting in a perfectly balanced bearing. Their Conrad construction and precise ball complement selection allow for maximum performance. These bearings are available in open, sealed or shielded configurations.
- Bore Size: 0.3937 to 2.7559 inch
- Outside Diameter: 1.1811 to 4.9213 inch
- Dynamic Radial Load: 885 to 10,715 lbs
- Bore: 0.3937 to 2.7559 inch
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Self-aligning ball bearings are double row, self-retaining units comprising solid outer rings with a concave raceway, inner rings with a cylindrical or tapered bore and ball and cage assemblies. The bearings are available in open and sealed versions.
- Features: Internal Self Aligning
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: National Precision Bearing, Inc.
Description: The R-Series bearings are single row, inch series bearings available from 1/8 through 1-1/2 inch bore sizes. The Conrad construction of these bearings enables them to accept thrust as well as radial load. Their ball complement and selection of retainers also allows them
- Bore Size: 0.125 to 1.25 inch
- Outside Diameter: 0.375 to 2.25 inch
- Dynamic Radial Load: 113 to 1,920 lbs
- Bore: 0.125 to 1.25 inch
-
Supplier: Bowman International Ltd.
Description: Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves Modified lengths Taper bores Modified bores Anti-rotation slots Special cages Modified O/D's Different radial play Wire
- Bore Size: 0.0787402 to 0.3543309 inch
- Outside Diameter: 0.1968505 to 1.181103 inch
- Dynamic Radial Load: 37.9912 to 1,047.3432 lbs
- Bore: 0.0787402 to 0.3543309 inch
-
Description: Aerospace -- Airframe ball bearings, double-row, self-aligning, sealed, heavy duty -- Inch series
-
Supplier: FHD Bearings Co., Ltd.
Description: Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC) Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not
- Outside Diameter: 3.543309 inch
- Overall Width: 1.43700865 inch
- Dynamic Axial / Thrust Load: 2.4728 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: Schatz Bearing Corp.
Description: Extremely Light Precision Features: Extremely Light Duty Single row radial ball bearing Deep groove ball bearing Non-filling slot bearings Metric precision ball bearing
- Bore Size: 1.378 inch
- Outside Diameter: 2.1654 inch
- Overall Width: 0.3937 inch
- Bore: 1.378 inch
-
Supplier: National Precision Bearing, Inc.
Description: Functionally similar to the 6200 series, the 6300 Series is produced with a larger ball complement and heavier races allowing greater radial, thrust and combined load capacity for a given bore size. This series is also capable of withstanding heavy shock loads. The 6300 series is available in
- Bore Size: 0.3937 to 2.7559 inch
- Outside Diameter: 1.378 to 5.9055 inch
- Dynamic Radial Load: 1,430 to 18,025 lbs
- Bore: 0.3937 to 2.7559 inch
-
Description: Aerospace -- Airframe ball bearings, double-row, self-aligning, precision, sealed, heavy duty -- Inch series
-
Supplier: Timken Company (The)
Description: Our broad line of Timken® Fafnir® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard and rotating nut mountings. Housed cartridge and pillow block units
- Features: ABEC 9 / RBEC 9 / Class 2 / P2
- Application: Ball Screw Support, Spindle / Super Precision
-
Supplier: National Precision Bearing, Inc.
Description: The 6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these bearings are capable of radial, thrust or combined loads. These bearings are
- Bore Size: 0.3937 to 2.7559 inch
- Outside Diameter: 1.0236 to 4.3307 inch
- Dynamic Radial Load: 790 to 6,560 lbs
- Bore: 0.3937 to 2.7559 inch
-
Supplier: NSK Americas
Description: contamination in the toughest environments. Cages - Available in a range of polyamide, steel and brass cage assemblies. NSK's Range of Angular Contact Ball Bearings include: double row angular contact ball bearings, four point contact ball bearings,
- Application: Agriculture, Automotive, Ball Screw Support, Pump
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Balls, Double Row, Double Row Maximum Capacity Angular, Four Point Contact, None (Open Bearing), Other, Prelubricated, Single Seal, Single-Row Tapered
- Material / Plating: Plastic, Stainless Steel
-
Supplier: Bowman International Ltd.
Description: Ball bearings in chrome or stainless steel. ABEC 1, 3 or 5. With or without seals. Various changes can be made to these bearings including: Circlip grooves Modified lengths Taper bores Modified bores Anti-rotation slots Special cages Modified O/D's Different radial play Wire
- Bore Size: 0.393701 to 3.93701 inch
- Outside Diameter: 1.0236226 to 5.905515 inch
- Rated Speed (Oil): 5,000 to 32,767 rpm
- Dynamic Radial Load: 1,038.576 to 7,366.0216 lbs
Find Suppliers by Category Top
Featured Products Top
-
Fully Sealed Grease Retention Double Row Bearings SMITH-XTREME® Product Line is made for the most XTREME applications. They are made with a double row of needles, a thick outer race & full contact seal; ideal fit for your Top Drive Oil Rig Applications (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
The Advantages of Sealed Bearings Sealed bearings are preferred over the unsealed alternative, but why is that? Why should sealed bearings be considered over unsealed bearings? What are the benefits of sealed ball bearings? Worry (read more)
Browse Gearmotors Datasheets for DieQua Corporation -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Annular Lubrication Groove: Radial holes on inner and outer rings allow convenient re-lubrication, minimizing downtime. Double Rubber-Lipped Seals: Dual inward-turning rubber lips block contaminants and retain (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Stock Drive Products / Sterling Instrument offers a comprehensive selection of bearings, meeting a wide variety of requirements. Stock components include: Ball Bearings and Precision and Ultraprecision Ball (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Compact Automation manufactures custom ball slides to match your specifications. Compact BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing (read more)
Browse Ball Slides Datasheets for Compact Automation -
environment. Configurations for Different Sealing Requirements The range includes Single-Turn Laminar Seal Rings, Single-Turn Combined Laminar Seal Rings, Double-Turn Laminar Seal Rings and Double-Turn Combined Laminar Seal Rings. Depending on the application, sealing (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
design of the grease seal has remained virtually unchanged since its inception in the early 1930s. All of the grease seal sizes are double, grease-lubricated, mechanical seals. The double seal design relates to its back to back configuration. The seal consists of hardened steel rotating faces, sintered (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
demo video. Conax SPGA and DSPGA provide a tighter seal on the fitting body and elements The amount of pressure transmitted from the cap to the load-bearing washer, follower, sealant, and seat (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Covered Bearings Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
More Information Top
-
News Briefs/
Both meters have a folding, ergonomic handle with precision- sealed double ball bearings that allow for smooth, easy winding and taking measurements in deep wells a breeze.
-
Design of a Small-Scale Continuous
Linear Motion Pharmaceutical Filtration Module
The shaft is axially constrained from falling by an e-clip on top of the pulley mount and is radially constrained with two flanged double sealed ball bearings .
-
DMG2315 - Baldor - DC Motors | Galco Industrial Electronics
• Double Sealed Ball Bearings .
-
N412 - Marathon Electric - AC Motors | Galco Industrial Electronics
• Double Sealed Ball Bearings .
-
DAYTON Pump,Centrifugal,5 HP,13.70/6.80 Amps - Straight Centrifugal High Head Pumps - 1TMU8|1TMU8 - Grainger Industrial Supply
• Bearing Type Double Sealed Ball Bearing .
-
DAYTON Pump,Centrifugal,7 1/2 HP,19.8/9.7 Amps - Straight Centrifugal High Head Pumps - 1TMU9|1TMU9 - Grainger Industrial Supply
• Bearing Type Double Sealed Ball Bearing .
-
Attic Ventilators - Grainger Industrial Supply
(In.) 24, 1700 CFM @ 4 MPH Wind, Overall Height (In.) 21, Overall Width (In.) 29, Internal Bracing, Construction Material Stainless Steel, Sleeve and Double Sealed Ball Bearings , Requires Base for New Installations .
-
CEWDM41906T - Baldor - AC Motors | Galco Industrial Electronics
• Double Sealed Ball Bearings .
-
LEESON Metric PMDC Motor,1/2 HP,3000,180 VDC - DC Metric Permanent Magnet Motors - 6MK91|6MK91 - Grainger Industrial Supply
• Bearings Double Sealed Ball .
Indicates content that may require registration and/or purchase.