Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: tesa 60274 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
- Thickness: 0.00394 inches
- Peel Strength / Adhesion: 5.709375 lbs/in
- Features: Double-Sided Adhesive, Electrical, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa 60252 is a gray double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
- Thickness: 0.00217 inches
- Peel Strength / Adhesion: 4.8525 lbs/in
- Features: Double-Sided Adhesive, Electrical, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa 60256 is a grey double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive.
- Thickness: 0.00787 inches
- Peel Strength / Adhesion: 6.051875 lbs/in
- Features: Double-Sided Adhesive, Electrical, Specialty / Other
-
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high
- Thickness: 5.905511811023622 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent
- Thickness: 0.007874015748031496 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrical, Electrically Conductive
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Double-Sided Tapes 9701-50 is XYZ-electrically conductive pressure sensitive adhesive (PSA) tape. 3M tapes 9701-50 consist of a conductive matrix carrier (nickel/copper coated conductive non-woven
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Features: Electrical, Specialty / Other
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P89000Artificial lawn adhesive tape to non-woven fabric as the substrate, opalescent release film for the backing, coated with hot melt adhesive pressure-sensitive adhesive production and become, with non-woven single-sided with adhesive (double-open
- Thickness: 0.023622047244094488 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P3123WT wig tape is a medical adhesive tape made of Nonwoven fabric/TPU/PET as the base material, evenly coated on both sides with high-performance acrylic pressure-sensitive adhesive, and compounded with release paper.
- Thickness: 0.00905511811023622 inches
- Backing: Acrylic / Acrylate, PET / Polyester, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Adhesive Applications
Description: ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical resistance. Z-axis conductivity Conformable and flexible
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
-
Supplier: Powell Electronics, Inc.
Description: 3M Thermally Conductive Adhesive Transf
- Adhesive: Transfer
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-30 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 9772-30 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the top and bottom. The product is an acrylic based
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: 3M 5113DFT-50 Electrically Conductive Tape is an XYZ-axis double-sided fabric tape (DFT) consisting of a conductive matrix carrier and 3M's innovative new conductive polyolefin pressure sensitive adhesive. The tape provides premium
- Features: Double-Sided Adhesive, Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: 3M Thermally Conductive Adhesive Transfer Tape 8805, 4 in x 10 yds, 6/Case
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST BOND PLY TBP 400P, Thermally Conductive, Film Reinforced, Pressure Sensitive Adhesive Tape BERGQUIST® BOND PLY TBP 400P is a thermally conductive, electrically insulating, double sided pressure sensitive adhesive tape. The tape
- Use Temperature: 40 to 257 F
- Thermal Conductivity: 0.4 W/m-K
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Contact / Pressure Sensitive (PSA)
-
Supplier: Maxi Adhesive Products, Inc.
Description: Electrically conductive unsupported acrylic adhesive transfer film. Exhibits high shear strength, high tack and good chemical resistance.
- Width: 1 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
-
Supplier: Adhesive Applications
Description: SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -40 to 260 C
- Features: Electronics (PCB, Semiconductor)
-
Supplier: R. S. Hughes Company, Inc.
Description: applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in
- Width: 14 inches
- Thickness: 0.002 inches
- Adhesive: Acrylic
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This
- Width: 1 inches
- Thickness: 0.005 inches
- Adhesive: Acrylic
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive
- Width: 4 inches
- Thickness: 0.005 inches
- Dielectric Strength: 26,299,212.5984251 V/m
- Adhesive: Acrylic
-
Supplier: R. S. Hughes Company, Inc.
Description: applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive
- Width: 7 inches
- Thickness: 0.015 inches
- Dielectric Strength: 26,299,212.5984251 V/m
- Adhesive: Acrylic
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: DigiKey
Description: 3M ELECTRICALLY CONDUCTIVE DOUBL
- Adhesive: Acrylic
- Type: Double-Sided Adhesive
-
Supplier: Henkel Corporation - Electronics
Description: Bond-Ply 660P is a thermally conductive, electrically insulating, double sided pressure sensitive adhesive tape.The tape consists of a high performance, thermally conductive acrylic adhesive coated on both sides of a Polyimide film. Use
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: materials and throughput due to the elimination of mechanical fasteners and high temperature curing. Your benefits Thermal impedance: 0.60°C-in²/W (@50 psi) High bond strength to most epoxies and metals Double-sided, pressure sensitive adhesive tape High performance,
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: Your benefits Thermal impedance 0.52°C-in²/W (@50 psi) High bond strength to a variety of surfaces Double-sided, pressure sensitive adhesive tape High performance, thermally conductive acrylic adhesive Can be used instead of heat-cure adhesive, screw
- Industry: Electronics
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
-
Supplier: Abrisa Technologies
Description: create the pattern design of the gasket or mask thereby eliminat-ing variables which could affect the configuration and functionality. Gaskets can replace mechanical fasteners for longer term holding power. Typical Gasket and Mask Materials Include: Single and Double-Sided
- Services Offered: Design Assistance, Prototype Services
- Materials: Foam, Glass, Metals, Plastics
- Features: North America, Other, Southwest US Only, United States Only
- Specialty Cutting: Tapes / Adhesives
Find Suppliers by Category Top
Featured Products Top
-
. Product Overview: 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series is an XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tape built around a porous conductive matrix carrier (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
In LED lighting applications, thermal management and assembly efficiency often need to be solved at the same time. Thermal double-sided adhesive provides a practical way to bond heat-generating components to heat sinks while also improving heat dissipation (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Banner Hem Reinforcement Tapes eliminate the hassle of folding over double-sided banner tapes. Banner Hem Tapes are applied over PowerTabs® along (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
. The two conductive layers have an insulating layer between. Multi-Layer Flexible Circuit Boards: A combination of single and/or double-sided flex circuits laminated with adhesive onto a single and/or double-sided material. (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
attributes Helps prevent excess load on the solder joint at the antenna PRODUCT FACTS Available cable lengths: 50, 100, 150mm Available connectors: MHF-type, MHFL4-type FPC with double side adhesive (read more)
Browse Antennas Datasheets for TE Connectivity -
versatility while maintaining exceptional tactile feel for single or double-sided printed circuit boards, flex circuits, and membrane switch panels. Offered in Mini (.331” Dia), Compact (.394” Dia) and Maxi (.480” Dia) styles with trip forces (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Die-Cut Performance Material Spotlight: FLEXcon (R) OMNI-WAVE TM
grade conductive adhesive. OMNI-WAVE TM is a double-sided, skin-contact, pressure-sensitive adhesive (transfer tape) engineered for short-term wearable and electrode applications. It has a conductive layer containing carbon fibers that allow medical device sensors or electrodes to send and receive
More Information Top
-
Morphology controllable synthesis and electrochemical properties of MnOx nanoparticles on carbon fibre surface
… counter electrode; saturated calomel electrode as the reference electrode; the carbon fibre bundles (1?5 cm2 ) covered with a layer of flower- like MnOx were stuck on a piece of conductive glass with double sided conductive adhesive tape and used as the …
-
Selective hydrotreating of cat-cracked gasoline over a K–CoMoS/Al2 O3 catalyst
The samples were secured on a double sided conductive adhesive tape .
-
Thermal decomposition of tungsten hexacarbonyl: CVD of W‐containing films under Pd codeposition and VUV assistance
The samples were mounted on a sample holder using dou- ble side adhesive conductive tape .
-
Fermentative recovery of lipids and proteins from freshwater fish head waste with reference to antimicrobial and antioxidant properties of protein hydrolysate
After dehy- dration, the samples were spread on a double sided conduct- ing adhesive tape pasted on a metallic stub, subjected to gold covering, and observed under a scanning electron microscope (LEO 435VP, UK) at 20 kV attached to Video copy processor …
-
Extracellular chitin deacetylase production in solid state fermentation by native soil isolates of Penicillium monoverticillium and Fusarium oxysporum
… 0) for 1 h at room temper- ature and further dehydrated in a graded 20–100% (v/v) ethyl alcohol series and dried under vacuum at room temperature The dried samples were coated on a double sided conducting adhesive tape pasted on to a …
-
Exfoliated graphite modified with pyrolytic carbon
Before SEM examination, the samples were applied to a double sided conductive adhesive tape .
-
Research on the preparation and antibacterial properties of 2‐ N ‐thiosemicarbazide‐6‐O‐hydroxypropyl chitosan membranes with iodine
… observations of the ATU-HPCS gel membranes and ATU- HPCS-I2-M with I2 % (mass fraction) 5 21.09 were carried out as follows: The dry samples were spread on a double sided con- ducting adhesive tape , pasted on a metallic …
-
Fibroporous polytetrafluoroethylene modified with iron nanoparticles: Structure and electronic and magnetic properties
The samples were fixed on double sided conducting adhesive tape .
-
In vitro Antifungal Activity of Dehydrozingerone and its Fungitoxic Properties
The prepared samples were spread on a double sided conducting adhesive tape pasted on a metallic stub, subjected to gold covering, and observed under an SEM (LEO 435VP, U K) AT 20 KV attached to Mitsubishi Video copy processor.
-
Dehydrogenation of isopropanol on a cerium-nickel catalyst
The samples were fixed on a double sided conductive adhesive tape .
Indicates content that may require registration and/or purchase.