Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: The pitch&tooth type of double sided timing belt is same as synchronous belt. There are two kinds of double sided timing belt - DA type: Arrangement symmetrical ( see section a); DB type: Arrangement overlapping ( see section b)
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Features: Double-Sided, HTD 8mm, Other / Custom Metric Pitch, S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm, T 10mm, T 2.5mm, T 20mm, T 5mm
-
Supplier: SKF/North America
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: •
- Belt Width: 0.50000027 to 18.00000972 inch
- Belt Length: 6.7 to 199.8 inch
- Number of Teeth: 36 to 1,079
- ANSI Pitch: 0.375" (L)
-
Supplier: SKF/North America
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: •
- Belt Width: 0.250000135 to 18.00000972 inch
- Belt Length: 4.4 to 212.8 inch
- Number of Teeth: 44 to 2,128
- ANSI Pitch: 0.200" (XL)
-
-
Supplier: SKF/Global
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: •
- Belt Width: 0.50000027 to 18.00000972 inch
- Belt Length: 6.7 to 199.8 inch
- Number of Teeth: 36 to 1,079
- ANSI Pitch: 0.375" (L)
-
Supplier: SKF/North America
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: •
- Belt Width: 0.750000405 to 17.50000945 inch
- Belt Length: 14.5 to 272 inch
- Number of Teeth: 58 to 1,088
- ANSI Pitch: 0.500" (H)
-
Supplier: SKF/Global
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: •
- Belt Width: 0.250000135 to 18.00000972 inch
- Belt Length: 4.4 to 212.8 inch
- Number of Teeth: 44 to 2,128
- ANSI Pitch: 0.200" (XL)
-
Supplier: SKF/Global
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: •
- Belt Width: 0.750000405 to 17.50000945 inch
- Belt Length: 14.5 to 272 inch
- Number of Teeth: 58 to 1,088
- ANSI Pitch: 0.500" (H)
-
Supplier: SKF/Global
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: •
- Belt Width: 10.000000000000002 to 190 mm
- Belt Length: 900 to 5,000.000000000001 mm
- Number of Teeth: 92 to 600
- Features: Double-Sided
-
Supplier: SKF/North America
Description: Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: •
- Belt Width: 6 to 200 mm
- Belt Length: 500.00000000000006 to 1,415 mm
- Number of Teeth: 100 to 283
- Features: Double-Sided
-
Supplier: Megadyne Americas
Description: 3M HTD® Neoprene Double Sided Double Sided 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
- Belt Width: 5.000000000000001 to 25 mm
- Belt Length: 459.00000000000006 mm
- Number of Teeth: 153
- Features: Double-Sided
-
Supplier: Megadyne Americas
Description: 5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
- Belt Width: 9 to 25 mm
- Belt Length: 2,110 mm
- Number of Teeth: 422
- Features: Double-Sided
-
Supplier: Bando American, Inc.
Description: Synchro-Link® Double Sided Timing Belts provide smooth, precise performance under exacting drive conditions in serpentine drives common in printing, textile and packaging machinery. BANDO's precision molding process assures "mirror-image" symmetry, so both sides of the
- Belt Width: 0.25 to 3 inch
- Number of Teeth: 37 to 340
- Features: Double-Sided, Other / Custom Imperial Pitch
- Belt Material: Neoprene
-
Supplier: Bando American, Inc.
Description: exceptionally long belt life. • Strong tensile cords assure length stability and stand up to high horsepower loads. • Extremely clean operation makes these belts ideally suited for appli- ance and office equipment applications.
- Belt Width: 0.125 to 0.375 inch
- Number of Teeth: 70 to 500
- Features: Double-Sided, Other / Custom Imperial Pitch
- Belt Material: Polyurethane
-
Supplier: Bando American, Inc.
Description: exceptionally long belt life. • Strong tensile cords assure length stability and stand up to high horsepower loads. • Extremely clean operation makes these belts ideally suited for appli- ance and office equipment applications.
- Belt Width: 5.000000000000001 to 50 mm
- Number of Teeth: 26 to 220
- Features: Double-Sided
- Belt Material: Polyurethane
-
Supplier: RS Components, Ltd.
Description: DOUBLE SIDED POLYURETHANE TIMING BELTS,
- Belt Width: 16 mm
- Belt Length: 815.0000000000001 mm
- Number of Teeth: 163
- Features: Double-Sided, Other / Custom Metric Pitch, Other Belt Material
-
Supplier: Bervina Ltd.
Description: Mechanical and Chemical Properties: High Strength and High speed Wide range of standard sizes Silent operations Hardness of the teeth side and the back side is 10-90 ShA. Wide operating temperature ranges High abrasion resistance Good hydrolysis resistance Long life span Applications: High Power
- Metric Pitch: AT 5mm, T 2.5mm, T 5mm
- Reinforcement: Kevlar®, Polyester, Reinforced Belt, Steel
- Features: Other
- Belt Material: Polyurethane
-
Supplier: York Industries, Inc.
Description: We have thousands of belts in stock, and can cut belts in a custom width to your specifications.
- Belt Width: 0.25 to 0.375 inch
- Belt Length: 14 to 34 inch
- Number of Teeth: 70 to 170
- ANSI Pitch: 0.200" (XL)
-
Supplier: F.N. Sheppard & Co.
Description: These belts are manufactured in an endless form for greater strength and longer life compared to spliced (welded belts). Truly endless construction is ideal for power transmission and high tension applications.
- Number of Teeth: 25 to 400
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH)
- Features: Double-Sided, Truly Endless
- Reinforcement: Fiberglass, Reinforced Belt
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge
- Belt Width: 0.8661422 inch
- Belt Length: 89.763828 to 226.378075 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: ContiTech Roulunds Rubber A/S
Description: transmission. They ensure dependable, quiet operation and are maintenance-free. These belts are suitable for driving cramshafts, injection pumps and balancer shafts in car engines. Timing Belts and Timing Belt Kits With timing belts from Roulunds
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: F.N. Sheppard & Co.
Description: Positive drive, perfect synchronization, no slippage, less maintenance
- Features: Double-Sided, Other / Custom Metric Pitch
- Metric Pitch: S 14mm, S 2mm, S 3mm, S 4.5mm, S 5mm, S 8mm
- Belt Material: Urethane
-
Supplier: Bervina Ltd.
Description: Bervina offers toothed timing belts made of FDA material that can be used well in the food and pharmaceutical industry because the quality allows the belt to get in direct contact with the goods as it is made of environmentally friendly components, non-toxic materials with
- Belt Width: 32 mm
- Belt Length: 625.0000000000001 mm
- Features: Other
- Reinforcement: Reinforced Belt
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 0.125 inch
- ANSI Pitch: 0.080" (MXL)
- Features: Double-Sided
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 0.3125 inch
- ANSI Pitch: 0.200" (XL)
- Features: Double-Sided
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing
- Belt Width: 0.125 inch
- ANSI Pitch: 0.080" (MXL)
- Features: Double-Sided
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 31.496062992126 to 98.4251968503937 in/sec
- Carriage Load: 33.075 lbs
-
Supplier: Radwell International
Description: TIMING BELT, 2 SIDED, NEOPRENE FIBERGLASS, REINFORCED, DOUBLE SIDED BELTS, AFFORD POWER TRANSMISSION FROM EITHER SIDE OF THE BELT, OFTEN USED IN REVERSING AND SERPENTINE APPLICATIONS, SPECIFIED THE SAME WAY AS TIMING BELTS EXCEPT WITH A
-
Supplier: ContiTech AG
Description: Double-sided timing belt for compact drives with reverse rotation. Properties: temperature range, depending on application, from 20°C to +100°C conditionally resistant to oil ozone-resistant suitable for tropical climates aging-resistant suited for counterbending /
-
Supplier: Brookfield Industries, Inc.
Description: reinforced timing belt coupled to a 2hp AC, high torque, in-line helical gear motor. The NB-4120 is designed to be used in conjunction with a linear track system (by others) capable of supporting heavy doors with very low coefficient of friction. The open ended style timing
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: material and machining time. Lisheng internal spiral snap ring is a kind of removable retaining ring with wave shape. A wave ring replaces a ring and a wave spring, which pre-stresses the ball bearing and also fits in the groove like a normal ring. The double-offset outer retaining ring is
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: material and machining time. Lisheng internal spiral snap ring is a kind of removable retaining ring with wave shape. A wave ring replaces a ring and a wave spring, which pre-stresses the ball bearing and also fits in the groove like a normal ring. The double-offset outer retaining ring is
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 SDP/SI offers a comprehensive selection of precision synchronous timing belts available online for fast, convenient ordering. Designed for reliable performance in medical (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950 SDP/SI offers a comprehensive selection of precision synchronous timing belts available online for fast, convenient ordering. Designed for reliable performance in medical (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT’s Concentric Maxi Torque bushing system. Get your Guide here (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Custom Machine & Tool Co., Inc. specializes in precision timing belt pulleys and keyless locking devices What we do. Custom Machine and Tool Co. Inc. is a leading US manufacturer of precision timing pulleys, drive systems and components for the motion control (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Timing Belts (Overview)
that make them generally more desirable. Timing belts are also available in double-sided designs, which offer a number of new design possibilities for computer equipment, business machines, office equipment, textile machines and similar light duty applications.
More Information Top
-
Insight Weekly – 3rd August 2015
ContiTech to also display rear-axle transmission crossbeam made from polyamide, a double sided timing belt for balance shafts and a modular hose line for turbochargers .
-
Continental's ContiTech to showcase natural rubber from dandelion for anti-vibration technology at IAA Cars 2015
In addition, ContiTech will showcase a rear-axle transmission crossbeam made from polyamide, a double sided timing belt for balance shafts and a modular hose line for turbochargers at the upcoming auto show.
-
NEW
HTD® Double - Sided Timing Belts - 3 mm Pitch .
-
Kevlar® Reinforced Timing Belts From SDP/SI
Home > Product News > Double - Sided Timing Belts .
-
Interaction
The new double - sided timing belt for driving the balancer shaft is yet another interesting product Duensing talked about.
-
TRUE METRIC ® PROFILE
Double - Sided Timing Belts - T10 mm Pitch .
-
Timing Belt Clamps
These patent pending clamps accommodate simple and double - sided timing belts and are supplied with stainless steel assembly hardware. Page.
-
Timing Belt Clamps From SDP/SI
These clamps accommodate single- and double - sided timing belts and are supplied with stainless steel assembly hardware.: .
-
New Products and News From SDP/SI
Double - Sided Timing Belts From SDP add Versatility in Synchronizing Shaft Rotations .
-
Mid-sized omnidirectional robot with hydraulic drive and steering
The engine drives the pump and electrical alternator by way of a double - sided timing belt .
Indicates content that may require registration and/or purchase.