Products/Services for Double Tier Metal Lockers

  •  
    Lockers - (165 companies)
    ...lockers are often tall and narrow to accommodate books and backpacks, while gym lockers might be shorter and wider to accommodate clothes and sports equipment. Material Lockers can be made from a variety of materials, including metal (such as steel...
  • Mailboxes-Image
    Mailboxes - (62 companies)
    Mailboxes may be constructed of metal, plastic, or wood, and may also include a locking mechanism to protect contents from envionmental conditions and theft. Types of Mailboxes. The simplest mailboxes consist of a storage container mounted...
  • Double Sided and Transfer Tapes-Image
    Double Sided and Transfer Tapes - (237 companies)
    Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing. Double sided and trasfer tapes are used in a wide variety of applications in many...
  •  
    Tier Sheets and Divider Sheets - (15 companies)
    Tier Sheets and Divider sheets are separating devices that add stability to a palletized load. Tier sheets increase the stability of the load as well as limit contamination from one tier to another. Divider Sheets also segregate tiers of packages...
  • Cabinets and Casework-Image
    Cabinets and Casework - (797 companies)
    Medical cabinets may feature adjustable shelves, double doors with locks, leveling guides, and other special features. Medical cabinets and casework is designed for use in hospitals, operating rooms, and other medical or surgical facilities...
  •  
    Wavelength Lockers - (5 companies)
    Wavelength lockers are used to stabilize the wavelength output of lasers used in dense wavelength division multiplexers or optical add drop multiplexer systems as well as tunable lasers. Description. Wavelength lockers are used to stabilize...
  •  
    Thread Lockers and Retainers - (161 companies)
    ...as opposed to the 15-25% contact of metal-on-metal fasteners. Thread lockers are a type of thixotropic fluid, meaning that the compound remains thick and viscous until it is shaken or otherwise disturbed. Therefore, after an adhesive is shaken...
  •  
    Furniture - (751 companies)
    ...are furniture that comes in a variety of shapes and sizes to meet specific purposes. Examples include: Filing cabinets. Pedestals. Bookcases. Lockers (group and individual). Safety storage. Modular storage cabinets. This type of furniture may have optional...
  •  
    Metal Files, Rasps, and Rifflers - (105 companies)
    Metal files, rasps and rifflers have serrated cutting surfaces for rounding off sharp edges, removing burrs, blending parting lines, cleaning, surface preparation, and other part surface finishing applications. Metal files, rasps, and rifflers have...
  •  
    Metal Sheet - (777 companies)
    How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire