Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The system attains the highest retention rates of ions along with optimal water yield, and reliably removes oxidants, heavy metal ions and particulates from feed water. The pure water produced is stored in arium® bagtank systems. If a Sartopore® 2 150 final
- Market: Food / Medical / Sanitary, Other
- Removal Application: Precious and Heavy Metals
-
Supplier: Cleaver-Brooks
Description: A typical deaerator package includes the packed column and storage tank mounted on a stand of appropriate height along with all operating controls, feed pumps assembled and piped (typically knocked down for shipment and field assembly). The Boilermate deaerator economically effects
-
Supplier: Watts
Description: 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut
- Maximum Liquid Flow: 30 GPM
- Configuration: System
- Features: Water
-
-
Supplier: Watts
Description: minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low
- Maximum Liquid Flow: 15 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: 10,800 gallons per day. These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified
- Maximum Liquid Flow: 7.5 GPM
- Configuration: System
- Features: Water
-
Supplier: ISC Sales, Inc.
Description: If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular
- Maximum Liquid Flow: 0.8333333333333334 GPM
- Maximum Pressure: 10 to 90 psi
- Maximum Temperature: 40 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: ISC Sales, Inc.
Description: If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular
- Maximum Liquid Flow: 1.5277777777777783 to 4.583333333333333 GPM
- Maximum Pressure: 90 psi
- Maximum Temperature: 35 to 95 F
- Features: Chemicals, Other, Water
-
Supplier: Fortrans Inc.
Description: Fortrans, Inc. is proud to introduce our new 6000 series of high-capacity pH control systems. This automatic pH control equipment uses carbon dioxide (CO2) gas to neutralize large volumes or flows of water in basins, tanks, stormwater resevoirs, boiler blow-down water
- Market: Industrial, Other
-
Supplier: Madden Manufacturing, Inc.
Description: would be lost down the drain. Reduce temperature of blowdown discharge to drain to meet statute limits. Fast investment payback from fuel, cooling water and makeup water savings, Madden systems usually pay for themselves in less than 12 months. Durable, time proven
-
Supplier: GENERON
Description: air is passed down the bores of the fibers at one end of the module with enriched nitrogen product gas exiting from the opposing end. Oxygen and water vapor are selectively removed and vented from the feed air as it flows to the other end of the module. Our ISO 9000, ASME, PED,
- Output Flow Rate: 5,831.52696 to 41,653.764 SLM
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Kontek Ecology Systems Inc.
Description: The Microfiltration system is designed to remove suspended solids down to 0.1 microns in size, in a feed solution with up to 2-3% in concentration, and is very suitable for use in place of a traditional clarifier or as a pre-filter to a water recycling/recovery RO
-
Supplier: Bartell Machinery Systems, LLC
Description: The SWS-1000 System is controlled via a powerful software program capable of integrating the synchronized operation of the four axis Servo System which drives the winder, pay-on head, height adjust, and optional servo-driven former expand/collapse feature. Machine parameters are
-
Supplier: Dupont Water Solutions
Description: flowback water Designed for Nasty Water The TEQUATIC™ PLUS F-150 Filter, with its innovative and patented design, combines the power of continuously cleaning, cross-flow filtration with forced settling and solids collection into a single device. The fouling resistant filter element
- Filtration Grade (Micron Rating): 15 to 55 µm
- Maximum Liquid Flow: 80 to 400 GPM
- Maximum Pressure: 100 psi
- Maximum Temperature: 160 F
-
Description: also addresses underground fire service mains and related equipment, yard piping that feeds automatic sprinkler systems, yard hydrants, standpipes, and other water-based systems. The 2019 edition includes: Changes related to trenching and backfill First-time acceptance
-
Supplier: Analytical Technology, Inc.
Description: possible. Loss of chemical feed can also be detected quickly and reliably with on-line fluoride monitoring. ATI’s Model A15/82 Fluoride Monitor provides continuous measurement of free fluoride concentration in potable water. The system employs a fluoride sensitive ion selective
-
Supplier: Myron L Company
Description: rainfall effect on the aquifer. Irrigation water, if high in soluble salts, can increase soil salinity causing plant damage. AGRI-METER tests water pH and salinity easily and quickly, and readings are given directly in millimhos/conductivity. The correct pH of water used in
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Conductivity / Dissolved Solids
-
Supplier: Ryobi Technologies, Inc.
Description: or water supply due to the large capacity gravity feed water bottle with convenient on/off control for switching from wet to dry cutting. Oversized knobs make adjustments easy with the bare hand or with gloves. The patented polished finish on the base and brackets provides
-
Supplier: Myron L Company
Description: rainfall effect on the aquifer. Irrigation water, if high in soluble salts, can increase soil salinity causing plant damage. AGRI-METER tests water pH and salinity easily and quickly, and readings are given directly in millimhos/conductivity. The correct pH of water used in
- pH Range: 2 to 12 pH
- Conductivity / Dissolved Solids Range: 1,000 to 5,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
-
Supplier: Armstrong International
Description: unit down if the power fails. This over-pressure safety system closes both the feed-water and source steam valves, shutting the unit off.
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and chemical delivery
- Body Material: Stainless Steel
-
Supplier: GENERON
Description: filters contain over a million fibers. Compressed feed air is passed down the bores of the fibers at one end of the module, with enriched nitrogen product gas exiting from the opposing end. Oxygen and water vapor are selectively removed and vented from the feed air as it
- Output Flow Rate: 1,302.72 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: DAS Environmental Expert GmbH
Description: halides and all remaining residual gases meet the strict German standards for air pollution law (TA Luft). The following equipment options are available for all UPTIMUM systems: Power Supply: 3 x 400 V/50 Hz or 3 x 208 V/60 Hz Fuel Gas: NG, LPG Oxidant: O2, CDA Closed-loop system:
-
Supplier: Higher Power Supplies, Inc.
Description: achieve a "Totally Self Contained" 100 or 200 gallon tank feed system. Available pressures of 2400 to 4000 PSI and up to 5.5 GPM in belt and direct drive configurations. Add the model with those features and options below to design a custom built Honda powered unit built to your
- Operation: Cleaning / Surface Preparation
-
Supplier: Dorner Manufacturing Corp.
Description: is used for elevating bulk products like vegetables and fruits, popcorn, grains and nuts, pet food, pharmaceuticals, and small packages. As a sanitary, vertical conveyor belt system, it’s ideal for food, pharmaceutical, chemical industries, and all sanitary environments as it carries out a
- Speed: 100 ft/min
- Features and Options: Sanitary
-
Supplier: Hydrofarm, Inc.
Description: supplying the energy needed to drive biochemical systems. Our Humboldt Honey Hydro Carbs break down into the smallest possible sugars when dissolved in water, creating an easily accessible food for beneficial fungus, bacteria, and plants. Humboldt Honey Hydro Carbs will increase
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: supplying the energy needed to drive biochemical systems. Our Humboldt Honey Hydro Carbs break down into the smallest possible sugars when dissolved in water, creating an easily accessible food for beneficial fungus, bacteria, and plants. Humboldt Honey Hydro Carbs will increase
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: supplying the energy needed to drive biochemical systems. Our Humboldt Honey Hydro Carbs break down into the smallest possible sugars when dissolved in water, creating an easily accessible food for beneficial fungus, bacteria, and plants. Humboldt Honey Hydro Carbs will increase
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: supplying the energy needed to drive biochemical systems. Our Humboldt Honey Hydro Carbs break down into the smallest possible sugars when dissolved in water, creating an easily accessible food for beneficial fungus, bacteria, and plants. Humboldt Honey Hydro Carbs will increase
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: NETZSCH Premier Technologies LLC
Description: from 0.25 to 0.5 l for product sizes down to the nanometer range. Within a short time it is possible to conduct many tests with low product loss and significant results. You are saving time and costs for your product development. The laboratory mills of the MiniSeries are available in three
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
-
Supplier: Eastern Instruments
Description: result in inaccurate measurement. Explosion Proof System #1 The Explosion Proof System #1 is a pressurization or purging system that is used when the CentriFlow® Meter and its electronics are required to be in a Class II, Division 2 area. This unit prevents the entrance of
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Boston Acoustics, Inc.
Description: BLOW THE DOORS DOWN , GO SPEND YOU 800 BUCKS ON THE B.A. SOUNDWARE S SYSTEM WITH A 300 WATT 10IN POWERED SUBWOOFER / I HAVE THIS SYSTEM IN MY LIVING ROOM : ) / DONT THINK YOU CAN SPEND 300 ON A SYSTEM AND EXPECT IT TO OPERATE LIKE A 6 SPEAKER SYSTEM . DONT GET ME
- Nominal Input Power: 150 watts
- Speaker Size: 4.4375 inch
Find Suppliers by Category Top
Featured Products Top
-
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Water & Wastewater Treatment: Industrial: Treating process water, cooling tower water, boiler feed water, wastewater before discharge or reuse (e.g., from manufacturing plants, power plants). Desalination Pretreatment: Removing solids before reverse (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Water and wastewater treatment plants using PVC pipe for their chemical systems often experience leaks at the joints. This is because the harsh chemicals in the system attack the solvent cement used to connect the pipe. Many plants have accepted the leaks as normal and continually (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
. SOILS Optimum soil pH is essential for obtaining maximum efficiency from fertilizers and herbicides. The correct pH of water used in pesticide solutions is also important in order to insure maximum effectiveness and prevent pesticide "break down (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
TEB. Mode of Operation Spent solution is automatically fed into the TEB heating chamber by an optional feed pump. The TEB uses a gas-fired burner which creates a combustion flame that is directed down the removable serpentine combustion tube submerged in the spent solution. As the (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
available that combine ease of use with data logging ability. Water Contamination Water is the most common liquid contaminant in pumps worldwide, and always needs to be monitored. Excessive water in a system destroys a lubricant's ability to separate opposing moving parts (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
condensates boiler feed water, fuels and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no second mechanical (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
resistance over wide range of temperatures and conditions. Valves, pumps, shafts, marine fixtures, fasteners, electrical, and electronic components, processing equipment, petroleum refining and production equipment, feed water heaters and other heat exchangers (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
tools, water jets, or wood carving tools, FR-3700 can do precise work. It resists chipping and breaking down, allowing for finishing with tight tolerances. Choosing the Right Flame Retardant Foam Density has a big influence on performance. For sandwich panels or models (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Approaches to Produced Water Treatment Evolving
Heavy-oil fields throughout North America are now fully engaged in utilizing produced water as boiler feed for thermal extraction - a more reliable, environmentally friendly approach compared to using fresh water. However, the methods for treating produced water are swiftly evolving, in interesting
-
Steel Mill Flowmeter Applications
To monitor oil spray on the top and bottom of a continuous feed steel sheet for quality assurance and optimization of oil coating. In addition, to monitor return flow of unused oil to a storage tank to provide total oil used. Steel manufacturers use oil at various stages in the process of making
More Information Top
-
Candu 6 severe core damage accident consequence analysis for steam generator tube rupture scenario using MAAP4-CANDU V4.0.5A: preliminary results
For the case where the crash cool- down and auxiliary feed water systems were credited, the volatile fission product release to the environment was insignificant, because the fission product release was substantially mitigated by scrubbing in the water pool in the secondary…
-
Water chemistry used in the secondary coolant circuit of unit 3 at the rovno nuclear power station involving correction treatment of working medium with lithiu...
—In 1991, the headers were subjected to low tem perature annealing, and the SG water feed and blow down system were modified, as a result of which the salt compartment was shifted from the cold header to the SG bottom and continuous…
-
Wastewater Reuse and Management
Normally, the main sources of wastewater originate not only from industrial activities (e.g. chemical syntheses, waste gas treatment systems, conditioning of utility water, bleed from boiler feed water systems , blow down from cooling cycles, back- washing of filters and ion exchangers…
-
Building Design and Construction Handbook, Sixth Edition > WATER DISTRIBUTION IN BUILDINGS
Down - feed water -distribution system for a tall building.
-
Filter Dramatically Improves Reactor Water Cleanup Systems, Deep Bed Condensate Demineralizer
Since cation resin contains sulfur, once it gets into the feed water system , it breaks down and introduces sulfates into the reactor system.
-
Comparison of Three Culture Methods for the Intensive Culture of Northern Quahog Seed, Mercenaria mercenaria
In downwelling systems , wa- ter is gravity fed down through the clam mass contained within the culture units (Castagna and Manzi 1989; Vaughan et al. 1989; A d a m et al. 1991).
-
Wiley Critical Content: Petroleum Technology 2 Volume Set Complete Document
The boiler- and cooling tower blow- down water is fed to public sewage systems .
-
Tapping the salamander during the blowout of a blast furnace for a class II overhaul
After 60 tons of coke were charged, the charging system was shut down and water was fed into the large bell (Fig. 2).
-
A proposed method for representing the real-time behaviour of technical processes in neural nets
System In standardsituation burner stagebreak down feed water pumptrip .
-
Lake Whitney Comprehensive Water Quality Assessment, Phase 1B- Physical and Biological Assessment (USDOE)
Many reverse osmosis systems have sensors that monitor the feed water and shut down the RO system if damaging oxidants, such as chlorine, are present.
Indicates content that may require registration and/or purchase.