Products/Services for Down Guy Anchors

  • Anchors-Image
    Anchors - (503 companies)
    Description Anchors are mechanical fasteners that attach an object to a support structure. Types of Anchors Some common types of anchors include: Concrete anchors - Concrete anchors or anchor bolts...
  • Industrial Winches-Image
    Industrial Winches - (386 companies)
    ...blanket, coat, chain, or tree branch. The extra weight slows down the cable down and reduces the backlash effect. Synthetic fiber cable includes rope made of fibers such as polypropylene, polyester, and natural rope fibers. Braided cables are commonly...
  • Bolts-Image
    Bolts - (1302 companies)
    Bolt Types. Anchor bolt. Image credit: Portland Bolt. Anchor bolts are embedded in concrete or masonry for structural applications. Carriage bolt. Image credit: Bolts 'n Nuts Plus. Carriage bolts are used to fasten metal to wood. The undercut...
  • Towers, Masts, and Poles-Image
    Towers, Masts, and Poles - (275 companies)
    ...of meteorological atmospherics, security cameras, lights, or other mounted equipment. Guyed towers use guy wires to support antennas and communication equipment for telecommunication, radio transmission, cellular, and wireless applications. Masts are often...
  •  
    Framing Anchors, Hangers, and Ties - (101 companies)
    Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
  •  
    Tie Down Straps - (153 companies)
    Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different...
  •  
    Cordage, Rope, and Webbing - (377 companies)
    Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
  •  
    Communication Tower Erection Services - (71 companies)
    Acceptance inspections ensure that a new tower is plumb and that guyed wires are properly tensioned. Communication tower erection services may also inspect anchor alignments, bolt torques, and tower shaft materials as part of an acceptance...
  •  
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
  •  
    Eyebolts - (236 companies)
    Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire