-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions DPDT Momentary Switch w/LED
- Connector Type: Audio / Video Connector
-
Supplier: Conxall Corporation
Description: EH Series, toggle switch, locking, DPDT, nickle flange The most comprehensive line of modular, panel mount, audio, video and data connectors available today.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: sound. Two DPDT sealed micro switches, with color coded buttons for easy identification, permits paging in two areas, and an all-call feature is obtained by depressing both buttons simultaneously. The AMC105-2-19 is extremely rugged and reliable, and will stand up under the most
-
-
Supplier: Visual Sound, Inc.
Description: Astatic Commercial Audio Products The AMC105SNO-19 microphone is a cost effective, push button, omnidirectional dynamic designed specially for fixed or gooseneck mounting in quality sound installations. These microphones are extremely rugged and reliable and will stand up under the most
-
Supplier: Visual Sound, Inc.
Description: Astatic Commercial Audio Products The 119S19 is a dynamic cardioid microphone, designed especially for gooseneck mounting in quality sound reinforcement and communication installations. A slightly rising high frequency response and a gentle low frequency roll-off, assures excellent voice
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016488-FSA221UMX Packaging: Reel - TR Specifications: 1 x DPDT Applications: Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case /
- Supply Voltage (VS): 3 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016487-FSA221MUX Packaging: Reel - TR Specifications: 1 x DPDT Applications: Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case /
- Supply Voltage (VS): 3 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers, Other
- Package Type: MSOP, SOP
-
Supplier: ODG (Origin Data Global)
Description: DPDT HIFI AUDIO SWITCH
- TJ: -40 to 80 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: QUAD DPDT AUDIO/DATA SWITCH
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016486-FSA221L10X Packaging: Reel - TR Specifications: 1 x DPDT Applications: Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case /
- Supply Voltage (VS): 3 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers, Other
-
Description: DPDT HIFI AUDIO SWITCH
- TJ: -40 to 80 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: DigiKey
Description: Audio, Video Switch IC 2 Channel 10-UTQFN (1.4x1.8)
- Supply Voltage (VS): 2.4 to 5.5 volts
- Max Ron: 0.35 ohms
- Bandwidth: 100 MHz
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Rochester Electronics
Description: DATA / AUDIO Low-Voltage Dual DPDT Analog Switch
- Switch Type: DPDT
- Features: Other
-
Supplier: Waldom Electronics
Description: DPDT CONTACT CONFIGURATION PUSH ON/PUSH OFF OPERATION TYPE UL APPROVAL AUDIO, COMPUTER, MODEM, TELECOMMUNICATION, TEST/MEDICAL INSTRUMENTATION APPLICATION 125/250 VAC VOLTAGE RATING 9/16 INCH HOLE, BLACK DRESS NUT MOUNTING 6 AMPERE AT 250 VAC, 8 AMPERE AT 125 VAC CURRENT RATING
- Maximum Current: 6 to 8 amps
- Maximum AC Voltage: 125 to 250 volts
- Switching Mechanism: DPDT
- Terminal Type: Solder Terminals
-
Supplier: C&K Components
Description: Features/Benefits Up to 10 poles per module Various contact terminals Various mounting & switch ganging configurations Mechanical indicator buttons RoHS compliant Typical Applications Audio selection Digital equipment interface Medical equipment interface
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 30 volts
- Maximum Power: 0.0201033057735423 HP
-
Supplier: C&K Components
Description: Features/Benefits Chassis or panel mount Various buttons Various contact configurations RoHS compliant Typical Applications Mains/power switching Consumer electronics Audio equipment Digital products
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 100 volts
- Maximum Power: 2.01033057735423 HP
- Switch Function: Alternate Contact (Push-Push), Momentary Contact
-
Supplier: Grayhill, Inc.
Description: Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if
- Maximum Current: 0.125 to 0.25 amps
- Maximum AC Voltage: 115 to 220 volts
- Switching Mechanism: DPDT, SPST
- Switch Function: Momentary Contact
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 714266-FSA2275UMX Packaging: Reel Features: Break-Before-Make Applications: Audio Switch Circuit: DPDT -3db Bandwidth: 230MHz Family Name: FSA2275 Categories: Integrated Circuits Supplier Device Package: 12-UMLP (1.8x1.8)
- Supply Voltage (VS): 2.5 to 5.5 volts
- Operating Ambient Temperature: -40 to 85 C
- Switch Type: DPDT
- Features: Single Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog Switch ICs DPDT HIFI AUDIO SWITCH W/ NEG SWING Product overview: FSA2276UMX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Supply Voltage (VS): 1.65 to 5.5 volts
- Min Operating Current: 0.03 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 720MHz DPDT Analog Switch IC, 2:2 Multiplexer, 5V, MSOP Product overview: FSA221MUX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Supply Voltage (VS): 5 volts
- Bandwidth: 720 MHz
- Min Operating Current: 0.012 mA
- Operating Ambient Temperature: -40 C
-
Supplier: TelephoneStuff.com
Description: “natural” highly intelligible sound - Long life DPDT leaf switch with three types of switch activation: a momentary pushbar, a locking on/off switch and lift-to-talk operation - (4) molded, non-skid, non-marring, permanently resilient shock isolation “feet” are located under the base - The
- Directivity: Omnidirectional
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: cable runs and hum resistance - Rugged polyester mic element resists effects of extreme temperature, moisture, acids, alkalines and solvents - Permanently-attached 6' (1.8m), heavy-duty, 4-conductor coiled cord with stripped and tinned ends - Simple to operate DPDT long-life, trouble-free,
- Directivity: Omnidirectional
- Application: Security / Paging
-
Supplier: TelephoneStuff.com
Description: Dual Zone PTT Dynamic Omnidirectional 19" Gooseneck Microphone is designed for fixed or gooseneck mounting in quality sound installations. Features: - Two DPDT sealed micro switches permits paging in two areas - All-call feature for paging both areas simultaneously - Color coded
- Directivity: Omnidirectional
- Application: Security / Paging
-
Supplier: Grayhill, Inc.
Description: Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if
- Maximum Current: 0.15 to 1 amps
- Maximum AC Voltage: 115 to 220 volts
- Maximum DC Voltage: 5 to 20 volts
- Switching Mechanism: DPDT, SPDT, SPST
-
Supplier: Grayhill, Inc.
Description: Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if
- Maximum Current: 3 to 6 amps
- Maximum AC Voltage: 125 to 250 volts
- Maximum DC Voltage: 28 volts
- Switching Mechanism: DPDT, SPDT
-
Supplier: Grayhill, Inc.
Description: Grayhill’s pushbutton switches have been proven as a rugged solution for countless applications. Our pushbuttons employ a variety of contact mechanisms, circuitry, mounting and termination options. With such a wide variety available, it’s easy to find one that meets your requirements. But if
- Maximum Current: 1 amps
- Maximum AC Voltage: 125 volts
- Maximum DC Voltage: 28 volts
- Switching Mechanism: DPDT, SPDT
Find Suppliers by Category Top
Featured Products Top
-
available in silver or gold plating. The IP65-rated switch series provides moisture protection for harsh environments. Ideal applications for the LB22 Series include audio/visual equipment, consumer electronics, vending machines, kiosks, instrumentation, and medical equipment. For more (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The leading global provider of medical and industrial foot controls Find the switch that's right for you: (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The MCS tactile switch series with 16, 19 and 30 mm diameters offer a simple design, yet a highly durable construction. The metal housing and actuator encapsulate a base switch with completely sealed contacts, rated IP67. Mounting to the chassis is also (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
SCHURTER’s new PSE electric switch is waterproof from the switch surface to its electrical connections. The housing is made of 1.4462 stainless steel, which is characterized by its high resistance to corrosion, essential when used in areas with high humidity. The PSE (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
customer requirement, the perfect switch for every application is made possible. Applications include those indoor and outdoor equipment, industrial, vending and ticketing, POS terminals, public transport, pro audio, food service and processing, laboratory and medical equipment. (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
More Information Top
-
NLAS6233: 0.5 Ohm Popless Dual SPDT Analog Switch
Datasheet: Audio DPDT Switch with Noise Suppression .
-
Data Sheet: Audio Switches
Audio DPDT Switch with Noise Suppression .
-
NLAS6233: 0.5 Ohm Popless Dual SPDT Analog Switch
Datasheet: Audio DPDT Switch with Noise Suppression .
-
Bill Of Materials - Samsung Galaxy S6 (SM-G920A)
Analog Switch, DPDT , Audio Switch .
-
PDF - Samsung Galaxy S6 (SM-G920A)
Analog Switch, DPDT , Audio Switch .
-
Page 3. Semiconductor parts with 759 in root number
Quad DPDT Audio /Data Switches in UCSP/QFN .
-
Page 3. Semiconductor parts with 762 in root number
+1.8 to +5.5 V, low-voltage, dual DPDT , audio clickless switches with negative rail capability .
-
Page 1. Semiconductor parts with 765 in root number
+1.8 to +5.5 V, low-voltage, dual DPDT , audio clickless switches with negative rail capability .
-
NS5S1153MUTAG: DP2T USB 2.0 High Speed / Audio Switch with Negative Swing Capability
Datasheet: DPDT USB 2.0 High Speed / Audio Switch .
-
NS5S1153MUTAG: DP2T USB 2.0 High Speed / Audio Switch with Negative Swing Capability
Datasheet: DPDT USB 2.0 High Speed / Audio Switch .
Indicates content that may require registration and/or purchase.