Products/Services for DPDT Line Voltage Thermostats

  • Thermal Switches and Thermal Protectors-Image
    Thermal Switches and Thermal Protectors - (628 companies)
    ...or break the connection of two conductors in two separate circuits. Most DPDT switches have six terminals and are available in either momentary or maintained contact versions. Thermostats and thermal switches with more than two poles are designed to split...
    Switch Type: Switch Type
    Contact Configuration: Switch Type
    Poles
  • Transfer Switches-Image
    Transfer Switches - (200 companies)
    Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply. How to Select Transfer Switches. What are Transfer Switches?. Transfer switches...
  •  
    Thermostats - (215 companies)
    ...element. Specifications. Operating voltage. Thermostats are powered by a line voltage, low voltage control circuit, a millivolt-induced voltage, or are otherwise battery operated. Line voltages in the United States are 120, 208, or 240 volts AC. Low...
  • Pressure Switches-Image
    Pressure Switches - (758 companies)
    ...and maintained contact versions. Double Pole, Double Throw (DPDT) - Double pole, double throw (DPDT) switches make or break the connection of two conductors to two separate circuits. They typically have six terminals and are available in both momentary...
  • Line Drivers-Image
    Line Drivers - (57 companies)
    ...specifications, mounting styles, form factors, and special features. Performance specifications include supply voltage, data rate, propagation delay, pulse skew, transmission time, channel-to-channel skew, harmonic distortion and jitter. Some line...
  •  
    Voltage Testers - (138 companies)
    ...the presence of AC voltages in thermostats, industrial controls, and irrigation systems. High voltage testers are designed for testing electrical equipment which operates at 600 V or higher for terminal-to-terminal operation, or 300 V or higher for terminal...
  •  
    Voltage Regulators - (324 companies)
    ...voltage is the nominal line voltage to which the device is connected. The output is a regulated or conditioned voltage. Voltage regulation measures a device's ability to maintain a constant voltage across changes to the input voltage. It is measured...
  •  
    Line-shaft Spools - (5 companies)
    Line-shaft spools are mounted to the drive shaft of a line-shaft conveyor. A belt transmits power from the spool to drive individual conveyor rollers. Line-shaft spools are mounted to a shaft (line-shaft) on conveyors referred to as line...
  •  
    Line/Load Reactors - (83 companies)
    ...common type of line and load reactor filters, and are available for all voltage levels. Active filters are used mainly in low-voltage networks. These line/load reactors are very fast electronic devices that insert negative harmonics in order...
  •  
    IC Voltage Regulators - (508 companies)
    ...regulators when the temperature exceeds a predefined limit. Shutdown (inhibit) pins are used to disable regulator outputs. Packaging. IC voltage regulators are available in a variety of IC package types. Dual in-line packages (DIP) can be made of ceramic...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
United Electric Controls Company
Portage Electric Products, Inc.
Portage Electric Products, Inc.
Portage Electric Products, Inc.
Portage Electric Products, Inc.