-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Maximum Pressure: 200 psi
- Wall Thickness: 1.006 inch
- Application: Drainage
- Features: Flexible, Other Size <36"
-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Maximum Pressure: 200 psi
- Wall Thickness: 0.389 inch
- Application: Drainage
- Features: Flexible, Other Size <36"
-
Supplier: Georg Fischer Piping Systems Ltd
Description: HDPE PIPE: Potable Water Industry DIPS, DR9 Black Pipe, Blue Stripe, 50' Long
- Features: Other
-
-
Supplier: Victaulic Co. of America
Description: Available in DR11 and DR17 Sizes from 2 -- 8″ IPS and 63 -- 225 mm ISO Full flow fittings Compatible for use with Style 905 and 907 HDPE couplings
- English Size: 2 to 8 inch
- Fitting Type: Elbow, Reducer, Tee
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Victaulic Co. of America
Description: Designed to provide a single transition from plain end HDPE pipe from DR7 – DR17 to grooved steel sized piping system components Sizes from 2 – 8″ IPS / HDPE to 2 – 8″ IPS grooved steel Sizes from 63 – 225 mm ISO / HDPE to 2 - 8″ ISO grooved steel Pressure rating meets or
- English Size: 2 to 8 inch
- Fitting Type: Adapter, Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Accuris
Description: Pipe Joints and Elements for High Density Polyethylene (HDPE) Pressure Pipelines, Types 1 and 2; Injection Moulded Tee Pieces for Socket-welding, Dimensions
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 6 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 8 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 4 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 2 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Victaulic Co. of America
Description: Designed for cut grooving 8 – 36” HDPE (DR7 – DR21) pipe. Provides the only grooved joining solution for large diameter HDPE pipe Faces and cuts parallel grooves into the end of the pipe
-
Supplier: ASTM International
Description: 1.1 This specification covers materials, structural design, physical dimensions and manufacturing requirements for monolithic or sectional corrugated high density polyethylene (HDPE) water quality units with volumes greater than or equal to 140 ft3 or 1,050 gal (4,000 L). 1.2 The corrugated
-
Supplier: Waterman Industries, Inc.
Description: into Concrete, Corrugated Metal, Plastic or HDPE Pipe AC-9 for Concrete or Corrugated Steel AC-9-4 for Plastic Pipe AC-9-6 for HDPE Pipe The Waterman AC-9 Slide Gate is designed for use where an economical light duty corrosion resistant gate is needed for seating
- Valve Type: Gate / Knife Valves
-
Supplier: Victaulic Co. of America
Description: PLAIN TYPE HDPE MATERIAL 9 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 4 INCH FLANGED X 4 INCH PLAIN END CONNECTION 4 NOMINAL PIPE SIZE - DECIMAL 4 NOMINAL PIPE SIZE -
- Features: Flange, Weld
- Fitting Type: Pipe Fitting
- Material: Polyethylene (PE)
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Double Wall, Hybrid Type Bore Spacer Designed to Accomodate: 4 ea. 5", 2 ea. 2" & 1 ea. 3" (DR11.0) HDPE Conduits in a 30.000 OD x 2.727 Min. Wall (DR11.0) HDPE Casing Grout Injection Method: Single End, Center Out Extractable Injection Pipe or
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 10"X4" (254mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 10.45"-10.88" (265mm-276mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X4" (203mmX102mm) Outlet Connection 4", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Seal Nitrile Nominal Size Pipe X Flange 8"X6" (203mmX152mm) Outlet Connection 6", 150 Lb Flange Pipe OD Range 8.36"-8.75" (212mm-222mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 20"X12" (508mmX305mm) Outlet Connection 12", 150 Lb Flange Pipe OD Range 21.51"-22.15" (546mm-563mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Asahi/America, Inc.
Description: Asahi/America's Poly-Flo® PP-R and Advanced PE co-extruded double containment piping system offers time saving on each project. Low cost and easy installation makes Poly-Flo® the ideal system for drainage systems, pressurized transfer lines and industrial applications needing up to 4" carrier
- Maximum Pressure: 150 psi
- Application: Chemical
- Features: Other
- Material: Polyethylene (PE, HDPE), Polypropylene (PP)
-
Supplier: Underground Devices
Description: Bore Spacer Design Style:Double Wall, Spider Type Bore Spacer Designed to Accomodate: 3 ea. 3-1/2", 1 ea. 2" & 1 ea. 1-1/2" EPC80 (Sch.80) PVC Conduits in a 14.000 OD x 1.273 Min. Wall (DR11.0) HDPE Casing Grout Injection Method: Single End or Stationary Sacrificial Grout Injection
Find Suppliers by Category Top
Conduct Research Top
-
McElroy Around the World
are for a 12? DR9 HDPE pipeline for an outfall sewer in Wever, IA.
More Information Top
-
Design and Performance of Plastic Drainage Pipes in Environmental Containment Facilities
These gravel stiffness and magni- fication factors are applicable for the specific conditions, namely the particular 50-mm-gravel in a 0.6-m- deep blanket configuration and 220-mm, OD, DR9 HDPE pipes .
-
Design and Performance of Plastic Drainage Pipes in Environmental Containment Facilities
These gravel stiffness and magnifica- tion factors are applicable for the specific conditions, namely the particular 50- mm-gravel in a 0.6-m-deep blanket configuration and 220-mm, OD, DR9 HDPE pipes .
-
Bookshelf and Unified Agenda > Department of Energy > Standards > DOE-STD-1066-2012 - Fire Protection
…Significant Design Criteria for Water Supply Systems A.3.4.1.1 Underground piping should be limited to cement lined ductile iron (Class 52 minimum), polyvinyl chloride piping with a dimension ratio (DR) of DR14, and high density polyethylene ( HDPE ) piping ( DR9 ).
-
Inspection of Fusion Joints in Plastic Pipe
6 HD – DR9 . .... MDPE and HDPE pipe surfaces are affected differently by the local heating applied during the WZIM process.
-
Submarine Mass Movements and Their Consequences
DR9 -B. .... Borehole pipes that penetrate the basal fault have been installed at 13 sites for monitoring tilt and .... The water pipes are seamless and made with high-density polyethylene ( HDPE ) armored by steel wire.
Indicates content that may require registration and/or purchase.