Products/Services for Drum Louvers

  • Dampers and Louvers-Image
    Dampers and Louvers - (302 companies)
    Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate. Dampers and louvers control...
  • Drum Heaters-Image
    Drum Heaters - (90 companies)
    Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances...
  • Drum Pumps-Image
    Drum Pumps - (258 companies)
    Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application. Drum pumps, also called barrel pumps...
  • Drum Pulleys-Image
    Drum Pulleys - (33 companies)
    Drum pulleys are power transmission components used in conveyor and bulk handling applications. There are five product categories: heavy duty, mine duty, quarry duty, extreme duty, and engineered class. Drum pulleys are power transmission components...
  • Doors-Image
    Doors - (1347 companies)
    Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
  •  
    Process Dryers - (597 companies)
    ...a furnace. The tube, which is in direct contact with the tube feed, is heated either by electrical elements or by gas burners. Special lifters or louvers within the drum promote the exposure of the feed to the heated surfaces by a rolling motion...
  •  
    Solids Feeders - (504 companies)
    ...feeders include belt or apron feeders, drum feeders, pneumatic or vacuum feeders, screw-type feeders, tables, and vibratory solids feeders. Belt or apron feeders use a hopper on top of a short serrated or smooth belt, which is driven by a roller...
  •  
    Window Treatments - (131 companies)
    ...that is hung over a rotating drum at the top of the blind. Pulling a lift cord raises and lowers the slats, while turning a rod attached to woven lattice structure opens the slats to allow in light or closes them to block out light and provide privacy. Vertical...
  •  
    Blades (wind turbine) - (19 companies)
    Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine.
  •  
    Silencers and Mufflers (Industrial) - (292 companies)
    Industrial silencers and mufflers absorb and attenuate noise levels from machinery and other sources for environmental amelioration and regulatory compliance.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire