-
Supplier: Allied Electronics, Inc.
Description: Light duty wiper that can handle a variety of delicate tasks. Easily wipes up liquid and dust. Anti-static dispensing reduces lint and electrostatic discharge, controls usage and portability to reduce waste.
-
Supplier: Allied Electronics, Inc.
Description: A convenient to use cleaning and static control system for use on monitor screens. Cleans and Provides a Static Dissipative Treatment Safely Removes Dust, Dirt, Oil and Nicotine Controls Static-Generated Contamination Wet Pad Cleans and Applies Static Protection;
-
Supplier: RS Components, Ltd.
Description: Cleanroom Poly/Cellulose Dry Wipes,100
- Type: Cleaner / Cleaning Agent
-
-
Supplier: SFCable.com
Description: The cleaning wipe helps you to keep your electronics and office equipment clean. These are perfectly suited for cleaning flat TV, CRT TV, phones, keyboard, MP3 players etc. The wipe contains anti-static liquid which also disinfects the surfaces. An easy -to-use dispenser
-
Supplier: SDI
Description: roller, 3 in. adhesive roll front access, anti-static • Pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer rollers Options include: • Silicone-free cleaning system
- Internal Width: 60 inch
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Dry Cleaning, Tact / Contact Cleaning, Web Cleaners
- Part Loading: Continuous Loading (Line Cleaner), Front Loading
-
Supplier: SDI
Description: special chemicals, wipes, or handling needed. Features: • 2 - 1.5 in. polymer rollers, 3 in. adhesive rolls side access, anti-static • Clam-shell opening allows for easy feeding of web • lighted switches show when power is on, paper is engaged • pneumatic controls for adhesive
- Internal Width: 20 inch
- Machine Mounting: Benchtop / Pedestal
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Dry Cleaning, Tact / Contact Cleaning, Web Cleaners
-
Supplier: SDI
Description: Specially formulated polymer rollers lift and remove contaminates as small as 1 micron in size, from your product surface. No special chemicals, wipes, or handling needed. Also available with conveyors (MKTFC2) Features: • 4 segmented polymer rollers, 3 in. adhesive rolls,
- Internal Width: 30 inch
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Dry Cleaning, Tact / Contact Cleaning, Web Cleaners
- Part Loading: Continuous Loading (Line Cleaner), Conveyor, Front Loading
-
Supplier: SDI
Description: special chemicals, wipes, or handling needed. Features: • Single sided web cleaner for large format cleaning • Side access for adhesive rolls • 3 in. polymer rollers and anti-static included • Pneumatic controls for adhesive roll engagement • Multiple tack levels for polymer
- Internal Width: 80 inch
- Machine Mounting: Benchtop / Pedestal
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Dry Cleaning, Tact / Contact Cleaning, Web Cleaners
-
Supplier: Morbern, Inc.
Description: double rubs with #8 cotton duck using the Wyzenbeek test method. Roll Length: 30 yards Cold Crack: -25°F Mildew & Bacteria (Staph) Resistant Anti-static Slip Finish Urine Stain Resistant Sulfide Stain Resistant Oil Resistant Enhanced Bleach Resistance Manufactured to meet the following
- Overall Thickness: 0.04 inch
- Overall Width / OD: 54 inch
- Overall Length: 30 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: double rubs with #8 cotton duck using the Wyzenbeek test method. Roll Length: 30 yards Cold Crack: -25°F Mildew & Bacteria (Staph) Resistant Anti-static Slip Finish Urine Stain Resistant Sulfide Stain Resistant Oil Resistant Enhanced Bleach Resistance Manufactured to meet the following
- Overall Thickness: 0.04 inch
- Overall Width / OD: 54 inch
- Overall Length: 30 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: rubs with #8 cotton duck using the Wyzenbeek test method. Roll Length: 30 yards Cold Crack: -25°F Mildew & Bacteria (Staph) Resistant Anti-static Slip Finish Urine Stain Resistant Sulfide Stain Resistant Oil Resistant Enhanced Bleach Resistance Manufactured to meet the following
- Overall Thickness: 0.04 inch
- Overall Width / OD: 54 inch
- Overall Length: 30 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: cotton duck using the Wyzenbeek test method. Roll Length: 30 yards Cold Crack: -25°F Mildew & Bacteria (Staph) Resistant Anti-static Slip Finish Urine Stain Resistant Sulfide Stain Resistant Oil Resistant Enhanced Bleach Resistance Manufactured to meet the following flammability*
- Overall Thickness: 0.04 inch
- Overall Width / OD: 54 inch
- Overall Length: 30 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide 8099 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of polyester fibers and cellulose which makes it highly absorbent and tear resistant. 9 in x 9 in, 100
- Features: Anti-static / ESD Safe
-
Supplier: RS Components, Ltd.
Description: Chicopee I Tack + 7430501 Pack Wipe
- Width / OD: 12.204731 inch
- Overall Length: 16.929143 inch
- Views / General Types: Dry
- Features: Other
-
Supplier: Tork
Description: your cleaning needs due to suitability with most solvents, disinfectants, and detergents Perfect for working with sensitive surfaces due to extreme low-lint and antistatic properties Antistatic properties reduce the likelihood of static electrical discharge: excellent choice for use in and
- Width / OD: 15.688 inch
- Overall Length: 22 inch
- Features: Anti-static / ESD Safe
- Material: Paper / Cellulosic
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide 7600 IPA Cleaning Wipes come presaturated for general purpose cleaning applications. 7600 cleaning wipes remove grease, oil, ionic and non-ionic residues, evaporates quickly, leaves no residue, and contain 70% isopropyl alcohol and 30% deionized water. 5 in x 8 in
- Features: Anti-static / ESD Safe
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide 8067 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of polyester fibers and cellulose which makes it highly absorbent and tear resistant. 4 in x 4 in, 20
- Features: Anti-static / ESD Safe
-
Supplier: Tork
Description: Provide a pleasant restroom visit for your guests with the Advanced Tork PeakServe Continuous Hand Towel. This highly absorbent refill provides quick and effective hand drying with a nice leaf décor embossing for improved user experience. Tork PeakServe is the latest innovation designed for high
- Width / OD: 7.9 inch
- Overall Length: 8.9 inch
- Views / General Types: Dry
- Industry Applications: Hand Cleaning
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube EWI IPA Electrowipes are ideal for cleaning all types of connectors (with the water content providing a temporary anti-static agent) before final assembly, and for removing contamination and oxidation from connectors during servicing and routine
- Features: Anti-static / ESD Safe, Aqueous / Water-based
- Industry Applications: Electrical / Electronics
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide 8044 Lint Free Wipes are ideal for use with cleaning solutions and solvents to clean equipment and machinery displays in ESD-safe environments. It consists of a blend of polyester fibers and cellulose which makes it highly absorbent and tear resistant. 6 in x 6 in, 75
- Features: Anti-static / ESD Safe
-
Supplier: Kimberly-Clark Professional
Description: KIMTECH PURE* dry or pre-saturated wipers have been tested and certified to meet cleanroom performance standards.
- Industry Applications: Critical Cleaning / Cleanroom (Residue / Lint Free)
- Views / General Types: Dry, Wet / Pre-saturated
- Material: Synthetic / Polyester
-
Supplier: Kimberly-Clark Professional
Description: Wipers are durable, strong and versatile for everyday clean-up tasks. They easily absorb everything from large spills and machinery cleanup to wiping of the face and hands.
- Material: Cloth / Fabric
- Views / General Types: Dry
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
is corrosion-resistant, high-temperature resistant and easy to clean, suitable for drying corrosive materials and avoiding contamination of test/products. The outer shell is made of cold-rolled steel plate with electrostatic spraying, which is wear-resistant, anti-rust and has a long service life (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
, and automotive parts and interiors. Nonwoven fabrics can be treated with moisture repellents as rolled goods. This makes them more durable, able to stay dry longer, easier to clean, and better at providing a barrier against harmful fluids. What are Nonwoven Fabrics? (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
instruments are supplied with an anti-static carry case and include a pressure calculator, instruction manual, PTFE sample hose and stainless steel inlet and outlet fittings, which can be supplied to meet customer requirements. The SDHmini range of instruments is compatible with the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
standards, the perfect tool for reliable measurements in hazardous areas. All SDHmini instruments are supplied with an anti-static carry case and include a pressure calculator, instruction manual, PTFE sample hose and stainless steel inlet and outlet fittings, which can be supplied to meet (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
proper way to clean LCD panel????
Any business supply store (ie. Staples) will have cleaning pads you can purchase, either dry anti - static wipes or pads that use a mild cleaning solution safe for monitors, but unless you're in the habit of splashing coffee on your screen (don't …
-
MG Chemicals - 830-34155 - Chemicals & Adhesives - Wipes/Pads/Cloths - Allied Electronics
Wipe ; Task; Dry ; Anti Static ; Box; 4.4x8.4"; 280 Wipes .
-
MG Chemicals - 824-4L - Chemicals - Alcohol - Allied Electronics
Wipe ;Task; Dry ; Anti Static ;Box;4.4x8.4";280 Wipes .
-
Menda - 35691 - Production Aids - Brushes - Allied Electronics
Wipe ;Task; Dry ; Anti Static ;Box;4.4x8.4";280 Wipes .
-
MG Chemicals - 8702-50ML - Chemicals - Adhesives - Allied Electronics
Wipe ;Task; Dry ; Anti Static ;Box;4.4x8.4";280 Wipes .
-
MG Chemicals - 824-1L - Chemicals - Alcohol - Allied Electronics
Wipe ;Task; Dry ; Anti Static ;Box;4.4x8.4";280 Wipes .
-
TechSpray - 2313-30 - Chemicals & Adhesives - Swabs - Allied Electronics
Wipe ;Task; Dry ; Anti Static ;Box;4.4x8.4";280 Wipes .
-
MG Chemicals - 810-15 - Chemicals & Adhesives - Swabs - Allied Electronics
Wipe ;Task; Dry ; Anti Static ;Box;4.4x8.4";280 Wipes .
-
TechSpray - 1815-5F - Soldering - Desoldering Braid/Wick - Allied Electronics
Wipe ;Task; Dry ; Anti Static ;Box;4.4x8.4";280 Wipes .
-
Chemtronics - CP400 - Chemicals & Adhesives - Wipes/Pads/Cloths - Allied Electronics
Wipe ;Task; Dry ; Anti Static ;Box;4.4x8.4";280 Wipes .
Indicates content that may require registration and/or purchase.