-
Supplier: Daitron Co., Ltd.
Description: of coagulative gas, powder or product, resulting in a longer maintenance cycle. SHINKO SEIKI, as a pioneer of vacuum pumps, proposes the SST/SSX series as the next-generation of standard vacuum pumps designed and built to support the customer’s business operations. [Features]
- Ultimate Operating Vacuum: 0.005250446287933 to 0.00750063755419 torr
- Pumping Speed: 56.850282485875645 to 69.56214689265529 CFM
- Features: AC Three Phase, Other
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: Fortrans Inc.
Description: aids in dewatering and drying of cement fines for easier and faster handling and transportation for disposal. Use with concrete reclaimers to aid in solids dewatering and to clean sand for reuse. Slurry SEP™ is a unique dry polymer-flocculent mixture used to drop out slurry in settling basins
- Form & Features: Organic Chemical / Polymer, Powder
- Function: Settling Agent / Flocculant
- Applications: Water Treatment
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester)
- Maximum Discharge Flow: 3.54 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester)
- Maximum Discharge Flow: 3.2800000000000002 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester)
- Maximum Discharge Flow: 4.23 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy IP31/NEMA 2 vented wipe-down enclosure suitable for
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Union Process, Inc.
Description: with a metering pump for grinding aid Exceptionally fine grinding Common Applications for Attritors Ceramic Powders Glass frits Metal powders Mechanical alloying Metal oxides Fibers and cellulose Food products Ferrite Pigments Minerals Coal and coke Graphite Plastics and rubbers
-
Supplier: Sitron
Description: threaded process connection. The SC200 can also be made entirely in PVC for a highly aggressive or corrosive chemical process. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output
-
Supplier: FineTek
Description: The EB5 Series is an RF admittance level transmitter that continuously measures the changing level of a powder, granular or liquid material within a containment vessel. The RF admittance level transmitter measures the changing capacitance between the sensing probe and the reference ground
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Sitron
Description: However, the SC750DC can also be made entirely in PVC (with nylon housing) for a highly aggressive or corrosive chemical process. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring
- Maximum Operating Pressure: 145 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Sitron
Description: sensing tip and 316SS threaded, flanged or sanitary process connection. However, the SC750U can also be made entirely in PVC (with the nylon housing) for a highly aggressive or corrosive chemical process. Application High level alarm Low level alarm Pump protection Leak detection
- Maximum Operating Pressure: 145 psi
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: AGC Chemicals Americas, Inc.
Description: the grade, that impregnate substrates like fiberglass cloth and metals to impart PTFE properties. Dispersions may contain additional surfactants for stability and wetting properties. Granular powders: Fine powders that are molded by first pressing and heating, then shaped by being cut
-
Supplier: FineTek
Description: powered, 4-wire; 2-wire available 。Measuring range up to 130ft (40m) 。304SS, 316SS and PTFE coated wetted parts USE 。Level control of pumps and process equipment 。Accurate level measurement in tanks, bins and silos 。Non-contact level measurement INDUSTRY 。Chemical 。Agriculture, feed &
- Measuring Range: 1,560 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: AGC Chemicals Americas, Inc.
Description: the grade, that impregnate substrates like fiberglass cloth and metals to impart PTFE properties. Dispersions may contain additional surfactants for stability and wetting properties. Granular powders: Fine powders that are molded by first pressing and heating, then shaped by being cut
-
Supplier: Durovac Industrial Vacuums
Description: filtration. This explosion-proof, 55-gallon drum vacuum makes it easy for plant workers to collect almost any dry powder, pellet or granule. With the use of this vacuum, it becomes much easier to keep your facility clean and safe. Features Plug-and-play design. Simply bring power and
- Ultimate Operating Vacuum: 353.6 torr
- Pumping Speed: 400 to 860 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
- Mounting: Floor / Skid
-
Supplier: Siemens Process Instrumentation
Description: application, level of performance and functionality required: SITRANS LUT420 Level Controller: level or volume measurement of liquids, slurries, and solids, as well as basic pump control functions, and basic data logging capability. SITRANS LUT430 Level, Volume, Pump and Flow
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Schutte & Koerting
Description: machinable or castable materials and require little or no maintenance. Applications Handling granular solids and combining into solutions. Used to wet down gelgard, use for aerial firefighting in chemical processing plants. Carbon transfer and waste carbon system. Mix dry powder
-
Supplier: Labconco Corporation
Description: FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85° C (-121° F) for
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Schutte & Koerting
Description: motive liquid and the entrained material are intimately mixed in the throat of the eductor and are discharged against back pressure. Advantages Eductors Using Liquid in Handling Dry Solids both mix and pump solids using no moving parts and only a pressure liquid for motivating power.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Pressure Washers Direct
Description: design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader •Four flat tip nozzle set (0°, 15°, 40°, soap) Professional Quality Spray Gun And Lance •Exit side chemical injection allows for wider range of cleaners •Includes industrial Dirt Killer turbo
- Water Jet Pressure: 2,950 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: warranty •Pump design gives multi-hour bypass and run-dry capability •Adjustable pressure unloader Professional Quality Spray Gun And Lance •Four flat tip nozzle set (0°, 15°, 40°, soap) •Exit side chemical injection allows for wider range of cleaners •Includes
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Pressure Washer & Water Tank On Powder Coated Frame Trailer •14" wheels on a 3500 lbs axle; includes road ready lighting 300 Gallon Roto-Molded, Top Fill Water Tank •Filled weight: 3320 pounds (830 lbs unit + 2490 lbs water) •Automatic shut off if machine runs dry Reliable 6.5 HP
- Water Jet Pressure: 2,500 psi
- Power: 6.5 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Mile-X Equipment, Inc.
Description: washers–for on the go industrial and commercial pressure washers no matter where you have to be. Features: Triplex plunger pump with ceramic plungers and stainless steel valves Adjustable pressure Chemical Injection Swivel hose reel Trigger Gun 36" wand Quick change tips in 0°, 15°,
-
Supplier: FineTek
Description: measure the single-point level of liquid, viscous medium and powder medium in the container and pipe; also providing pump dry run protection. 。It provides 2 output signals and the sensitivity can be set independently; which helps detect 2 kinds of medium. (For instance: Oil and
- Level Measurement Type: Point Level / Multi-Point Levels
- Features: Rated for Sanitary Applications
- Device Classification: Sensor-Only
-
Supplier: Terra Universal, Inc.
Description: Protects sensitive materials from oxygen and moisture contamination Achieves oxygen levels as low as 5 ppm and moisture levels as low as 50ppm One-piece molded, medium density polyethylene shell Contains a laminated safety glass viewing window, 1/4” (6 mm) thick with powder-coated steel frame
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: Newson Gale
Description: operations. The loading and unloading of tank trucks with large quantities of chemicals and powders generates static electricity which, if left to accumulate on a tank truck, could discharge electrostatic sparks with energies far in excess of the minimum ignition energies of a vast
- Input Voltage: 12-24 VDC
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
tough environment which have been considered as unsuitable with existing dry pumps, involving the suction of coagulative gas, powder or product, resulting in a longer maintenance cycle. Features 1. Zero edge screw : difficult (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Pneumatic Conveyance of Powder, Bulk and Solids Material Versatile, Efficient and Reliable Our products Delta Blower, Delta Screw and Delta Hybrid are powerful universal geniuses: The smallest units can be mounted on silo vehicles. The largest machines are (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
international quality standards, we constantly endeavour to ensure a high level of quality. These Forged parts (Forgings) are widely used in the field of oil, chemical, machinery, ship building, spaceflight, electricity etc. and have gained wide spread reputation. High efficiency management, advanced (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
dry air performance of your existing pumps to the original manufacturer’s marketing performance curve. Follow us on: Facebook LinkedIn (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
, and optical environment of your pump head: Unglazed: Ideal for dry cavities or applications where direct, exposed micro-porous diffuse reflection is required. Fully Glazed: Creates a smooth, impervious protective layer that seals surface pores (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
This dry screw pump is designed for semiconductor applications such as Etch, CVD, Diffusion, and ALD processes that require a high gas temperature, excellent powder handling, corrosive gas tolerance, and high pumping speed. The pump temperature and nitrogen dilution can both be (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
grease nipples, provided in the bearing casing. The HZA-pumps are provided with a Silicon Carbide sleeve bearing on the suction side which is - to avoid dry running - connected to the discharge side. Wear rings Suction- and discharge casings, intermediate casings (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Process Equipment Procurement in the Chemical and Related Industries
ties to be provided on the premises, with detailed specifications if any (e.g. CI pipelines, separate water pumps , separate power supply/DG set, CO2 cylinders, sand buckets, dry chemical powder type fire extinguishers, long hose reels etc.).
Indicates content that may require registration and/or purchase.