-
Supplier: Security Camera Warehouse
Description: CAMEF100 Features ● 1/3" HR color CCD image sensor with SONY Efffio DSP ● More than 600 TV Lines ● High Resolution ● Digital wide dynamic range (D-WDR) to increase the image recognizability of the overexposed and dark areas. ● Clear and sharp images in the dark environment with the B/W
- Camera Function: Video
-
Supplier: Quarktwin Technology Ltd.
Description: CCD CAMERA DSP
-
Supplier: ASAP Semiconductor LLC
Description: DIGITAL VIDEO EVM DM6446 DSP: Video DM6446 Development board camera LCD screen speakers microphone remote and hard disk drive
- Category: Development Board
- Signal Type: Digital
-
-
Supplier: Lingto Electronic Limited
Description: CCD CAMERA DSP
-
Supplier: Radwell International
Description: CAMERA, CCTV, HIGH-RESOLUTION, COLOR, W/ D.S.P. AND Z16 POWER ZOOM, NTSC, 9VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Digital, Video
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" Sony color dsp, 420+ TVL, low LUX ratings
- Imaging Technology: CCD
- Features: Digital, Dome, Security / Law Enforcement, Video
- Specialty Camera Type: Low Light
- Monochrome / Color: Monochrome
-
Supplier: Sentech America
Description: The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.6535442 inch
- Length: 2.14567045 inch
-
Supplier: Sentech America
Description: The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.6535442 inch
- Length: 2.14567045 inch
-
Supplier: Advance Security Products
Description: Remote control zoom camera is great if you need to see a close up of the event taking place. Just mount the camera, and use the wired remote control to zoom the camera in and out. Ideal for police surveillance, game wardens, and banks. Camera simply connects to the video
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.2598432 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution) Scanning System 2:1
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.0236226 inch
- Height: 0.8661422 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: Color reproduction is enhanced through the cameras DSP chips. The 3DNR feature produces un-blurred recorded videos of moving objects. XL8 camera has dual stage Wide Dynamic Range (WDR) cameras with full OSD, RS485, True Day/Night function. The cameras are capable
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: SFCable.com
Description: 1/3" 760H Super HAD CCD II. Effio-E DSP. Color: 610 TVL, B/W: 630 TVL. Color: 0.15 Lux @ F1.2, B/W: 0.1 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic
- Horizontal Resolution: 610 lines
- Imaging Technology: CCD
- Monochrome / Color: Color
- Features: Digital, Dome, Security / Law Enforcement, Video
-
Supplier: SFCable.com
Description: 1/3" 760H Super HAD CCD II. Effio-E DSP. Color: 610 TVL, B/W: 630 TVL. Color: 0.15 Lux @ F1.2, B/W: 0.1 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic
- Horizontal Resolution: 610 lines
- Imaging Technology: CCD
- Monochrome / Color: Color
- Features: Digital, Dome, Security / Law Enforcement, Video
-
Supplier: SFCable.com
Description: 1/3" 960H Exview CCD. Effio-E DSP. Color: 680 TVL, B/W: 700 TVL. Color: 0.1 Lux @ F1.2, B/W: 0.08 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic
- Horizontal Resolution: 680 lines
- Imaging Technology: CCD
- Monochrome / Color: Color
- Features: Digital, Dome, Security / Law Enforcement, Video
-
Supplier: SFCable.com
Description: 1/3" 960H Exview CCD. Effio-E DSP. Color: 680 TVL, B/W: 700 TVL. Color: 0.1 Lux @ F1.2, B/W: 0.08 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic
- Horizontal Resolution: 680 lines
- Imaging Technology: CCD
- Monochrome / Color: Color
- Features: Digital, Dome, Security / Law Enforcement, Video
-
Supplier: Fiberscope.net by MEDIT
Description: The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no
- Horizontal Resolution: 1,296 lines
- Maximum Frame Rate: 60 fps
- Sensitivity: 5 Lux
- Width / Diameter: 1.574804 inch
-
Supplier: Synertron Technology, Inc.
Description: 4K 2160p with Digital Mic*2 4K 2160p with Digital Mic*2 Wide Angle 150° KB6080D23-S1-RC0 4K AI Camera Features: Wide Angle 150° De-warping Temporal De-noise F No. 1.8 Auto Framing @1080P 4X Digital Zoom Digital Mic*2 USB Video Class(UVC) and USB Audio Class(UAC)
- Maximum Frame Rate: 30 fps
- Shutter Control: Electronic Shutter
- Features: Other
- Camera Function: Still
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CCD CAMERA DSP Product overview: HD49815TF-E from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Features: Other
-
Supplier: Convergence Instruments
Description: Description ACAM_64 is an 8×8 microphone array, and real-time beamformer. It can build a 32×32 pixel image of sound sources in real-time, with adjustable frequency response within 20 Hz to 8 kHz. Its massively parallel beamforming DSP allows the instrument to build each pixel concurrently
-
Supplier: Critical Link, LLC
Description: includes a MityDSP-6455F interface socket, dual 10/100 Ethernet PHYs, 6 Mbit USB PHY, and RS-232 drivers for communications, an LVDS LCD interface connector, a Camera Link interface, an 8 channel analog to digital converter and an 8 channel digital to analog converter to get
- Supported System: DSP, FPGA
- Category: Development Suite / Kit
- Signal Type: Digital
- Ports: Ethernet, RS232/RS422/RS485, USB
-
Supplier: Synertron Technology, Inc.
Description: SJ3150A12-S1-AG0 Auto Focus Digital Mic*1 F No. 2.2 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - SPCAXXXX Image Sensor - JX-K05 Active Pixels - 2592x1944 Frame Rate - 30FPS Pixel Size - 2.2um x 2.2um Operating Temperat - 0℃ to +70℃ Field of View - 76.2°
- Maximum Frame Rate: 30 fps
- Operating Temperature: 32 to 158 F
- Physical: Board Mount
- Shutter Control: Electronic Shutter
-
Supplier: Synertron Technology, Inc.
Description: AV5180A1D-SJ-4R0 / AV5180H1D-SJ-4R0 Auto Focus Flash LED Digital Mic*1 USB Video Class(UVC) and USB Audio Class(UAC) compliant Specifications: DSP - AKXXXXX Image Sensor - OV8856 Active Pixels - 3264x2448 Frame Rate - 30FPS Pixel Size - 1.12um x 1.12um Operating Temperat - 0℃ to +55℃
- Maximum Frame Rate: 30 fps
- Operating Temperature: 32 to 131 F
- Physical: Board Mount
- Shutter Control: Electronic Shutter
-
Description: phones, PDAs, and digital still cameras * Desktop and notebook PCs The publication concludes with a chapter on special power management topics and an expert forecast of future directions for the field. This is essential reading for researchers, engineers, and designers in the
-
Supplier: ZGC, Inc.
Description: end w/14 bit A/D '¢ Genlock '¢ Time code i/o '¢ HD-SDI out w/embedded audio '¢ 1080i output through HD-SDI '¢ Pool feed input Features '¢ 14-bit A/D (better highlight, shadow, & color gradations) '¢ New DSP (improves picture accuracy) '¢ Wide band analog front end (lower noise, better low
- Features: Broadcast, Digital, Video
- Imaging Technology: CCD
- Performance: High Definition, Progressive Scan
-
Supplier: Euresys s.a.
Description: The Grablink Avenue is an ultra-fast PCI frame grabber for line-scan or area-scan digital Camera Link cameras. Grablink Avenue is a high-performance 64-bit, 66 MHz PCI bus board acquiring images from one camera in the Camera Link Base configuration. This board
-
Supplier: Richardson RFPD
Description: HCMOS/TTL Clock Oscillator. Model 636 is ideal for applications; such as digital video, networking equipment, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/FPGA, storage area networks, computers and peripherals, cameras and other portable devices to name a
- Oscillation Frequency: 24.576 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Euresys s.a.
Description: Camera Support - Four single-tap analog cameras - Maximum line rate in synchronous and asynchronous (digital vertical synchronization) modes: 52.5 kHz - Including top-notch cameras with high performances such as: √ 30 fps, 1.2 Megapixels √ 90 fps VGA Video and Power
-
Supplier: RS Components, Ltd.
Description: The DLPC350 digital controller supports reliable operation of the DLP4500 or DLP4500NIR digital micromirror device (DMD). The DLPC350 controller provides a convenient, multi-functional interface between user electronics and the DMD, enabling high-speed pattern rates, along with LED
- Pin Count: 419
- Clock Speed: 150 MHz
- Data Bus: 24-Bit
- Package Type: BGA
-
Supplier: Cirrus Logic, Inc.
Description: Form 1 (DF1) programmable digital filter 3D stereo enhancement (for digital mic input) Digital beep generator Mono line output Mono BTL headphone/speaker output driver I²S digital audio interface - sample rates 8kHz to 48kHz Frequency Locked Loop (FLL) frequency
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1244353-STV0974E/TR Category: Integrated Circuits (ICs)>Specialized ICs Type: DSP Package: Tape & Reel (TR) Applications: Cell Phones, Digital Cameras, Media Players Standard Package: 2,400 Mounting: SMD (SMT) Package / Case: 56-TFBGA Supplier Device
-
Supplier: Cirrus Logic, Inc.
Description: The WM8946 is a highly integrated low power hi-fi codec designed for portable devices such as digital still cameras. Up to six analog inputs may be connected, and a two-channel digital microphone interface is also provided. Flexible output mixing options support single-ended and
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Data Device Corporation (DDC)
Description: The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power Density, Fully Integrated Solution
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 105 C
-
Supplier: e-con Systems™ Inc
Description: Bluetooth Classic and BLE v4.1 Serial Ports 2 RS232 USB 1 USB Host (2.0) USB OTG Digital Video 8MP MIPI Camera, 5 MP HD Camera and 1.3 MP Custom Lens Camera (add-on module) Miscellaneous I2C SPI SD/MMC Card Support 1 Wire Interface 2 Channel 10 bit ADC Upto 50 User
- RAM: 512 MB
- Flash Memory (RAM): 1,000,000 KB
- Video: LCD Controller
- Features: Other
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
DSPs drive team to win Darpa race A robotic car with a good chance of winning the Grand Challenge race in the California desert next week it is the Toyota pickup equipped with two 1-GHz DSPs. The chips drive a fast, proprietary image-processing engine that helps the robotic car avoid obstacles
More Information Top
-
Analgesia
Microcamera (Sony DSP digital camera , MS50 objective, Japan) with video dimension analyser (V94) (Living Systems Instrumentation Inc., Burlington, VT).
-
Activation of PAR‐2 Elicits NO‐Dependent and CGRP‐Independent Dilation of the Dural Artery
To visualize the dural arteries, an intravital microscope (Sony DSP digital camera , MS50 objective; Sony Corporation,Tokyo, Japan) was positioned above the window.
-
Inhibitory effect of BIBN4096BS on cephalic vasodilatation induced by CGRP or transcranial electrical stimulation in the rat
The cranial window was covered with mineral oil (371C), a branch of the MMA and a PA were visualised using a video- microscope (Sony DSP digital camera , MS50 objective, Japan).
-
K ATP channel expression and pharmacological in vivo and in vitro studies of the K ATP channel blocker PNU‐37883A in rat middle meningeal arteries
For visualization of the MMA, a video microscope (Sony DSP digital camera , MS 50 objective, Japan) was positioned above the window.
-
Role of K ATP Channels in Cephalic Vasodilatation Induced by Calcitonin Gene‐Related Peptide, Nitric Oxide, and Transcranial Electrical Stimulation in the Rat
—The vessels were imaged by a Sony® video camera with microscope (Sony® DSP digital camera , MS 50 objective, Japan) and the real time image was displayed on a television screen.
-
The oral cavity and bioluminescent organs of the cardinal fish species Siphamia permutata and S. cephalotes (Perciformes, Apogonidae)
Additional photos from light microscopy (LM) sections were taken with a ChipER DSP digital camera attached to a PC- computer.
-
Histogenesis of the oropharyngeal cavity taste buds and the relevant nerves and brain centers in substrate-brooding and mouth-brooding cichlid fish (Cichlidae,...
Micrographs were taken with an automatic Nikon camera and with a ChipEr DSP digital camera connected to a personal computer.
-
Moistening Liquid-Dependent De-aggregation of Microcrystalline Cellulose and Its Impact on Pellet Formation by Extrusion–Spheronization
Photographs were taken using a digital camera ( DSP 3CCD, Sony, Tokyo, Japan) mounted on a light microscope (BX61, Olympus, Tokyo, Japan).
-
Importance of Wet Packability of Component Particles in Pellet Formation
An image analyzer consisting of a computer system connected to a digital camera ( DSP 3CCD, Sony, Tokyo, Japan) mounted on a stereomicroscope (SZH, Olympus, Tokyo, Japan) was used to determine the shape characteristics of pellets.
-
Comparative study of background subtraction algorithms
Considering these numbers, KDE and Eigen are clearly pe- nalized and could hardly be implemented on an embedded system such as an IP Internet Protocol camera DSP digi- tal signal processor chip, whose local memory is very lim- ited.
Indicates content that may require registration and/or purchase.