Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluid Components Intl. (FCI)
Description: FCI’s AS-FS Dual Output flow sensor provides fully redundant and separate outputs in the same outline dimension envelope of single sensor output designs. This is achieved by employing two electrically independent sensor heads and circuit boards; the second output assures continued
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 500 F
-
Supplier: Laurel Electronics LLC
Description: count direction is dynamically changed by applying a signal to Channel B. For instance, Channel A can count and scale pulses from a turbine flow meter, while Channel B inputs the direction of flow. This allows total volume to be tracked in case of reversible
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Transcat, Inc.
Description: Product Highlights 2 4-20 ma output and feq/totalizer outputs Transducers sold separately Economical non-intrusive flow measurement Simple setup and installation Suitable for wide range of pipe sizes and materials Suitable for lined pipes Two-channel/two-path version available
-
-
Supplier: OMEGA Engineering, Inc.
Description: Highly versatile, the DP3300 series is a dual input meter. The meter can either monitor two analog inputs or an analog input and a pulse input. On the analog channel, signals from thermocouples, RTD's, or thermistors are linearized and displayed in degrees Centigrade or
- Analog Input Channels: 2 #
- Features: Counter / Tachometer Input, DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, Frequency Input, I/O Module, Input Module, RTD Input, Thermistor Input, Thermocouple Input
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel Series 1500 Liquid Turbine Flow Meter is a volumetric flow metering and transmitting device used extensively in the petroleum industry. This meter is the product of choice for accurate measurement of liquid hydrocarbons and other process fluids. The meter's
- Operating Temperature: -40 to 400 F
- Electrical Output: Analog Voltage, Frequency
- End Fittings: Flanged
- Features: In-line, Velocity Meter
-
Supplier: Gems Sensors & Controls
Description: The exceptionally compact design of Gems™ 65800 Series units saves space and simplifies installation; especially in multiples on a common mounting plate. They provide great economy as well since no explosion-proof enclosures are needed for sensor wiring. Encapsulated construction is impervious to
- Number of Channels: 1
- Operating Temperature: -40 to 140 F
- Application: 4-20 mA 2-wire Transmitters, Flow Meters, Load Cells, RTDs, Strain Gages, Switches, Thermocouples
- Features: CSA Approval, Other, UL Listed
-
Supplier: OMEGA Engineering, Inc.
Description: APPLICATION The LVCN-141 flow switch controller is commonly used as a low flow shut off for pumps or process protection with a single switch input. The LVCN-131 flow switch controller is commonly used as a dual low flow shut off for pumps or process protection with
- Number of Inputs: 2 inputs
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Standards and Compliance: RoHS Compliant
-
Supplier: FineTek
Description: setup. PM Display Scaling Meter PB/PM series panel meters include bargraph and/or digital display units. Using microprocessor based electronics, modular design concepts, advanced digital calibration and switching power supply technology the PB/PM panel meters are available with
- Features: Alarms
- Outputs: Relay
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FEC920 Thermal Energy Meter, the perfect solution for taking back control of your building’s energy costs, provides the real-time data you need to verify your building’s climate control systems are operating efficiently. Designed with a single or dual channel system
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Outputs: Analog Current
- Flow Sensor Inputs: Differential Pressure Meters
-
Supplier: Transcat, Inc.
Description: Economical, nonintrusive flow measurement Hazardous (classified) location certification Simple setup and installation Suitable for a wide range of pipe sizes and materials Two-channel/two-path version available Energy measurement option Large backlit LCD display Velocity, volumetric
-
Supplier: Watson Marlow Pumps Group
Description: Dual pumpheads for balanced twin-channel flows Flow rates from 0.025 to 4.9 gpm (0.1 to 18.7 liter/min) per channel 621FX/R, 621DFX/R twin-roller pumps accept continuous tubing 621FX/RE, 621DFX/RE twin-roller pumps accept LoadSure™ elements 621FX/RE4, 621DFX/RE4
- Maximum Discharge Flow: 4.9 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Gems Sensors & Controls
Description: one of the 54800 Series dual channel barriers shown here. Any non-voltage-producing sensor or switch is rendered intrinsically safe for hazardous locations when properly connected to the output of these Zener Barriers. Intrinsic safety with solid-state reliability Since no
- Number of Channels: 2
- Operating Temperature: -20 to 140 F
- Application: 4-20 mA 2-wire Transmitters, Flow Meters, Load Cells, RTDs, Strain Gages, Switches, Thermocouples
- Features: CSA Approval, Other, UL Listed
-
Supplier: Watson Marlow Pumps Group
Description: Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow
- Maximum Discharge Flow: 8.8 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Transcat, Inc.
Description: range, pipe centricity among other factors. Repeatability ±0.2% of reading Range (Bidirectional) 0.1 to 40 ft/s (0.03 to 12.19 m/s) Response Time Up to 2 Hz Measurement Parameters Velocity, Volume, Mass, Energy, Total Flow Channels 1 or 2 channels Display Tablet with Android
- Meter Technology: Ultrasonic Meter
-
Flow Meters - Portable Ultrasonic Flowmeter 2ch 110/120V C-RR trans Chain -- PT9-SYS-2C-1-A-C-SC-C48Supplier: Transcat, Inc.
Description: Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive
- Meter Technology: Ultrasonic Meter
-
Supplier: TMP Pro Distribution
Description: in a professional-grade preamp: 48V phantom power, an 80 Hz high-pass filter, -20 dB pad to control hot input signals, and a polarity-reverse switch. Each channel has an illuminated VU meter so you can visually monitor your input levels. A Tube Drive control provides a wide range of
-
Supplier: FLEXIM AMERICAS Corp.
Description: Unmatched in Performance This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 750 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 750 F
-
Supplier: Watson Marlow Pumps Group
Description: 403U/L2: dual channel flows up to 92 ml/min per channel Digital speed control via top panel mounted keypad Reversible motor for easy fluid recovery Max high speed priming functionThe 403U/R1, 403U/L and 403U/L2 are precision manual/auto-control pumps which use 1.6mm wall
- Maximum Discharge Flow: 0.021926280149999998 GPM
- Power Source: AC Powered
- Pump Housing Material: Aluminum
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: Dual pumpheads for balanced twin-channel flows Flow rates from 0.025 to 4.9 gpm (0.1 to 18.7 liter/min) per channel 621FX/R, 621DFX/R twin-roller pumps accept continuous tubing 621FX/RE, 621DFX/RE twin-roller pumps accept LoadSure™ elements 621FX/RE4, 621DFX/RE4
- Maximum Discharge Flow: 4.9 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: for precise speed control. A keypad lock prevents tampering or accidental changes and there is a maximum high speed priming function. Flow control for each individual channel is provided by multi-turn "click-stop" pressure adjustment on each cassette. The 205CA pumphead with its
- Maximum Discharge Flow: 0.00000015840000000000002 to 0.0058117850999999995 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: for precise speed control. A keypad lock prevents tampering or accidental changes and there is a maximum high speed priming function. Flow control for each individual channel is provided by multi-turn "click-stop" pressure adjustment on each cassette. The 205CA pumphead with its
- Maximum Discharge Flow: 0.00000015840000000000002 to 0.0058117850999999995 GPM
- Discharge Size: 0.005118113 to 0.109842579 inch
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Laurel Electronics LLC
Description: Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: compliance, or 10V into a 5K ohm (or higher) load for 2 mA compliance. Dual-channel pulse inputs for voltage signals, NPN or PNP proximity switches, contact closures, magnetic pickups or flow meters. Dual solid state relays, (isolated). Available for local alarm or
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: proximity switches, contact closures, magnetic pickups or flow meters. Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
Find Suppliers by Category Top
Featured Products Top
-
-DAR revolutionizes open-channel flow monitoring by measuring from above the flow, ensuring precise data collection even in the most challenging conditions. The non-contact design of the device not only minimizes the need for sensor cleaning and maintenance but also enhances (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
materials. Long-life ceramic dual thrust bearings handle both forward and reverse direction flow. Versatile Water Specialties Propeller Flow Meters can be installed in vertical, horizontal or inclined positions. The Water Specialties Model ML04 Propeller Flow Meter is an ideal choice for (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
operating costs due to its significantly lower energy requirements compared to most flow meters. The Multi-Mag Flow Meter features a 4-20 mA analog output that is galvanically isolated and fully programmable for zero and full scale. It is designed with dual alarms (2 separate outputs) and is fully (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
requiring contact with the flow stream, minimizing fouling and maintenance. It provides reliable performance in challenging conditions such as surcharge, high solids, or variable flow profiles. The meter’s advanced signal processing delivers high accuracy even in (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
sensitive receiving components. The 5o131206004136174SK dual?junction coaxial circulator from 5o.com is developed to resolve port crosstalk and signal back?flow in high?power VHF communication systems. Designed for standard 50Ohm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
existing inline flowmeters on the water network. The customer trialed a number of clamp-on ultrasonic flow meter options. To demonstrate the effectiveness of Panametrics’ technology, the Channel Partner trialed a dual traverse installation on the GRP 1200 mm pipeline with two (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
Thermal mass flow sensors utilize heat transfer principles to determine the flow velocity of a fluid. As fluid passes across the sensor, heat is carried from the sensor to the medium. This relationship is dependent upon the flow rate. As flow increases, so does the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
is made of Teflon-PFA. Clamp-On Ultrasonic Meter in Weatherproof Enclosure Model 101WP ultrasonic hybrid flowmeter uses either transit-time or phase-shift mode to measure flows in liquid-filled pipes sized -in. to 360-in. in diameter. Options include a pipewall thickness gauge and single or dual channel
More Information Top
-
Changes in muscle sympathetic nerve activity and vascular responses evoked in the spinotrapezius muscle of the rat by systemic hypoxia
In each case the probe was connected to a dual channel flow meter (T206, Transonic Systems).
-
Responses evoked in single sympathetic nerve fibres of the rat tail artery by systemic hypoxia are dependent on core temperature
… experiments, blood flow was recorded from the distal half of the CVA, approximately 5–8 cm from the tip, using a perivascular flow probe (0.7 V; Transonic Systems, Ithaca, NY, USA) connected to a dual channel flow meter (T106; Transonic Systems; Johnson …
-
The Effect of Celiac and Renal Artery Outflows on Near-Wall Velocities in the Porcine Iliac Arteries
Ultrasonic peri- tubular flow probes ͑Transonic C-series͒ and single and dual channel flow meters ͑Transonic Models T106 and T206, respectively͒ were used to measure the flow rate in each stream.
-
Intravenous hypertonic NaCl acts via cerebral sodium‐sensitive and angiotensinergic mechanisms to improve cardiac function in haemorrhaged conscious sheep
The flow probes were connected to two dual channel flow - meters (T 208, Transonic System Inc., New York, NY, USA) and renal (RBF), femoral (FBF) and superior mesenteric blood flow (SMBF) were recorded continuously.
-
Central inhibition of opioid receptor subtypes and its effect on haemorrhagic hypotension in conscious sheep
The connecting tubes of the previously implanted ultrasonic flow probes were connected to a Transonic T208 dual - channel flow meter allowing continuous measurement of renal (RBF) and femoral blood flow (FBF).
-
Effects of Intravenous Perfusion of Glucagon on Renal Blood Flow in Conscious Sheep
For blood flow recording, probes were connected to a dual - channel flow meter (model T208, Transonic Systems).
-
Hemodynamic Mechanisms of Reduction of Venous Return and Pulmonary Circulation during Experimental Myocardial Ischemia
The venous blood flows in the anterior and posterior venae cavae were determined with cuff transducers of a T-206 dual channel ultrasound flow meter (Transo- nic).
-
Abstracts
In this time, using a laser Doppler flow meter having dual channels , the monitoring of a epigastric flap and a contra-lateral intact site in rabbits were performed at the same time.
-
Abstracts for the 11th Meeting of the International Liver Transplantation Society, July 20–23, 2005, Los Angeles, California
We prospectively collected following data: –Volumetry by means of All-in-one CT (TV, GBWR,); –Vitel parameters: MAP, CVP, CI, –Flowmetry: by means of a dual channel Transit Time Flow Meter (Transonic Systems Inc.): Hepatic Arterial Flow (HAF) and Portal Vein Flow …
-
The role of nitric oxide in the regulation of the systemic and pulmonary vasculature of the rattlesnake, Crotalus durissus terrificus
The flow probes were connected to two dual - channel blood flow meters (Transonic T206) and signals were recorded with a data acquisition system (Biopac MP100, Biopac Systems, Inc., Goleta, CA, USA) at 50 Hz.
Indicates content that may require registration and/or purchase.