-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Photoelectric Slip Ring /Photoelectric Rotary Joint /Dual-channel Fiber Optic Slip Ring DHS055-28-2F-002 Photoelectric Slip Ring | Dual-channel Fiber Optic Slip Ring, Outer diameter 55mm capable of transmitting 2 optical fibers and
- Number of Circuits: 28
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Security Camera Warehouse
Description: MPEG-4 and MJPEG Compression (Dual Codec) Dual Simultaneous Streams 3GPP Mobile Surveillance Built-in 802.11b/g WLAN Two-way Audio Built-in/External Microphone Switch HTTPS Encrypted Data Transmission Digital I/O for External Sensor and Alarm System CPU: Bach SoC Flash: 8MB RAM:
- Camera Function: Video
-
Supplier: Microchip Technology, Inc.
Description: 6-cycle hardware 32/16 and 16/16 DIV Dual 40-bit fixed point Accumulators (ACC) for DSP operations Single-cycle MAC/MPY with dual data fetch and result write-back Zero overhead looping support High-Speed PWM Module Four independent PWM pairs (Eight total outputs) with up to 2 ns
- Pin Count: 36
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
-
Supplier: Microchip Technology, Inc.
Description: MHz with dedicated pins 2 I2C Modules (up to 1 Mbps) with SMBus support 2 Single-Edge Nibble Transmission (SENT) Modules for sensor interfacing 4 DMA channels supporting UART, SPI, ADC, IC, OC and Timer data transfers Special Features 4 Configurable Logic Cell (CLC) Modules with user
- Pin Count: 36
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: linear voltage regulators (LDO) BSS126 | N-Channel Depletion Mode MOSFET BSR92P | Small signal/small power MOSFET SAK-TC366DP-64F300S AA | AURIX™ Family – TC36xDP SAK-TC275T-64F200W DC | AURIX™ Family – TC27xT FS660R08A6P2FB | Automotive IGBT and CoolSiC™ MOSFET modules BSL215C | Dual
- Operating Temperature: -40 to 150 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Based on the same proven technology as the single channel unit, the TCU54nm is characterized by a high precision, short measurement time, and a robust construction. It monitors and controls all aspects of THz generation and detection, delivering precisely controlled optical (read more)
Browse Dimensional Gages and Instruments Datasheets for Luna Innovations -
premium. It supports the simultaneous transmission of multiple weak control signals, sensor feedback, video feeds, and low-current power supplies. The design is fully customizable to meet specific circuit counts, current ratings, and mechanical configurations. Manufactured under stringent quality (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
outdoor environments. High-Speed Optical Data Transmission – Fiber optic transmission supports data rates up to 10 Gbps or more per channel, with no electromagnetic interference (EMI) and no packet (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
efficiency. Hypersen HPS-CF6000 chromatic confocal sensor controller integrates high-speed optical measurement processing, multi-channel capability, and flexible communication interfaces to support advanced inspection systems. Compatible with Hypersen’s complete (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Item Specification Channel Quantity 225 independent isolated channels Transmission Mode (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
features: Non Dispersive Infra-Red (NDIR) Dual beam / Reference channel Measure 20 refrigerent gases with one sensor Internal calibration curve for each Freon Dual range 2000 ppm and 1000 ppm selectable Easy target gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Key Product Features Multi-Channel Flexibility: 2-channel standard, customizable up to 7 channels to meet diverse signal transmission needs Broad Optical Performance: ±60nm bandwidth, 850~1550nm wavelength range, compatible (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
interference, ensuring the stability and accuracy of signal transmission. It is especially suitable for precision equipment such as medical systems and optical fiber sensors, avoiding signal interference caused by equipment failure (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
aerospace industry, where extreme environments, high reliability, long service life, lightweight construction, and mixed transmission of power and signals under complex motion conditions are required. Adopting an innovative split-type design with weight-reduction grooves, it maintains full 26-channel (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
patch cords and LC couplers to connect ODC connectors. It ensures lossless, stable high-definition optical signal transmission during continuous reel rotation. Clients can customize protective housings and flexibly replace all types of output connectors. Technical Specifications (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Datasheet for TCUT1200X01, Transmissive optical sensor. TCUT1200X01 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Subminiature Dual Channel Transmissive Optical Sensor with Phototransistor Outputs .
-
Page 34. Semiconductor parts with 130 in root number
Subminiature Dual Channel Transmissive Optical Sensor with .
-
Page 51. Semiconductor parts with 300 in root number
Subminiature Dual Channel Transmissive Optical Sensor with .
-
Datasheet for TCVT1300, Transmissive optical sensor. TCVT1300 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
Dual Channel Transmissive Optical Sensor with Phototransistor Output .
-
Page 79. Semiconductor parts with 120 in root number
Subminiature Dual - Channel Transmissive Optical Sensor with Phototransistor Outputs, RoHS Compliant, Released for Lead (Pb)-free Solder Process .
-
Page 91. Semiconductor parts with 200 in root number
Subminiature Dual - Channel Transmissive Optical Sensor with Phototransistor Outputs, RoHS Compliant, Released for Lead (Pb)-free Solder Process .
-
Theoretical investigation of a dual-channel optical fibre surface plasmon resonance hydrogen sensor based on wavelength modulation
Transmission properties of a dual - channel optical fibre SPR hydrogen sensor for (a) variation in d12 and (b) synchronous variations in d11 and d12.
-
Simultaneous measurement of temperature and pressure using single fiber Bragg grating and fixed filter demodulation technique
The optical system was composed of a broadband source (ASE), two transmission filters, a FBG sensor , couplers, a dual channel power-meter and an optical spectrum analyzer (OSA).
-
Wavelength-division-multiplexed analog transmission through plastic optical fiber for use in factory communications
Abstract—A simple inexpensive analog transmission system is realized using a dual - channel -color LED assembly, a plastic optical fiber, a dual-channel-color sensor assembly, and a crosstalk elim- ination circuit.
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:153985/CONTENT/04762870.pdf
In the dual lens system, the left and right lens capture slightly different images and transmit light to the individual image sensors through separate optical channels .
Indicates content that may require registration and/or purchase.