-
Supplier: Newark, An Avnet Company
Description: ULTRAFAST RECTIFIER COMMON ANODE 15A TO-247; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Dual Common Anode; Forward Voltage Max:975mV; Reverse Recovery Time:35ns; Forward Surge Current:300A RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: ULTRAFAST RECTIFIER, COMMON ANODE, 16A, TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Dual Common Anode; Forward Voltage Max:1.2V; Reverse Recovery Time:85ns; No. of Pins:3Pins RoHS Compliant: Yes
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICES, UNITIZED, DIODE, SILICON, POWER RECTIFIER, ULTRAFAST, DUAL (COMMON CATHODE OR COMMON ANODE, CENTER TAP), TYPES 1N6672 THROUGH 1N6674, STANDARD AND REVERSE POLARITY, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
-
-
Supplier: Accuris
Description: DIODE, SILICON, POWER RECTIFIER, DUAL, COMMON CATHODE OR ANODE CENTER TAP, ULTRAFAST, TYPES 1N6657 THROUGH 1N6659 JAN, JANTX, JANTXV, AND JANS
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, UNITIZED, DIODE, SILICON, POWER RECTIFIER, ULTRAFAST, DUAL (COMMON CATHODE OR COMMON ANODE CENTER TAP) TYPES 1N6766 AND 1N6767, STANDARD AND REVERSE POLARITY, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, POWER RECTIFIER, ULTRAFAST RECOVERY, DUAL (COMMON CATHODE OR COMMON ANODE, CENTER TAP), TYPES 1N6672 THROUGH 1N6674, STANDARD AND REVERSE POLARITY, QUALITY LEVELS JAN, JANTX, JANTXV, AND JANS
-
Supplier: Newark, An Avnet Company
Description: DIODE, ULTRAFAST, 100MA, 30V, SOT-23-3; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:600mA; Operating RoHS Compliant: Yes
-
Supplier: Radwell International
Description: ULTRAFAST RECTIFIER COMMON ANODE 15A TO-247; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:DUAL COMMON ANODE; FORWARD VOLTAGE VF MAX:975MV; REVERSE RECOVERY TIME TRR MAX:35NS ROHS COMPLIANT: YES. FREE 2 YEAR
- Features: General Purpose (PN Junction Diodes)
-
Supplier: RS Components, Ltd.
Description: Diode Fast Recovery 400V 2x30A SOT227B
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode, Schottky Barrier Diodes, Switching
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: 600V 22A Hi-Rel Ultra-Fast Discrete Diode in a TO-254AA package - Standard Packaging Similar Parts HFA35HB60 TO-254AA package, COTS HFA35HB60SCSA TO-254AA package, Screening Level Space Lead Form Down HFA35HB60SCX TO-254AA package, JANS, Screening Level TX HFA35HB60SCV TO-254AA package, JANS,
- VR: 600 volts
- trr: 90 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Power Diode, Rectifier Diode, Schottky Barrier Diodes, Single
-
Supplier: Infineon Technologies AG
Description: 600V 30A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-1 package. - Screening Level TXV Similar Parts HFA40HF60C A HFA40HF60C with Standard Packaging HFA40HF60CSCX Screening Level TX HFA40HF60CSCV Screening Level TXV HFA40HF60CSCS Standard Packaging
- VR: 600 volts
- trr: 88 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Power Diode, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: 1200V 15A Hi-Rel Ultra-Fast Common Cathode Diode in a TO-254AA package - A HFA35HB120C with Standard Packaging Similar Parts HFA35HB120C A HFA35HB120C with Standard Packaging HFA35HB120CSCX Screening Level TX HFA35HB120CSCV Screening Level TXV HFA35HB120CSCS
- VR: 1,200 volts
- trr: 100 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Power Diode, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: 200V 60A Hi-Rel Ultra-Fast Common Cathode Diode in a SMD-1 package - A HFB60HF20C with Standard Packaging
- VR: 200 volts
- trr: 35 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Power Diode, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Richardson RFPD
Description: Kilovolt High Current Rectifier Assemblies|•Matched silicon rectifier elements|•Rated current to 3.0 Amperes|•PRV 5,000 to 50,000 volts|•Fast recovery (RHP series)|•All applicable MIL-STD-750 tests|•High thermal conductivity encapsulation
- IF: 240,000 mA
- trr: 200 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Fast switching Low leakage Low forward voltage drop High Current capability High surge capability High reliability
- VF: 1.3 volts
- IF: 8,000 mA
- IR: 0.01 to 0.15 mA
- trr: 150 ns
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Low power loss Low forward voltage, high current capability
- VF: 0.95 volts
- IF: 8,000 mA
- IR: 0.01 to 0.5 mA
- trr: 35 ns
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive centertap Glass passivated chip junction Superfast recovery times for high efficiency Low forward voltage, high current capability Low thermal resistance Low
- VF: 1.5 volts
- IF: 16,000 mA
- IR: 0.01 to 0.5 mA
- trr: 50 ns
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: High temperature metallurgically bonded construction Glass apssivated cavity-free junction Superfast recovery time for high efficiency Ultrafast recovery time for high efficiency Low voltage forward, high current capability Hermetically sealed package High surge capability
- VF: 0.95 volts
- IF: 2,500 mA
- IR: 0.002 to 0.05 mA
- trr: 25 ns
-
Supplier: Littelfuse, Inc.
Description: The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V.
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Frontier Electronics Corp.
Description: General Purpose Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Peak reverse voltage range from 50V to 1,000V Peak forward surge current
- VF: 1.1 to 1.2 volts
- IF: 1,000 to 10,000 mA
- VR: 50 to 1,000 volts
- IR: 0.005 to 0.01 mA
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time
- VF: 1.3 to 1.5 volts
- IF: 500 to 3,000 mA
- VR: 50 to 2,000 volts
- IR: 0.005 mA
-
Supplier: Newark, An Avnet Company
Description: FAST RECTIFIER, DUAL, 60A, SOT-227B; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:60A; Forward Voltage Max:2.3V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: Littelfuse DURB2020CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or
- VF: 1.15 volts
- IF: 20,000 mA
- IFSM: 125 amps
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time
- VF: 0.98 to 1.75 volts
- IF: 5,000 to 10,000 mA
- VR: 50 to 600 volts
- IR: 0.005 mA
-
Supplier: MACOM
Description: Packages available in JAN, JANTX, JANTXV and JANS levels to MIL-PRF-19500 slash sheets /477. Standard features include: Popular JEDEC registered series, Voidless hermetically sealed glass package, Extremely robust construction, Internal "Category I" Metallurgical bonds.
- VF: 0.875 to 0.975 volts
- VR: 50 to 150 volts
- IR: 0.175 to 0.525 mA
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
-
Supplier: Frontier Electronics Corp.
Description: Hyper Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Hyper Fast Recovery Diodes have a reverse
- VF: 1.5 to 2.3 volts
- IF: 5,000 to 10,000 mA
- VR: 600 volts
- IR: 0.003 mA
-
Supplier: Kyocera Corporation
Description: A Fast Recovery Diodes (FRDs)is a PN junction diode with a shorter reverse recovery time (trr) that is suitable to rectify a high-frequency. Kyocera has developed an FRD adopting an original lifetime control technology and contributes to the reduction of energy use of digital home appliances. A
- VF: 0.95 to 3.2 volts
- IR: 0.01 to 0.05 mA
- trr: 20 to 140 ns
- Tj: -55 to 175 C
Find Suppliers by Category Top
More Information Top
-
http://www.onsemi.com/PowerSolutions/product.do?id=MUR1620CTR&pdf=Y
• Common Anode Dual Rectifier (8.0 A per Leg or 16 A per Package) • Ultrafast 35 Nanosecond Reverse Recovery Times • Exhibits Soft Recovery Characteristics • High Temperature Glass Passivated Junction • Low Leakage Specified @ 150 C Case Temperature …
Indicates content that may require registration and/or purchase.