-
Supplier: Evident Scientific
Description: Olympus NDT offers a complete line of dual element and single element transducers for use with its corrosion thickness gages. Most of these transducers feature Automatic Probe Recognition for maximum gage performance for each transducer. These transducers are
- Probe Frequency: 5,000 kHz
- Diameter / Width: 9.651994787922815 mm
- Transducer Style: Dual Element
- Features: Ultrasonic, Wall / Material Thickness
-
Supplier: Visual Sound, Inc.
Description: both the entire EVF & EVH Series. With an assortment of full-range, low-frequency, and subwoofer loudspeakers, the EVF Series provides the tools to maximize the flexibility of system design, no matter what the application and budget. EVF's innovative input panels provide the choice of
-
Supplier: Evident Scientific
Description: transducer with the near surface resolution capabilities of a higher frequency single element transducer Can be contoured to conform to curved parts Applications: Remaining wall thickness measurement Corrosion/erosion monitoring Weld overlay and cladding bond/disbond inspection
- Probe Frequency: 2,250 kHz
- Diameter / Width: 9.448794897650755 mm
- Transducer Style: Dual Element
- Features: Ultrasonic, Wall / Material Thickness
-
-
Supplier: S. Himmelstein & Company
Description: MCRT®88700V High Capacity Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if the peak to average ratio is high. Their use avoids the accuracy loss that occurs if
- Maximum Torque: 200 to 4,000,000 In-lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The JBL 4638 low frequency system is designed for cinema use and general reinforcement where smooth power response and accurate reproduction are essential. The 4638 employs the latest in JBL low frequency transducer technology, offering exceptional performance
-
Supplier: Newark, An Avnet Company
Description: SIREN, DUAL TONE, 14VDC, 3.5KHZ; Transducer Function:Siren; Tones:2 Tone; Supply Voltage Min:6VDC; Supply Voltage Max:14VDC; Operating Current Max:70mA; Sound Level SPL:102dB; Sound Level Distance:30cm; Resonant Frequency:3.5kHz; RoHS Compliant: Yes
-
Supplier: Evident Scientific
Description: Transducers are available in metric unit element diameters and common frequencies, such as 1, 2, 4, 5, and 6 MHz.
- Probe Frequency: 2,000 kHz
- Transducer Style: Dual Element
- Features: Ultrasonic
-
Supplier: Visual Sound, Inc.
Description: arrays with extended low frequency pattern control. Low frequency transducers are the 2206H 300 mm (12 in) VGC™ Vented Gap Cooled drivers. They deliver excellent low frequency extension with minimal power compression and low distortion plus high sensitivity and power
-
Supplier: Evident Scientific
Description: transducer with the near surface resolution capabilities of a higher frequency single element transducer Can be contoured to conform to curved parts Applications: Remaining wall thickness measurement Corrosion/erosion monitoring Weld overlay and cladding bond/disbond inspection
- Probe Frequency: 2,250 kHz
- Transducer Style: Dual Element
- Features: Ultrasonic, Wall / Material Thickness
-
Supplier: Visual Sound, Inc.
Description: ground supported, high power low frequency module used in conjunction with mid/high or fullrange systems of the PD5000 and PD700 series. The PD5125 will perform well in any application where high output low bass is required. Low frequency transducers are the 2226H 380 mm (15 in)
-
Supplier: Sifam Tinsley UK
Description: Theta Hz the transducer is used for frequency measurement. The output signal is proportional to measured frequency and is either load independent DC Current or load independent DC Voltage. Features • Fully onsite programmable input range • Available in Single or Dual
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- User Interface: Computer Programmable, Front Panel and Display
- Outputs: Current Output, Voltage Output
-
Supplier: Terra Universal, Inc.
Description: SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation MultiSONIK™ generator operates at
- Wash Tank Capacity: 25 gallons
- Internal Length: 20.5 inch
- Internal Width: 18 inch
- Internal Depth / Height: 18 inch
-
Supplier: Airmar Technology Corporation
Description: 600 W The P66S TRIDUCER® Multisensor combines depth, speed, and temperature functions in one housing. And it features our 50/200 kHz, dual-frequency, ceramic element. This hydrodynamic housing with its rounded nose reduces the turbulence under the transducer’s acoustic face for
- Power Capability: 600 watts
- Maximum Operational Depth: 365.76 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: S. Himmelstein & Company
Description: MCRT® 84700V Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if the peak to average ratio is high. Their use avoids the accuracy loss that occurs if an oversized
- Maximum Torque: 600,000 to 4,000,000 In-lbs
- Accuracy: 0.03 to 0.04 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
-
Supplier: Wilcoxon Sensing Technologies
Description: Low-frequency, dual-output sensor, acceleration (500 mV/g sensitivity, 5% tolerance) and temperature, 0.2 Hz low frequency, IsoRing accelerometer, case isolated, low profile side exit MIL-C-5015 connector
- Acceleration: 10 g
- Frequency Range: 0.2 to 3,700 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: TMP Pro Distribution
Description: NL4 Speaker Type: Subs Frequency Response (-3 dB): 35 - 125 Hz Frequency Response (-10 dB): 35 - 250 Hz Internal Crossover: No Recommended High-Pass Frequency: 35 Hz Sensitivity 1 W/1 m: 102 dB Max. SPL/1m (calc): 134 dB System Power Handling: 1200 Watts LF Transducer:
- Sound Pressure Level: 139 dB
- Nominal Input Power: 1,200 watts
- Sensitivity: 102 dB
- Frequency Response: 31 to 250 Hz
-
Supplier: Piezo-Metrics
Description: Micron’s (DBST) Dual Bridge Stress and Temperature Sensor is a miniature dual measurement 17-4 CRES sensor that uses Wheatstone bridges with Micron’s semiconductor strain gages to measure stress or load, and a single semiconductor crystal to accurately measure temperature - all in a
-
Supplier: TMP Pro Distribution
Description: Connections: Parallel Neutrik® NL4 Speaker Type: Fullrange Frequency Response (-3 dB): 55 - 13000 Hz Frequency Response (-10 dB): 50 - 18000 Hz Internal Crossover: Yes Recommended High-Pass Frequency: 40 Hz Sensitivity 1 W/1 m: 103 dB Max. SPL/1m (calc): 139 dB Coverage (Nominal
- Sound Pressure Level: 139 dB
- Nominal Input Power: 1,000 watts
- Sensitivity: 103 dB
- Frequency Response: 50 to 18,000 Hz
-
Supplier: TMP Pro Distribution
Description: NL4 Speaker Type: Subs Frequency Response (-3 dB): 35 - 125 Hz Frequency Response (-10 dB): 35 - 250 Hz Internal Crossover: No Recommended High-Pass Frequency: 35 Hz Sensitivity 1 W/1 m: 102 dB Max. SPL/1m (calc): 134 dB System Power Handling: 1200 Watts LF Transducer:
- Speaker Size: 18 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: monitor. For truss mounting, the yoke accepts most industry standard truss clamps. Configuration: Compact two way, ported enclosure Low Frequency Transducer: Dual 8" high power, treated paper cone, 2" voice coil, neodymium magnet High Frequency Transducer: 1" high
- Speaker Size: 8 inch
- Application: Loudspeaker / Public Address
-
Supplier: RESON
Description: Model TC2149 is a 50kHz and 200kHz dual frequency transducer is ideal for navigation and hydrographic echosounders.The transducer has excellent piezoceramic elements, which will ensure the highest reliability and quality in echosounding.
- Frequency Range: 195 to 205 kHz
- Resonance Frequency: 50 kHz
- Transmit Sensitivity: 172 dB re µPa/V
- Receive Sensitivity: -187 dB re V/µPa
-
Supplier: Transducer Techniques, LLC
Description: highest quality along with coined silver slip ring and silver brushes for data transmission. The WR2, Flexural Natural Frequency, and Torsional Stiffness values as stated in the Dynamic Characteristics box below, are approximate and the tabulated data pertains to the torque pickup only, and
- Maximum Torque: 10 to 30,000 In-lbs
- Operating Temperature: -50 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: RESON
Description: Model TC2122 is a 33kHz and 200kHz dual frequency transducer idealfor navigation and hydrographic echosounder systems. The transducer has excellent piezoceramic elements which will ensure the highest reliability and quality in echosounding. The transducer will fit
- Frequency Range: 195 to 205 kHz
- Resonance Frequency: 200 kHz
- Transmit Sensitivity: 170 dB re µPa/V
- Receive Sensitivity: -187 dB re V/µPa
-
Supplier: RESON
Description: Model TC2135 is a 15kHz and 200kHz dual frequency transducer ideal for sedimentation measurements and hydrographic echo sounder systems.Both operating frequencies exhibit broad band characteristics making the TC2135 even more flexible.The transducer has excellent
- Frequency Range: 13 to 17 kHz
- Resonance Frequency: 15 kHz
- Transmit Sensitivity: 168 dB re µPa/V
- Receive Sensitivity: -172 dB re V/µPa
-
Supplier: PMC Engineering LLC
Description: The KATD Series of Dual Axis accelerometers are designed for true inertial measurements on race vehicles or on-vehicle automotive testing applications. The use of low bandwidth sensing elements ensures that high frequency vibration from components or similar do not affect the
- Acceleration: 2 to 10 g
- Frequency Range: 0 to 20 Hz
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: -5 to 212 F
-
Supplier: Wilcoxon Sensing Technologies
Description: Ultra quiet, ultra low frequency, seismic sensor; dual output accelerometer and temperature sensor; 10 mV/g high sensitivity, ±10% tolerance, top exit 4 pin M12 connector
- Acceleration: 0.5 g
- Frequency Range: 0.01 to 350 Hz
- Features: Corrosion Resistant, Integrated Electronics Piezo Electric (IEPE)
- Device Type: Sensor / Transducer
-
Supplier: PMC Engineering LLC
Description: frequency chassis vibrations, therefore allowing low frequency events to be detected and measured. Typical applications include: Braking - Suspension Test - Aero Performance - Structural Analysis - Launch Control Features Miniature Size ±2g or ±10g Range 0 to 20 Hz Bandwidth Ruggedized
- Acceleration: 2 to 10 g
- Frequency Range: 0 to 20 Hz
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: -5 to 214 F
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meters for dual-channel frequency, rate, or period meter is a standard operating mode of the Laureate counter with the FR signal conditioner board. It can display frequency from 0.005 Hz to 1 MHz, rate in engineering units, and period (inverse of
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Airmar Technology Corporation
Description: Deep water performance with no transducers protruding from the hull is what the M422 is all about. This in-hull, dual frequency wideband transducer is perfect for larger offshore fiberglass boats that are looking for deep water target performance. Operating at both low
- Frequency Range: 47 to 210 kHz
- Power Capability: 1,500 watts
- Maximum Operational Depth: 609.6 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Airmar Technology Corporation
Description: 600 W The B45 is Airmar’s smallest and most economical, dual-frequency, bronze, stem transducer. It features a single, 50/200 kHz ceramic element. The included fairing streamlines the transducer and increases the performance—even at higher speeds. Features Depth and
- Power Capability: 600 watts
- Maximum Operational Depth: 365.76 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Cleaning Technologies Group
Description: Ultrasonic transducer elements sealed in a liquid-tight housing are an option to transducer elements permanently bonded to the side or bottom of a cleaning tank. The major benefits of immersible ultrasonic transducers are that they are easy to service and can be added to
- Transducer Style: Immersible / Waterproof
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: Steiner & Martins, Inc.
Description: Bolt Clamped Langevin Transduce - 28/40 KHz±1KHz Part Number: SMBLTF2840W60 -- SIMILAR PRODUCTS Multi Frequency Bolt Clamped Langevin Transducer - DUAL FREQUENCY. It needs a dual frequency generator in order to run it. Piezo Material: SM118 Body Material:
-
Supplier: Airmar Technology Corporation
Description: When the transducer is placed inside the tank, it is properly oriented for optimal performance. The M260 is a popular choice for customers not wanting to drill a hole in their hull and for trailered or multi-hulled boats. Features Depth only 1 kW of power Dual-frequency
- Power Capability: 1,000 watts
- Maximum Operational Depth: 762 m
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Exail
Description: SeapiX is a genuine “third way” 3-Dimensional sonar, offering both the key advantages of omnidirectional sonar and those of sounders, while at the same time providing completely new functionalities to fishermen in order to practise profitable and selective methods. The advanced dual multibeam
- Features: Multiple Frequencies
- Transducer Style: Transmitter / Receiver Combination
Find Suppliers by Category Top
Featured Products Top
-
heavy-duty applications requiring higher temporary overload capacity, it is rated for 4 kW or 5 hp motors. This dual-rating system allows engineers to select the drive according to the actual torque profile rather than relying only on the motor’s nameplate power. Normal-Duty and Heavy (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Measuring Thin Single-Layer Material Using a High- Frequency Thickness Gauge and Transducer (Above 20 MHz)
Many handheld ultrasonic corrosion thickness gauges only use dual element transducers and have an upper frequency limit of about 10 MHz. These gauges work well for most traditional corrosion applications but have a minimum thickness of about 0.020 inches or 0.5 millimeters. In contrast, ultrasonic
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial