-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, METERING PUMP, SERIES B, DUAL MANUAL CONTROL, 2.5 GPH, 100 PSI, 50/60 HZ, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). This expanded flow range makes the LK a perfect compliment to the E-Class Metering Pump
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Power Source: AC Powered
-
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). The LK Series is ideal for chemical feed applications in a wide range of fields, including water
- Maximum Discharge Flow: 0.15833333333333333 GPM
- Maximum Discharge Pressure: 150 to 225 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.333 HP
-
Supplier: Williams
Description: •Discharge Pressures to 3450 psi (238 bar) •100:1 Turndown Ratio •Variety of Seal and Plunger Materials available. •Manual or automatic with solenoid valve. •Dual acting pneumatic relay used to cycle pump. •Pneumatic Pumps are often the choice for FPSO (Floating, Production,
- Maximum Discharge Flow: 0.15 to 1.5 GPM
- Maximum Discharge Pressure: 3,450 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Cole-Parmer
Description: • Dependable metering with a
1% repeatability • Polypropylene bellows with EPDM O-ring wetted parts • Flow ranges up to 2100 mL/min • Self-priming to 51⁄4 feet dry • Designed for continuous-duty applications • Simple liquid end construction assures trouble-free pumping Max flow rate is - Maximum Discharge Flow: 1.10952261 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: AC Powered
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: • Dependable metering with a
1% repeatability • Polypropylene bellows with EPDM O-ring wetted parts • Flow ranges up to 2100 mL/min • Self-priming to 51⁄4 feet dry • Designed for continuous-duty applications • Simple liquid end construction assures trouble-free pumping Max flow rate is - Maximum Discharge Flow: 1.10952261 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: AC Powered
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: mA input control signal. Use the keypad to manually adjust the stroke length and frequency (when in local mode). Pump has a dual low-level float switch input and a 24 V output. LCD provides quick user feedback of pump status and theoretical pump flow.
- Maximum Discharge Flow: 0.008333333333333333 GPM
- Maximum Discharge Pressure: 250 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: mA input control signal. Use the keypad to manually adjust the stroke length and frequency (when in local mode). Pump has a dual low-level float switch input and a 24 V output. LCD provides quick user feedback of pump status and theoretical pump flow.
- Maximum Discharge Flow: 0.016666666666666666 GPM
- Maximum Discharge Pressure: 110 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Features: Metering Pumps
-
Supplier: Milton Roy
Description: trouble-free performance. Better Value. The superior dual-seal design provides a longer pump life requiring less maintenance, reduced operating costs and no seal packing to adjust. Best Reliability. From a company with over 80 years of metering pump expertise, the Milton
- Maximum Discharge Flow: 0.007013888888888894 to 0.038888888888888924 GPM
- Maximum Discharge Pressure: 100 to 5,000 psi
- Pump Type: Dosing Pumps, Injection Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP
- Maximum Discharge Flow: 3.2800000000000002 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free track-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP
- Maximum Discharge Flow: 3.54 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Dual pumpheads for balanced twin-channel flows Flow rates from 0.025 to 4.9 gpm (0.1 to 18.7 liter/min) per channel 621FX/R, 621DFX/R twin-roller pumps accept continuous tubing 621FX/RE, 621DFX/RE twin-roller pumps accept LoadSure™ elements 621FX/RE4, 621DFX/RE4 four-roller
- Maximum Discharge Flow: 4.9 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520Du/R, 520U/R, 520S/R, 520Bp/R NEMA 2 (IP31) pumps fitted with 1.6mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include
- Maximum Discharge Flow: 0.9239999999999999 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.06299216 to 0.37795296 inch
- Power Source: AC Powered
-
Supplier: Allied Electronics, Inc.
Description: service intervals of motors, pumps, ect. The meter has up to four setpoint outputs, implemented on plug-in option cards. The plug-in cards provide dual FORM-C relays, quad FORM-A, or either quad sinking or quad sourcing open collector logic outputs. The setpoint alarms can be
-
Supplier: Industrial Flow Solutions
Description: of submersible pumps Tailored to meet jurisdictional interpretations and applications Modular design Dual pump liquidator allows water and oil to be effectively managed without system interruption
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
-
Supplier: Groeneveld Lubrication Solutions
Description: applications - between greasing cycles. The grease moves to the metering blocks through the main lines. The pump automatically switches off as soon as the pressure in all metering units has reached a minimum of 100 bar. The advantage of this particular system set-up is that the
- Application: Automotive
- Feed Type: Dual Line
- Operation: Electric
- Media: Grease
-
Supplier: Acromag, Inc.
Description: a transmitter with proportional 4-20mA output or a serial communication interface. A relay output option adds limit alarm and pump control capabilities. Features Universal input (TC, RTD, mA, V DC) Sunlight-readable display (adjustable intensity) Push-button or PC programmable Dual
- Number of Digits: 4
- Depth: 91.44 mm
- Operating Temperature: 32 to 149 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Caterpillar Oil & Gas
Description: Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire Pump
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: YZ Systems, Inc.
Description: The 8300 is designed for high volume injection applications. The dual configuration (8302) will accurately inject up to 136 gallons per day. This system has provided reliable performance at critical injection points worldwide for many years. This proven system reliably provides
- Maximum Discharge Flow: 0.04722222222222234 GPM
- Maximum Discharge Pressure: 1,440 psi
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Sampling Pumps
-
Description: bio-medical reagent filling and other high precision low volume fluid application. FSH-SK08 includes a digital controller, a single end or dual end high precision digital controlled automated volume change mechanism, and special high precision ceramic pump modules. The system has
- Features: Injection Pumps, Metering Pumps, Rotary Vane Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: PVA - Precision Valve & Automation
Description: The VPX-2K Volumetric Pump is a dual dispenser designed for applying small volumes of 2-part adhesives in lines or dots with a high level of control. The unit uses the progressive cavity principle, which utilizes a specially machined auger-like rotor that couples with a rubberized seal
- Dispense Rate: 0.008 to 10 L/min
- Media Viscosity: 1 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
-
Description: intelligent factory production lines. FSH-SK10 includes a digital controller, a single end or dual end high precision digital controlled automated volume change mechanism, and special high precision ceramic pump modules. The system has solved the traditional issue of variable volume
- Features: Injection Pumps, Metering Pumps, Rotary Vane Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Newport MKS
Description: The F-SMM900 Passive Dual-Clad Fiber is a passive, dual-cladding, Multi-Mode (MM) fiber that combines both Single-Mode (SM) and multi-mode fiber characteristics within a single fiber. The fiber has a germano-silicate single-mode core, a pure silica inner cladding to guide the
- Wavelength: 980 to 1,550 nm
- Numerical Aperture: 0.18 to 0.2
- Maximum Attenuation: 4 dB/km
- Bending Radius: 16 mm
-
Supplier: Oil-Rite Corp.
Description: inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. This system is plumbed for continuous operation with dual filtration systems. Dual 10 micron, 1000 beta filters near the outlet help
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Bijur Delimon International
Description: supplied to clean and condition the air Air operated reciprocating pump 30:1 ratio 10 lb grease reservoir includes low level switch warning and spring loaded follower plate to assure positive prime on the pump inlet Grease strainer with cleanout is located on the pump outlet.
- Capacity: 1.32086 gallons
- Operating Pressure: 3,000 psi
- Features: Adjustable Volume, Low Level Safety Switch, Other
- Feed Type: Dual Line
-
Supplier: Williams
Description: Provides regulated pressure to operate a variety of Williams pneumatic metering pumps. Economical Pressure Regulator Output Pressures: 0-125 psi (0-862 Kpa) Dual Scale Wika pressure gauge included Built in dryer to eliminate moisture in air/gas supply Maximum Inlet pressure: 250
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 250 psi
- Media Temperature: -20 to 150 F
- Port Size: 0.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: APPLICATION The LVCN-141 flow switch controller is commonly used as a low flow shut off for pumps or process protection with a single switch input. The LVCN-131 flow switch controller is commonly used as a dual low flow shut off for pumps or process protection with two
- Number of Inputs: 2 inputs
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Standards and Compliance: RoHS Compliant
-
Supplier: Bijur Delimon International
Description: Application DA Lubricators are manual grease and oil, double-action piston high pressure pumps. For bearings that require an application of lubricant infrequently, the manually-operated pumping unit is used, and may be located on the machine or at any convenient point nearby. These units
- Capacity: 0.6340128 gallons
- Operating Pressure: 1,500 psi
- Feed Type: Dual Line, Single Line / Single Point
- Application: General Purpose
-
Supplier: AMETEK Sensors, Test & Calibration
Description: gauges with ±0.6% F.S. accuracy and a hydraulic jack pump fitted with hose, valve and couplings: delivered in a handy carrying case. The pressure gauges are all dual-scaled in bar & kg/cm2 and of a quality matching marine requirements. The gauges are easy to read and the hydraulic
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Bijur Delimon International
Description: Application A single action manual piston pump used to actuate fixed output positive displacement oil injectors. The unit can be used with series ZJB, ZMB, ZT and SJMinjectors. The pump incorporates an internal maximum pressure relief valve and a flow control valve to relieve
- Capacity: 0.264172 gallons
- Operating Pressure: 290 psi
- Features: Adjustable Volume, Integral Filter
- Application: General Purpose
-
Supplier: HydraCheck Inc.
Description: Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 5000 PSI, 345 bar. The large clear 63mm diameter dial ensures that quick checks can be made to determine pump performance and setting of flow control valves. They can
- Media Temperature Range: 14 to 122 F
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Nova Analytical Systems Inc.
Description: The 7460 Series Portable Analyzers are available in six versions for the simultaneous measurement of the gases typically found in the exhaust from internal combustion engines. CO, CO2, and HC's are detected by a dual-wavelength infrared detector. O2 and NOx (as NO) are detected by
- Response Time: 8 seconds
- Operating Temperature: 32 to 104 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Madison Company
Description: Pump-Down (Drain) automatic dual level control. For conductive liquids, the High - Low liquid level can be set by cutting the three included conductivity probes for the proper hights. The conductive liquid is sensed between each probe and ground (common). The controller is also
- Operating Temperature: 212 F
- Features and Functionality: Extreme Environment
- Form Factor: In-Situ / Field
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
Find Suppliers by Category Top
Featured Products Top
-
Tired of inconsistent mix ratios or having to manually adjust ratios? Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Engineered with a dual servo-driven system, it delivers ultimate control over shot size and volume, for (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
will steady a pulsing flow caused by diaphragm pumps, piston pumps, peristaltic pumps and other quick flow interrupting equipment. The PDS will steady a vibrating pointer of a pressure gage or flow meter under flowing conditions. When used properly, quick pulsating flows will be greatly (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Microfluidic Technology in Mantis At the core of our dispensers is patented microdiaphragm pump that meters and dispenses discrete volumes of liquid. This valve cluster can fill and dispense as fast as 10 times per second (exact speed depends on specific product). This proven technology is both (read more)
Browse Laboratory Dispensers Datasheets for Formulatrix, Inc. -
convenience for technicians and waterwork engineers while connecting sections of pipes, pumps, and valves during their complex projects. Technicians find these tools handy when constructing fire hydrants, water treatment plants, public sewer systems, or as part of some maintenance (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
The Chemical Treatment of Cooling Water
Dual metering pump ; (E) Auxiliary drains; (F) Basin of cooling tower.
-
Process Plant Equipment: Operation Control and Reliability Complete Document
• Skid-mounted dual metering pumps (duty/standby) with stainless steel wet end/trim .
-
Automated apparatus to the gravimetric measurement of the gas sorption, in particular for the determination the specific area and the pore size
Are demanded MeDgas and reaction slogan of a double metering pump (Wosthoff type B 71i2).
-
Exhaust gas monitoring of industrial installations with an operating photometer
Are demanded MeDgas and reaction slogan of a double metering pump (Wosthoff type B 71i2).
-
CID-based ICP-AES instrumentation for continuous on-line analysis of aqueous industrial waste streams
The normal peristaltic pump has been replaced by dual metering pumps to eliminate the need for frequent tubing replacement.
-
Continuous operating apparatus for titration control
The apparatus works with a double piston metering pump for measuring liquid and titration solution.
-
Laboratory devices
Here, the built-in dual - metering pump a constant mixture from product stream and titrating means in the pH-Me13gefaD produces.
-
Representation of grain distributions and calculation of the specific area
The Gerat operates with a double piston metering pump fur MeBflussigkeit and titration slogan.
-
Experience With CO2-Laden Fracturing Fluid for Stimulating Water-Sensitive Formations
fluid is pumped through the loop with a high pressure, dual piston metering pump .
-
A polychlorinated biphenyl (Aroclor 1254) in the water, sediment, and biota of escambia bay, Florida
…juvenile crabs and shrimp were made under conditions similar to those used in the acute bioassays except the animals were confined in compartmented aquaria and acetone stock solutions of the Aroclor were added to the water with a dual channel metering pump .
Indicates content that may require registration and/or purchase.