-
Supplier: SOCOMEC
Description: Applications Permanent back-up for mission-critical, IT and telecommunications equipment within the internet server field Advantages Dual power supply for redundancy Based on a double power supply system, the IT SWITCH monitors voltage quality and automatically transfers
- Maximum Current Rating: 16 to 20 amps
- Maximum AC Voltage Rating: 100 to 240 volts
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: SOCOMEC
Description: ATyS r and ATyS d are three-phase remotely operated motorised transfer switches, 3 or 4 poles, with positive break indication. They enable the on load transfer of two three-phase power supplies via remote volt-free contacts, from either an external automatic
- Maximum Current Rating: 125 to 3,200 amps
- Maximum AC Voltage Rating: 208 to 277 volts
- Number of Poles: 3 to 4
- Features: Locking, Other
-
Supplier: SOCOMEC
Description: voltage power supply systems where a brief interruption of the load supply is acceptable during transfer. Advantages Extensive power supply range The ATyS S is available in four supply versions, each with a broad range (+/-30%). The four versions are: • 12 VDC power
- Maximum Current Rating: 40 to 125 amps
- Maximum AC Voltage Rating: 415 volts
- Number of Poles: 4
- Features: Locking, Other
-
-
Supplier: Tripp Lite by Eaton
Description: generator power. The DC-to-AC inverter features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. It delivers 750W of continuous power, 1125W up
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: 1250W of continuous power 1875W of reserve power up to 1 hr. 2500W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breaker protect unit
- DC Input Voltage: 12 volts
- DC Input Current: 125 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: TelephoneStuff.com
Description: Switched, Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: Switched, Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Installed web/network monitoring card enables remote power monitoring and control. Remotely displays status of input power, load
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Tripp Lite by Eaton
Description: cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The dual-monitor DVI KVM switch supports crystal-clear HD video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz.NIAP PP3.0
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The dual-monitor DVI KVM switch supports crystal-clear HD video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz.NIAP PP3.0
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Transcat, Inc.
Description: for temperature measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight Display can be configured to display up to 3 inputs simultaneously (i.e. pressure
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Temperature Measurement, Accurate to 0.1° C (0.2° F) Measure 4-20 mA Input Internal 24V Loop Power Supply can Power a Transmitter Under Test Measure up to 30 VDC Large Graphic Style LCD with Backlight Display can be Configured to Display up to 3 Inputs Simultaneously (i.e. Pressure 1,
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: statements, and program alarms • Store and transfer programs to a PC or from pump to pump • Controller is preprogrammed with flow ranges for all accepted tubing sizes Flow range: 0.001 to 500 mL/min per channel with Masterflex® L/S® pump tubing • Includes a Masterflex L/S Easy-Load II
- Maximum Discharge Flow: 0.132086025 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: TelephoneStuff.com
Description: Metered Power Distribution Unit with ATS is an 8 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 15A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Waytek, Inc.
Description: dual color digital LCD message center, dual color Gauges for AC power output and battery DC input, USB power port, GFCI convenience outlets, DC cable covers and separate on/off remote. ProMariner 06200 TruePower Plus Modified Sine Inverter Category: Power Inverters
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
-
Supplier: Waytek, Inc.
Description: Internal 30A AC transfer switch will automatically pass through AC inlet power when present USB power port and GFCI convenience outlets Compact and lightweight design 2 year warranty On/Off True Power Plus remote included with 9 foot cable Intuitive dual color
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
- Features: Pure Sine Output
-
Supplier: TelephoneStuff.com
Description: Metered Power Distribution Unit with ATS is a 16 outlet PDU with a digital display to indicate total PDU power consumption in amps. Features: - 120V / 20A metered PDU system with automatic transfer switch (ATS) - Dual input cords, one attached (primary) and one
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: D-Link Systems, Inc.
Description: support up to 30W of power output on any particular PoE port. The total PoE power budgets for the DGS-1510-28P and DGS-1510-28XMP are 193W and 370W respectively, providing flexibility in power allocation for a variety of powered devices. Time-based PoE enables power to a
- Number of Ports: 28 #
- Data Rate: 128 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: support up to 30W of power output on any particular PoE port. The total PoE power budgets for the DGS-1510-28P and DGS-1510-28XMP are 193W and 370W respectively, providing flexibility in power allocation for a variety of powered devices. Time-based PoE enables power to a
- Number of Ports: 28 #
- Data Rate: 92 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: support up to 30W of power output on any particular PoE port. The total PoE power budgets for the DGS-1510-28P and DGS-1510-28XMP are 193W and 370W respectively, providing flexibility in power allocation for a variety of powered devices. Time-based PoE enables power to a
- Number of Ports: 52 #
- Data Rate: 176 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: support up to 30W of power output on any particular PoE port. The total PoE power budgets for the DGS-1510-28P and DGS-1510-28XMP are 193W and 370W respectively, providing flexibility in power allocation for a variety of powered devices. Time-based PoE enables power to a
- Number of Ports: 28 #
- Data Rate: 128 Gbps
- Network Equipment: Switch
-
Supplier: Electric Generators Direct
Description: Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Auto-Shutdowns & Digital Readouts •Easily monitor oil pressure, coolant temp and battery volts •Engine overspeed & overcrank, low
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Makita USA, Inc.
Description: application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power light indicates switch failure or cord damage Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball
-
Supplier: Broadcom Inc.
Description: increases interconnect performance bandwidth by 2x compared to PCIe 2.0; the new encoding scheme reduces overhead by 20% resulting in more efficient data transfers and power efficiency vScale™ performance and scalability—multi-core ASIC engine with eight cores supports 255 virtual
- Number of Terminating Connections: 2
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: AMETEK Programmable Power
Description: combination of up to twelve building blocks can be housed in a single 1U rack LXI enclosure. Building block topologies include dual SPDTs, SP4T, SP6T, and transfer switches, as well as a 6-line pass through adapter that can be used to drive external circuitry. TO CONFIGURE YOUR
-
Supplier: Makita USA, Inc.
Description: with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Automatic brush cut-off protects commutator from damage for longer tool life 2-mode
- Length: 18.5 inch
- Amps: 11 amps
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Harris Lighting Services, Inc.
Description: self diagnostic monitoring of entire unit operation, including battery, charger, transfer and lamp faults. Optional Visual service indicators, with test switch allowing a user initiated 30 minute system check. Optional Automatic battery protection (low voltage disconnect). Optional
- Lamp Type: Fluorescent
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The TLE 7241E is a dual channel constant current control solenoid driver with integrated DMOS power transistors The average load current can be programmed to a value in the range of 0 mA to 1000 mA (with a 1 OHM external sense resistor) with 10 bits of resolution. Load current is
-
Supplier: Makita USA, Inc.
Description: alternative power source Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Rubber-ringed brush holder
-
Supplier: Infineon Technologies AG
Description: Summary of Features Dual N-channel Logic Level - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green Product (RoHS compliant) 100% Avalanche tested Feasible for automatic optical inspection (AOI) Benefits Dual Super S08 can replace
- VGS(off): 1.7 volts
- rDS(on): 0.0072 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Makita USA, Inc.
Description: with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Automatic brush cut-off protects commutator from damage for longer tool life 2-mode
- Length: 18.75 inch
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Cable Depot Inc.
Description: insures that your sensitive electronic equipment receives only clean, consistent regulated power. With four (4) 7AH batteries, the unit provides long-lasting backup power in the event of a power failure. Dual serial ports allow for simultaneous shutdown of two servers.
-
Supplier: Infineon Technologies AG
Description: counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation. Applications Automatic transmission hydraulic system Automotive electric pumps and fans 12 V Multi-port fuel injection Smart power closure system
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
Find Suppliers by Category Top
Featured Products Top
-
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc. -
replaceable Teflon blade is mounted to the planetary gearbox and continuously wipes vessel surfaces, improving batch uniformity and heat transfer. An air/oil hydraulic lift with two-hand safety controls raises and lowers the mixing head, while safety limit switches prevent operation unless the vessel (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
& BENEFITS 2.4 GHz Channel Hopping 802.15.4 Compliant Meets IEC 60601 3rd Edition Automatic RF power level adjustment of Transmitter Waterproof – IP68 degree of (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Efficiency: Automatic core switching reduces system power by up to 40% in real-world 5G applications. Rugged Reliability: Surpasses IEC 61000-4-3 EMI (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
automatic control or asset management system can help protect from cyber sabotage. They provide reliable protection for equipment and personnel, and help prevent costly long-term interruptions in process and utility plants. Requiring no additional power, the electro-mechanical switches form an additional (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Features & Benefits 2.4 GHz Channel Hopping 802.15.4 Compliant Meets IEC 60601 3rd Edition Automatic RF power level adjustment of Transmitter Waterproof – IP68 degree of protection for foot pedal (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
equipped with dual LEDs, providing instant feedback on link status, transmission speed, and activity. In addition, a relay output for event alarms keeps you informed at all times. In case of a power failure, a built-in LED alarm is automatically activated, ensuring administrators receive timely (read more)
Browse Network Switches Datasheets for Volktek Corporation -
automatically switches between them, ensuring continuous communication and minimizing downtime. It improves network availability, reliability, and cost-effectiveness, while being easy to configure and deploy. IEEE 802.3bt This feature enables direct powering of high-power devices such as PTZ cameras (read more)
Browse Network Switches Datasheets for Volktek Corporation -
and solder terminals. The switch changes contact state when a moving cam, cover, linkage, or other mechanical component presses the end of the stainless-steel lever. The lever transfers the movement to the internal snap-action mechanism, producing a rapid (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
FTR-L1 series compact, high-current relays ensure proper power management in AI servers, UPS applications, and automatic transfer switches servers via 2-coil latching, 1a+1b contact configuration and 4.5 mm contact gap. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
More Information Top
-
4 Pole Switch Manufacturers in Other Switches, 4 Pole Switch Suppliers & Exporters in Other Switches Directory
Dual Power Automatic Transfer Switch , Transfer Switch, ATS .
-
4 Pole Switch Manufacturers in Other Switches, 4 Pole Switch Suppliers & Exporters in Other Switches Directory
Dual Power Automatic Transfer Switch , Transfer Switch, ATS .
-
Advances in Power and Electrical Engineering
A New Dual - Power Automatic Transfer Switching Equipment and Its Application: .
-
Dual Power Automatic Switch Device Design
A New Dual - Power Automatic Transfer Switch Equipment and Its Application[J].
-
Bibliography of metal oxide surge arresters, 1990-1992
… suppressors (metal oxide varistor and radio frequency interference noise filters), isolation transformers, capacitors, line voltage regulators (slow response type, electronic tap changers, phase modulator, and ferroresonant transformer regulator), motor generator sets, dual power feeds, static automatic transfer switch , uninterruptible power supplies, and …
-
transfer switch - offers from transfer switch manufacturers, suppliers, exporters & wholesalers
GSA1 series automatic transfer switch is used in dual power supply system with rated current up to 800A.
-
Transient Protection Of The SMART Grid (.pdf)
Facilities with dual source power capabilities require an automatic transfer switch (ATS) device to ensure coordination of both sources.
-
Power Controller Exporters, Power Controller Selling Leads
ATS106 dual power transfer controller is a mains / generator automatic switching control module, a microprocessor...
Indicates content that may require registration and/or purchase.