-
Supplier: Det-Tronics
Description: The PIRDuct "DuctWatch" combustible IR gas detector is specially designed to deliver reliable gas detection in enclosed airhandling ductwork applications. Safety engineers have long been aware that duct air monitoring provides the ability to maximize protection of
- Operating Humidity: 0 to 99 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %Volume
- Features: Ambient Air Monitoring, Confined Space Monitoring, Detector, Fixed, Hazardous Environments, Personal Exposure Monitoring, Process Gas
-
Supplier: Senscient Inc.
Description: tested to meet oil and gas industry safety standards. Senscient ELDS™ Series 1000 XD Cross-Duct & HVAC Features / Benefits: Reliable, rapid detection of methane at the lowest levels required for cross-duct and HVAC applications. 100% continuous measurement of the amount of
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
-
Supplier: Spectrex, Inc.
Description: The Duct SafEye Open Path Detectors were specially designed and are widely used to monitor ingress of hazardous flammable gas concentrations into air intakes of turbine engines and HVAC air ducts. Duct applications require that the small path across an air inlet
-
-
Supplier: MSA Safety
Description: Senscient open path gas detector ensures best in class false alarm rejection. The Senscient ELDS laser-based open path gas detector is available for a wide range of toxic and flammable gases. The Senscient ELDS uses 'SimuGas' self-testing to eliminate employees entering
- Operating Temperature: -67 to 140 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Features: Ambient Air Monitoring, Detector, Fixed, Monitor
-
Supplier: HVACQuick.com
Description: Greystone - CO detector, electrochem., 5% c/w analog outputs. Duct ABS enclosure. Environmental, industrial and commercial indoor Carbon Monoxide (CO) gas detector. Available in both a space and duct mount version.
-
Supplier: Analytical Technology, Inc.
Description: ATIs B12 2-Wire Modular Gas Detector is a flexible component system providing a variety of options to meet individual gas detection and alarm requirements. Series B12 transmitters are loop-powered instruments that transmit a 4–20 mA signal linearly proportional to gas
-
Supplier: Analytical Technology, Inc.
Description: either duct insertion or flowcell use. Because Q45S systems are often monitoring gas streams with condensing levels of water vapor, provision has been made for eliminating water droplets from the sensor that could present a barrier to the diffusion of H2S into the sensor. An optional
-
Supplier: Radwell International
Description: ALPHA INTELLIGENT DUCT DETECTOR, 2-WIRE/ANALOG ADDRESSABLE, PHOTOELECTRIC TYPE, LOW-FLOW DUCT SMOKE DETECTOR, 100-4000 FT/MIN AV, 17-28 VDC OPER VOLT (24 VDC NOM), LED ALARM & POWER INDICATION ON SENSOR HEAD, AEROSOL GAS TEST PORT VALVE, CLEAR COVER. FREE 2 YEAR
-
Supplier: Bacharach, Inc.
Description: Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: E+E Elektronik
Description: stability. The air from the duct flows through the probe into the EE85 enclosure and back into the duct. Inside the enclosure the air diffuses through a membrane into the CO2 sensing cell. As there is no flow through the sensing cell, this is very well protected against dust. EE85 is
- Response Time: 195 seconds
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring
-
Supplier: HVACQuick.com
Description: Greystone - Duct mounted ABS enclosure, CO2 detector, NDIR & analog outputs Environmental, industrial and commercial indoor Carbon Dioxide (CO2) gas detector. Available in space, duct and outside mount versions with a variety of options such as temperature and
-
Supplier: Bacharach, Inc.
Description: Infrared or semiconductor sensor options System solution for 1, 2, 4 or 6 sensors Detects refrigerants, CFC, HCFC, HFC, Ammonia, Carbon Dioxide and combustible gases IP66 housing options, including remote and duct mount sensors Built-in relay for 1 or 2 pre-set alarm levels The MGD-100 is an
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: Siemens Process Instrumentation
Description: the process The gas analyzer SITRANS SL consists of a pair of cross-duct sensors, a transmitter unit and a detector unit. The hardware processes the measurement signal into a concentration value as well as monitors, controls and servs the communication. The sensors can operate
- Response Time: 2 seconds
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Analytical Technology, Inc.
Description: ATIs A21 is a gas sample pumping system designed to draw samples from ducts or hard to access locations and deliver the samples to gas sensors located in a more convenient area. A21 Sampling Systems use a high quality diaphragm pump operated by a brushless DC motor to provide
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High-Efficiency Exhaust Gas Scrubber System for Semiconductor and Photovoltaic Hazardous Gas Abatement Solutions The semiconductor and photovoltaic industries rely on complex chemical processes that generate highly toxic and corrosive byproducts. To manage these risks, a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Scrubber Tail Gas Treatment Cabinet for Safe Bulk Specialty Gas System Exhaust Management Purpose and Function In high-tech manufacturing, such as semiconductor fabrication, bulk specialty gases (e.g., ammonia, hydrogen chloride, or silane) are used in large volumes. The
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: UL Standards & Engagement
Description: requirements of the Fire Test (Heat Detector) and/or when part of a multi-criteria smoke detector; 4) A gas and vapor detector or sensor incorporated as a part of a smoke detector assembly, and covered by the Standard for Gas and Vapor Detectors and
-
Supplier: Minco
Description: Two sensors in one easily insta lled package: a solid state low temperature cut - out and an averaging 1000.0 Ω platinum temperature detector (RTD). Low temperature cut - out device that replaces the traditional labor intensive vapor filled devices. The Chill - OutTM Combination Sensor has
- Sensed Temperature: 17.96 to 131 F
- Probe Configuration: Air Probe
- Features: Other
-
Supplier: InspectorTools
Description: Features: Detects the ultrasonic noise created by pressure or vacuum leaks of any gas, regardless of type: CFC's, HFC's, Nitrogen, CO2, Steam, etc. Unaffected by contaminants, or windy conditions Identifies failing solenoids, valves and bearings Includes headphones, extension tube, parabola
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion-proof, infrared detector designed to monitor ambient air for particulate matter such as smoke, oil mist, carbon, dust or ash. This unique product is the ONLY detector of it's
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Emerson Automation Solutions – Rosemount
Description: through a chopper across the duct to the receiver. The receiver employs gas filter correlation and narrow band-pass optical filtration with two solid state detectors to determine the absorption of radiation by CO in the flue gas. Features Measurements can be displayed as
- Operating Temperature: 0 to 160 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller, Infrared
-
Supplier: Acme Engineering Products
Description: interface. A completely isolated power supply eliminates any ground loop or electrical interaction problems when multiple units are connected to the same controller. Low power consumption makes the CO2-2000 perfect for battery-operated or other power-sensitive applications. The CO2-2000’s single
- Number of Channels: 1
- Operating Temperature: 32 to 120 F
- Operating Humidity: 5 to 95 %
- Electrical Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in
- Sensed Temperature: -50 to 800 F
- Sensitive Length: 0.16 to 4 inch
- Element Configuration: > 2 Elements
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
-
Supplier: Fluid Components Intl. (FCI)
Description: reliable Resistance Temperature Detector (RTD) elements that provide a linear change in resistance that is directly proportional to temperature changes in the liquid or gas process. The FCI provided electronics are equipped with up to three separate switch points that are set by FCI at
- Sensed Temperature: -40 to 212 F
- Sensitive Length: 0.16 to 4 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
- Features: RTD
-
Supplier: Fluid Components Intl. (FCI)
Description: applications. These transmitters utilize highly reliable Resistance Temperature Detector (RTD) elements that provide a linear change in resistance that is directly proportional to temperature changes in the liquid or gas process. The FCI provided electronics are designed to provide up
- Sensed Temperature: -40 to 212 F
- Sensitive Length: 0.16 to 4 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
- Features: RTD, Thermistor
-
Description: but is not intended to be enforced unless specifically adopted by a jurisdiction or is applied on a voluntary basis. This annex includes requirements not limited to clearance, hoods, ducts, terminations, fire extinguishing systems, carbon monoxide detectors, location, training,
-
Supplier: Caterpillar Oil & Gas
Description: Nodular cast-iron block with integrated ducts for lubricating oil and charge air - Segmental camshaft design - 25° tilt capability in all directions - Engine design based on the higher requirements of heavy fuel oil - High efficiency turbocharger - Cylinder liner, only cooled outside the
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Nodular cast-iron block with integrated ducts for lubricating oil and charge air n Segmental camshaft design n 25° tilt capability in all directions n Engine design based on the higher requirements of heavy fuel oil n High efficiency turbocharger n Cylinder liner, only cooled outside the
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Nodular cast-iron block with integrated ducts for lubricating oil and charge air - Segmental camshaft design - 25° tilt capability in all directions - Engine design based on the higher requirements of heavy fuel oil n High efficiency turbocharger - Cylinder liner, only cooled outside the
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
condensation & maintenance problems through its simple flow system, which has no capillaries that can clog or pumps that can fail mounts directly on the oven wall or exhaust duct without external sample lines 2. Efficient Operation Reduces Maintenance (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
reusing solvent in a solvent recovery system is another way. Control Instruments Corp.’s various lines of hazardous gas monitoring systems benefit the Pollution Control Industry in the following applications (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
CO2-2000’s single gas verification makes field calibration a snap, and its superior design means significantly longer calibration intervals. The CO2-2000’s versatility is enhanced by options to satisfy most applications. The clear, bright 0.4″ high LCD display option is readable (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
The OXY-Flex Oxygen Analyser is engineered for precise oxygen measurement in closed systems such as ventilation ducts, flue gas monitoring, and boiler exhausts. Capable of operating in extreme conditions, it delivers accurate oxygen concentration measurement in air and gas mixtures across a wide (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
a main duct that feeds into the thermal oxidizer for destruction. The Challenge NFPA 86, the National Fire Protection Association's Standard for the Safe Operation of Ovens and Furnaces defines direct-fired thermal oxidizers as Class A Furnaces mandating (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
is due to the direct mount design. By mounting the analyzer directly on the process duct without heat trace sample lines, pumps or blowers, you eliminate the unpredictability of moving parts and you shorten the sample path significantly. This reduces sample delivery time, while ultimately (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
openings and prevent fluid from flowing out of pipelines or ducts. Similar to other inflatable objects, inflatable plugs expand when filled with air, fluid, or gas to block pipes during construction, maintenance or testing. Over time, a variety of innovations has allowed Petersen Products (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Novel industrial application: flammable and toxic gas monitoring in the printing industry
A special line of Safeye Open Path Gas Detector duct models which meet successfully the required properties, were developed and introduced into the printing industry.
-
Mass spectrometric measurements of driver gas arrival in the T4 free-piston shock-tunnel
The results confirm mea- surements made by previous investigators using a choked duct driver gas detector at these conditions, and extend the range of previous mass spectrometer measurements to that of 3–20 MJ/kg.
-
Independence Hub-Turnkey Delivery of Ultradeepwater Hull and Mooring System
Duct mounted gas detectors are installed on the hull environmental system’s air intakes to provide gas detection, as well as the gas detectors located in each of the hull entry points at the top of each column.
-
IV. Specific scope of application
To the hydrocarbons chlorinated to determination yon (Pesticide of the DDT group), the Platinkatalysafor in the Quarz combustion tube of the detector can be replaced with gas chromium Q.
Indicates content that may require registration and/or purchase.