-
Supplier: Air Innovations LLC
Description: limited or no room for mechanical equipment or if you are unable to accommodate ductwork, this unit is the ideal wine cellar conditioner for you. The Wine Guardian wine cellar ductless split system offers high ambient protection in a sleek, newly styled condensing unit. The
- Cooling Capacity: 250 to 2,869.9999999999995 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: Air Rover, Inc.
Description: 460 VAC, 3-phase, 60 Hz, 10 kW electric heat ECU The Ultra-Lite Series ECUs are the most versatile ECUs available. Rugged and compact, they are 30% smaller and lighter than typical ECUs. Built exclusively with COTS components, the UL series ECUs are capable of operating in ambient temperatures from
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Air Rover, Inc.
Description: ruggedized, 208~230 VAC, 1-phase, 60 Hz ECU The Ruggedized Ultra-Lite Series ECUs are built to MIL-STD-810F standard. As versatile as the UL Series, the RUL Series ECUs a capable of multiple fast deployments from one system, and are designed to operate in ambient temperatures from -30°F to 150°F.
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
-
Supplier: Air Rover, Inc.
Description: High temperature portable air conditioner, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants,
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PAC1811 is the perfect solution for your office air conditioning needs. With an electronic thermostat, a 5-20P NEMA plug, and an operating range of 65-95 degrees F, the PAC1811 will help you cool your office to the degree that you want. Mobile Air offers portable
- Cooling Capacity: 18,009.999999999996 BTU/hr
- Voltage: 115 VAC
- Application: Commercial
- Type: Portable
-
Supplier: Air Rover, Inc.
Description: Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 24,000BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC2412 water cooled portable air conditioner is a great solution for your air conditioning needs. The PWC2412 has an 8.6 amp power consumption, provides 23,950 Btu/hr of cooling, and a 0.20 PSI Condenser coil pressure drop. This portable air
- Cooling Capacity: 23,950 BTU/hr
- Voltage: 230 VAC
- Type: Portable
- Phase: Single Phase
-
Supplier: Tripp Lite by Eaton
Description: The SRCOOL12K is a portable, compact, self-contained cooling unit designed for server rooms, small network closets, back offices and other areas with heat-sensitive equipment that facility air conditioning can’t reach. It uses environmentally friendly R410A refrigerant to comply
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: Alfa Laval Inc.
Description: Optigo CC is a commercial single discharge unit cooler for general application in small to medium-sized cooling and freezing rooms. A wide range of models make them especially suitable for refrigerated working, processing and storage rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: Klimaire Products, Inc.
Description: In cooling mode, the air vane opens upward, which directs the air horizontally. It allows for rapid and evenly distributed temperature fall. In heating mode, the air cane opens downward which directs the air towards the floor. It allows for rapid and evenly distributed
- Type: Ductless, Split
-
Supplier: Klimaire Products, Inc.
Description: 24,000 Btu-Mini Split-Ductless Air Conditioner -13 SEER-220 V Features: KSWM024-C213 24,000 Btu/h cooling only 13 SEER - 220 V / 1 ph / 60 Hz Self-diagnosis & auto-protection function Easy to clean front panel Anti-rust cabinet Auto-restart function Hydrophilic aluminum fin
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ductless, Split
-
Supplier: Klimaire Products, Inc.
Description: Klimaire KSWM, Comfort Value series, air conditioners and heat pumps, offers easy installation and maintenance, and are compact and very elegant, excellent for any room. The KSWM series is built following the stat-of-the-art heat pump technology. Its multi-function wireless
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Ductless, Split
-
Supplier: Johnson Controls, Inc.
Description: An extensive variety of components provide a flexible and versatile fan coil unit to meet the needs of any building. Plus, the variety of options available with FCC units is where you find the versatility to fit any heating, ventilating, and air-conditioning need. FEATURES AND BENEFITS
- Cooling Capacity: 9.4 to 66.39999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: HDT Global
Description: and return air have covers for transport or storage. A liquid sight glass is visible from outside the enclosure so refrigerant level can be determined without opening up the ECU. Access ports for pressure readings as well as refrigerant charging are located outside the enclosure. There are
- Cooling Capacity: 95,999.99999999999 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Klimaire Products, Inc.
Description: Klimaire KSWM, Comfort E-Z series, air conditioners and heat pumps version come with a quick connect kit to simplify its installation, to offer easy installation and maintenance, compactness, and elegance. The KSWM units are built following the state-of-the-art heat pump technology.
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Ductless, Split
-
Supplier: Tripp Lite by Eaton
Description: The SRXCOOL12KB SmartRack® 12,000 BTU 230V Portable Rack Air Conditioner pumps 12,000 BTU of cooling power into your IT environment to prevent shutdowns, malfunctions and equipment failures caused by overheating or fluctuating temperatures. This portable and completely
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz
- Type: Enclosure, Portable
-
Supplier: Johnson Controls, Inc.
Description: Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or
- Cooling Capacity: 6,799.999999999999 to 35,059.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: HDT Global
Description: The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. These units are also available
- Cooling Capacity: 72,000 BTU/hr
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other
- Application: Industrial, Military
-
Supplier: Stulz Air Technology Systems, Inc.
Description: especially adaptable to raised floors and are available in a down-flow air pattern configuration.
- Cooling Capacity: 102,354.14534288638 to 955,305.3565336062 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: Aggreko
Description: 1 Ton Rental Air Conditioners Aggreko’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features 1 Ton of Air Conditioning. 115V/Single/60Hz Compact,
- Cooling Capacity: 11,999.317639031045 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Hospital / Medical, Industrial, Spot Cooling, Telecommunications
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Aggreko
Description: 5 Ton Air Conditioners Aggreko’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features 5 Ton of Air Conditioning. 220V/1ph/60Hz also available in
- Cooling Capacity: 59,996.58819515524 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Hospital / Medical, Industrial, Spot Cooling, Telecommunications
-
Supplier: Johnson Controls, Inc.
Description: The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Cooling Capacity: 3,700 to 27,999.999999999996 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Hospital / Medical, Industrial
-
Supplier: Tripp Lite by Eaton
Description: The SRCOOL24K SmartRack 24,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of
- Cooling Capacity: 23,882.633913340156 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: Stulz Air Technology Systems, Inc.
Description: The Stulz-ATS CyberAiR family of floor mounted precision air conditioners are CRAC and CRAH units designed to provide precision temperature and humidity control for mission critical facilities 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make Stulz-ATS
- Cooling Capacity: 23,999.999999999996 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: Aggreko
Description: 2 Ton Air Conditioner Aggreko’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features 2 Ton of Air Conditioning. 220V/1ph/60Hz Compact,
- Cooling Capacity: 23,998.63527806209 BTU/hr
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Hospital / Medical, Industrial, Spot Cooling, Telecommunications
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: closets, home and small business offices, or other venues with heat-sensitive equipment, particularly in areas that facility air conditioning can't reach. The SRCOOL12K not only adjusts ambient room temperatures, but can also dehumidify and filter the air, providing better
-
Supplier: HDT Global
Description: The 5-Ton Basic ECU provides an efficient 60,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. This unit is the 50Hz variant of
- Cooling Capacity: 59,999.99999999999 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz
- Features: Condensate Evaporator
-
Supplier: Johnson Controls, Inc.
Description: Maximum performance, design flexibility, and low-installation cost. The FS fan-coil unit offers a direct-drive fan with 3-speed PSC or ECM, or proportional ECM. Blower design is optimized for cabinet airflow and sound performance. Enhanced sound levels are achieved through the field adjustable ECM
- Cooling Capacity: 9,350 to 50,539.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Stulz Air Technology Systems, Inc.
Description: Water and Direct Expansion (Air, Water, or Glycol) cooling methods Wide range of cooling capacities for small, medium, and the largest applications Top and bottom pipe and power connections 100% front and rear service access Highest cooling capacity in the industry - up to 75 kW per unit
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Ductless, Precision Cooling
- Phase: Single Phase, Three Phase
- Features: Thermostatic Control
Find Suppliers by Category Top
Featured Products Top
-
room air conditioning and air handling (CRAC/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. E-Series impellers have the same external dimensions as existing impellers and a similar airflow/pressure mix, but system energy (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has expanded its high-efficiency E-Series backward-curved impeller line to include 12 models ranging from 12.4 to 22 inches in diameter. The E-Series is designed for high-flow and low to medium pressure applications like computer room air conditioning and air handling (CRAC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
finish. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
on the instrument, usually, room air is sufficient. The dewpoint sensor is now set up with the instrument and ready to use. AutoCal allows users to ensure accuracy between laboratory calibrations by checking the span (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
National Evaluation of the Weatherization Assistance Program: Preliminary Evaluation Plan for Program Year 2006
… of primary space-heating system before weatherization: (check only one) Central (ducted) warm-air furnace (forced- air or gravity, any fuel … … Floor, wall, or pipeless ( ductless ) furnace (e.g., floor … … wall furnace) Heating stove Room heater (nonportable) Portable space heater None Don’t … … operable air conditioning system present before weatherization: (check all that apply) Central air conditioner /heat pump Window/wall …
-
CR4 - Blog Entry: Great Air Conditioners for the Dog Days of Summer
....a split/ ductless unit: That's an air conditioner with a compressor that sits outside of your house, pumping dry, refrigerated air inside through pipes.. .... sometimes, people need to cool rooms that don't have windows, like basements. For them, a portable air conditioner is the way to go.
-
Shopping In Air Conditioners - Big Bruin
Both use 14,000 BTUs of cooling power to cool rooms up to 500 square feet--making them some of the most powerful portable ACs on the market. Additional features include multiple modes, fully self-evaporative design, and 2 air filters. • Klimaire 4 Zone Multi Split 4 x 12,000 Btu Ductless Wall Mount - DC Inverter Air Conditioner -Heat Pump-16 SEER-220 V with Complete 16 ft Quick Installation Kit Set of 4 .
-
Shopping In Air Conditioners - Big Bruin
… btu Portable AC Section to see more units *** *** Click here to go to Portable AC Section to … • Klimaire 4 Zone Multi Split 4 x 9,000 Btu Ductless Wall Mount - DC Inverter Air Conditioner -Heat Pump-16 SEER-220 V with Complete 16 ft Quick Installation Kit Set of 4 The zoning capability of up to four indoor units installed in separate rooms , so each one can …
-
Shopping In Air Conditioners - Big Bruin
Klimaire KSIM40912H2164XKWIO12 - 4 Zone Multi Split 4 x 12,000 Btu Ductless Wall Mount - DC Inverter Air Conditioner -Heat Pump-16 SEER-220 V with Complete 16 ft Quick Installation Kit Set of 4 The KSIM multi-zone unit inverter technology allows … The zoning capability of up to four indoor units installed in separate rooms , so each one can … • Soleus International PE2-10R-32 Portable Air Conditioner (Cooler - 10000BTU/h Cooling Capacity .
-
NATIONAL EVALUATION OF THE WEATHERIZATION ASSISTANCE PROGRAM DURING THE ARRA PERIOD: PROGRAM YEARS 2009-2011
… of primary space-heating system after weatherization: (check only one) Central (ducted) warm-air furnace (forced- air or gravity, any fuel … … Floor, wall, or pipeless ( ductless ) furnace (e.g., floor or wall furnace) Room /space heater (nonportable) Portable space heater Cooking stove … … door(s) New space-heating system Space-heating system tune-up New air conditioner (s) Air conditioner …
-
CR4 - Thread: Venting a Portable Air Conditioner
Re: Venting a Portable Air Conditioner I encouraged them to buy ' ductless split systems' but it wasn't in their budget. … air out a flexible duct - it is the same relative humidity as the room air where the …
-
Shopping In Air Conditioners - Big Bruin
Klimaire KSIM330H2193XWIM12 - 3 Zone DC Inverter - 3 x 12,000 Btu Multi Split Ductless Wall Mount Fan Coil Black Panel -Heat Pump Air Conditioner - 19 SEER 220 V with Complete 16 ft Installation KIt set of 3 The KSIM multi-zone unit … The zoning capability of up to four indoor units installed in separate rooms , so each one can … • Danby DPAC12012P 12000 BTU Portable Air Conditioner DPAC12012P .
-
Structured Query Reformulations in Commerce Search
The results confirmed our intuition that users looking for central air conditioners tend to look for ones with high power output than say compared to room air conditioners such as mini-split air conditioners. Ductless air conditioners Commercial air conditioners Haier portable air conditioners .
-
Shopping In Heaters - Big Bruin
Vornado EH1004144 - iControl 1500-Watt Whole Room Portable Vortex Heater with Automatic Climate Control EH1-0041-44 Shop for Heating, Venting & Cooling at The Home Depot. … incorporates Vornado? s signature energy efficient Vortex Technology to fully circulate the warm air throughout the whole … • Klimaire tu 13 SEER Klimaire Decorative Ceiling or Floor Mounted Ductless Air Conditioner System 220 Volt .
Indicates content that may require registration and/or purchase.