-
Supplier: FORREST Technical Coatings
Description: A high-performance, two-part polyamide epoxy system formulated to protect surfaces exposed to chemicals, solvents or abrasion. Suitable for application on new equipment, structural steel and concrete. Available in non-skid for floor applications.
- Coverage: 400 to 882.0000000000001 ft²
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 50 to 80 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: FORREST Technical Coatings
Description: A two-component, high-solids, chemical and corrosion resistant modified polyamidoamine epoxy formulated for excellent protection in severe environments. This product uses a special modified polyamidoamine curing agent that imparts the best properties of both amines and conventional polyamides.
- Coverage: 425.00000000000006 to 962.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: FORREST Technical Coatings
Description: A two-component, specially-modified, polyamide-cured, high-build epoxy primer providing a very fast-dry topcoat and excellent resistance to corrosive and abrasive environments. Less than 2.8 lbs/gallon VOCs.
- Coverage: 400 to 882.0000000000001 ft²
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
-
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Exterior, Floor, Interior, Other, Pavement / Walkway, Protective, Sprayable, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Type: Coating, Paint
- Substrate: Concrete / Masonry, Metal, Steel
- Coating Material: Epoxy, Resin Base / Polymer Binder, Solvent Based
-
Supplier: Rust-Oleum Corporation
Description: Three component, epoxy resin polymer, brightly colored quartz aggregate
- Features: Chemical / Oil Resistant, Flame Retardant / UL 94V-0 Rated, Floor, Interior
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Description: Vinyl Ester Novolac is used as a coating/lining and as a topcoat for self-leveling, mortar, and mortar laminate applications. Protects concrete and steel in immersion and atmospheric exposure in tank linings, secondary containment, and process flooring applications in various facilities
- Wet / Applied Thickness: 0.02 to 0.025 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 90 F
- Industry: Automotive, Electronics, Food and Beverage, Marine, OEM / Industrial
-
Supplier: ADSIL Inc.
Description: Tough, skid resistant finish
- Coverage: 1,000.0000000000001 to 1,200 ft²
- Substrate: Asphalt, Ceramic / Porcelain, Concrete / Masonry
- Type: Clear Coat / Top Coat, Coating, Sealer / Surface Sealant
- Features: Exterior, Floor, Interior, Other, Pavement / Walkway, Sprayable
-
Description: RECOMMENDED USAGE 3561 EPOXY RESIN GLAZE is used as a clear binder resin for decorative aggregate systems. 3561 EPOXY RESIN GLAZE is used as a binder resin in clear and solid color systems including slurry and trowel applied flooring systems. Typical installations include surfacing floors in
- Features: Chemical / Oil Resistant, Floor, Other
- Type: Coating
- Substrate: Concrete / Masonry
- Coating Material: Epoxy, Glaze / Glass Enamel, Inorganic (Ceramic, Conversion, Glaze), Resin Base / Polymer Binder
-
Description: be placed in service or recoated within 30 minutes at normal room temperatures. In cold temperatures larger batches can be mixed and applied as a floor finish. RECOMMENDED USAGE Designed for the repair and patching of floor surfaces when combined with a dry aggregate. The rapid cure
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor, Other
- Form: Liquid
-
Description: ArmorSeal®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal®finish
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Features: Brush / Roll-on, Floor, Heat Resistant / High Temperature, Other
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Self-Leveling Epoxy Nos. 201/228 SL are self-leveling coating systems for flooring applications. These products offer excellent application properties and are ideal chemical-resistant flooring materials for areas where traffic is not extreme. Where skid resistance is required,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 150 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Floor, Protective
-
Supplier: Coatings For Industry, Inc.
Description: Two component, 100% solids, high build, novolac epoxy coating for surface protection against severe chemical attack.
- Coverage: 160.00000000000003 ft²
- Cure / Dry Temperature: 72 F
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Floor, Protective
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Three component polyurethane floor coating, designed for concrete floors
- Coverage: 880.0000000000001 to 930.0000000000001 ft²
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Clear Coat / Top Coat, Coating
-
Supplier: Rust-Oleum Corporation
Description: Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating
- Coverage: 40.00000000000001 to 60.00000000000001 ft²
- Wet / Applied Thickness: 0.027 to 0.04 inch
- Cure / Dry Temperature: 70 to 80 F
- Type: Coating, Paint
-
Supplier: Sauereisen, Inc.
Description: The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive substances that attack unprotected trenches,
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Operating / Use Temperature: 180 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Other, Protective, Sprayable, Wall
-
Supplier: Fosroc Limited
Description: The Dekguard Elastic system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. Dekguard Elastic is an elastomeric, water based protective coating based on a special acrylic polymer. It provides
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Rust-Oleum Corporation
Description: Heavy duty industrial floor topping, designed for severe chemical service
- Features: Ceiling, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Floor, Interior, Wall, Wear Resistant (Abrasion / Erosion)
- Type: Clear Coat / Top Coat, Coating
- Substrate: Concrete / Masonry
- Industry: Food and Beverage, OEM / Industrial
-
Supplier: Sauereisen, Inc.
Description: ConoGlazeTM - Chemical and Food Grade No. 202 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlazeTM may be used in many kinds
- Coverage: 160.00000000000003 ft²
- Wet / Applied Thickness: 0.01 inch
- Cure / Dry Temperature: 60 to 85 F
- Operating / Use Temperature: 150 F
-
Supplier: Wacker Chemical Corp.
Description: substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Fosroc Limited
Description: The Dekguard S system comprises a single component, penetrating primer, Dekguard Primer and a single component pigmented coating, both ready for immediate site use. Dekguard Primer is supplied as a clear liquid and is based on a silane-siloxane dissolved in a penetrating organic carrier. The
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Epoxies Etc...
Description: Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration.
- Cure / Dry Temperature: 75 to 80 F
- Features: Brush / Roll-on, Exterior, Floor, Other, Protective, Weather / UV Resistant
- Type: Clear Coat / Top Coat, Coating
- Coating Material: Epoxy, Resin Base / Polymer Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen ConoSpread - Epoxy NovolaK No. 260 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 260 is a pour and spread material for quick and easy application. By virtue of its novolak epoxy formulation, No. 260 is suitable for severe chemical
- Coverage: 29.000000000000004 ft²
- Wet / Applied Thickness: 0.000125 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: The Dekguard E2000 system comprises a single component penetrating primer and a single component elastomeric pigmented coating, both ready for immediate site use. The system is available with a choice of priming systems, i.e. Nitobond AR or Nitoprime DG. Nitoprime DG, a film forming
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: Fosroc Limited
Description: Nitocote EP405 is a two-part, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use and is available in blue and white.
- Type: Coating, Sealer / Surface Sealant
- Features: Floor
-
Supplier: Sherwin-Williams
Description: package, our exterior aerosol products will help you complete your project. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a great-looking
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Exterior, Floor, Wall, Waterproof / Water Repellant
-
Supplier: Wacker Chemical Corp.
Description: system self-levelling excellent primerless adhesion to many substrates free of tin catalyst Application Multipurpose glue and textile coatings, like antislip coating for lingery
- Cure / Dry Temperature: 73.4 F
- Type: Coating, Sealer / Surface Sealant
- Features: Floor, Other
- Form: Liquid
-
Supplier: Titebond
Description: flooring over Titebond 531 after 72 hours. If installation is delayed beyond 72 hours, the subfloor must be lightly abraded using a buffer. Clean the floor thoroughly before applying adhesive. For questions, call Franklin Technical Service at 1-800-347-4583. Cleanup Fresh coatings and
- Type: Coating
- Substrate: Concrete / Masonry
- Features: Floor
-
Supplier: RDM Industrial Products, Inc.
Description: Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable Facilitates dirt removal
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: ADSIL Inc.
Description: Ideal for maximum chemical resistance, water resistant
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 50 F
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: Sherwin-Williams
Description: been easier to create unique specialty finishes and achieve results that you'll be proud of. Floor Coatings Sherwin-Williams offers a wide range of floor coating systems for an unbeatable selection of performance and beauty. We carry everything you need to achieve a
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder
- Form: Aerosol, Liquid
- Type: Base Coat, Clear Coat / Top Coat, Coating, Enamel Paint, Paint, Primer, Sealer / Surface Sealant, Stain
- Features: Brush / Roll-on, Ceiling, Floor, Interior, Wall, Waterproof / Water Repellant
-
Supplier: RDM Industrial Products, Inc.
Description: This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from
- Features: Anti-Static / ESD Control, Brush / Roll-on, Floor, Interior
- Substrate: Ceramic / Porcelain, Plastic
- Type: Clear Coat / Top Coat, Coating
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: ADSIL Inc.
Description: Seals and mitigates water vapor transmission on concrete floors
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 55 F
- Substrate: Asphalt, Concrete / Masonry
Find Suppliers by Category Top
More Information Top
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… trades_union_N 0,0,0,0,0 tradescant's_aster_N 0,0,0,0,0 trading_card_N 0,0,0,0,0 trading_ floor _N 0,0,0 … … 0,0,0,0 trailer _camp_N 0,0,0 … … 0,0,0 trash_ dump _N 0,0,0 … … tremella_lutescens_N 0,0,0,0,0 tremella_reticulata_N 0,0,0,0,0 trench_ coat _N 0,0 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'trades union'),(133798,'tradescant'),(133799,'tradescant\'s aster'),(133800,'tradescantia'),(133801,'tradesman'),(133802,'tradespeople'),(133803,'trading'),(133804,'trading card'),(133805,'trading floor '),(133806,'trading operations' … … 133868,'trailblazer'),(133869,' trailer '),(133870,'trailer camp' … … 'trash collection'),(134222,'trash dump '),(134223,'trash … 'tremolo'),(134433,'tremor'),(134434,'tremulous'),(134435,'tremulously'),(134436,'trenail'),(134437,'trench'),(134438,'trench coat '),(134439,'trench …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… dress_V|42 waitress_N|3 look_like_V|12 missionary_N|4 pair_N|9 draw_N|6 abstract_J|13 complicate_V|5 medieval_J|7 miniature_N|1 drawstring_N|1 dig_V|7 drift_N|4 parallel_N|2 vein_N|17 rain_V|10 drip_loop_N|1 riverside_N|1 scenic_J|3 variable_J|11 permit_V|12 range_N|21 park_V|6 driveway_N|13 eye_dropper_N|1 medication_N|5 duct_tape_N|1 ammunition_N|3 dump _N|3 duplicate_V|4 file_N|29 dwelling_N|2 … … filling_N|1 informal_J|8 dust_N|24 finishing_ coat _N|2 firearm_N|1 shoulder_holster_N|1 fireplace_N|11 … … towel_N|7 holder_N|6 cigarette_holder_N|1 elderly_J|9 mechanic_J|3 remove_V|26 cowling_N|1 bipolar_J|2 hookah_N|1 turkish_coffee_N|1 coca_cola_N|1 campsite_N|4 hookup_N|1 trailer _N|3 rusty_J|3 iron_N|26 … … shade_N|16 sun_N|102 readjust_V|2 shag_rug_N|1 sharpener_N|1 walnut_N|3 spill_V|8 catsup_N|1 shirtfront_N|1 shirtwaist_N|1 shirtwaister_N|1 productive_J|5 shop_ floor _N|1 glance_N|21 buzz_V|6 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… 03247083_N|she used an eye dropper to administer medication to the eyes|use_V eye_dropper_N administer_V medication_N eyes_N eye_N 03253516_N|duct tape holds the world together|duct_tape_N hold_V world_N together_R 03255790_N|an ammunition dump|ammunition_N dump _N 03257343_N|he made a … … image_N carve_V stone_N 03268311_N|his coat had patches over the … … belonged to|flash_N sleeve_N indicate_V unit_N belong_V 03365592_N|they needed rugs to cover the bare floors |need_V rug_N cover_V … … Coca Cola|bipolar_J world_N hookah_N turkish_coffee_N hamburger_N coca_cola_N 03533654_N|some campsites have electrical hookups for trailers |campsite_N have_V electrical_J …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… thresh_about_V 0,0,0,0,0 thresher_shark_N 0,0,0,0,0 threshing_ floor _N 0,0 … … 0,0,0 townsendia_exscapa_N 0,0,0,0,0 toxemia_of_pregnancy_N 0,0,0,0,0 toxic_industrial_waste_N 0,0,0,0,0 toxic_waste_N 0,0,0,0,0 toxic_waste_ dump _N 0,0,0 … … 0,0,0 tractor_ trailer _N 0,0,0 … … tremella_lutescens_N 0,0,0,0,0 tremella_reticulata_N 0,0,0,0,0 trench_ coat _N 0,0 …
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
There are several types, including: Bottom- dump : Trailer or semitrailer that discharges bulk material by opening doors in the floor of the body. … and for broadcast-spreading of abrasives or chemical compounds for ice control, dust control, or seal coating .
-
Guidance for Estimating Airport Construction Emissions
… joist/roof deck/ Ethylene propylene diene monomer (EPDM) Roof Metal Panels Mulching Parapet Wall Construction Pour Interior Slab on Grade Pour Slab on Grade Floor Pour Slab on Grade Floor & Slab on Metal … … Materials installed Tiedowns Top Coat of Asphalt Topsoil Placement … … Concrete Boom Pump Concrete Pump Concrete Ready Mix Trucks Concrete Ready Mix Trucks for Cores Concrete Saws Concrete Truck Concrete Truck Pump Concrete Vibrator Crack Cleaner Crack Filler ( Trailer Mounted) Crane Crane w/ … … 3) Distributing Tanker Dozer Dump Truck Dump Truck (12 …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2007 > [FDBKF2007...
At Cagle’s, chickens are coated with marinated raw breading (“MRB”). When the totes and boxes are full, Cagle’s employees take them to the trash dock for dumping into a waste breading trailer . … and a half feet wide, and 7 and a half feet high from floor to roof, is …
-
http://msucares.com/pubs/publications/p2570.pdf
Whole cottonseed coated in cornstarch flows bet- ter but typically costs more. Common feed delivery truck types are hopper bottom, dump , and walking floor trailer .
-
Urethane Surface Coatings
Typical applications include running boards, tow hooks, vehicle steps, tool chests and storage cabinets components on dump and utility service trucks, fire and emergency trucks, trailers , flatbed trailers, boats and watercraft and other heavy-duty vehicles. In radiation-curable coatings , formulations based on urethane acrylates exhibit exceptional abrasion resistance and flexibility along with … Waterborne polyurethane dispersions (PUDs) can be used for PVC flooring , decorative film/sheeting, wood floors and doors, concrete …
Indicates content that may require registration and/or purchase.