-
Supplier: NIBCO INC.
Description: Seal valve is tested to 110 percent of full pressure rating! Stem is standard 255, a duplex stainless which is more corrosion resistant and almost twice as strong as standard 316 stainless steel, eliminating shaft twisting and water hammer damage Top plate is
- Valve Size: 2 to 12 inch
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Shut Off Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: OPW Engineered Systems
Description: Sure Seal's Superior Encapsulated design results in total encapsulation of the seat and disc/stem, providing the ultimate in contamination free service. In addition, every Sure Seal valve is tested to 110% of full pressure rating! Stem is standard 255, a duplex stainless which
- Valve Size: 1 to 24 inch
- Pressure Rating: 50 to 150 psi
- Material Of Construction: Aluminum, Ductile Iron, Stainless Steel
- Connection Description: Bolt Flange
-
Supplier: ISC Sales, Inc.
Description: The Eaton Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with for large size pipelines with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly valves. The flow enters
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Materials: Bronze, Cast Iron
-
-
Supplier: SSI Fabricated
Description: Strainers (Fabricated FB Series or Cast 125B or Cast 150B Series) (2) Header assemblies – Inlet and outlet (4) Isolation shut off valves (BF Series Butterfly valves) The unit is designed to allow changeover from one strainer to the other when cleaning or maintenance work is
- Pipe Size: 2 to 24 inch
- Pressure Rating: 1,480 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Eaton
Description: Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with several important features and advantages for large size pipeline with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly
- Pipe Size: 10 to 18 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Eaton
Description: The Eaton Model 950 features two strainer basket housing with a valve flow diverter assembly connecting them. A duplex type basket strainer can operate continuously and the pipeline never has to be shut down. The Eaton Model 950B fabricated duplex strainers operate continuously
- Pipe Size: 14 to 24 inch
- Screen Opening: 0.03125 to 1 inches
- Strainer Type: Duplex Basket
- Pipe Connection: Flanged
-
Supplier: Bonomi North America, Inc.
Description: Gear Operated Cavity-filled Stainless Steel Sanitary Butterfly Valve with Sanitary Tri-Clamp Ends and EPDM seats
- Valve Size: 4 inch
- Pressure Rating: 110 psi
- Features: Butterfly Valves, Sanitary / Hygienic Valves
- Material Of Construction: Stainless Steel
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & 24V AC/DC Metal Modulating Electric Actuator w/ Fail-Safe Battery Backup
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bonomi North America, Inc.
Description: 1-1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Explosion-proof Positioning Metal Electric Actuator
- Valve Size: 1.5 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Bonomi North America, Inc.
Description: 1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Explosion-proof Positioning Metal Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: comp nents constructed of nickel plated steel, stainless steel, spring steel, high alloy spring steel, aluminum, nylon, nitrile, and acetal resin. Requires 60 PSI clean dry air.
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Features: Butterfly Valves
-
Supplier: RS Components, Ltd.
Description: S/steel RJT end butterfly valve,2in
- Valve Size: 2 inch
- Pressure Rating: 13.053393 to 145.0377 psi
- Features: Butterfly Valves, Other
- Material Of Construction: Stainless Steel
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded,
- Valve Size: 2 to 12 inch
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Directional Valves, Other, Safety Valves, Shut Off Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are stainless steel. Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316),
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: Asahi/America, Inc.
Description: The Type-57P butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Actuators are sized to operate on 80psi of air pressure, and can be sized to operate on different air pressures upon
- Valve Size: 1.5 to 24 inch
- Material Of Construction: Aluminum, Nylon - Polyamide, Stainless Steel
- Features: Butterfly Valves, Other, Piston Valves
- Connection Description: Threaded
-
Supplier: Assured Automation
Description: Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: OPW Engineered Systems
Description: servicing. A stainless steel satin finished body and mirror polished disk offers years of trouble free service while providing a truly sanitary rotary valve. Ideal anywhere a controlled flow of product is required, this valve uses no lubricants and is sterilizable by
- Features: Butterfly Valves, Other, Sanitary / Hygienic Valves
- Agency: DIN, ISO
- Actuation: Pneumatic
- Media: Powder / Solids
-
Supplier: OPW Engineered Systems
Description: preumatic or spring return actuators Silicone Rubber Standard Seat. Other seats for your particular application are available 316 stainless steel disk/stem polished finish for ease of cleaning 316 stainless steel housing available in polished or satin finish
- Valve Size: 4 to 16 inch
- Features: Butterfly Valves, Other, Sanitary / Hygienic Valves
- Actuation: Pneumatic
- Media: Powder / Solids
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE)
- Valve Size: 20 inch
- Media Temperature: -20 to 400 F
- Flow (Cv): 13,232
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body
- Valve Size: 1.968505 to 23.62206 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -58 to 716 F
- Number of Ports/Ways: 2
-
Supplier: Lumaco Sanitary Valves
Description: The valve dismantles quickly into two symmetrical parts
- Valve Size: 3 inch
- Number of Ports/Ways: 2
- Features: Butterfly Valves, Sanitary / Hygienic Valves
- Connection Description: Compression Fitting
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Applicable tempt.: from -40 degrees C to 425 degrees C Connection: wafer, flanged (lug type included) Body materials: cast iron, ductile iron, aluminum bronze, carbon steel, stainless steel
- Valve Size: 1.25 to 64 inch
- Media Temperature: -40 to 797 F
- Agency: API, DIN
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: World-Valve B.V.
Description: The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype Standardized actuation flange One piece blow-out proof shaft Self lubricating shaft bushing Chambered
- Valve Size: 1.2598432 to 35.43309 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -4 to 392 F
- Connection Description: Bolt Flange
-
Supplier: Assured Automation
Description: The BFY series Sanitary Butterfly Valves are full port, 316L stainless steel, butterfly valves with Tri-Clamp or butt weld connections. They are equipped with a 304 SS manual handle with an 13-position locking device. They are ideal for use in dairy and
- Media Temperature: 200 F
- Number of Ports/Ways: 2
- Connection Description: Butt Weld, Clamp Flange
- Features: Butterfly Valves, Other
-
Description: Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream
- Valve Size: 1.5 to 4 inch
- Pressure Rating: 17.404524 psi
- Number of Ports/Ways: 2
- Material Of Construction: Aluminum, Stainless Steel
-
Supplier: Bray Commercial
Description: The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC applications as well as mission
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: NIBCO INC.
Description: Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Non-wetted, 360
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Shut Off Valves
- Agency: ISO
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Radwell International
Description: BUTTERFLY VALVE, 6 INCH, BI-DIRECTIONAL, LUG BODY, GEAR OPERATOR, DUCTILE IRON BODY, CF8M (316) STAINLESS STEEL DISC, EPDM LINER, SPECIAL OPTION: EPOXY COATED. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves DN2600 with BW Ends, Available in API, ANSI, BS, DIN and JIS Standards. Model Number: LD 006-BT1 Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged, BW
- Valve Size: 1.25 to 120 inch
- Media Temperature: -320.8 to 1,202 F
- Agency: API, DIN
- Connection Description: Butt Weld
-
Supplier: Alfa Laval Inc.
Description: Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum The Alfa Laval LKB
- Valve Size: 0.88582725 to 5.905515 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: -10 to 95 F
- Number of Ports/Ways: 2
-
Supplier: Victaulic Co. of America
Description: Designed for bi-directional, dead end services to full working pressure Available without handle, with gear operator, with lever lock handle and memory stop or with 10-position handle and memory stop Series 461 features OGS grooved ends Series E461 features StrengThin™ 100 grooved ends Sizes from 2
- Valve Size: 2 to 8 inch
- Pressure Rating: 300 psi
- Features: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: World-Valve B.V.
Description: The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange Permanent
- Valve Size: 3.149608 to 55.11814 inch
- Pressure Rating: 913.73751 psi
- Media Temperature: -320.8 to 1,292 F
- Connection Description: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
steel - A351 CF8M stainless steel Optional body materials: - Alloy 20 - Hastelloy® - Inconel® 625 - Duplex SS - Titanium (read more)
Browse Check Valves Datasheets for DFT Inc. -
The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
valves feature ductile iron body construction with EDPM rubber seats. They are available with stainless steel disc (N500S/N501S) or nylon-coated disc (N500N/N501N). All are approved to NSF /ANSI 61,372. Sizes range from 2 inches through 12 inches. Their longer (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
dead-end service up to 75PSIG MAX Once-piece 416 Stainless Steel stem shaft ensured dependability and positive disc positioning Four Bushings furnish shaft support for positive shaft alignment and actuator support Electric actuators and valve automation (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
corrosion resistant NEMA 4X engineered resin enclosure with stainless steel trim to protect the unit’s reversing, brushless DC motor and permanently lubricated steel gear train. The multi-voltage unit operates at a 75 percent duty cycle for more frequent cycling of the valve. Compatible with (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
strength at high temperatures. Stainless Steel is used extensively in heat exchangers, super-heaters, boilers, feed water heaters, valves, and main stream lines as well as aircraft and aerospace applications. Hygiene – Cleanliness is a matter of high importance. The easy cleaning (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
useful in process plants. Fire and Heat Resistance – Special high chromium and nickel-alloyed grades resist scaling and retain high strength at high temperatures. Stainless Steel is used extensively in heat exchangers, super-heaters, boilers, feed water heaters, valves (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
double handwheel actuators. All metal plugs are available for high temperature applications that do not require dead-tight shut off. Standard body materials include cast iron, aluminum, carbon steel, and 316 stainless steel with higher alloys available on application. Three-Way and Four-Way valves (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Beverage Processing Machinery Parts - China Beverage Processing Machinery Parts Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 3
sanitary duplex stainless steel butterfly valve .
-
Cryogenic Ball Valve from Ben Valve Co., Ltd, China
Our main product includes Rotating Disc Valve, Bulk Material Valve, Ball Valve, Gate Valve, Globe Valve, Check Valve, Butterfly Valve , Needle Valve and valve manifolds. Size range: 1/2"~ 64" (DN15~DN1600) Pressure Rating: 150lb~2500lb (PN 16~PN420) Materials including: Carbon steel , stainless steel, duplex Stainless steel,alloy steel etc.
-
Gate Valve - Gate Valve Manufacturers, Suppliers (Page 16)
Item : Casting Gate, Globe, Check, Ball, Butterfly valves , Forged valves etc. Available Material : Carbon steel , Stainless steel, Alloy steel, Duplex etc Pressure rate : 150/300/600/900/1500/2500 LBS Size : 2” ~...
-
Failure Analysis of Nickel-Aluminum-Bronze Sleeve Valve in Seawater Effluent Line
Typical valve materials include cast 316 stainless steel , Ni-resist, duplex stainless steel, cast iron and nickel-aluminum-bronze (NAB) to mention a few. In one of the refineries in Kuwait, a number of butterfly and sleeve valves are used to …
-
Sell DIN carbon steel flanged gate valve
Valves are available in carbon steel , various grades of stainless steel including duplex and virtually any metallurgy required,according to API,DIN,ANSI,JIS standard etc. … valve,Globe valve,Check valve,Ball valve,Plug valve,Slurry valve,Dumping valve, Butterfly valve,Neddle valve …
-
Butterfly Valve from Shenzhen Front Valve Co.,Ltd., China
… WCB, WCC, WC6, WC9, C5, C12, CF8, CF8M, CF3, CF3M, CN7M, LCB, LCC, DUPLEX SS, MONEL, ALLOY … Shenzhen Front Valve Co., Ltd. supply all kinds of industrial valves such as ball valve, gate valve, globe valve, bellow sealed globe valve, check valve, butterfly valve, plug valve, safety … … the materials of carbon steel , alloy steel, stainless steel, grey iron, ductile …
-
Sell lost foam casting
• The main products include Gate Valve, Globe Valve, Check Valve, Ball Valve, Butterfly Valve , etc. Material, grey iron ,ductile iron, ADI cast iron, carbon steel , stainless steel, alloy steel. Duplex steel, Hastelloy ,Monel,Bronze, Brass, cooper al...
-
Sell valve
The main products include Gate Valve, Globe Valve, Check Valve, Ball Valve, Butterfly Valve , etc. Material, grey iron ,ductile iron, ADI cast iron, carbon steel , stainless steel, alloy steel. Duplex steel, Hastelloy ,Monel,Bronze, Brass, cooper alloy, aluminium, aluminium alloy and other special alloy, rubber, plastic …
-
Metso Valves For Sappis Ngodwana Fiberline Expansion
The delivery includes valves in stainless steel , duplex stainless steel, titanium, SMO and ceramic material in sizes from DN25 to DN500. … delivery also comprises Neles metal-seated ball valves, segment and triple eccentric Neldisc butterfly valves as well …
-
Sell check valves
Major product lines: Gate valve/Check valve/Globe valve, Ball valve, Butterfly valve , Steam trap valve and painting flow line Materials: iron, carbon steel , alloy steel, stainless steel, duplex stainless steel etc.
Indicates content that may require registration and/or purchase.