-
Supplier: Vaisala
Description: For monitoring temperature, relative humidity, current, voltage & door contacts The Vaisala HMT140 Wi-Fi data logger is designed for humidity, temperature and analog signal monitoring in cleanrooms, warehouses, freezers, laboratories, blood banks and other life science
- Accuracy: 0.1500 % FS
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: Other
-
Supplier: RS Components, Ltd.
Description: Designed for harsh locations where most loggers would be damaged. The Tinytag Plus 2 range is ideal for external environmental monitoring due to the waterproof casing. Single and dual channel temperature and humidity recorders. 32000 readings. User-programmable intervals from 1s to 10
-
Supplier: RS Components, Ltd.
Description: Designed for harsh locations where most loggers would be damaged. The Tinytag Plus 2 range is ideal for external environmental monitoring due to the waterproof casing. Single and dual channel temperature and humidity recorders. 32000 readings. User-programmable intervals from 1s to 10
-
-
Supplier: CAS DataLoggers
Description: The RTR-501 Wireless Temperature Data Logger with internal sensor provides optimum waterproof and dustproof capabilities. This is the perfect data logger for use in harsh environments: whether that may be indoor frozen or refrigerated storage or high humidity, high
- # of Inputs / Channels: 1 #
- Additional Specifications: Battery Powered, Datalogger
- Celsius / Centigrade: Yes
- Celsius / Centigrade Scale Divisions: 0.1000 deg C
-
Supplier: Piezo-Metrics
Description: Storage Service. The RTR-507S is a compact, waterproof and dust-proof data logger that displays, measures and records humidity and temperature. The temperature and humidity sensor is attached to a 39.37 inch cable (1.0 meter) which allows the end-user to place the sensors in
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
- Form Factor: Instrument
- Operating Temperature: -40 to 176 F
-
Supplier: Piezo-Metrics
Description: Storage Service. The RTR-507L is a compact, waterproof and dust-proof data logger that displays, measures and records humidity and temperature. The temperature and humidity sensor is attached to a 39.37 inch cable (1.0 meter) which allows the end-user to place the sensors in
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
- Form Factor: Instrument
- Operating Temperature: -40 to 176 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: either by the rechargeable battery or the USB port. The USB port also is used to charge the battery. The particle counter takes measurements even while the battery is charging, allowing for uninterrupted IAQ monitoring. The integrated data logger has an adjustable sampling time
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Video / Graphic Display
- Measurement Type: Count, Size
- Particle Size Range: 0.2500 to 10 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
-
Supplier: Piezo-Metrics
Description: different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service. The RTR-503L is a durable compact waterproof and
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Sensor Inputs: Thermistor
-
Supplier: Piezo-Metrics
Description: includes a 13 different type loggers to meet measurement needs and 4 types of wireless base unit/data collectors to match your situation. Create the system you need and take advantage of our free of charge cloud based Web Storage Service. The RTR-507S is a compact, waterproof and
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Sensor Inputs: RTD
- Specialized & Other Inputs: Other
-
Supplier: RS Components, Ltd.
Description: This stand-alone data logger can measure and store more than 16,000 temperature and humidity readings from -35 to +80°C (-31 to +176°F) and 0 to 100% RH range at a resolution of 0.5°C (1°F) and 0.5% RH. The user can easily set up the logger and view downloaded data by
- Analog Input Channels: 2 #
- Connection to Host: USB
-
Supplier: RS Components, Ltd.
Description: Temperature and humidity data loggers which are ideal for the monitoring of indoor environmental conditions. Single and dual channel temperature and humidity recorders. 16000 readings. User programmable logging intervals from 1s to 10 days. Delayed and triggered start options. 3
- Analog Input Channels: 2 #
- Connection to Host: USB
- Outputs: Other
-
Supplier: MSA Safety
Description: measure concentrations of toxic gas (chlorine dioxide, hydrogen cyanide and phosphine) or percent oxygen. Purpose-built for superior dust and water protection, excellent impact resistance and excellent RFI performance. Unit detects O2, ClO2, HCN and PH3
- Application: Personal Exposure Monitoring, Confined Space Monitoring
- Display: Digital
- Features: Audible or Visual Alarms, Data Logger, Self Calibration
- General Gas Types: Toxic Gas
-
Supplier: Hi-Techniques, Inc.
Description: remote PC via GigE Ethernet connection 9 - 18 V DC powered. AC adaptor provided Integrated portable PC operates completely standalone or connected to external PC or netbook PC functions such as USB, Monitor, Mouse/Keyboard available through front access panel Integrated 64GB flash drive
- Application: Aerospace / Military
- Data Storage: 64000 MB
- Form Factor: Modular Bay / Slot System
- User Interface: Computer Programmable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The air quality data logger PCE-AQD 20 is an ideal measuring device for monitoring the air quality at workplaces. The air quality data logger is ideal for continuous logging of air temperature, humidity, CO2, PM2.5 and air pressure. All these parameters give the
- Display & Special Features: Digital Readout, Handheld / Field, Other
- Measurement Type: Count
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Sample Temperature: 32 to 122 F
-
Supplier: Nova Analytical Systems Inc.
Description: . The Model 5000 series case is rugged, dust and water resistant when closed. A built in printer, which also shows date and time, is optionally available. A built in data logger is also available which can be uploaded to a PC.
- Application: Continuous Emissions Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Data Logger, Interchangeable Probes, Sampling Pump, Temperature Measurement
-
Supplier: Nova Analytical Systems Inc.
Description: into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies that it is
- Application: Continuous Emissions Monitoring, Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Data Logger, Interchangeable Probes, Sampling Pump, Temperature Measurement
-
Supplier: Nova Analytical Systems Inc.
Description: into the sampling probe. Efficiency charts for each fuel are provided.A rechargeable 'gel cell' battery provides enough power for about 16 hours of continuous operation and the analyzer can be used while it is being recharged. A red LED indicates when to recharge and a green LED verifies that it is
- Application: Continuous Emissions Monitoring, Ambient Air Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Data Logger, Interchangeable Probes, Hazardous Environments, Sampling Pump, Temperature Measurement
-
Supplier: Linde North America, Inc.
Description: The G-TECTA™ 4G is a rugged, compact and easy to use 4-gas instrument with full data management and operator functionality. With 14 sensor options, one button operation and a robust water and dust resistant ergonomic casing, G-TECTA 4G is the ideal confined space entry monitor.
- Application: Confined Space Monitoring
- Display: Digital
- Features: Audible or Visual Alarms, Data Logger, Self Calibration
- General Gas Types: Toxic Gas, Combustible Gas
-
Supplier: Nova Analytical Systems Inc.
Description: . The Model 5000 series case is rugged, dust and water resistant when closed. A built in printer, which also shows date and time, is optionally available. A built in data logger is also available which can be uploaded to a PC.
- Application: Continuous Emissions Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Data Logger, Interchangeable Probes, Sampling Pump, Temperature Measurement
-
Supplier: ValueTronics International, Inc.
Description: , fully-insulated housing and accessories fit easily in tight spaces next to live power Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables Monitors power for the long-term: Data can be
- Phase: Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: , fully-insulated housing and accessories fit easily in tight spaces next to live power Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables Monitors power for the long-term: Data can be
- Phase: Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: , fully-insulated housing and accessories fit easily in tight spaces next to live power Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables Monitors power for the long-term: Data can be
- Phase: Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: , fully-insulated housing and accessories fit easily in tight spaces next to live power Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables Monitors power for the long-term: Data can be
- Phase: Three-Phase
-
Supplier: Phoenix Mecano Inc.
Description: clear lid watertight enclosures are often used as data loggers, digital odometer instruments and process control monitors. Polycarbonate offers high impact resistance and excellent chemical resistance. The Polycarbonate Watertight 33 includes a clear polycarbonate lid, a solid
- Depth: 5.51 inch
- Features: EMI/RFI Coating, Flame Retardant, Screw-on Cover, Viewing Door / Window
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Sonel Test
Description: accessory, indispensable for working with PQM-series analyzers. Depending on the mating instrument used, the software enables: analyzer configuration, data reading from logger, preview of network parameters in real time (with capability of reading via GSM modem
- Electrical Parameters: Other
- Phase: Single-Phase
-
Supplier: Sonel Test
Description: accessory, indispensable for working with PQM-series analyzers. Depending on the mating instrument used, the software enables: analyzer configuration, data reading from logger, preview of network parameters in real time (with capability of reading via GSM modem
- Electrical Parameters: Other
- Phase: Single-Phase
-
Supplier: E+E Elektronik
Description: -effective evaluation circuitry is available for the humidity sensor – our specialists will be glad to assist you. Humidity sensor applications: automotive industry climate control data loggers humidity monitoring
- Form Factor: Sensor / Probe
- Operating Temperature: -40 to 284 F
- Relative Humidity Accuracy: 2 to 4.5 %
- Relative Humidity Range: 0.0 to 100 %
Find Suppliers by Category Top
Featured Products Top
-
Identify trends in vibration, noise, temperature, humidity and more that can be indicative of component wear and/or influence machine performance. PCE Instruments' (PCE's) data loggers are data acquisition devices used for monitoring conditions related to: Indoor air quality (read more)
Browse Data Loggers and Data Recorders Datasheets for PCE Instruments / PCE Americas Inc. -
EXAIR’s Digital Flowmeter provides an excellent way to monitor compressed air consumption and waste. Now, with the addition of EXAIR’s new USB Data Logger, you can also maintain a history of the Digital Flowmeter’s measurements for analysis. Use the included software to (read more)
Browse Flow Meters Datasheets for EXAIR -
The Dytran 4600A1 VibraCorder™ is a miniature multi-channel data logger that provides users with an economical and portable solution for recording data from three external IEPE transducers, including (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
Dytran's next-generation vibration recorder enables engineers to capture on-the-spot 6DOF, static, and dynamic acceleration measurements at the press of a button! Easily installed, user-configurable software optimizes data collection while built-in firmware handles acceleration in three (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
The PCE-PA 8000 Three Phase Power Data Logger is able to (read more)
Browse Data Loggers and Data Recorders Datasheets for PCE Instruments / PCE Americas Inc. -
meters and complementary power supplies. Their new EL-IOT-CO2 wireless CO2 and air quality data logger is the perfect device for monitoring and recording air quality and CO2 levels at home, work, schools and in a whole range of other applications. Measuring carbon dioxide, temperature and (read more)
Browse Gas Instruments Datasheets for Arjay Engineering -
major safety hazard for process plants. According to the data gathered by the Safety Chemical Board, combustible dust explosions have become more frequent over the past 14 years, causing severe damages to facilities and process industry equipment, as well as taking numerous lives. Some of the most (read more)
Browse Bulk Handling Conveyors Datasheets for Cablevey Conveyors -
3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Silicon Designs, Inc. -
The Chemgard Photoacoustic Infrared Gas Monitor with IR sensing technology provides precise, low-cost, high-performance monitoring for one hundred different industrial gases! These gases include 59 standard gases such hydrocarbons, solvents, alcohols, CO2, and CO to name a few (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Complete Open Gateways with the NIR-B-2K-Glass Thermal Imager to Have Digital 4.0 Data Exchange and SCADA For batch monitoring and furnace control of a glass furnace to be most effective, the NIR (read more)
Browse Image Analysis Software Datasheets for AMETEK Land
More Information Top
-
DEACTIVATION AND DECOMMISSIONING (D AND D) TECHNOLOGY INTEGRATION
\ Personal monitor and data logger ; hand-held aerosol monitor ; dust , .
-
The Design and Use of the Personal Environmental Sampling Backpack (PESB II) for Activity-Specific Exposure Monitoring of Career Pig Barn Workers
… Use of the PESB II Units Three problems were encountered when the PESB II units were in use: First, intermittent problems were encountered when the wire cables connecting the data logger to the CO 2 monitor and dust particle counter came loose.
-
Exposure assessment to alpha- and beta-pinene, delta(3)-carene and wood dust in industrial production of wood pellets.
A data logger (DataRAM) was used for continuous monitoring of dust concentration for 18 of the participants.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/21945/CROS-DISSERTATION-2013.pdf?sequence=1
Indoor environmental conditions at each field site were monitored through continuous recording of relative humidity and temperature using data loggers , passive sampling of total VOC using sorbent tubes and sampling of indoor dust using tape sampling.
-
Ammonia and Fine Particulates Inside and Outside Tunnel Ventilated Broiler Houses – A First Look
… adapted from Visser, et al. 2006)Air sampling Real Time PM 2.5 Real time PM 2.5 measurements were taken with a DustTrak aerosol monitor with data logger (TSI Inc., model 8520 … … 12103-1, A1 test dust (Arizona Test Dust; aerodynamic …
-
Recent Developments and Practices to Control Fire in Undergound Coal Mines
… 25 gas, 3 pressure, 2 heat flux, 1 each velocity and Suspended Particulate Matter (SPM) concentration sensor) and instruments with data logger , computer, computer peripheral etc. for continuous monitoring of various fire parameters … … tempera- ture, heat flux, dust and particulate matter concentration …
-
Subject Index
Darcian velocity, 26 Data loggers , 181-184 Data presentation, 193-209 Decommissioningmmonitoring wells (See Abandonment~ monitoring wells) Dissolved metals preservation and filtration, 238-246 Drilling methods … … requirements, 59 wells, 59-60 Dual-wall reverse circulation, 62 Dust in drilling, 58 Dye …
-
Cleaner Combustion and Sustainable World
IN Temperature monitor to Data logger Dust separator to Detecting tube (H2S etc.) Analysis gas sampling .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/7135/AltairSemeao2011.pdf?sequence=1
To evaluate spatial patterns in the accumulation of flour dust (i.e., spillage), a Petri dish bottom (6 cm diameter) was attached to the top of the data logger using a piece of Velcro tape attached in turn to the top of … Petri dishes were in place during the entire two-week monitoring periods.
-
A multiyear dust devil vortex survey using an automated search of pressure time series
Since the loggers span a range of locations and monitoring times, they may have recorded different populations of dust devils. … that some loggers recorded more dips than others, so we also analyzed the data set for each …