Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Omnitron Systems Technology, Inc.
Description: products to meet specific networking protocols and media requirements. They support single-mode dual fiber applications with Coarse Wave Division Multiplexing (CWDM) and Dense Wave Division Multiplexing (DWDM) wavelengths. CWDM/DWDM Optical Transceivers increase network capacity by
- Wavelength: 1,270 to 1,610 nm
-
Supplier: ValueTronics International, Inc.
Description: The 81WDMPMD is a fiber optic equipment from JDSU. Additional Features: A unique solution combining OSA, PMD, and SA test functions in one plug-in module The most compact PMD/WDM/SA test solution The core product for the installation, verification and maintenance of high-speed DWDM
- Test Equipment Type: Hand Held
-
Supplier: CIENA Corporation
Description: 32 service card-carrying slots that can be customized to support 2.5G to 100G switched or DWDM applications. Various line and equipment protection options are available, including common equipment redundancy, enabling a range of differentiated service offerings for increased
- Data Rate: 3,200 Gbps
- Form Factor: Rack Mount
-
-
Supplier: Richardson RFPD
Description: HCMOS/TTL Clock Oscillator Applications Applications for Model CB3LV include digital video, networking equipment, wireless communications, broadband access, Ethernet/Gigabit Ethernet, microprocessors/DSP/FPGA, storage area networks, fiber channel, computers and peripherals, test and
- Oscillation Frequency: 1.54 MHz
- Total Frequency Stability: 25 ppm
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Integrated Device Technology
Description: The 82V3398 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, 4E, 4, SMC , EECOption1, EEC -Option2 clocks in SONET / SDH / Synchronous Ethernet equipment, DWDM and Wireless base station. The device consists of a high quality and
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 644.53125 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS, LVPECL
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei OptiX OSN 1800 is a series of box architecture MS-OTN transmission equipment which support TDM, packet, and OTN services over a metro or campus optical network. They enable multiple high-bandwidth services (from 2 Mbit/s to 100 Gbit/s) to be delivered at less cost. Support resilient,
- Data Rate: 0.016 to 800 Gbps
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Supplier: Juniper Networks Inc.
Description: from packet-forwarding operations, eliminating processing and traffic bottlenecks while enabling the Converged Supercore router to deliver extreme performance for both IP and MPLS. The PTX5000 offers integrated 100GbE coherent dense wavelength-division multiplexing (DWDM) interfaces with
- Data Rate: 24,000 Gbps
- Network Equipment: Router
-
Supplier: Juniper Networks Inc.
Description: the competition by two to six times on efficiency metrics of power, cooling, and space. At the same time, it delivers very dense, fully integrated photonics and coherent dense wavelength-division multiplexing (DWDM) 100GbE transport. Fault, configuration, accounting, performance, and security
- Data Rate: 8,000 Gbps
- Network Equipment: Router
-
Supplier: CIENA Corporation
Description: Ciena’s 8700 Packetwave® Platform—a multi-terabit programmable coherent DWDM packet switch— addresses the growing need to efficiently aggregate and switch large quantities of packet traffic while guaranteeing stringent Service Level Agreements (SLAs), revolutionizing the capital and
- Data Rate: 2,270 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Arista Networks, Inc.
Description: resources. The Foundation for Cloud-Scale Networking: High Performance System High Density Line Rate 10GbE/40GbE/100GbE interfaces Long haul Coherent 100G DWDM with integrated MACsec Security Power Efficient Lowest Latency at sub 4 microsecond 14+Billion PPS and 30Tbps Fabric Rich Feature
- Number of Ports: 48 to 1,152 #
- Data Rate: 15,000 to 30,000 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: ValueTronics International, Inc.
Description: flexibility to your test system for DWDM passive component test. The Agilent 81649A is specially designed for the L-Band. It is equipped with saturating optical amplifiers for dense-WDM transmission systems, configuring multi-channel test beds for DWDM transmission systems, and
- Device Type: Generator
- Generator Type: Signal
-
Supplier: CASTECH, Inc.
Description: well.CASTECH produces TAP in-line isolators with high isolation, high power handling, high return loss, low insertion loss, excellent environmental stability and high reliability, The connection types of the fiber tail can be bare fiber or FC/APC.Applications:-EDFA -DWDM Systems -Optical
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Description: (equipment and devices) designed to meet these demands. Sources for DWDM Systems is intended for the engineers and graduate students working on optical networks. There is currently a nearly explosive interest in optical networks and the components required for such networks, but there
-
Supplier: ValueTronics International, Inc.
Description: The HA2 is a used Optical Attenuator from JDSU. Attenuators are a type of test equipment that’s useful during Optical design. When an engineer needs to reduce (attenuate) the level of an optical signal, he or she uses an attenuator. Additional Features: Operating wavelength range: 1280-1670
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 86146B is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It
-
Supplier: CASTECH, Inc.
Description: excellent environmental stability and high reliability, operating in the wavelength range of 850~2000nm and power range of 0.3~500W.The connection types of the fiber tail can be bare fiber or FC/APC.Applications-EDFA -DWDM Systems -Optical coherence detection-Laser sensing -Fiber
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Supplier: Omnitron Systems Technology, Inc.
Description: power and cooling requirements. The iConverter XGT+ also supports CWDM and DWDM transceivers to convert 10GBASE-T interfaces to WDM wavelengths. This enables connecting equipment with 10GBASE-T interfaces to iConverter CWDM multiplexers that expand fiber capacity and transport multiple
- Network: 1000Base-T, Multimode Fiber, Single Mode Fiber
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Integrated Device Technology
Description: The 82V32021 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless base station, such as GSM , 3G, DSL concentrator, Router and Access Network applications. The device supports three
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 155.52 MHz
- Operating Temperature: 0 to 70 C
- Features / Standards: Lead Free
-
Supplier: Data Connect Enterprise, Inc.
Description: applications. Need more fiber capacity within a building? Don’t get bogged down with expensive, complex DWDM systems. Canoga Perkins' CWDM System takes the place of all that at a low-cost, without the complexity. Canoga Perkins’ technology makes it simple. The NEBS Level 3 system not only
-
Supplier: Integrated Device Technology
Description: The 82V3395 is an integrated, single-chip solution for the Synchronous Equipment Timing applications in SONET / SDH / Synchronous Ethernet equipment, DWDM and Wireless base station. The device supports several types of input clock sources: recovered clock from Synchronous
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 644.53125 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS, LVPECL
-
Description: document can be applied to cabling plants containing branching devices (splitters) and at specific wavelength ranges in situations where passive wavelength selective components are deployed, such as WDM, CWDM and DWDM devices. This document is not intended to apply to cabling plants that
-
Supplier: Data Connect Enterprise, Inc.
Description: need to worry about forgetting something, it’s all included. A complete system to expand your fiber capacity almost instantly, and without the time and expense of digging. Need more fiber capacity within a building? Don’t get bogged down with expensive, complex DWDM systems. The FibreXpander
-
Supplier: Integrated Device Technology
Description: The 82V3399 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, 4E, 4, SMC , EECOption1, EEC -Option2 clocks in SONET / SDH / Synchronous Ethernet equipment, DWDM and Wireless base station. The device supports several types of input
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 644.53125 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVDS, LVPECL
-
Supplier: Omnitron Systems Technology, Inc.
Description: and single-mode applications, supporting short haul distances, long haul distances and WDM fiber links. The iConverter XG+ supports high-power (power level 4) XFP transceivers and the latest generation of wavelength tunable DWDM XFP transceivers. Utilizing management, the wavelength of a
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
Find Suppliers by Category Top
Featured Products Top
-
-amplifier repeaters separated by distances of 80 km or more. Moreover, setting the built-in tunable light source with a wavelength accuracy of ±0.05 nm to a wavelength range of 1527.60 nm to 1567.13 nm supports the measurement of DWDM submarine cables. (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company
Conduct Research Top
-
DWDM Fundamentals, Components, and Applications
DWDM Fundamentals, Components, and Applications. This leading-edge resource provides comprehensive, up-to-date coverage of the principles, technologies, standards, and applications of dense wavelength division multiplexing (DWDM).
-
Preface
PREFACE. DWDM, dense wavelength division multiplexing, is a new technology that, with the help of photonic components, "bootstraps " many individually modulated optical wavelengths in a single fiber and enables bandwidth scalability to levels not possible before. A parallel to this is many
-
Next Generation SONET/SDH
it moved to the switching layer. WDM has been so successful that it has become a "victim of its own success. " WDM. technology is being considered by all communications camps --SONET over DWDM,. ATM over WDM, IP over WDM, GbE over WDM, and so on. However, if all these. X over WDM technologies materialize
-
Optical Bit Error Rate - Preface
quantities. Therefore,. corrective mechanisms must be built in at the receiver end that verify the proper delivery. of data at an unprecedented quality level --one failure or less in. 100,000,000,000,000 bits delivered. DWDM (Dense Wavelength Division Multiplexing), like many differently colored
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on high-performance and high-precision analog designs. Optical network add-on operates in free space After pioneering new types of fiber for dense wavelength division multiplexed (DWDM) optical networks, Lucent Technologies is now introducing a fiberless
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Internet Protocol (IP) systems. The Online 9000, scheduled to debut in early May, starts with a dense wavelength-division-multiplexed (DWDM) approach but adds truly dynamic add-drop functions and uses broadband active optical amps when necessary to extend system reach or cut the number of optoelectronic
-
Microrobotic Packaging Automation of Collimated Photonic Devices
production-automation equipment was simply not available for the collimated elements in devices ranging from MEMS cross-connects to simple DWDM add/drops.
-
NX4000 40-Gbit/s Next-Generation Optical IP Transport Analyzer
With the advent of the next-generation optical transport network that provides the foundation for building up a Next Generation Network (NGN), a 40-Gbit/s class ultra-high-speed and large-capacity DWDM system is entering into the phase of commercial development. In order to realize 40-Gbit/s WDM
More Information Top
-
Metropolitan area wavelength-division multiplexing testbeds for enterprise computing and disaster recovery
However, this has not always proved to be the case; the unique requirements of an optical data center must be iden- tified and addressed in the design of DWDM equipment .
-
Organizational identity, organizational capabilities, and the evolution of the multinational corporation : JTech's transmission systems business in the US
DWDM systems became an alternative option for RBOCs, although the deployment of DWDM equipment by JTech's SONET customers, the RBOCs, was slower.
-
Introduction to DWDM Technology
By contrast, with DWDM equipment in place provisioning new service can be as simple as turning on another lightwave in an existing fiber pair.
-
Building China's high-tech telecom equipment industry : a study of strategies in technology acquisition for competitive advantage
Therefore, it is hard to say that " DWDM equipment is mature" - one would have to refer to a particular 'generation' of equipment and its related specifications.
-
Guide to Reliable Internet Services and Applications
DWDM terminal or amplifier: Amplifier failure is usually the most disruptive of failures because of its impact (multiple wavelengths) and sheer quantity, often placed every 50–100 miles, depending on the vintage and bit rate of the wave- lengths of the DWDM equipment .
-
The ASCI Network for SC '98: Dense Wave Division Multiplexing for Distributed and Distance Computing
FORE Systems and Lucent Technologies both provided high-end ATM switching equipment that aggegated the data before injecting it into the DWDM equipment .
-
Metro DWDM Rhetoric Fails to Win Contracts
Because metro networks are close to the end userâthe source of revenueâadditional management capability is even more important with metro DWDM equipment to ensure an adequate quality of service demanded by subscribers.
-
Applying today's technology to coastal security solutions
Terrestrial DWDM Equipment .
Indicates content that may require registration and/or purchase.