Products/Services for Dynachem 350 Laminator

  • Laminators and Laminating Machines-Image
    Laminators and Laminating Machines - (266 companies)
    Laminators and laminating machines or presses bond together layers of materials such as plastic films on glass, wood or other substrates. Laminators and laminating machines, or presses, bond together layers of materials such as plastic films...
  • Laminating Services-Image
    Laminating Services - (257 companies)
    Laminating services bond two or more layers of material into a laminated composite sheet or web. They use standard thermal laminating films, low-temperature thermal laminating films, heat-assisted laminating films, pressure-sensitive films...
  • RF and Microwave Laminates-Image
    RF and Microwave Laminates - (38 companies)
    RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications. RF and microwave...
  • Laminating Adhesives and Composite Resins-Image
    Laminating Adhesives and Composite Resins - (169 companies)
    Laminating adhesives and composite resins are cured using heat and/or heat and pressure. Laminating adhesives and composite resins are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions...
  • Printed Circuit Substrate Materials (PCB / PWB)-Image
    Printed Circuit Substrate Materials (PCB / PWB) - (178 companies)
    ...and membrane switches, as well as rigid laminates for circuit boards Printed circuit materials have copper-clad surfaces for the fabrication of electronic and electrical circuitry on printed circuit boards (PCBs), printed wiring boards (PWB...
  •  
    Composite Panels - (163 companies)
    Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
  •  
    Foam Cores - (45 companies)
    Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
  •  
    Fiberglass Fabrication Services - (141 companies)
    Fiberglass fabrication services include die cutting or converting of glass fabrics, stitching, sewing, draping, laminating, assembly, hand lay-up, spray-up, and other processes for a variety of applications and industries. How to Select Fiberglass...
  •  
    Insulation Fabrication Services - (111 companies)
    Insulation fabrication services convert, cut, laminate, sew, and/or assemble fiberglass, foam, mineral wool, ceramic, or other insulating materials into custom fabricated products such as thermal covers, blankets, and pipe wraps. Typically...
  •  
    Honeycombs and Honeycomb Materials - (72 companies)
    ...such as marine structures. This type of honeycomb deforms irreversibly upon impact with a cored laminate. Nomex Honeycombs. Nomex honeycombs are manufactured from Nomex paper --a type of paper based on Kevlar fibers. These honeycomb cores combine high...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Savage Engineering, Inc.
ESPEC North America Inc | Qualmark Products and Services
XJCSENSOR Technology Co., Ltd.
PCE Instruments / PCE Americas Inc.