-
Supplier: Newark, An Avnet Company
Description: LAMP SOCKET
-
Supplier: Newark, An Avnet Company
Description: PC119 T2 1/4 Lamp PC Socket Blue
-
Supplier: Newark, An Avnet Company
Description: LAMP SOCKET; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Bore Size:0.133"; Overall Length:0.14"; Wire Diameter:0.197" RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PC Socket Black, T1-3/4 lamp, 14V
-
Supplier: GE Lighting
Description: 1.11 INCH OVERALL LENGTH AUTO INSTRUMENT APPLICATION 10 STANDARD PACKAGE PRINTED CIRCUIT SOCKET BASE TYPE T3.25 SHAPE DESIGNATION 2 CD (SPHERICAL), 24 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.27 AMPERE Design Current 14 V Design Voltage 4 W Design Wattage 2500 LIFE 1 IN HOUR BULB
- Lamp Power: 4 watts
- Features: Incandescent Lamps, Other Filament Types, Other Lamp Bases
-
Supplier: Allied Electronics, Inc.
Description: T-2 Slide Base 5 Miniature Incandescent Lamp, 6 V Voltage Rating Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4
-
Supplier: Allied Electronics, Inc.
Description: bright LED clust Dialight’s line of based LED lamps is designed to directly replace many popular subminiature and miniature incandescent lamps. The benefits of LED technology over incandescent are significant: They offer long life, are shock resistant, withstand vibration
-
Supplier: Data Display Products
Description: Features: Replaces 24E and 24X incandescent bulbs For GE ET-5, ET-6 and Westinghouse Minalite Sockets· High Intensity Built-in shunt resistor to clamp noise current No modification to series resistor required
-
Supplier: Qioptiq
Description: XBO xenon lamps are short arc lamps in which the luminous arc burns in an atmosphere of pure xenon gas at high pressure. XBO lamps are used in scientific and technical applications such as: - Fluorescence Spectrometers - Light sources for microscopy / fluorescence microscopy -
- Lamp Power: 75 watts
- Rated Average Life: 400 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 1,000 lm
-
Supplier: Generation Brands
Description: TABLE LAMP TYPE 23-1/2 INCH 14 INCH ETL APPROVAL 2 LAMP(S) STEEL/CERAMIC BODY MATERIAL NO LAMP INCLUDED MEDIUM BASE, CANDELABRA TORPEDO LAMP TYPE 150 W (MEDIUM), 7 W (CANDELABRA) LAMP WATTAGE 120 V LAMP VOLTAGE MATTE WHITE PORCELAIN BODY FINISH HARD BACK
- Light Fixture Wattage: 7.000000000000001 to 150 watts
- Fixture Type: Table Lamps
-
Supplier: Radwell International
Description: REPLACEMENT OF DATA DISPLAY 1835L-S3-W-CW, LAMP - T-3 1/4 BAYONET BASED LAMP - WORKS WITH GE ET-16 SOCKET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: bulbs.com
Description: Value Brand Candelabra to Candelabra Base Socket Extender. Candelabra base lamp screws into extender and extender screws into fixture, extending lamp 0.675". Design NOT rated for extremely hot bulbs such as higher wattage halogen lamps
-
Supplier: Ushio America, Inc.
Description: Commonly referred to as sockets, Ushio America’s lampholder line consists of products that are the key performance drivers of lighting systems. These lampholders offer peace of mind and reliability thanks to their safe connections to electrical power sources. Designed for optimum performance
- Maximum Voltage: 24 volts
- Maximum Wattage: 300 watts
- Material: Ceramic / Porcelain
- Terminal: Leads
-
Supplier: bulbs.com
Description: Value Brand Medium Enlarger/Adapter. Attaches to a Mogul Base (E39) Bulb and Converts it for use in a Medium Base (E26) Socket. Phenolic design Not rated for use with hotter bulbs such as high wattage halogen lamps
- Maximum Voltage: 250 volts
- Maximum Wattage: 660 watts
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel Mount Indicator Lamps T-1 1/4 Neo Wedge Socket w/T-1 1/2Lamp
- Lamp Type: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: Single Socket Assembly, 1.68 in. Overall Length Dimensions. T-2 Lenses. Diameter: 0.63". Height: 0.38". T-2 Socket. Front of Panel to End of Terminals: 0.91". Mounting Hole: 11⁄16" dia. T-21⁄2 or T-31⁄4 Lenses. Diameter: 0.63". Height: 0.38". T-21⁄2 or T-31⁄4 Socket. Front Panel
-
Supplier: Allied Electronics, Inc.
Description: Lamp Holder, Miniature Bayonet Base Style, 75 W Power Rating, 125 V Voltage Rating Features polyester housing for socket shell; two #22 AWG 6" wire leads, stripped 1⁄2". Threaded bushing Type 03-30N, 1⁄8"-27NPSM thread 1⁄4" long, supplied with nut and washer. Maximum Ratings: 75 watts,
-
Supplier: bulbs.com
Description: Value Brand socket reducer. Attaches to a Candelabra Base (E12) Bulb and Converts it for use in a European Base (E14) Socket. Not rated for use with hotter bulbs such as high wattage halogen lamps
-
Supplier: bulbs.com
Description: Value Brand Candelabra Enlarger/Adapter. Attaches to a Medium Base (E26) Bulb and Converts it for use in a Candelabra Base (E12) Socket. Not rated for use with hotter bulbs such as high wattage halogen lamps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 855E 50mm Control Tower Accessories, LED Lamp for Socket-Mount Modules, 115V AC Full Voltage, Green
- AC Voltage Rating: 120 volts
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Aries offers a full line of Horizontal Display DIP Sockets for DIP packaging of LEDs, incandescent lamps, DIP switches, test points, etc. Variations of mounting position and pin configuration provide exceptional design freedom Restricted entry for contact protection Accepts
- Current Rating: 1.5 amps
- Operating Temperature: 125 C
- Number of Contacts: 8 to 48
- Contacts Pitch: 2.54 mm
-
Supplier: Premier Lighting & Production Company
Description: If you do not see the lamp socket needed for your fixture please call for price and availability.
-
Supplier: STEGO
Description: available magnet mount. Technical Data Power consumption 11 W (~ 75 W incandescent bulb) Luminosity 900 Lm Lamp type compact fluorescent, 2G7 base, electronic ballast Service life 10,000 hrs. Switch (for light only) on/off switch Connection 3-pole terminal AWG 16 max. (2.5 mm²) with strain
- Light Fixture Voltage: 120 to 230 volts
- Light Fixture Wattage: 11 watts
- Features: Bulb Included, Motion Detection, Portable
- Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: Conviron
Description: The 7W bulb replaces narrow band LED bulbs and traditional incandescent lights. Using a standard E27 socket, it is an easy to install option for existing light bulb applications where high quality light is required without excessive energy consumption. Typical applications: Morphology
- Lamp Power: 7 watts
- Features: LED Lamps
-
Supplier: Larson Electronics LLC
Description: our new second generation LED T series 24W watt lamps which produce 2.5 times the foot candles as standard 60 watt T5-HO bulbs when measured from eight feet. The solid state design of the LED lamps and integral spring loaded end sockets give this fixture superior resistance to
-
Supplier: Juno Lighting Group
Description: RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 10 7/8 INCH UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE NON-PROTECTED METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE EXTRUDED ALUMINUM SOCKET HOUSING HOUSING MATERIAL 277 V BALLAST/LINE
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 150 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Juno Lighting Group
Description: RECESSED DOWNLIGHT HOUSING TYPE 6 3/8 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F26 TRT LAMP TYPE 26 W LAMP WATTAGE HEAVY GAUGE DIE FORMED ALUMINUM SOCKET HOUSING, HEAVY GAUGE GALVANIZED STEEL MOUNTING FRAME HOUSING
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 26 watts
- Features: Ballast Included, Other
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Radwell International
Description: LAMP SOCKET ADAPTER, FOR A20 SERIES PUSH BUTTONS, 14-16 AWG, 2 WIRES MAX PER TERMINAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: REPLACEMENT LAMP, SIZE: 50 MM, TYPE: LED SOCKET MOUNTED MODULE, 24 VOLT AC/DC, COLOR: WHITE, FOR USE WITH 855E SERIES CONTROL TOWER STACK LIGHTS.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHOENIX CONTACT USA
Description: Attachment connector with surge protection for mains sockets, mains control lamp, optical power and error display. For country-specific use in: D, A, I, NL, S, N, FIN, E, P. Color: White
- Operating Temperature: 77 to 167 F
- Mounting: Plug-in Module
- Standards: RoHS Compliant
- Features: SPD
-
Supplier: Hubbell Electrical Products
Description: FIXTURE BODY WITH SOCKET TYPE CSA (CANADA AND US) APPROVAL CEILING/PENDANT/WALL MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III NEMA 3/4/4X/IP66 ENCLOSURE E26 MEDIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT
- Light Fixture Wattage: 150 watts
- Fixture Type: Ceiling Fixtures, Pendants, Wall Fixtures
- Lamp Type: Incandescent
-
Supplier: Festo Corporation
Description: The seal is illuminated yellow when the power is switched on For mounting between the solenoid coil and connector socket or plug For F, D, N1, V, E, and EB solenoid coils
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100% separated lines Compatible with
- Type: DC/DC Converter
-
Supplier: Littelfuse, Inc.
Description: Converter to supply a 12V trailer from a 24V vehicle system as short adapter with a 7 contact connector and a 13 contact socket. ATTENTION: for bulbs and LEDs only! Simple plug and play between the connections Fulfills the law requirement for fail-safe by 100% separated lines Compatible with
- Type: DC/DC Converter
-
Supplier: Appleton Electric
Description: 1 INCH HUB SIZE 1 HUB(S) UL 844/1598, CSA C22.2 APPROVAL PENDANT MOUNTING MULTI TAP BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Lamp Type: Metal Halide
Find Suppliers by Category Top
More Information Top
-
Tft - Tft Manufacturers, Suppliers (Page 15)
E14 lamp - socket 1 PCS 3.
Indicates content that may require registration and/or purchase.