-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy 309/309H-16 is used for welding base metal for all service temperatures designed for Type 309. Carbon content 0.04% minimum. It can be used for carbon and low alloy steels and stainless steel dissimilar joints. * This item is subject to Industry Alloy Surcharges Industries
- Tensile Strength (UTS): 89,922.84040146213 psi
- Yield Strength: 55,113.99895573486 psi
- Elongation: 40 %
- Approvals / Conformance: ASME, MIL-SPEC
-
Supplier: Washington Alloy Co.
Description: 50-80 1/8 14 16 6-10 lb. tubes in 60 lb. master 75-110 90-120 100-135 5/32 14 10 6-10 lb. tubes in 60 lb. master 100-140 110-150 120-180 3/16 14 8 6-10 lb. tubes in 60 lb. master 120-180 120-200 185-245 ¼ 14 ---- 6-10 lb. tubes in 60 lb. master 220-290 250-310 300-350 ** 1/16”
-
Supplier: Accuris
Description: ELECTRODES, WELDING, COVERED: MILD STEEL
-
-
Supplier: Metrohm USA, Inc.
Description: bottom (mm) - 12 Min. immersion depth (mm) - 10 Electrode plug-in head - Metrohm plug-in head G Diaphragm - Ground-joint diaphragm Reference electrolyte type - variable Bridge electrolyte type - variable Reference system - Ag wire/AgCl Electrolyte outflow (µL/h) with reference to 3 mol/L KCl
- Operating Temperature: 32 to 176 F
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Electrodes Description This moisture resistant, all-position electrode is primarily designed for welding Type 309 metal but can also be used for 18-8 clad steels or dissimilar materials if the alloy content is sufficiently high for a sound, ductile
- Diameter / Thickness: 0.09375 inch
- Welding Filler Types: Steel - Stainless
-
Supplier: InspectorTools
Description: insulated pins Complete Package Upgrade Additionally Includes: ( to go-to/order) 26ES hammer electrode Extra pins for the hammer electrode PC/KIT Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture
-
Supplier: Accuris
Description: Welding Electrodes, Covered, Corrosion and Heat-Resistant Steel 16.5Cr - 4.5Ni - 2.9Mo - 0.10N
-
Supplier: SAE International
Description: This specification covers a corrosion and heat resistant steel in the form of covered welding electrodes.
-
Supplier: InspectorTools
Description: *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 26ES hammer electrode Extra pins for the hammer electrode 21E electrode with 3.25" insulated pins PC/KIT Carrying case Extra contact pins for meter Instructions
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Steel Bars, Forgings, and Tubing, Nitriding Grade 1.6Cr - 0.35Mo - 1.2Al - (0.38 - 0.43C) Consumable Electrode Vacuum Melted
-
Supplier: Newark, An Avnet Company
Description: DYNAMIC D-3 REC CONT. L/P 2L ROHS COMPLIANT: YES
-
Supplier: ODG (Origin Data Global)
Description: 60dB Positive electrode 35V DIP-16 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
- Features: Linear Regulator
-
Supplier: Accuris
Description: Steel, Bars, Forgings, and Tubing 1.6Si - 0.82Cr - 1.8Ni - 0.40Mo - 0.08V (0.40 - 0.45C) Consumable Electrode Vacuum Remelted (UNS K44220)
-
Supplier: Newark, An Avnet Company
Description: L/P CONTACT,16-20AWG ROHS COMPLIANT: YES
-
Supplier: ASTM International
Description: 1.1 This test method describes two procedures, A and B, for determining the electrical breakdown voltage of insulating liquid specimens. The breakdown test uses ac voltage in the power-frequency range from 45 to 65 Hz. 1.2 This test method is used to judge if the disk electrode breakdown
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure for measuring diffusible hydrogen in steels by an electrochemical method. 1.2 This test method is limited to carbon or alloy steels, excluding austenitic stainless steels. 1.3 This test method is limited to flat specimens to which the cell can be attached
-
pH Electrodes - Cole-Parmer Submersible 3' L pH Probe, SJ/ABS/1kOhm RTD; Spade/Tinned -- GO-05993-16Supplier: Cole-Parmer
Description: Submersible electrodes operate from 32 to 176
F (0 to 80 C). Submerse up to the cable. Measure pH from 0 to 13. Electrodes are potted in a 3 ft L x 1-1/16'' diameter ABS sheath. Ideal for meassurements in open containers such as tanks or troughs. - pH Range: 0 to 13 ph
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality corrosion-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
-
Supplier: ASTM International
Description: ambient to 1000°C. The recommended maximum use temperature for product evaluation is 500°C. 1.3 This test method and procedure is based on Test Method E 228, which is a generic all-encompassing method. Specifics dictated by the nature of electrode carbons and the purposes for which they are
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: Lincoln Electric Co. (The)
Description: removal Versatile electrode designed to weld several types of austenitic steels Typical Applications A743 and A744 Type CF-8 cast material Type 304 stainless steels Welding Positions All, except vertical down
- Diameter / Thickness: 0.09375 to 0.5 inch
- Tensile Strength (UTS): 78,319.8932528864 to 86,296.9194175322 psi
- Yield Strength: 53,663.6305621629 to 60,915.4725300227 psi
- Elongation: 50 to 55 %
-
Supplier: Utmel Electronic Limited
Description: B24 series Contact Insert,24P+E, Rated At 16A, 500 V
- Material: Copper (Cu)
- Type: Electrical Contact
- Plating / Coating: Silver
- Features: Specialty / Other
-
Supplier: Yageo USA
Description: Resistance values down to 0.010 Ω Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
- Resistance Range: 0.16 ohms
- Tolerance: 5 +/- %
- Power Rating: 1 watts
- Configuration: Single Resistor
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Pin, Crimp, 16 AWG RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: KYOCERA AVX’s 800E Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO
- Capacitance Range: 0.000039000000000000006 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 7,200 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Cole-Parmer
Description: Submersible electrodes operate from 32 to 176
F (0 to 80 C). Submerse up to the cable. Measure pH from 0 to 13. Electrodes are potted in a 3 ft L x 1-1/16'' diameter ABS sheath. Ideal for meassurements in open containers such as tanks or troughs. - pH Range: 0 to 13 ph
-
Supplier: Cole-Parmer
Description: Submersible electrodes operate from 32 to 176
F (0 to 80 C). Submerse up to the cable. Measure pH from 0 to 13. Electrodes are potted in a 3 ft L x 1-1/16'' diameter ABS sheath. Ideal for meassurements in open containers such as tanks or troughs. - pH Range: 0 to 13 ph
-
Supplier: Cole-Parmer
Description: Submersible electrodes operate from 32 to 176
F (0 to 80 C). Submerse up to the cable. Measure pH from 0 to 13. Electrodes are potted in a 3 ft L x 1-1/16'' diameter ABS sheath. Ideal for meassurements in open containers such as tanks or troughs. - pH Range: 0 to 13 ph
-
Supplier: Acme Chip Technology Co., Limited
Description: .120"H X .155"W X 16.00"L--RECTA
-
Electrodes and Electrode Materials - Contact, Female, 16Awg, Crimp; Product Range Harting -- 90B8954Supplier: Newark, An Avnet Company
Description: CONTACT, FEMALE, 16AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 44dB@(100Hz) 250mA Fixed 3.3V Positive electrode 16V SOT-23-3L Linear Voltage Regulators (LDO) ROHS
- Regulated Output Voltage (Volt): 3.3 volts
- Output Current (IOUT): 0.25 amps
- Dropout Voltage (VD): 0.725 volts
- Operating Temperature: -40 C
-
Supplier: Metrohm USA, Inc.
Description: Housing material - PEEK Carrier material - Polystyrene-divinylbenzene copolymer with quaternary ammonium groups Particle size - 4.6 µm Standard flow - 0.20 mL/min Maximum pressure - 16.0 MPa Maximum flow - 0.30 mL/min pH range - 0–14 Column dimensions - 150 x 2.0 mm Temperature range - 10–70
- pH Range: 0 to 14 ph
- Operating Temperature: 50 to 158 F
- Operating Pressure Range: 2,320.589429715152 psi
-
Supplier: CSA Group
Description: A5.4M, à condition qu’elles satisfassent aux exigences de ces classifications. Cependant, un matériau ne peut être classifié que sous une seule des désignations suivantes : EXXX-15, EXXX-16, EXXX-17 ou EXXX-26. d) Dans le cas des fils-électrodes et des dépôts pour le soudage GMAW des aciers
Find Suppliers by Category Top
More Information Top
-
ZASMHBA0001442
The all-weld-metal Cr~q and Nieq (24.60 and 14.95, respectively) for the E309L - 16 electrode is shown as Point G in Fig. 41, and a 17.4 FN would be predicted for that electrode.
-
The Influence of Interstitial Diffusion Across the Fusion Line on the HAZ Microstructure and Properties in 12% Chromium Type 1.4003 Steels
For comparison, welds were also produced using an E309L - 16 electrode at the same heat input level.
-
$80-$90 Welding - Grainger Industrial Supply
• Stick Electrode , Diameter 3/32 In., Material Stainless Steel, AWS Classification E309L - 16 , Length 14 In., Container Size 5lb, Container Type Tube, Tensile Strength 75,000 PSI .
-
Ordered 3/32 309L rods but they're pretty fat!
For welding 309 type SS & carbon steel to SS, but with low carbon content, CWB/AWS E309L - 16 . Special high-alloy CrNi- electrode for low-alloy corrosion- and heat-resistant CrNi steels of the same …
-
Ordered 3/32 309L rods but they're pretty fat! - Page 2
For welding 309 type SS & carbon steel to SS, but with low carbon content, CWB/AWS E309L - 16 . Special high-alloy CrNi- electrode for low-alloy corrosion- and heat-resistant CrNi steels of the same …
-
E309L-16 GB
Covered electrodes for manual metal arc welding of stainless and heat-resisting steels .
-
Sell welding electrode
Stainless steel electrode AWS E308L- 16 , AWS E309L -16, .
Indicates content that may require registration and/or purchase.