Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Grinnell
Description: The GRINNELL Ductile Iron and Fabricated Steel Grooved fittings provide an economical and efficient method of changing direction, adding an outlet, and reducing or capping piping systems.
- English Size: 1 to 4 inch
- Features: English
- Material: Iron (Cast/Ductile)
- Fitting Type: Reducer, Union
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Eccentric Reducer Pipe Fitting, Made of Stainless Steel.
- English Size: 0.5 to 56 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Grinnell
Description: GRINNELL Stainless Steel, Full-Flow Grooved fittings are made of lightweight, corrosion-resistant Type 304 and 316 stainless steel. The assortment of available fittings provides economical and efficient methods to change direction in, add outlets to, reduce, or cap piping systems.
- English Size: 1 to 12 inch
- Fitting Type: Coupling, Reducer
- Features: English
- Material: Stainless Steel
-
-
Supplier: Zurn Industries LLC
Description: Zurn Z1034 female thread eccentric cast iron reducer. Features And Benefits Female pipe thread eccentric reducer Male to female thread
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: FRP/PVC Laminate and Stainless Steel 304 Reducers
- English Size: 2 to 16 inch
- Material: Composite (Carbon/Fiberglass/Graphite), PVC/CPVC, Stainless Steel
- Features: English
- Connection Type: Flange
-
Supplier: Crane Fluid Systems
Description: Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Sockets
- Fitting Type: Coupling, Union
- Material: Iron (Cast/Ductile)
- Connection Type: Threaded
-
Supplier: Accuris
Description: Stress Indices and Flexibility Factors for Concentric Nozzles; Finite Element Analysis of Eccentric Reducers and Comparisons With Concentric Reducers
-
Supplier: Cole-Parmer
Description: Fittings
- Fitting Type: Reducer
- Material: Stainless Steel
-
Supplier: Accuris
Description: FLANGES AND FLANGED FITTINGS, PIPE, STEEL CLASSES 150, 300, 400, 600, 900, 1500 AND 2500 ECCENTRIC REDUCERS
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits V-Type Packing - Buna-N (NBR) V-Type packing is field adjustable and replaceable under pressure. Stem Bearings - Heavy-duty 316 Stainless Steel permanently lubricated bearings on upper and lower plug journals provide ease of operation even after long periods of inactivity.
- Valve Size: 3 to 48 inch
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron
- Actuation: Electric, Pneumatic
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch with the valve seat
- Valve Type: Control Valves, Directional Valves, Plug Valves
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch with the valve seat
- Valve Type: Control Valves, Directional Valves, Plug Valves
- Actuation: Electric, Pneumatic
-
Supplier: Georg Fischer Piping Systems Ltd
Description: ecoFIT Reducer Eccentric Short Spigot PE100 SDR9
- Metric Size: 90 mm
- Features: Metric
- Fitting Type: Reducer
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Eccentric Plug Valves are used to handle clean and dirty liquids, sludge, slurries and gases. They can be used for either isolation/shutoff or throttling/control services. The quarter turn eccentric action and resilient plug facings ensure lasting bubble-tight shutoff. As the
- Valve Type: Plug Valves
-
Supplier: MOUVEX-Blackmer
Description: Designed without mechanical seal, packing or magnets, the C series eliminates leakage and reduces maintenance time. The stainless steel version is designed to be flushed and cleaned in place without disassembling. The stainless steel models are ideal for sanitary applications, carry 3A approval
- Maximum Discharge Flow: 79.2516 GPM
- Maximum Discharge Pressure: 130.53393 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Utility Pumps
- Power Source: None, Pump Only
-
Supplier: Pump Solutions Group
Description: Your solutions for Air sensitive and shear sensitive products (Up to 36m3/h) maximum pressure 9 bars. Features • Constant volumetric efficiency • Low shear rate • High vacuum & compression effect • Self priming • Dry running up to 10 minutes • Constant performance overtime • Shaft sealing by double
- Pump Type: Self-Priming Pump
-
Supplier: Radwell International
Description: WCB REDUCER PIPE ECCENTRIC (3/4IN X 1IN) DIA 316L. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CGP Manufacturing, Inc.
Description: 10” Long Radius 90’s: Up to 12” Long Radius 180’s: Up to 10” Short Radius 90’s: Up to 10” Short Radius 180’s: Up to 10” Reducers: Concentric & Eccentric
- English Size: 0.5 to 10 inch
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: English
- Fitting Type: Reducer
-
Supplier: Red Valve Company, Inc.
Description: Red Valve Company’s Concentric & Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of a Redflex Expansion Joint. Reducers can be used as pipe
- Maximum Temperature: 400 F
- Mounting Size: 2 to 30 inch
- Type: Rubber / Elastomer Bellows
-
Supplier: Victaulic Co. of America
Description: ECCENTRIC TYPE STEEL MATERIAL GALVANIZED FINISH 12 INCH SIZE A 6 INCH SIZE B 12 SIZE A - DECIMAL 6 SIZE B - DECIMAL 12 SIZE A - FRACTIONAL 6 SIZE B - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION 12 INCH GROOVED X 6 INCH GROOVED END CONNECTION APPROXIMATE WEIGHT
- English Size: 12 inch
- Fitting Type: Reducer
-
Supplier: SEYI America Inc.
Description: ● Application Applicable for car body chassis component. ● Features Rigid frame design, reduce working vibration & noise High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem Suitable long stroke drawing & blanking processing Without side pressure,
- Capacity / Operating Force: 880 tons
- Stroke: 23.62206 inch
- Rate: 10 to 18 Strokes / Minute
- Operation: Blanking, Deep Drawing
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® insulation reducers are designed to insulate straight pipes with changing diameters. FOAMGLAS® insulation can be fabricated into pipe reducers to insulate and connect pipe work of which the pipe diameter varies, minimizing the amount of on-site cutting and fitting and
-
Supplier: SAE International
Description: to full variable systems. Considering a low cost manufacturability and a beneficial integratability into common engine architectures the length-adjustable conrod using an eccentric piston pin in the small eye has proved as the best concept. The adjustment is performed by a combination of gas
-
Supplier: CSA Group
Description: Specifies rhe dimensions, tolerances and generally used grades of stainless steel for bends /type 3D (90 and 180 ) with and without straight ends and type 5D (90 )/, concentric and eccentric reducers, tees, caps and stub ends with quality requirements as used for piping work.
-
Description: Specifies rhe dimensions, tolerances and generally used grades of stainless steel for bends /type 3D (90 and 180 ) with and without straight ends and type 5D (90 )/, concentric and eccentric reducers, tees, caps and stub ends with quality requirements as used for piping work.
-
Standards and Technical Documents - Non-alloy and alloy steel butt-welding fittings -- ISO 3419:1981Supplier: CSA Group
Description: This second edition cancels and replaces the first edition (1975). Specifies the dimensions, tolerances and generally used grades of non-alloy, low alloy and alloy steels for bends /type 2D (90 and 180 ) and 3D (45 , 90 and 180 )/, concentric and eccentric reducers, tees, caps and ends
-
Standards and Technical Documents - Non-alloy and alloy steel butt-welding fittings -- ISO 3419:1981
Description: This second edition cancels and replaces the first edition (1975). Specifies the dimensions, tolerances and generally used grades of non-alloy, low alloy and alloy steels for bends /type 2D (90 and 180 ) and 3D (45 , 90 and 180 )/, concentric and eccentric reducers, tees, caps and ends
-
Supplier: Promax Tool Company
Description: 5 Flute for Super Finishing - Series 112 Series 112 5 Flute End Mill for Super Finishing. View Speeds and Feeds page. Features: High performance end mills Designed for maximum production capabilitie Eccentric relieved for a smoother running end mill when profiling at maximum speeds Engineered
- Cutting Diameter: 0.625 inch
- Shank / Arbor Diameter (if different): 0.625 inch
- Cutter Type: End Mill, Finishing
- Cutting Application: General Purpose
-
Supplier: Erdmann Corporation
Description: Patented, axially-pliant, pressure- assisted seat assures tight sealing and extended service life. Positive, bi-directional flow. Double-offset and eccentrically mounted disc extends seat life and reduces downtime. The seat is protected from abrasion, erosion, and corrosion. There are no springs to
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Concentric and Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of a Redflex Expansion Joint. Reducers can be used as pipe reducers or
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Concentric and Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of a Redflex Expansion Joint. Reducers can be used as pipe reducers or
- Type: Rubber / Elastomer Bellows
-
Supplier: Pump Solutions Group
Description: The patented eccentric spindle supports the rotor and idler gears on both sides, and in the middle, like a between‐the‐bearing design. EnviroGear spindles are designed with hard materials ‐ 4140 carbon steel or 17‐4 PH stainless steel ‐ and with large diameters. The result is a sealless gear
- Pump Type: Gear Pumps
-
Supplier: Seedburo Equipment Company
Description: The Westrup gravity separator has a positive pressure deck fan system with air volume throttle and interchangeable deck coverings. You can order our full size or reduced area decks for smaller lot sizes. The deck pitch is adjustable in both directions and the eccentric strokes and lengths are
-
Supplier: Seedburo Equipment Company
Description: The Westrup gravity separator has a positive pressure deck fan system with air volume throttle and interchangeable deck coverings. You can order our full size or reduced area decks for smaller lot sizes. The deck pitch is adjustable in both directions and the eccentric strokes and lengths are
Find Suppliers by Category Top
Featured Products Top
-
off the seat as it rotates, preventing the plug from rubbing against the body seat and reducing plug wear. Due to the eccentric action, as the plug face wears, it can be rotated further into the seat to restore a ?drop-tight seal. Closing Directions Closing directions (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are intended for self-lubricated applications. They're available in Sealed, Crowned and Eccentric Stud type. The load capacity is based on speed used, consult our Engineering (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
Unveil the high-precision LSP Series, a cost-effective, low capacity single point bending beam load cell. Ideal for OEM applications like electronic scales and weighing machines. Its design resists eccentric loading for direct mounting to scale bases and platforms. Enjoy the bonus of (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
engineered plastics for versatile application needs. Optimized raceway design: Enhances contact stress distribution for smoother motion and reduced wear (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
, standard, eccentric, hex hole, screwdriver slot, and thrust disks available for different applications. Easy Installation: Quick and simple setup using sockets or screwdrivers, reducing downtime and (read more)
Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
options in shaft length, eccentric wheels, and technical performance, it supports diverse design requirements in professional and consumer-grade devices. Key Features and Benefits: (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
small form factor. An eccentric camshaft reduces high-speed input to robust output, while the engineered meshing minimizes mechanical play for smooth and efficient operation. CYKODRIVE features include: Virtually zero backlash for precise motion control High reduction (read more)
Browse DC Motor Drives Datasheets for Pelonis Technologies, Inc. -
. . . Eccentric Plug Valves: DeZURIK Eccentric Plug Valves can be used for either isolation / shutoff or throttling / control services. They are ideal for handling clean and dirty liquids, sludge, slurries and gases. Eccentric plug valves are available in sizes from .5 to 72 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most (read more)
Browse Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Belts and Pulleys Glossary
Glossary of Terms Backlash: Rotational (arc) movement due to clearance betweeen transmission elements. In reducers, upon reversing direction of the input shaft, there is no immediate rotation of the output shaft Cycloidal: The path that a point on a circle takes as it rotates around the inside
More Information Top
-
CR4 - Thread: eccentric reducer
eccentric reducer .
-
CR4 - Thread: Concentric and Eccentric Reducer
Concentric and Eccentric Reducer .
-
CR4 - Thread: Eccentric Reducer at Pump Suction
Eccentric Reducer at Pump Suction .
-
Grainger.com
• Eccentric Reducer , Carbon Steel, 2097 psiEccentric Reducer,Carbon Steel,2097 psi .
-
Process Engineering | May Process Puzzler: Boost the reliability of a solvent supply pump | Chemical Processing
Both pumps were installed with concentric reducers instead of eccentric reducers to save delivery time for fittings.
Indicates content that may require registration and/or purchase.