-
Supplier: RegalRexnord
Description: 2 15/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
- Bore: 2.9375 inch
- Outside Diameter: 5.1177 inch
- Overall Width: 2.13 inch
- Static Axial / Thrust Load: 71,500 lbs
-
Supplier: RegalRexnord
Description: 2 3/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
- Bore: 2.1875 inch
- Outside Diameter: 3.25 inch
- Overall Width: 1.66 inch
- Static Axial / Thrust Load: 44,400 lbs
-
Supplier: RegalRexnord
Description: 2 1/2" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
- Bore: 2.5 inch
- Outside Diameter: 3.55 inch
- Overall Width: 1.75 inch
- Static Axial / Thrust Load: 53,500 lbs
-
-
Supplier: RegalRexnord
Description: 3 7/16" Unmounted Spherical Roller Bearing, Eccentric Cam Locking Collar
- Bore: 3.4375 inch
- Outside Diameter: 4.9 inch
- Overall Width: 2.31 inch
- Static Axial / Thrust Load: 90,700 lbs
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.5904 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: WD Bearing Group
Description: that just to weld the pivot in the mount plate, it is not necessary to dismantle the whole set. The radial bearings are particularly suitable for automation and shift systems, which do not require heavy axial loads, and they come from the combined bearings and maintain the same
- Type: Combined Roller (with Stub Axle)
-
Supplier: Accurate Bushing Company, Inc.
Description: MFCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load
- Dynamic Axial / Thrust Load: 25,700 lbs
- Dynamic Radial Load: 63,600 lbs
- Features: Flanged
-
Supplier: Accurate Bushing Company, Inc.
Description: MPCR-E Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load
- Dynamic Axial / Thrust Load: 1,720 lbs
- Dynamic Radial Load: 2,790 lbs
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Yoke type track rollers Yoke type track rollers are single or double row units fitted on studs. They comprise thick-walled outer rings with a profiled outside surface and needle roller and cage assemblies or full complement sets of cylindrical or needle rollers. Yoke type
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, GUIDE ROLLER WITH NEEDLE ROLLER BEARINGS, ECCENTRIC, OD:40MM, 26 NM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Emerson Bearing Co.
Description: Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam
- Outside Diameter: 1 inch
- Outer Ring Width: 0.625 inch
- Stud Diameter (stud type): 0.625 inch
- Features: Eccentric Stud Type, Sealed, Tightened via Hex Socket
-
Supplier: Radwell International
Description: BALL INSERT BEARING, CYLINDRICAL BORE, 1-1/4 INCH ID,2.4410 INCH OD, ECCENTRIC LOCKING, 4500 RPM. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing
-
Supplier: TPA Motion
Description: opposite raceway. The 5 roller version has the two lateral and central roller aligned against the same raceway. These three rollers are “fixed”. The lateral are concentric rollers, while the central is an eccentric roller. The two adjustable rollers,
- Bearing Width: 1.0236226 to 1.55511895 inch
- Bearing Length: 3.6220492 to 7.6771695 inch
- Dynamic Load Capacity: 287.744 to 825.016 lbs
- Bearing Type: Cam Follower
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track
- Outside Diameter: 2 inch
- Outer Ring Width: 1.25 inch
- Bearing Surface: Crowned Outer Ring
- Design Units: Inch
-
Supplier: Modern Linear Incorporated
Description: information refer to the tables below.Modern Linear studded guide rollers are completely interchangeable with industry standard rollers. Studded guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal
- Bearing Type: Guide Wheel
- Features: Other
- Special Bearing Materials: Stainless
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/4" inch Inner Diameter. Item: NAPK209-28 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr):
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track
- Outside Diameter: 4 inch
- Outer Ring Width: 2.25 inch
- Bearing Surface: Crowned Outer Ring
- Design Units: Inch
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and extended
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: Radwell International
Description: CAM FOLLOWER, BEARING ELEMENT NEEDLE ROLLER, HEX HEAD, 1IN DIAMETER WITH ECCENTRIC OUTER RING, CHROME STEEL, SEALED CLOSURE, 1IN STANDARD STUD. FREE 2 YEAR RADWELL WARRANTY
- Features: Sealed
- Bearing Material: Steel
- Type: Stud
-
Supplier: Radwell International
Description: LOW PROFILE ROLLER SUPPORT BUSHING, 0.281" HEAD HEIGHT, 0.706" OVERALL LENGTH, 0.3748" OD, 0.25" ID, ECCENTRIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: bearings for the eccentric weight shaft allow higher frequency for greater force. 3 year/3000 hour The 3 year/3000 hour vibratory bearing lube service interval reduces maintenance. Isolation Mounts The heavy-duty isolation mounts on the CS-433E allow more force to be transmitted
- Horsepower: 100 HP
- Travel Speed: 7.1000000000000005 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: allows frequency to be better matched to varying job conditions. Large Heavy-duty Bearings Large heavy-duty bearings for the eccentric weight shaft allow higher frequency for greater force. 3 year/3000 hour The 3 year/3000 hour vibratory bearing lube service interval
- Horsepower: 100 HP
- Travel Speed: 7.6000000000000005 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: clean to ensure long bearing life. Bearing oil has a 3 year/3000 hour service interval. Versa Vibe™ Vibratory System (Optional) The Versa Vibe vibratory system provides high amplitude or high frequency in one machine for maximum versatility. Four Amplitudes and Two Frequencies Versa
- Horsepower: 137 HP
- Travel Speed: 8 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: keeping oil clean to ensure long bearing life. Bearing oil has a 3 year/3000 hour service interval. Versa Vibe™ Vibratory System (Optional) The Versa Vibe vibratory system provides high amplitude or high frequency in one machine for maximum versatility. Four Amplitudes and Two
- Horsepower: 137 HP
- Travel Speed: 8 miles/hr
- Type: Compactor / Roller
-
Supplier: Haida International Equipment Co., Ltd.
Description: Rocker Rod roller bearings straight and import-oriented composite body stiffness orientation, eccentric load capacity. 4. Trunnion isolation foundation dedicated to hormone use, the installation of mobile convenience. 5. Advanced technology move around the system to ensure that
- Force / Load Capacity: 224.8 to 786,800 lbs
- Mechanical Test: Vibration
-
Supplier: Columbia Steel Casting Co., Inc.
Description: Our simplified bearing arrangement allows for more efficient and more accurate rebuilds, while the bearing cavity itself is protected by improved material exclusion due to the enclosed design. Bearing assembly features and benefits include: Easier adjusting means easier
- Industry / Application: Mining
-
Supplier: Cleveland Vibrator Company (The)
Description: bearings with no maintenance. Some smaller units employ sealed ball bearings with a thrust load ball bearing for vertical mounting. All units using roller bearings are provided with external grease fittings. Completely adjustable force output is accomplished with a
- Equipment Type: Bin / Hopper Vibrator
- Power: Electrically Powered
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Motor and Encoder) TABLE 4ST30M 30" diameter x 1-3/4" thick, Machined Surface, 4-slot, (4) ¾-10 slot-nuts, 9.125 ID x 3/4" deep Pilot Hole. Spindle has preloaded tapered roller bearings for 2,000 amps ground current conduction. CHASSIS Fixed Height, Rotation axis 36-3/4" above floor.
- Type: Manipulator / Lifter
-
Supplier: Komline
Description: roller bearings for greater bearing- fe and strength Patented “Leak Free” packing designed to eliminate or drastically reduce the leakage commonly associated with plunger pumps. K-S introduced the separate and replaceable eccentric liners which reduce cost and maintenance
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
applications. Combining the roller with the bushing stand-off and fastener, eliminates 2 additional parts in the system design. Studded rollers are available in standard or adjustable (eccentric) designs as well as long or short studs. This variety offers alternatives for assembly in tapped holes (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
roller. They are available in eccentric/adjustable versions as well as concentric/stationary versions. Standard units come in sealed and shielded options. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Studded guide rollers are pre (read more)
Browse Datasheets for Modern Linear Incorporated -
Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most (read more)
Browse Datasheets for Modern Linear Incorporated -
Oil-Impregnated bronze bushing are engineered to eliminate or reduce the need for bearing lubrication. Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
robotic systems. We also offer high-precision cross roller bearings, which provide smooth, controlled motion for systems that require consistent performance under multi-directional loads (read more)
Browse DC Motor Drives Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Advances in Design Technology
The Cycloidal discs are mounted on an eccentric roller bearing as seen in Fig.1.
-
Miniaturized Environmental Monitoring Instrumentation
The implementation of the eccentric roller bearing alum is shown in an end view (a) and side view (b). i%e design of the vane and seal are shown in (c) and the four chamber assembly in the primary block is shown in …
-
Formalized description and systematization of the structures of plane multilink frictional and gear mechanisms
Eccentric serrated roller bearing [8].
-
Mechanical equipment of spillways of the Charvak, Nurek, and Toktogul hydroelectric stations
The index of the mass of the radial gates of the Nurek hy- drostation having eccentric roller - bearing hinges and seals compressed by the gate is 1.6 times greater than that for the Charvak hydrostation and 1.8 times greater than …
-
Advances in Engineering Design and Optimization II
Joint surface between inner circle of self-aligning roller bearing and eccentric shaft loading “load 2”, type of load is force, magnitude of load is 440,000N.
-
Company Analysis: Company Profiles: Automotive Product Range - NTN
… tapered roller bearings for differential gear, flanged double-row angular bearings, BEAREE seal rings, thrust-needle roller bearings, double-row thrust needle roller bearings for automatic transmissions, BEAREE seal rings and sleeves, thrust needle roller bearings for eccentric applications, machined ring needle …
-
Papers
Godfather Dan slogan: ExzenterretortenverschluB daB characterized by it the eccentric bolts truncated in roller bearings .
-
THE ROLLING OF RODS, BARS, AND LIGHT SECTIONS
Wallquist and Gedin's work shows that this is due to comparatively large clearances in the roller bearings and eccentric sleeves for roll adjustment.
-
ZASMHBA0003283
Ng Counter electrode Sliding gate Hopper Rock Movable jaw Fixed jaw Specimens Roller bearings on eccentric shaft Motor .
-
bearings ( Page 12 ) - offers from bearings manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : bearing, roller bearings , eccentric bearing, China bearings ] .
Indicates content that may require registration and/or purchase.