-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: McGard Special Products Division
Description: secure any item mounted, attached or held together with standard nuts and bolts.
- Features: Chrome, Other / Proprietary Tamperproof Drive, Shoulder Screw, Socket Head Cap, Tamperproof Screw
- Material: Hardened Steel
-
Supplier: National Bolt & Nut Corporation
Description: SOCKET HEAD SHOULDER SCREWS National Bolt & Nut offers a wide selection of socket head shoulder screws that meet ANSI B18.3 dimensional specifications. Made from high-strength alloy steel, our socket head shoulder screws feature a hexagon-shaped socket and are ideal for a
- Length: 0.25 to 6 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI
- Features: Hex Socket / Allen, Other, Shoulder Screw, Socket Head Cap
-
-
Supplier: RS Components, Ltd.
Description: RS PRO ISO 7379 Shoulder Bolt
- Length: 1.574804 inch
- Metric: M10
- Features: Other
- Bolt Type: Shoulder Bolt
-
Supplier: Monroe Engineering
Description: Alloy steel heat treated, Tensile Strength 140,000 P.S.I Precision ground to close tolerances Black Oxide finish
- Length: 0.375 inch
- Shoulder Diameter: 0.5 inch
- Inch: 3/8"
- Features: Black Oxide, Hex Socket / Allen, Shoulder Screw
-
Supplier: ADB®
Description: Replacement screws for safety engineered products
- Length: 1.22 inch
- Inch: 1/2"
- Features: Cap Screw, Hex Socket / Allen, Other, Shoulder Screw, Socket Head Cap
- Material: Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Shoulder Diameter: 0.124 inch
- Inch: # 5
- Features: Hex Socket / Allen, Other, Philips / Frearson, Shoulder Screw, Slotted, Zinc Plated
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are:
- Length: 0.375 to 1 inch
- Shoulder Diameter: 0.248 to 0.998 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI, DIN
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision shoulder diameter tolerance (0.0050” to 0.0001”) Hex Head Shoulder Screw, Socket Head Shoulder Screw, 12-Point Shoulder Screw, Grip Bolt, Custom Head Dimensions: CORE-STD, Customer
- Features: 12-Point, Hex Socket / Allen, Hexagon Head, Other, Shoulder Screw, Socket Head Cap
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
-
Supplier: DME Company
Description: Socket Head Stripper Bolts MM
- Length: 0.2362206 to 9.842525 inch
- Shoulder Diameter: 0.3543309 to 1.7716545 inch
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M4, M5, M6, M8
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength alloy steel clamping bolt for T-slotted machine tables. Available in steel or stainless steel.
- Length: 1.5 to 8 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Features: Black Oxide, Square / Robertson
- Metric: M10, M12, M16, M20
-
Supplier: Elgin Fastener Group
Description: Shoulder Bolts Special dimensions for Shoulder Bolts (shoulder diameter ratios, head heights, head types and thread lengths) can be produced. Configurations are available in either inch or metric sizes.
- Length: 4.5 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Bolt Type: Hexagon Bolt / Tap Bolt, Shoulder Bolt
- Fastener Standards: SAE
-
Supplier: DME Company
Description: Shoulder (Stripper) Bolts
- Length: 0.375 to 0.875 inch
- Shoulder Diameter: 0.25 to 0.75 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength forged clamping bolt for T-slotted machine tables. Designed to provide full bearing with the slot to prevent twisting or jamming.
- Length: 1 to 8 inch
- Inch: 1/2", 3/4", 3/8", 5/8"
- Features: Black Oxide, Square / Robertson
- Bolt Type: Shoulder Bolt, T-Head Bolt
-
Supplier: DME Company
Description: Socket Head Stripper Bolts IN
- Length: 0.3149608 to 10.236226 inch
- Shoulder Diameter: 0.375 to 1 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/8"
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Spin-tests of composite flywheels. A review
Flywheel models made by molding: 1.1) disk with central hole, 1.2) disk with central and four eccentric holes with glued metal … … flanges joined by eight bolts screwed in the studs … … centered by means of shoulders 70 mm in diameter.
-
Performativität and Medialität of Popular cultures
Particularly, the black S-uniform represents the ambitious attempt eccentric to unite elitäre elegance and death symbolism … … head of metal are to see; the jacket is with disrespectful silver metal buttons, velvety tabs with known S-ig-Runen white or silver Kragenpaspelierung and provide a shoulder flap; that strike riding … … that pen with silver lock is completed by a …
-
Dubbel
… inclined ball bearing G 84 -, angular contact bearing G 83 -, cabinets G 82 -, shoulder ball bearing G … … 31 -, medium pressure power stations R 31 -, low pressure power stations R 31 -, pumping storage facility R 31 -, storage facility R 31 -, static case height R 31 -, surge tank R 31 crack formation … … T 65 -, presses with eccentric pressing T 64 -, presses …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… outgoing_J|1 outboard_motor_N|1 subordinate_J|26 defecate_V|9 time_period_N|37 electromechanical_J|2 south_pacific_N|24 outrigger_N|2 car_mirror_N|2 untrained_J|3 president_of_the_united_states_N|47 white_house_N|2 bib_N|3 shoulder _strap_N|5 smock_N|1 whipstitch_N|1 … … purl_stitch_N|3 lariat_N|1 stoke_V|2 suction_pump_N|2 building_material_N|15 vitrify_V|2 nonporous_J|2 decoy_V|1 front_entrance_N|1 developer_N|6 doughnut-shaped_J|4 machine_ bolt _N|1 antonio_stradivari_N|1 straight … … permissiveness_N|2 uncompromising_J|8 strictness_N|3 austerity_N|3 sternness_N|2 good-natured_J|5 tolerance_N|6 incompetence_N|7 laugh_N|19 irritable_J|8 malevolent_J|8 fussy_J|2 eccentric _J|11 sullen_J|5 moody_J|4 …
-
Dubbel
… inclined ball bearing G 76 -, angular contact bearing G 75 -, cabinets G 75 -, shoulder ball bearing G … … facility R 27 -, storage facility R 26 -, static case height R 26 -, surge tank R 27 crack … … assets T 59 -, nominal force T 59 -, O frames T 59 -, presses with eccentric pressing T 59 …
Indicates content that may require registration and/or purchase.