Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cleaver-Brooks
Description: The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.), and the control system maximizes condensing when firing natural gas, then automatically
-
Supplier: Alfa Laval Inc.
Description: efficiency, although traditional forced-circulation models are available if specifically requested. Designed with extended heating surface, AV-6N is compact and cost-effective. The possibility of cleaning during operation minimises the need for engine shutdowns and increases the overall plant
-
Supplier: Johnson Controls, Inc.
Description: FEATURES AND BENEFITS Reduce your energy consumption - Addition of economizer compressor results in higher efficiency at design and off-design conditions. Control the total cost of ownership - reduce capital cost, installation costs and maintenance costs Simple
- Cooling Capacity: 8,800 to 12,300 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
-
Supplier: Cleaver-Brooks
Description: The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.), and the control system maximizes condensing when firing natural gas, then automatically
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Alfa Laval Inc.
Description: transfer duties where excellent hygiene and good performance are nevertheless key criteria. M-Line units feature a reliable, compact and hygienic design. They are ideal for pasteurization duties, and are also a cost-effective solution for a broad spectrum of cooling and heating duties in
-
Supplier: Alfa Laval Inc.
Description: transfer Compact design resulting in small quantities of materials used for heat transfer surfaces Low installation cost Easy dismantling and easy, rapid cleaning High performance with low hold-up volume Versatile, modular design Environmentally efficient The range is continually being
-
Supplier: Alfa Laval Inc.
Description: The BaseLine range consists of reliable, cost-effective plate heat exchangers designed for food, beverage, dairy and other hygienic applications that are generally less sensitive than those handled by the premium FrontLine range. Dependable gasketed plate heat exchanger design The Alfa Laval
-
Supplier: Cleaver-Brooks
Description: efficiency and 5:1 turndown Ultra-low emissions Reduce energy consumption by as much as 40–50% compared to traditional non-condensing boiler systems No minimum return water temperature for maximum efficiency and reliability Dual temperature returns for system design flexibility Up-front capital
- Features: Economizer, Low Emissions
- Fuel Type / Heat Source: Steam / Hydronic
- Technology: Water Tube
-
Supplier: Danfoss A/S
Description: BPHEs enable cost-effective, well-proven solutions that save space, refrigerant and energy across a wide range of applications. Compact design Low fouling High corrosion resistance Easy to service CE certified according to (PED) 97/23/EC Available with UL approva. BPHE B3-030 brazed plate
- Maximum Working Pressure: 435.1131 psi
- Technology: Air-Cooled, Plate
- Application / Industry: HVAC
- Connection Options: Metric, Solder
-
Supplier: Allied Electronics, Inc.
Description: 120 V Nominal Voltage, 0.28 A , 50⁄60 Hz Frequency, 30⁄35 W , Exhaust Fan Fan mounts in the top of ventilated Economizer racks and is supplied with finger guard and all mounting hardware. Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear
-
Supplier: Allied Electronics, Inc.
Description: Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of coils or
-
Supplier: Allied Electronics, Inc.
Description: Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of coils or
-
Supplier: Allied Electronics, Inc.
Description: Designed to be the smallest, lightest weight, lowest cost sealed contactor in the industry with its current rating (500+A carry, 2000A interrupt at 320VDC). Hermetically sealed – intrinsically safe, operates in explosive/harsh environments with no oxidation or contamination of coils or
-
Supplier: KADANT
Description: Kadant gravity strainers offer a simple and efficient design for economical operation. Features and Benefits High flow rate can lower the cost per unit processed High solids loading (up to 1000 ppm) Patented flow distribution system distributes the flow to the screen to maximize capacity
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
- Media: Liquid
-
Supplier: XeteX, Inc.
Description: space in the facility that it serves, allowing for very precise control over different areas in the building. To reduce the size and cost of each unit, one duel-use water coils was used for both heating and cooling. Every unit was also equipped with a flat plate heat exchanger and customized
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: Viconics Technologies Inc.
Description: severe indoor air-quality issues, yet even well-run buildings can experience episodes of poor indoor air quality. The Viconics VT7600E Indoor Air Quality Controller (IAQ), along with your preferred CO2 sensor, is a cost-effective solution that is capable of controlling economizer-free
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller
- Form Factor: Panel / Chassis Mount
-
Supplier: GIGAVAC
Description: immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. High Efficiency Dual Coils – Unlike the PWM coil economizer found in other contactors that can cause cross-talk on your system control power or radiate noise,
- Number of Poles: 1
- Maximum Switching Current: 710 amps
- Maximum AC Switching Voltage: 750 volts
- Maximum DC Switching Voltage: 750 volts
-
Supplier: SAE International
Description: procedure of commercial vehicles can be considerably economized by a drastic reduction of both time and measurement cost.
-
Supplier: Media Valve, Inc.
Description: The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and economizes actuation cost. Uniquely suited for applications involving continuous cycling, the Mosites A20
- Valve Size: 2.09 inch
- Flow (Cv): 1 to 159
- Valve Type: Butterfly Valves
-
Supplier: GIGAVAC
Description: III for use in hazardous locations, IP67 for temporary water immersion for 30 min, SAE J1171 - external ignition protection, and ISO8846 for protection against ignition around flammable gasses. High Efficiency Dual Coils – Unlike the PWM coil economizer found in the EV200 that can cause
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Maximum Current: 350 amps
- Maximum AC Switching Voltage: 750 volts
-
Supplier: ASTM International
Description: of their storage area(s) for potential characterization including consideration of risk, performance, and cost. This guide for potential harvesting for beneficial use is intended to be used to evaluate the storage area(s) once the storage area(s) are selected for evaluation. 1.4 This guide
-
Supplier: ASTM International
Description: information on how an energy company or other interested parties should evaluate inventories to determine the order of their storage areas for potential harvesting, including consideration of risk, performance and cost. This guide is intended to be used to evaluate the potential harvesting of
Find Suppliers by Category Top
Featured Products Top
-
, the series stands out for its exceptional longevity. Furthermore, silver alloy contact pills result in a contact resistance as low as 35 µOhm, ensuring best-in-class performance with low contact warming. An integrated economizer ensures optimal pull-in performance during (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
-term durability even under tough operating conditions. An integrated economizer circuit keeps pull-in power consumption below 12 W, enabling direct control with a programmable logic controller (PLC), lowering operating costs and thermal stress while extending service life (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH
Conduct Research Top
-
Experience a Lower Total Cost of Ownership with an Electric Steam Generator
When looking at fuel costs alone, a common misconception is that gas fired boilers provide the greatest cost savings. But comparison studies often fail to recognize the total cost of ownership. While a highly efficient fossil fuel fired boiler may be rated as high as 85% efficiency, observed
-
Damper Applications Guide: Constant Volume Damper and Actuator Characteristics (.pdf)
The economizer portion of an air-handling system is not only responsible for reducing the operating cost of the system, but more importantly, it has to provide a sufficient volume of outside air at all times to ensure good indoor air quality. The function of the economizer also affects
-
WP #135: Impact of Hot and Cold Aisle Containment on Data Center Temperature and Efficiency
environment conditions, PUE, and economizer mode hours. The choice of hot-aisle containment over cold-aisle containment can save 43% in annual cooling system energy cost, corresponding to a 15% reduction in annualized PUE. This paper examines both methodologies and highlights the reasons why
-
WP #135: Impact of Hot and Cold Aisle Containment on Data Center Temperature and Efficiency
environment conditions, PUE, and economizer mode hours. The choice of hot-aisle containment over cold-aisle containment can save 43% in annual cooling system energy cost, corresponding to a 15% reduction in annualized PUE. This paper examines both methodologies and highlights the reasons why
More Information Top
-
Changing ventilation rates in U.S. offices: Implications for health, work performance, energy, and associated economics
We assumed that economizers would be added primarily to air conditioning systems with a cooling capacity of 26 to 52 kW, for which the estimated economizer cost ranges from $88 to $55 per kW.
-
Energy Demands and Efficiency Strategies in Data Center Buildings
economizer cost .
-
Technical Support Document for Version 3.9.0 of the COMcheck Software
The change in EIR necessary to make up the economizer/no economizer cost difference was calculated by dividing the difference in energy cost used above by the no economizer cooling load and the electrical energy price.
-
Technical Support Document for Version 3.6.1 of the COMcheck Software
The change in EIR necessary to make up the economizer/no economizer cost difference was calculated by dividing the difference in energy cost used above by the no economizer cooling load and the electrical energy price.
-
Technical Support Document for Version 2.4, Release 1 of the COMcheck-EZ Software
The change in EIR necessary to make up the economizer/no economizer cost difference was calculated by dividing the difference in energy cost used above by the no economizer cooling load and the electrical energy price.
-
Boiler soot-blowing optimisation for power generation plant
Figure 6 shows the economizer cost curve associated with the cleanliness factor obtained from the dynamic model response, shown in Figure 4 .
-
Modeling Analysis and Optimization of Process and Energy Systems
… link library) 76, 78, 82, 88, 202, 384, 386, 429–457 DoR (degree of redundancy) 140–142, 153–155 Drain cooler 398–400, 403, 410, 415 Dry air 225–227, 291–293 Dry air ratio 199, 201, 225, 275–278, 349–350 Economics, see Costing Economizer 173–184, 195–196, 223, 230–231 …
-
Political Economy of Institutions, Democracy and Voting
In this way, a study of the role of institutions such as “transaction cost econo- mizers ” in political interaction is begun, and the structural analysis efforts of the new institutionalists on State governance have come about, which include matters such as …
-
Traditional and novel approaches to palaeoclimate modelling
This is a computing cost economiser , which comes with at least two possible applications in addition to the problems of parameter and state estimation discussed above: 1.
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/15206/LiberCompleet.pdf?sequence=1
At the same time relying on media as information cost economizers may prove inefficient, for they have multiple reasons to oversimplify or put a certain spin on information they purport.
Indicates content that may require registration and/or purchase.