-
Supplier: Lion Precision
Description: ECL202 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. DIN rail mountable electronics and threaded or unthreaded cynlindrical
- Measurement Range: 0.01 to 0.6 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -10 to 400 F
- Body Shape: Cylindrical
-
Supplier: Micro-Epsilon Group
Description: A coil integrated in the sensor housing is energized by a high-frequency alternating current. The emerging electromagnetic field changes when approaching a turbo charger blade and every blade generates a pulse. The controller identifies the speed by considering the number of
- Measurement Range: 0.05118113 inch
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: -40 to 455 F
- Body Shape: Cylindrical
-
Supplier: Centurion NDT
Description: The Model Visual Eddy, eddy current test system utilizes the eddy current test technique method which very effectively locates SUSTAINED LOAD CRACKING (SLC) in high pressure aluminum cylinders. These aluminum cylinders are used for SCUBA diving, fire-fighting,
-
-
Description: sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields. The sensor utilizes the principle of eddy current to effectively detect various metal workpieces, and has the advantages of high
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Micro-Epsilon Group
Description: defined position at all times. The SGS sensor measures the thermal and centrifugal force expansion of the spindle. These measurement values are fed into the CNC machine tool as correctional values, compensating for any positioning errors. The SGS4701 uses the eddy current
- Measurement Range: 0.009842525 to 0.01968505 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 32 to 194 F
- Features: DC Powered, Ferrous Targets, Magnetic Targets, Non-Magnetic Targets, Non-ferrous Targets
-
Supplier: Micro-Epsilon Group
Description: The DZ140 eddy current measuring system is resistant to oil and dirt, which is a key advantage compared to optical speed measuring systems. A tri-color status LED on the controller indicates when the sensor has reached the ideal distance from the turbocharger blades.
- Features: DC Powered, Non-Magnetic Targets, Non-ferrous Targets
- Sensor Technology: Eddy Current Linear Encoder
- Body Shape: Rectangular
- Output: Voltage
-
Supplier: PMC Engineering LLC
Description: by the eddy current principle to detect the blades as they pass by. Typical applications include: Turbo speed - High Speed Shaft. Features Eddy Current Sensor Up to 400,000 rpm Includes Temperature Output -60°F to +575°F TTL & Analog Output
-
Supplier: MFP Automation Engineering
Description: MFP offers Parker sensors, electronic components and controls for a broad range of mobile equipment applications. Parker sensors and controls are known for their ruggedness. Parker has experience developing and manufacturing all of the following sensors: Optical sensors
- Features: Capacitive Proximity Sensor, Eddy Current Proximity Sensor, Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor, Photoelectric Sensors
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Description: Vdc input) >Temperature tolerant sensors (to 400°F) >High speed (10 KHz) level adjustable switched output for process control >Very low switching hysteresis, < 1% on ferrous targets >RoHS compliant
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: Electro-Sensors, Inc.
Description: sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the
- Operating Distance: 0.2 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the
- Operating Distance: 0.08 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the
- Operating Distance: 0.71 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Electro-Sensors, Inc.
Description: sensors utilize an oscillator circuit to generate a high frequency field radiated from a coil in the tip of the sensor. When a metal target enters this high frequency field, eddy currents are induced into the target. A detection circuit senses a loss of energy in the
- Operating Distance: 0.39 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement, level control,
- Operating Distance: 0.0787402 inch
- Repeatability: 7.874015748031496 mils
- Operating Temperature: 14 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Lion Precision
Description: included with device) Lion Precision introduced capacitive displacement sensors to industry in 1958. The company has expanded its product offering to include eddy-current displacement sensors and some application specific sensors for the machine tool, packaging and
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Current, Voltage
-
Description: IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high
- Operating Distance: 0.03149608 inch
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high
- Operating Distance: 0.03149608 inch
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: IP67 protection grade. Description Lanbao sensor is widely used in various industries. LE05 series inductor sensor uses eddy current principle to detect all kinds of metal parts, which has the advantages of fast response speed, strong anti-interference and high
- Operating Distance: 0.03149608 inch
- Output Load: 2-Wire, DC Load
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement, level control,
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Dover Flexo Electronics, Inc.
Description: is provided to obtain greater control of web tension during changes in line speed. The EasyWeb can accept signals from a direct diameter sensor or calculate diameter using line and roll speed signals. The user interface provides a bright OLED display for easy viewing in any
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
Available options Modified offset distance and measuring range Housing and mounting options for sensor and controller Pressure-resistant sensors up to 2,000 bar Sensors with integrated or external controller, miniature design (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
properties, a family of eddy current sensor has been developed to check, by means of Marposs E70T, the presence/absence of thread. Every probe is realized in non-magnetic steel or high performance plastic with an embedded winding realized on ferrite core with the aim to focus magnetic field lines on (read more)
Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp -
The eddyNCDT 3001 is a cost-effective eddy current sensor with housing (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Non-contact eddy current sensors from Micro-Epsilon are designed for extremely high precision measurement of displacement, distance, position, oscillation and vibration, etc. to micrometer accuracies. Pressure, dirt, oil or high temperatures have almost no influence on measurement precision (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
The new eddyNCDT 3020 is a compact, powerful eddy current measuring system for fast and precise displacement, distance and position measurements in industrial applications. The powerful controller offers high resolution and detects rapid distance changes with high precision. For (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
Want to maximize efficiency and boost power density in your next design? Traditional current sensing can’t keep up with GaN and SiC—and that limits system performance. Our on-demand webinar reveals how next-generation high-speed magnetic sensors let (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
presses, and we’re just trying to dig ourselves out of the hole,” said Zach Thedford, Kwikset project engineer, who oversees the product stamping operations. GETTING SCRAP OUT OF THE WAY OF SPEED When you stamp 2.2 million pieces a day (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
temperature and speed of the motor, bearings and drives. For air mointoring within the fan, particle sensors can monitor the amount of dirt and dust, while humidity sensors measure moisture. Current and voltage sensors also allow for continuous monitoring of power input to allow AI software to make (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
The NFL21SP506X1C3D is part of Murata’s EMIFIL® series, designed to meet the growing need for robust EMI suppression in high-speed, space-constrained systems. Packaged in a compact 0805 footprint, this integrated π-type EMI filter combines two (read more)
Browse EMI Filters and RFI Filters Datasheets for Win Source Electronics
More Information Top
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
DC mag.-field-type eddy current speed sensor based on detection of cross mag. field with amorph. core.
-
Dynamic analysis of a megawatt wind turbine drive train
In consideration of the actual mounting space requirements, a torque measure- ment system is installed on the shaft of the generator rotor, and the eddy current speed sensor is installed on the brake disc.
-
Magnetic field controlled type current sensor
DC magnetic field type eddy current speed sensor detect- ing cross magnetization field with amorphous core, I.E.E.E. Trans.
-
Recent Progress in the Application of Soft Magnetic Amorphous Materials: Alloys, Preparation, Devices
METGLAS 2605 SC . d.c. magnetic field type eddy current speed sensor .
-
Front cover and table of contents
... .. ... .... S. B. Dewan and E. B. Shahrodi DC Magnetic Field Type Eddy Current Speed Sensor DetectingCross Magnetization Field with Amorphous Core ......... ...... ....
-
Field and force sensors using amorphous ribbons
[2] T,Sonada, R,Ueda, K.Fujitani, T-Irisa & S.Takata, "DC Magnetic Field Type Eddy Current Speed Sensor Detecting Cross Magnetization Field With Amorphous .
-
Measurement of fluctuations of magnetized loop in amorphous cores
L F u j i t a n i , LLrisa & S-Takata, "DC Maghetic Field Type Eddy Current Speed Sensor Detecting Cross Magnetization Field With Amorphous Core'', IEEE Trans. vol.MAG-21, no.5, pp.1732-1734, Sept., 1985.
-
EEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Author Index]
Field and force sensors using amorphous ribbons; T-MAG Sep 86 952-954 Sonoda, T., R. Ueda, K. Fujitani, T. Irisa, and S. Tatata. dc magnetic field type eddy current speed sensor detecting cross magnetization field with amorphous core; .
-
Experimental Determination of Sound Transmission in Turbo-Compressors
The most reliable type of sensor to perform the monitoring of the turbocharger shaft rotational speed during the test sessions was found to be the eddy - current speed sensor (Micro-epsilon turbospeed DZ135) pointed onto the compressor wheel blades.
-
Challenges to design and demonstrate fiber optic sensors on an aircraft engine
The modulator receives a pulsing voltage signal from an existing F404 electrical Eddy - current speed sensor .
Indicates content that may require registration and/or purchase.