Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Brady Corporation
Description: Rolled edge ball seals have durable strength with non-sharp edges. 8 1/2", tin-plated metal seals come with "SEAL" and consecutive numbering (factory chooses the starting number) embossed on them. Supplied with rounded edges to help prevent accidental cuts.
-
Supplier: National Guard Products
Description: NGP Catalog Number: 9500x5020B Description: THE EDGE Fire Seal with Smoke Seal Width: 1 9/16 Height: 7/16 Weight: List Price: $6.94 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL Classified
- Width: 1.5625 inch
-
Supplier: National Guard Products
Description: NGP Catalog Number: 9500DKBx5020B Description: THE EDGE Fire Seal with Smoke Seal - DKB Width: 1 9/16 Height: 7/16 Weight: List Price: $6.94 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10B Classified on wood doors up to 90 min. Smoke and Draft Control-UL
- Width: 1.5625 inch
-
-
Supplier: Accuris
Description: Measurement procedures for materials used in photovoltaic modules Part 5-1: Edge seals - Suggested test methods for use with edge seal materials
-
Supplier: National Guard Products
Description: NGP Catalog Number: 9500 Description: THE EDGE - Intumescent Seal Width: 1-9/16 Height: 5/64 Weight: List Price: $4.79 FT Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified
- Width: 1.5625 inch
-
Supplier: Accuris
Description: Measurement procedures for materials used in photovoltaic modules \x96 Part 5-1: Edge seals \x96 Suggested test methods for use with edge seal materials
-
Description: IEC 62788-5-1:2020 provides procedures for standardized test methods for evaluating the properties of materials designed to be used as edge seals. When modules are constructed with impermeable (or extremely low permeability) front- and backsheets designed to protect moisture-sensitive
-
Supplier: Dorner Manufacturing Corp.
Description: Belt Type: 55 FDA Sealed Edge Surface Material: Urethane V-guided: Yes Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: High FDA Approved: Yes Anti Static: Yes Chemical Resistance: Good Application: Packaging, Cleanroom, Inspection
- Operating Temperature: 176 F
- Features: Anti-Static, Food Grade Rated, V-Guides / V-Ropes
- Application: Food & Beverage Processing, General Purpose, Manufacturing / Fabrication, Packaging
- Material: Polyurethane / Urethane
-
Supplier: Accuris
Description: AMENDMENT 1 Measurement procedures for materials used in photovoltaic modules \x96 Part 5-1: Edge seals \x96 Suggested test methods for use with edge seal materials
-
Description: higher sliding speed compared to the AQ Seal®. The Turcon® AQ-Seal® 5 is a patented development of the proven standard Turcon® AQ -Seal® . The seal profile of the Turcon® ring has been redesigned on both the dynamic and static sealing surface. Two O-Rings are used to
- Shaft O.D. or Seal I.D.: 1.574804 to 23.62206 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.209842633 inch
- Maximum Operating Speed: 590.551181102361 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: National Guard Products
Description: NGP Catalog Number: 9500DKB Description: THE EDGE Intumescent Perimeter Seal - DKB Width: 1 9/16 Height: 5/64 Weight: List Price: $4.79 FT Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min.
- Width: 1.5625 inch
-
Supplier: diaago
Description: Free Seal Sweep with purchase! Films for Real-Time PCR & Storage. Available Sterile (BYCS ES 50S) and Non-Sterile (BYCS ES 100) Features Functional temperature range from -80°C to 105°C Certified DNase- & RNase- free High optical clarity with minimal autoflourescence Non-tacky silicone
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits Trim ring options in anodized aluminum or lightweight composite The rubber grommet creates an environmental
- Type: Edge Trim
-
Supplier: BellowsTech, an MW Industries company
Description: pressure. With precision stamping and proprietary welding techniques, BellowsTech manufactures its edge welded bellows within tight tolerances in its Ormond Beach, Florida facility. Mechanical seals can be manufactured with O-ring grooves, flanges, and carbon-face seals to make
- Shaft Diameter (Nominal): 0.358 to 22.205 inch
- Seal Application: Gas Seal (Spiral Groove Seal), Pump
- Features: Handles Slurry
- Seal Design: Metal Bellows
-
Supplier: Accuris
Description: Testing of Sealing Edge of Radial Shaft Seal Rings
-
Description: A double-acting O-Ring energized piston seal which includes a polyurethane seal ring - suitable for dynamic applications. The Zurcon® Wynseal is a tear and abrasion resistant seal with an especially high sealing effect, aided by the special design of the seal edge
- Shaft O.D. or Seal I.D.: 0.787402 to 9.842525 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.2755907 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
- Maximum Operating Pressure: 3,625.92098392993 psi
-
Supplier: Trim-Lok, Inc.
Description: Hatch Seal is a specially formulated compound rubber that provides a watertight seal and stops leaks.
- Width: 0.375 to 0.46875 inch
- Operating Temperature: -20 to 158 F
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips
-
Supplier: Trim-Lok, Inc.
Description: Flap Seal is a flexible PVC trim with an EPDM sponge rubber flap attached to provide a secure seal in a variety of dynamic applications. Seals tight to protect against weather damage. Individual metal clips retain a permanent grip.
- Width: 0.5625 to 0.59375 inch
- Operating Temperature: -20 to 158 F
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips
-
Supplier: Radwell International
Description: OIL SEAL FLANGED EDGE 47.93MM ID 68.68MM OD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: JETSEAL, Inc.
Description: JETSEAL is on the cutting edge of sealing technology with the uniquely designed and patented Lever Seal. The Lever Seal is superior to other “high deflection” seals available. Due to its unique stress-distributing design, the Lever Seal can handle three times the
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Trim-Lok, Inc.
Description: Trim-Lok's patented SNAP-IN SEAL is a uniquely designed part addressing many of the short comings of the parts offered on the market today. Our revolutionary patented Single and Dual Flap "all-in-one" Living Hinge Design combines a 3-ribbed bulb seal and flap into one design. The flap
- Type: Trim Seal
-
Supplier: CSA Group
Description: ISO 20492-1:2008 establishes two methods for testing the durability of edge seals of insulating glass units by means of climate tests. The two methods are designated as approach 1 for markets such as North America and approach 2 for markets such as Europe. ISO 20492-1:2008 is
-
Description: ISO 20492-1:2008 establishes two methods for testing the durability of edge seals of insulating glass units by means of climate tests. The two methods are designated as approach 1 for markets such as North America and approach 2 for markets such as Europe. ISO 20492-1:2008 is
-
Supplier: John Crane, Inc.
Description: The 5600 Series is the first truly universal cartridge seal — and the modular family concept of John Crane's Universal Cartridge will change your approach to sealing. Since the 5600 Series' components are interchangeable, you can apply one seal family throughout your plant. This gives
- Shaft Diameter (Nominal): 1 to 3 inch
- Alternate Shaft or Rubbing Speed: 5,000 ft/min
- Operating Temperature: -20 to 400 F
- Seal Design: Metal Bellows
-
Supplier: Trim-Lok, Inc.
Description: Decorative Trim Seal is a flexible PVC trim with decorative finishes and a sponge rubber bulb attached to provide a secure seal for a variety of applications.
- Operating Temperature: -20 to 150 F
- Material: Ethylene Propylene (EPDM)
- Features: Metal Clips
- Type: Trim Seal
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. The seal sets are made up of a pressure ring, a backup
- Features: Oil / Grease Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Seal Type: V-ring
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX® Silicone Coated Rope Seals are excellent for use in applications that require a dense product with that does not easily compress. The silicone coating adds extra protection for use in extreme environments.
- Features: Custom Gasket, Gasket Strip
- Material: Silicone Rubber
- Type: Trim Seal
-
Supplier: Freudenberg Sealing Technologies
Description: The flange seals of Freudenberg Sealing Technologies are static compact seals for high-maintenance hydraulic applications. Thanks to the optimised design of the sealing edges (distribution of tension), the flange seals have a firm seat in the installation space.
-
Supplier: Newark, An Avnet Company
Description: Coventry Poly-Wipes (6" x 9") Sealed Edge RoHS Compliant: Yes
-
Industrial Adhesives - Coventry Poly-Wipes(4 X 4) Sealed Edge Rohs Compliant Chemtronics -- 83AC9589Supplier: Newark, An Avnet Company
Description: Coventry Poly-Wipes(4" x 4") Sealed Edge RoHS Compliant: Yes
-
Supplier: Hallite Seals International Ltd.
Description: rubberised fabric which gives strength and durability and retains lubrication to keep friction low and reduce wear.By extending the centre of the seal past the sealing edges, they are protected from damage should inter-seal pressure force the seal against the housing
- Shaft O.D. or Seal I.D.: 0.5905515 to 10.629927 inch
- Housing Bore Diameter or Seal O.D.: 0.9842525 to 11.81103 inch
- Axial Cross Section or Thickness: 0.24803163 to 0.77952798 inch
- Maximum Operating Speed: 157.48031496063 ft/min
-
Supplier: JETSEAL, Inc.
Description: The Omega Seal is a good choice for the most demanding high pressure gas or liquid applications. The Omega Seal is also a good choice for vacuum seals. Our Omega Seal offers the lowest leakage rate of all seals available, and is an optimal solution for high load
- Temperature: -320 to 1,350 F
- Pressure: 5,000 psi
- Outside Diameter: 0.461 to 46.127 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.461 to 46.24 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Type: Trim Seal
- Features: Weatherstripping
Find Suppliers by Category Top
Featured Products Top
-
Seal-Fast Edge and Plate Seals offer a cleaner, better faster way to protect your data, services and equipment from environmental conditions such as dust, fumes, heat/cold and moisture. The edge seals snap on quickly and securely, and the plate seal fastens securely for an effective seal (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
Modern Linear Track is used in conjunction with guide rollers and bushings to create a linear guide within your preexisting machine frame. Single edge track incorporates a 90° v-edge that mates with the guide roller groove. The track profile includes a mounting shoulder, which creates a (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
-bonded terminating ends for several important reasons: Edges are sealed without terminating ends, providing complete 360? protection Higher install efficiency: faster/easier to apply, no secondary operations: gluing or precision cuts on the floor/prep station Can be (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
, regenerator plates, flow channels, and seals to be manufactured with exacting precision. Photo etching excels in producing highly detailed tight tolerance metal parts. Fine features such as microchannels, fins, and flow passages can be manufactured in complex patterns that optimize heat transfer and fluid dynamics—critical for the high efficiency expected from sCO? cycles. (read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
, measurement and marine electronics. (Its distinctive round styling suits settings such as pipework.) Both ranges offer ‘lid closed’ installation to protect the seal and electronics in harsh environments. The lid is recessed to accommodate a membrane keypad, front plate or product label (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
, and high-pressure capability into a high-performance low deflection seal. JETSEAL provides a carefully controlled variable seal wall thickness and a knife edge seal contact area for a low leak rate (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals. (read more)
Browse Brush Seals Datasheets for Technetics Group -
applications in the semiconductor, aerospace, valve, nuclear, and life science industries. Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals. (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
applications in the semiconductor, aerospace, valve, nuclear, and life science industries. Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals. (read more)
Browse Metal Bellows Datasheets for Technetics Group -
the complete sealing of blade tips and interstage labyrinth seal knife edges through the full 360º arc of rotation while minimizing or eliminating wear on the expensive rotating hardware. Also, by installing this rub-tolerant material, engine operating clearance can be minimized with attendant (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
Del-Seal CF Flange Installation
Using clean lint free gloves, place an MDC pre-cleaned OFE copper gasket against the knife edge seal of one of two standard Del- Seal™ CF flanges, preferably the flange most likely to hold and support the gasket from falling. With the gasket in place arrange mating flange with the desired
-
Vacuum-Sealed Culinary Preservation and Preparation
Vacuum sealing protects and preserves food and other perishable products. Both edge-style and chamber-style vacuum sealers are used for this process. With chamber-style vacuum sealers, the negative pressures in the chamber and inside the bag are nearly always the same. These vacuum sealers also
-
Infrared Inspection of Insulated windows
on modern commercial and residential structures. Unlike single pane windows, insulated windows are manufactured with an Insulating Glass Unit (IGU). An IGU typically consists of two or more layers (lites) of glazing separated by a spacer along the edge and sealed to create a hermetically sealed air space
-
Metal Ring Seals: Application in MAN ES Marine Propulsion Systems
MAN Energy Solutions SE is a global leading company based in Germany that provides energy system solution, large-bore diesel engines and turbomachinery for marine and stationary applications. With the most cutting-edge technology, MAN's business is spread all over the world. The company was formed
-
How to Design a Kanban Scheduling System
New Vaccine Breakthroughs for Deadly Infectious Diseases Selecting An Aseptic Fill/Finish Contract Manufacturer: Avoiding the Most Common Mistakes MET ONE 3400 Series Portable Airborne Particle Counters On the Cutting Edge of Lean: The Visual Workplace/Visual Thinking From Underperformance
-
Putting Nicotinic Compounds to Good Use along Tobacco Road
in Producing Chemical Engineers Continuous Processing in Pharmaceutical Manufacturing Maintaining a Competitive Edge: The Role of Foreign-Born Scientists and Immigration Policies on Science and Engineering Maximizing the Benefits of PEGylation by Optimizing the Conjugation Process From Underperformance
-
Sterilizing Filters: Right Flow, Right Size Critical
in Producing Chemical Engineers Continuous Processing in Pharmaceutical Manufacturing Maintaining a Competitive Edge: The Role of Foreign-Born Scientists and Immigration Policies on Science and Engineering Maximizing the Benefits of PEGylation by Optimizing the Conjugation Process From Underperformance
-
Best Practices in RFID: Lessons from 1400 Case Studies
Manufacturing Wastes $50 Billion Annually, New Study Finds Study Cites Pharma's Top Roadblocks to RFID Continuous Processing in Pharmaceutical Manufacturing Maintaining a Competitive Edge: The Role of Foreign-Born Scientists and Immigration Policies on Science and Engineering From Underperformance
-
A Thai Woman's Fight for AIDS Drugs for All
HIV Drug Plant Instead, Thompson Join to Move HIV Microbicide to Market Continuous Processing in Pharmaceutical Manufacturing Maintaining a Competitive Edge: The Role of Foreign-Born Scientists and Immigration Policies on Science and Engineering Maximizing the Benefits of PEGylation by Optimizing
-
Succeeding with Encapsulation Scaleup
Cardinal Health Signs Agreement With Roche to Manufacture Tamiflu(R); Supports Government Pandemic Stockpiling Continuous Processing in Pharmaceutical Manufacturing Maintaining a Competitive Edge: The Role of Foreign-Born Scientists and Immigration Policies on Science and Engineering Maximizing
-
The Fuss About Inventory
Agreements: Challenge in the Channel The Ninth Waste: The Importance of Energy Efficiency in Lean Manufacturing On the Cutting Edge of Lean: The Visual Workplace/Visual Thinking From Underperformance to Overachieving: Culture Change at Bayer Berkeley Aseptic Blow-Fill-Seal Technology vs. Traditional
-
Rotary Union Design Factors and Sealing Technologies for Machining Center Applications
Rotary unions are a critically important element in through-spindle coolant (TSC) systems. TSC systems deliver coolant directly to the cutting edges of end mills, drill bits and other rotary tools, providing a distinct advantage over flood coolant methods. A spray of high-pressure coolant directly
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
to Figure 9. There are limitations for this particular GWR system, such as the minimum and maximum volume detection limits. Because of the location of a bioprocess bag 's heat-sealed edges, the top of the bag does not remain flat as the bag approaches its maximum fill volume. Instead, the top becomes
-
Contract Manufacturing: Enhanced Coverage in Pharmaceutical Manufacturing
Random Acts of Lean? On the Cutting Edge of Lean: The Visual Workplace/Visual Thinking From Underperformance to Overachieving: Culture Change at Bayer Berkeley Aseptic Blow-Fill-Seal Technology vs. Traditional Aseptic Processing Ensuring Better Control of Granulation Using OEE and SMED to Reduce
More Information Top
-
Modeling moisture ingress through polyisobutylene‐based edge‐seals
This work investigated the use of desiccant‐filled polyisobutylene‐based edge seals to prevent moisture ingress from the perimeter of photovoltaic modules.
-
Heat Sealing Technology and Engineering for Packaging
The heat jaw can be applied to four- edge sealing pouch packages, three-edge and two-edge sealing pouches, and mouth-sealing pouch packages, as well as the lids of cup containers.
Indicates content that may require registration and/or purchase.