-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt edgewise meters have high visibility scales and straight forward design that make them especially suited to small, limited space, rack mounted power supplies and allied equipment. Supplied bezel and mounting hardware enable quick, trouble-free installation.
- Analog Input Channels: 1
- Width: 51.308 mm
- Height: 19.05 mm
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
-
Supplier: Newark, An Avnet Company
Description: ANALOG EDGEWISE PANEL METER MODEL 288 RANGE AND SCALE 0-1MADC VERITCAL
-
Supplier: Newark, An Avnet Company
Description: ANALOG EDGEWISE PANEL METER MODEL 286 RANGE AND SCALE 0-5MADC HORIZONTAL
-
-
Supplier: Newark, An Avnet Company
Description: ANALOG EDGEWISE PANEL METER MODEL 286 RANGE AND SCALE 0-50UADC HORIZONTAL
-
Supplier: Newark, An Avnet Company
Description: ANALOG EDGEWISE PANEL METER MODEL 180 RANGE AND SCALE 0-5AAC HORIZONTAL
-
Supplier: Accuris
Description: METERS, MILLIMETERS, DIRECT CURRENT PANEL MOUNTING (EDGEWISE TYPES)
-
Supplier: Radwell International
Description: PANEL METER EDGEWISE MODEL 60 0-30AMP AC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: Meter, Milliammeters, Direct Current Panel Mounting (Edgewise Types)
-
Supplier: Allied Electronics, Inc.
Description: on translucent plastic. ME series edgewise meters are 2" long units that are interchangeable with many d'Arsonval meters. Feature flush-to-panel covers — no disfiguring bulge. 3MAS series rectangular models are 31⁄2" meters with operating zero adjusters and scales
-
Supplier: Allied Electronics, Inc.
Description: a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a
-
Supplier: Allied Electronics, Inc.
Description: a far greater selection from which to choose. Inputs can be AC or DC, voltage, current, VU and frequency. The Model 350 meter is a 1.5" edgewise moving magnet meter with a polystyrene case and metal scales. Installation may be in front or behind the panel. This model is a
-
Supplier: Allied Electronics, Inc.
Description: approximate 2.5" square meter, while the 750 is larger with a 3.5" W x 3.0" H face. Both Models have a 2" barrel and zero adjust feature. These meters are available measuring voltage, current and frequency. To order behind the panel meters, add the suffix “BP” to the part
-
Supplier: ASTM International
Description: covers the requirements and quality assurance provisions for solid state, panel-type (edgewise), and rectangular switchboard-type instruments, which use light-emitting diodes (LEDs) for bargraph indication and optional digital displays. Bargraph meters shall be classified by
-
Supplier: ASTM International
Description: covers the requirements and quality assurance provisions for solid state, panel-type (edgewise), and rectangular switchboard-type instruments, which use light-emitting diodes (LEDs) for bargraph indication and optional digital displays. Bargraph meters shall be classified by
-
Supplier: OTEK Corporation
Description: Edgewise LoopPowered Bargraph (LBD), the LPI (Loop Powered Isolator) and the LPT (Loop Powered R.F. Wireless Transmitter)
- Number of Digits: 4.5
- Analog Input Channels: 1
- Width: 110.49 mm
- Height: 110.49 mm
-
Supplier: ValueTronics International, Inc.
Description: Coefficient: Less than 0.02% per degree C Current Limiting: Concentric switch/potentiometer provides continuous adjustment of output current in two ranges: 0-500 mA, 0-5 A Metering: Front panel "edgewise" meter and a selector switch permits monitoring output voltage or current
- DC Output Power: 60.00000000000001 watts
- Type: DC Power Supply
Find Suppliers by Category Top
More Information Top
-
Helicopter airborne laser positioning system
Edgewise Panel meter -AIRPAX E35 Panel Meter .
-
New Product
The ultra-thin Model 1140 edgewise panel meter is ruggedly c:onstructed, highly accurate and extremely ver- satile.
-
Doppler Sonar Navigator for Work Submersibles
speed is displayed on an internally illuminated, edgewise panel meter with a full-scale capa- bility of 10 knots.
-
CR4 - Thread: transistor tester
It has an edgewise panel meter , 2 rotary switches, and a socket.
-
Design concepts for the reactor protection and control process instrumentation digital upgrade project at the Donald C. Cook Nuclear Plant Units 1 and 2
However, the more modem upgrade technology applied required the operator to adapt to solid state displays and push button controls where they previously had edgewise panel meters and slide controls.
-
ELECTRICAL CONDUCTIVITY AND MECHANICAL PROPERTY MEASUREMENTS ON A COLD WORKED AUSTENITIC STAINLESS STEEL.
measurable on another small "' edgewise " panel meter .
-
Standard Handbook of Plant Engineering, Third Edition > ELECTRIC MEASURING INSTRUMENTS
For minimum use of panel space, edgewise reading meters are available, but they often introduce parallax problems and are limited to short angular pointer swings (see Fig. 5.12).
-
New Literature
Thebulle tinsdescribethe complete lineof panel meters , including the comprehensive series of edgewise analog displays, aladcontrol devices and electronic bargraph instruments, supplemented by a special line of ruggedized minia- ture meters and the Flat-Pak@line of "space-saver"meters.
Indicates content that may require registration and/or purchase.