Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Enidine Inc.
Description: The design of Jarret Series Industrial Shock Absorber utilizes the unique compression and shear characteristics of specially formulated silicone elastomers. These characteristics allow the energy absorption and return spring functions to be combined into a single unit without
- Absorber Stroke: 25.6 inch
- Maximum Force (P1): 110,152 lbs
- Energy per Cycle: 2,212,686 In-lbs
- Cylinder Diameter or Maximum Width: 6.1 inch
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Damping medium > High-viscosity elastomer, very secure against leakage Applications > Railway, Sluice, Military, Engineering Energy absorption > Max. 1.000.000 Nm, small construction size Deceleration characteristics > Progressive Surface protection > Pressure tube zinc plated / Housing
-
Supplier: ContiTech AG
Description: ContiTech develops and supplies shock-absorber components that protect and mask damper systems. Shock-absorber boots made of thermoplastic elastomers protect the shock-absorber system from external influences and damage. The material is selected and
- Application: Cylinder Protection
- Shape: Round, Tapered
-
-
Description: Damping potential Non flammable Environment-friendly Recyclable Bigger temperature frame Maintenance free Fluid Elastomer Technology Steel Works Rolling Mills Overhead Cranes Heavy Duty Engineering Materials Handling Equipment The Fluid Elastomer Technology, which is applied in buffers
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Weforma Dämpfungstechnik GmbH
Description: Applications: Limit stops of machines, Support of equipment, Vibration isolation Load: 8.000 - 13.000 N Material: PUR, celled Tilting angle: max. 15° Temperature: -30°C - +80°C Options: softer and harder version
-
Supplier: Isotech, Inc.
Description: Type VLM Isolators utilize oil-resistant neoprene elastomers to provide effective shock and vibration control for all types of general metal working and processing machinery. Built-in-leveling feature provides height adjustment to compensate for unequal mounting deflection or floor
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Isotech, Inc.
Description: Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in non-critical installations.
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Isotech, Inc.
Description: the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RP versions offer mounting with a pin for inaccessible bolt holes. The R Series isolators are embedded in colored elastomer. This color-coding system permits instant
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Isotech, Inc.
Description: The MB Series are elastomer shock and vibration isolators used under HVAC, power generation and electrical equipment where a seismic design is required. At maximum rated load, the natural frequency range of 12 to 15 Hz offers excellent isolation of structure-borne noise. The MB Series
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: SAE International
Description: primarily concerned with the use of spare seals on shock absorbers where only a single dynamic seal is fitted and in contact with the slider/shock absorber piston at any one time. These shock absorbers typically have a spare (dynamic) seal gland located on
-
Supplier: Ameripack Corporation
Description: An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning
- Length / Height: 27.25 inch
- Width/Diameter: 29 inch
- Depth: 32.38 inch
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Ameripack Corporation
Description: Wheels On or Off Recessed Latches Adjustable Elastomer Shock Absorbers Provisions to Add Additional Shocks Roto Molded for Strength Available in Black
- Length / Height: 26.58 inch
- Width/Diameter: 42 inch
- Depth: 26.95 inch
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: Ameripack Corporation
Description: Recessed Latches Adjustable Elastomer Shock Absorbers Provisions to Add Additional Shocks Roto Molded for Strength Available in Black
- Length / Height: 43 inch
- Width/Diameter: 26.5 inch
- Depth: 20.5 inch
- Type: Electronic and Instrument Enclosures, Rack Enclosures
-
Supplier: ACE Controls Inc.
Description: For even more protection: the profile dampers from the TC range of the ACE TUBUS-Series can also be used as safety dampers. These maintenance-free, ready-to-install damping elements made of co-polyester elastomer have been specially developed for use in crane systems and meet the
- Absorber Stroke: 2.44 to 7.8 inch
- Maximum Force (P1): 17,985 to 219,864 lbs
- Energy per Cycle: 3,983 to 112,626 In-lbs
- Operating Temperature: -40 to 120 F
-
Supplier: ACE Controls Inc.
Description: co-polyester elastomer hardness levels. The slightly oval (bi-concave) shape also ensures a softer force intake. This series absorbs a lot of energy despite the low height: a range of 2,036 in-lbs to 46,095 in-lbs (230 Nm to 5,208 Nm) is progressively covered by strokes of 0.47" to 1.73" (12
- Absorber Stroke: 0.58 to 1.09 inch
- Energy per Cycle: 3,585 to 74,851 In-lbs
- Operating Temperature: -40 to 120 F
- Shock Absorber / Damper Type: Linear Damper
-
Supplier: KOBA Co., Ltd.
Description: KES series is designed and developed to use the unique hydrostatic compression characteristics of special Visco-elastomers. KES has compact and reliable design and high damping coefficient. KES has advantage to get energy absorption and return spring function in a single unit without
- Absorber Stroke: 5.905515 inch
- Operating Temperature: -40 to 176 F
- Rod Treatment: Chrome, Other
- Shock Absorber / Damper Type: Elastomeric
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3000 F Catalyst is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provide wide service temperature ranges and absorbs mechanical shock and vibration. Catalyst only. 45 g Tube.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: NewAge Performance Products | NAPP
Description: tube hardening Newtex is a translucent amber color Drain Tubing Elastic Bands Exercise Devices Non-Aerosol Can Lines ‘O’-Ring Gaskets Photographic Chemicals Shock Absorbers
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.09375 inch
- Temperature Range: 150 F
-
Supplier: Arizona Sealing Devices, Inc.
Description: higher tensile strength, greater elongation, wider temperature range, and lower compression set characteristics. Key Use(s): Seals for high hydraulic pressures. Situations where highly stressed parts are subject to wear. Used for wheels, rolls, slurry parts, bumpers, couplers, and shock
- Inside Diameter (ID): 4.6 inch
- Outside Diameter (OD): 5.125 inch
- O-ring Size: Other
- Thermoplastics: Thermoplastic Polyurethane (TPU)
-
Supplier: Sonel Test
Description: to accidental impacts that can lead to unit damage. The elastomer material used in the housing protects the unit if it is dropped and absorbs the shocks caused by such impacts. Protection against dust penetration and streams of water The housing has been designed for use in the field.
- Features: Other
-
Supplier: Boyd
Description: production parts spanning environmental and gaskets and seals, bonding systems, EMI/RFI shielding and absorbers, electrical insulation, electrical conduction, thermal insulation, acoustic insulation, thermal conduction, cushioning, shock absorption, vibration damping, lens protection,
- Applications: Adhesives / Tape, EMI / RFI Shielding, Insulation, Seals / Gasketing, Sheet / Film
- Processes: Assembly, Die Cutting, Laminating, Specialty / Other
- Materials: Foam / Porous Materials, Plastic, Rubber / Elastomer
- Features: Midwest US Only, North America, Southwest US Only, United States Only
-
Supplier: ASTM International
Description: 1.1 The resistance of plastics to breakage by flexural shock may be determined by test methods such as those contained in Test Method D 256. Specimens used in those test methods feature a milled notch to promote brittle fracture. The test specimens are struck by a pendulum with the depth
-
Supplier: ASTM International
Description: 1.1 The resistance of plastics to breakage by flexural shock may be determined by test methods such as those contained in Test Method D256. Specimens used in those test methods feature a milled notch to promote brittle fracture. The test specimens are struck by a pendulum with the depth
Find Suppliers by Category Top
Featured Products Top
-
ITT Enidine Inc. manufactures custom shock absorbers to match your specifications. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These products (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
other surface, as they would if the two surfaces connected by more conventional means. In machinery applications, vibration damping mounts acting like a shock absorber, allowing motors and equipment to operate more quietly and efficiently. Isotech offers a complete line of vibration (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
: Versatile Options: Available in wire rope, spring mount, ceiling mount, and seismic mount types. Effective Shock Absorption: Includes elastomer, neoprene, pad-type, stud, plate, and roof mounts. Wide Range of Applications: (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
, and absorb shock loads, this coupling is engineered to optimize performance in a wide range of applications. Key Features and Benefits High Misalignment Tolerance The Star Elastic Coupling excels in handling angular, parallel, and (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Technical Performance: Engineered to maintain positional accuracy within 0.02°, these couplings effectively isolate sensitive servo drives from system vibrations and shock loads. The elastomeric element absorbs angular, parallel, and axial misalignments up to (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
fragile but soft and malleable. The spring-loaded seal faces easily absorb shock loads common in recycling pulpers. The EP Type – 1 seal model is designed and built to order. Common shaft diameters range from 4” (100mm) to 16.5” (420 (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Functions: Pulsation Dampener smooths pump flow Surge Suppressor absorbs shocks and vibrations Water Hammer Arrestor eliminates dangerous pressure spikes caused (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Tractor Seat Suspension
Operators of on-road and off-road mobile equipment get a rough ride unless some form of seat isolation from the frame is installed. However as effective as an elastomer or shock absorber equipped seat may be, it can be improved by using active or semi-active damping techniques now seen
More Information Top
-
Biotechnology, Chemical and Materials Engineering II
Dong et al. [12] studied the vibration control of magnetorheological elastomer shock absorber , and found that magnetorheological elastomer shock absorber could effectively reduce the vibration of the main structure in a wide frequency range.
-
Brackett Aircraft Company Inc
Features include corrosion resistant coating, internal elastomer shock absorber solid tyres, and powder coating.
-
Potential Failure Mechanisms in Floatover Deck Mating Systems
Elastomer shock absorber elements shall be composed of multi-element elastomer disks bonded to steel plates, top and bottom.
-
Tow for all seasons
They are fitted with an internal elastomer shock absorber and pneumatic tyres.
-
Heavy-duty towing
Other features include welded steel/aluminium construction, corrosion-control coating, internal elastomer shock absorber and pneumatic tyres.
-
SKB ROTO SHOCK RACK - system case - 10U | Softchoice
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners.
-
SKB Roto Shock Rack 20" - case for audio system | Softchoice
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners.
-
SKB ROTO SHOCK RACK - rack - 4U | Softchoice
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners.
-
Modeling and Simulation of Peak Load Events Using Adams - Driving Over a Curb and Skid Against a Curb
Tire Contacts Flexible bodies Shock absorbers Elastomers , i.e. bump stops and bushings Camber stiffness The respective modeling features have been included in a full vehicle as well as a half vehicle Adams model.
-
Experimental Research about the Application of ER Elastomer in the Shock Absorber
Damping Effect, ER Elastomer , Shock Absorber .
Indicates content that may require registration and/or purchase.