-
Supplier: Accuris
Description: Coolant Electric Heater Component Technical Specification
-
Supplier: Accuris
Description: HEATER, COOLANT, ENGINE, (ELECTRIC)
-
Supplier: Accuris
Description: HEATER, COOLANT, ENGINE, ELECTRIC
-
-
Supplier: SAE International
Description: temperature, using an engine thermostat. Coolant flow rate through the cabin heater core varies as the engine speed changes. EREVs (Extended Range Electric Vehicles) & PHEVs (Plug-In Hybrid Electric Vehicles) have two key vehicle requirements: maximize EV (Electric
-
Description: Paratherm LR™ heat transfer fluid is an aliphatic-hydrocarbon based heat transfer fluid designed for use in closed-loop, liquid phase heating and cooling systems up to 450°F in electric and steam heaters and down to a -58°F surface temperature in direct-expansion exchangers.
- Kinematic Viscosity (@ 40°C): 1.5 cSt
- Operating / Use Temperature: -22 to 550 F
- Flash Point: 130 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7668864 specific gravity
-
Supplier: SAE International
Description: source of hot coolant. These vehicles provide less waste heat than conventional internal combustion engine vehicles so they must rely on electric heaters to provide the heat needed for comfort. The electric heaters are an energy draw that reduces the
-
Supplier: Heat Exchange & Transfer, Inc.
Description: HEAT WM and RM Heat Transfer Systems’ pumps and any system’s pump that requires 30,000 BTU’s per hour or less water cooling on the pump’s mechanical seal. Maximum coolant temperature is 250° F. The cooling system contains a liquid reservoir, air to liquid heat exchanger with fan,
- Media Flow Rate: 5 GPM
- Cooling Capacity: 29,999.999999999996 BTU/hr
- Connection Size: 0.5 inch
- Power Source: 115 / 60 / 1
-
Supplier: SAE International
Description: This SAE Standard describes electric immersion engine preheaters for use in the coolant jacket of heavy-duty and intermediate size diesel engines. This document gives the dimensional information on the four basic styles of engine preheaters. The tables for each style will list the
-
Supplier: SAE International
Description: This SAE Standard describes electric immersion engine preheaters for use in the coolant jacket of heavy-duty and intermediate size diesel engines. This document gives the dimensional information on the four basic styles of engine preheaters. The tables for each style will list the
-
Supplier: CSA Group
Description: “Marking”, Clause 5 (refer to Clauses 43, 44, and 45 of this standard); c) “Tests”, Clause 6 (refer to Clauses 46 through 79 of this standard). 1.15 These requirements do not cover panel or cable type radiant heating equipment, electric boilers, baseboard heaters, air heaters,
-
Supplier: UL Standards & Engagement
Description: pump water heaters and refrigerant desuperheaters, and packaged heat pump water heaters consisting of a heat pump water heater and an associated storage tank. h) Fan units and fan coil units for comfort heating and/or comfort cooling. i) Room fan heater units, central
-
Supplier: International Thermal Systems LLC.
Description: impingement. Industrial Parts Washer Stages Wash Stage: Parts are conveyed into the cabinet at a speed controlled by the operator. As the parts enter the cabinet, a water based cleaning solution is applied at high pressure to remove any machine coolants, oils and metal chips. The cleaning
- Wash Tank Capacity: 145 to 267 gallons
- Internal Width: 6 to 30 inch
- Internal Depth / Height: 6 to 18 inch
- Part Capacity - Weight: 50 lbs
-
Supplier: Proceco Ltd.
Description: The Typhoon® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips,
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Width: 18 inch
- Internal Depth / Height: 48 inch
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive Protection System
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive Protection System
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Local speed throttle control Throttle position sensors Load sharing modules Governor conversion Cooling System High gloss black folded core radiators Coolant regulator conversion Belt
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Local speed throttle control Throttle position sensors Load sharing modules Governor conversion Cooling System High gloss black folded core radiators Coolant regulator
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Alfa Laval Inc.
Description: heavy fuel oil, engine coolants, food processing fluids, acids. Applications The Aalborg MX series heat exchangers have traditionally been utilized as oil and water heaters in ships' installations but also in a variety of industrial applications thanks to the proven and cost-effective
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 413.6 F
- Connection Options: Flange
- Application / Industry: Marine / Shipboard, Oil Heating / Cooling
Find Suppliers by Category Top
Featured Products Top
-
KLC's Thermal Management Systems / Auxiliary Heating Solutions Primary Application: Electric Vehicle Thermal Management KLC's EV Coolant Heater is designed for electric vehicle thermal management applications. Performance testing has evaluated (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Engineered for the complexities of data center applications Tempco products By Data CENTER FUNCTIONAL SUBSYSTEM Electrical enclosure anti-Condensation Heating Backup generator fuel & coolant systems (read more)
Browse Industrial Heaters Datasheets for Tempco Electric Heater Corporation -
defogging, cabinet comfort heating, steering wheel and seats heating, door handle de-freezing, and coolant heaters. Refer to our article “HEATRON ELECTRIC HEATING SOLUTIONS AND ELECTRIC VEHICLES” for more details (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc. -
for refilling after a drain and restoration of car power. The heater is connected to available electric power and allows the passenger car to get back into service as soon as possible. (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
for refilling after a drain and restoration of car power. The heater is connected to available electric power and allows the passenger car to get back into service as soon as possible. (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
More Information Top
-
Auto-electrification
9. high-VoltagE Ptc ElEctric coolant hEatEr and controllEr heating systems are specifically designed for hybrid vehicle applications.
-
Heat Exchange Characteristics Of Silicate And Carboxylate-Based Coolants In Air-Cooled Engine Parts
The coolant flow loop consisted of a 15 gallon coolant reservoir, a 0.6-0.7 psi pump, a flowmeter, a 6 kW electric coolant heater and a heat exchanger.
-
Conceptual design report for a Direct Hydrogen Proton Exchange Membrane Fuel Cell for transportation application
Additional power is diverted to the electric coolant heater located at the outlet of the stack.
-
Vehicle electrification and traction inverter design
10 High Voltage PTC Electric Coolant Heater and Controller Vehicle Control Unit .
-
Safety aspects of the heat-transfer efficiency on cooling technological components
We have shown that models of a sectional thermal tube consisting of several pipes, with different coolants and electric heaters , may be used to simulate the cool ing of the mold walls in the industrial casting of steel.
-
A programmed automaton for anesthesia control
… indicate start of regions containing specific information, as foUows: 1--cardiac and respiratory rates; 2--motion, anoxia and hypercapnia status; 3--rectal and oral temperatures; 4--peripheral temperatures; 5--existing control settings for anesthesia, coolant and electric heaters ; 6--quality of control …
-
Supplying to Mercedes-Benz
12 V Parking heater closed-coupled catalytic converter high voltage coolant heater (battery electric vehicle) onboard power supply systems PTC air heater 1200 W with integrated power electronics (diesel engine) ElringKlinger AG .
-
Automotive Exhaust & Aftertreatment Systems Report
Eberspächer has also developed a high-voltage coolant heater for electric vehicles, used by various manufacturers including Nissan for the Nissan LEAF.
-
The Automotive Electric and Electronic Systems Report
Eberspächer has also developed a high-voltage coolant heater for electric vehicles, used by various manufacturers including Nissan for the Nissan LEAF.
-
The Integrated Starter Alternator Damper: The First Step Toward Hybrid Electric Vehicles
The current mechanical powertrain will be augmented by rotating electric machines commutated by sophisticated power electronic controllers providing electrical power for more efficient systems such as electric power steering, electric passenger compartment heaters , electric coolant pumps, electrically active suspension, electric brakes, auxiliary …
Indicates content that may require registration and/or purchase.