Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi,
- Discharge / Operating Pressure: 175 psi
- Horse Power: 9 to 13 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Central Air Compressor Co.
Description: Available in 9 to 30 HP. Built for the service professional and delivering up to 25.25 acfm, these compressors can handle the toughest situation. Precision engineered in a rugged package; complete with receiver tank, electric and recoil start and an operating pressure up to 175 psi,
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 SCFM
- Horse Power: 9 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features From 3 HP
- Discharge / Operating Pressure: 30,000 psi
- Horse Power: 3 to 125 HP
- Gases Handled: Argon, Carbon Dioxide (CO2), Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Value Plus The Value Plus Line of Air Compressors was engineered for industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 10.2 to 44.4 SCFM
- Horse Power: 3 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Air Compressors Direct
Description: Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 22 CFM @ 175 PSI Gas Driven Compressor Delivers Great Performance And Value •Handles the toughest service demands with ease Precision Engineering In A Rugged Package •Solid Cast Iron Cylinder •Fully Enclosed Belt Guard
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 to 22.28 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 30 Gallons Engine CFM 14 CFM @ 175 PSI Gas Driven Compressor Delivers Great Performance And Value •Handles the toughest service demands with ease Precision Engineering In A Rugged Package •Solid Cast Iron Cylinder •Fully Enclosed Belt Guard
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16 to 14.35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Haskel International LLC
Description: the Electric Servo Drive Unlike Haskel hydraulic and pneumatic driven gas boosters, Q-Drive is powered by an electric servo drive motor. The motor’s rotation creates linear actuation, providing greater process control and high-precision movement. The combination of two
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Universal Air & Gas Products Corp.
Description: labor requirements. Rental Equipment Services In addition to the commonly available 125 psig, electric or diesel driven compressors; UAPC maintains a large fleet of high pressure rental compressors. Discharge pressure ranging from 200 psig to 6,000 psig is regarded as
- Compressor Type: Air Compressor, Gas Compressor
- Services: Field / On-site, Installation / Start-up, Preventative Maintenance / Service Contracts, Specialty / Other, Troubleshooting, Upgrade Service
- Features: North America, Other, Southern US Only, United States Only
- Compressor Design: Reciprocating, Rotary
-
Supplier: Mile-X Equipment, Inc.
Description: industrial applications that require a gas or electric driven compressor. Each compressor was designed with top quality bearings, cast iron cylinders, vibration free compressor pumps to insure longevity of the compressor package. The Value Plus Series
-
Supplier: SAE International
Description: variable valve timing and lift (VVT/L) electrically-driven air conditioning compressor In addition to this work already completed for EPA, additional case studies are underway looking at advanced high pressure diesel engine technologies, exhaust gas recirculation systems and
-
Supplier: Voith Turbo Inc.
Description: for motor and driving machine Driven Machine: Turbocompressors, process compressors, pipeline compressors, pumps Applications: Oil & Gas industry, chemical industry, power plant technology
- Mounting: Base
- Features: Continuously Variable, Integrated Gears
- Speed Control: Electric
- Drive Type: Gear Drives / Differentials
-
Description: drive. This document does not apply to pneumatically driven tools where the compressed gas comes from an external source, such as a compressor or a tank. This document does not apply to tools powered by combustible gases, even if electrically ignited. NOTE 101 Tools powered by
-
Supplier: CSA Group
Description: certification of the performance of an air compressor; c) measurement of heat recovery; d) process compressors for gases other than air; e) energy or water measurements for the mechanical cooling of water-cooled air compressors; f) compressors driven by energy
-
Supplier: Caterpillar Oil & Gas
Description: hydraulic, pneumatic, electric configurations; air cleaner, single element canister type with service indicator and rain cap; dry aluminum compressor housing Cooling System Closed cooling system with air blast radiator and charge air cooling, marine radiator with full solderdipped
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: UL Standards & Engagement
Description: - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines.
-
Supplier: Caterpillar Oil & Gas
Description: separator, remote oil filter installed and mounted; earth bonding per standard EN 60079-14 Lube System Oil cooler, LH oil gauge C18 ACERT™ HazPak Optional Equipment Air Compressor Belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas Group IIA; designed and tested in accordance with the recommendations of EN 1834-1; wet and dry exhaust flexibles; ship-loose ATEX-compliant spark arresting muffler
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: for skid integration • Class 1 Division 2 alternator, ATEX-approved alternator, gear-driven air compressor, fan belts, and exhaust gas cooler connection option • Certified automatic engine shutdown system Making Your Investment Work Harder • Factory-certified engines for
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
Featured Products Top
-
a 2 out of 3 (2oo3) voting logic scheme to serve as emergency shutdown switches for the compressor station’s gas delivery collector. This scheme ensures safety and minimizes nuisance trips. As it turns out, the UE One Series smart electronic switch model 1XSWLL achieved excellent results for the company. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Screw as standard concept or E compressor. The advantages of AERZEN Direct Driven Screw Compressors at a glance: Uniquely broad range of applications Highly efficient Low life-cycle costs Extremely durable and robust (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Automotive HVAC Compressors GGB's Engineered Solutions for BEV Compressors With the electric vehicle market growing and more electric cars on the road than ever before, HVAC compressor design (read more)
Browse Industrial Coatings Datasheets for GGB -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Hydrogen compression can be achieved with several different technologies – we can help you select the one that is best suited for your application. Aerzen offers oil-free, oil-flooded, and water-flooded screw compressor packages suitable for a range of gases, including (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Product Overview Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
for your service conditions. Contact THINKTANK to discuss a custom electric high-pressure control valve. Applications Oil and gas Chemical processing Power generation Pharmaceutical manufacturing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
SCREW COMPRESSOR UNITS DELTA SCREW WITH BELT DRIVE FOR COMPRESSING AIR, NITROGEN AND OTHER NEUTRAL GASES. (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
many oil and gas producers by delivering a wide array of optimized, power quality solutions. Oil producers use a variety of pumps in their operations that are driven by variable frequency drives, which introduce harmful harmonic distortion. Unmitigated harmonics can result in equipment damage, costly (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
are typically less than 1 year. Natural gas engine-driven air compressors. Gas engine-driven air compressors can replace electric compressors. They are more expensive but may have lower overall operating costs, depending on the relative costs of electricity and gas. Variable-speed capability
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
. manufacturer (OEM) refrigeration oil. The trend is being driven largely by two issues. First, modern compressors have advanced well beyond those of previous generations and are today designed to achieve. impressive levels of efficiency and longevity. These improvements, however, put greater demands
More Information Top
-
Failure analysis of 7500 HP induction motors driving reciprocating compressors with three years service
In May and again in November 2007, two separate fan failures occurred on two of the then five installed electric driven gas compressor packages at a gas gathering compressor station in western Colorado.
-
Conceptual Comparison of On-Platform Versus Onshore Gas Dehydration
The gas treatment system at KPF consists of a vapor recovery unit, electric driven gas compressors , scrubbers, a dessicant dehydration system, and Joule-Thompson process for liquids separation.
-
FPSO electrical system challenges & lessons learned
The FPSO contains 93 MW of power generationcapacity and associated distribution and electrical loads including electric drive gas compressors . waterinjectionpumps and dynamic positioningthlusters.
-
Pipelines And Power: Integrating Electric Compression In Pipeline Design
[3] Miller, H., Ahrens, M., Flanery, K. T., Johnson, A. T.: Totally Enclosed Inline Electric Motor Driven Gas Compressors , Proceedings of International Pipeline Conference 2000 October 1–5, 2000 Calgary, Alberta, Canada .
-
Structure, composition, and control algorithms of high-efficiency electric drives of gas-compressor units
Structure, Composition, and Control Algorithms of High Efficiency Electric Drives of Gas Compressor Units .
-
Methodology and tools for neuro-fuzzy prediction of the status of electric drives of gas-compressor units
Methodology and Tools for Neuro Fuzzy Prediction of the Status of Electric Drives of Gas Compressor Units .
-
IEMDC IN-LINE ELECTRIC MOTOR DRIVEN COMPRESSOR
sealed), In-Line Electric Motor Driven Gas Compressor (IEMDC).
-
CR4 - Thread: Breaker for Soft Starter Feeder
Next in Forum: Electric Motor Driven Gas Compressor Unit .
-
CR4 - Thread: UPS Circuits with Single Wire
Previous in Forum: Electric Motor Driven Gas Compressor Unit .
-
The renewable energies in the building use
Compression-heat pumps with an electrically driven compressor , gas -heat pumps with a compressor driven with fuel gas and absorption-heat pumps with a thermally driven compressor.
Indicates content that may require registration and/or purchase.