-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Float valves are commonly used in industrial applications to maintain a constant level in a tank. For cleaning purposes the tank is often drained and the water supply has to be isolated to prevent the float valve automatically refilling the tank. By incorporating a
- Valve Size: 0.393701 inch
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Watts
Description: Series SAN89 Float and Switch Assemblies for Servicing Low Water Cut-Offs feature a one piece unit that facilitates installation and ensures the most up-to-date construction. Model SAN89D is a complete float and dual switch assembly. Model SAN89S is a complete float and single
- Features: Electric
- Location: Non-hazardous
- Operation: On / Off (isolating)
-
-
Description: application can evolve into remote control float valve, pressure reducing valve, no slamming hydraulic check valve, flow control valve, pressure relief valve, hydraulic electric control valve, pump control valve, etc. Water pump control
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Belimo Americas
Description: Globe Valve,1",2 Way,10 Cv,w/ Non-Spring,24V,Floating
- Valve Size: 1 inch
- Flow (Cv): 10
- Features: ANSI, Other, Threaded
- Actuation: Electric
-
Description: Description ACV600 Electronic Solenoid Flow Control Valves Features The electronic water control valve(solenoid control valve) is a hydrodynamic operated valve with a solenoid valve as the pilot valve. Commonly used for automatic control in water supply and
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Belimo Americas
Description: Ball Valve,2" ,3 Way,87 Cv,w/ Non-Spring,24V,Floating
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Flow (Cv): 87
- Valve Type: Ball Valves
-
Supplier: Belimo Americas
Description: Butterfly Valve,3",2 Way,302 Cv,w/ Non-Spring,24V,Floating
- Valve Size: 3 inch
- Pressure Rating: 50 psi
- Flow (Cv): 302
- Features: Bolt Flange, Other
-
Supplier: Galco Industrial Electronics
Description: Actuator, Electric, Float/Prop,
-
Supplier: DynaQuip Controls
Description: eventually clog and malfunction. Solenoid type drains use Y-strainers upstream that require frequent manual clean out. What sets DRAINMASTER apart? The DRAINMASTER uses a full port brass ball valve that allows sediment and material to leave easily and quickly without clogging. The powerful
- Valve Size: 0.5 to 1 inch
- Number of Ports/Ways: 2
- Media Temperature: -15 to 300 F
- Primary Material: Brass / Bronze
-
Supplier: Continental Hydraulics
Description: 4-way, directional control valves is available in 2 position spring offset, 2 position detent, 2 position spring centered and 3 position spring centered versions. Four spools are available: block center, open center, float center and tandem center. The explosion proof solenoids are
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Industrial Valves - Hydraulic Solenoid Valve - 12 VDC Closed Center Motor Spool -- IH-D05S-2F-12D-35Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: Radwell International
Description: DAMPER ACTUATOR, 24 VAC/DC, 45IN-LB / 5NM, 2 VA, 1.5 WATT, NSR ON/OFF/FLOAT, IP54, NEMA2. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: BNB INT. Co., Ltd.
Description: Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon
- Features: Corrosion Resistant, Hollow, Nonmagnetic, Specialty / Other, Stainless Steel
- Applications: Electronics / Electrical, Float / Level Sensing, Valves
- Ball Type: Metal Balls
-
Supplier: Chromalox
Description: Float Water Feed Control with Low Water Cutoff Pressure Gauge, Water Level Sight Glass and Blow Down Drain Valve(s) ASME Safety Relief Valve Optional Transformer Third-party certifications: UL Listed, CSA, S, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: CIRCOR Energy
Description: Pneumatic or electric switches are designed to attach directly to tanks or vessels. These switches have mechanical “paddles” which float upwards as liquid levels rise. Once the paddle rises to a precise point, the switch is activated, sending a pneumatic or electric signal to
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -20 to 400 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Watson McDaniel Company
Description: The non-electric pressure powered pump shall be capable of operating with a maximum motive pressure of 200 psig provided by steam, air or other gas supply. The pump body shall be cast ASTM A-395 ductile capable of an ASME “UM” code stamp if requested. The pump mechanism shall be float
- Discharge Size: 1.5 inch
- Media Temperature: 388 F
- Power Source: Air / Pneumatic, None, Pump Only, Steam
- Pump Type: Condensate Pumps
-
Supplier: Titus Company (The)
Description: These versatile electric condensate drains are ideal for most industrial compressed air applications. They combine the best of the timer-operated ball valve and float drains. They also feature a robust 50-ounce capacity that's perfect for high-volume processes without wasting
- Connection Size: 0.25 to 0.5 inch
- Drain Type: Condensate Drain
-
Supplier: Electric Generators Direct
Description: Home Back-up Generator For The Essentials + Briggs & Stratton Elite 2100 Series™ OHV Engine •Powerful overhead valve engine for long life & quieter operation Electric Start with Recoil Backup •Start the generator with a simple press of a button •Includes Battery & Float Charger
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: HAWE North America Inc.
Description: connection blocks and valve banks to the hydraulic power pack. Float switch as well as temperature switch are available as option for the optimal supervision.
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.08184 to 3.1284 GPM
- Total Power: 0.495881542414043 HP
- Reservoir Capacity: 0.528344 to 1.585032 gallons
-
Supplier: HAWE North America Inc.
Description: connection blocks and valve banks to the hydraulic power pack. Float switch as well as temperature switch are available as option for the optimal supervision.
- Operating Pressure: 2,610.6786 to 10,152.639 psi
- Flow: 0.46199999999999997 to 6.468 GPM
- Total Power: 2.9484848467862 HP
- Reservoir Capacity: 2.113376 gallons
-
Supplier: Electric Generators Direct
Description: Ideal Home Back-up Generator Briggs & Stratton Elite 2100 Series™ OHV Engine •Powerful overhead valve engine for long life & quieter operation Electric Start with Recoil Backup •Start the generator with a simple press of a button •Includes Battery & Float Charger 12" Wheel
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: PressureParts.Com
Description: Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord W GFCI High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No. 1 and No.
-
Supplier: PressureParts.Com
Description: manifold Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No. 1 and
-
Supplier: BNB INT. Co., Ltd.
Description: Polyvinylchloride (PVC): Polyvinylchloride PVC is a nontoxic plastic with high water, acid, and alkali resistance, and electric insulation. Features It has lower thermal conductivity but good corrosion resistance and electric insulation. It also has stable mechanical strength for good
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Supplier: Seetru Limited
Description: remote digital reading. Magnetic bypass design The gauge utilises a marker strip on a movable carriage fitted on the outside of a stainless steel tube, which by way of magnets moves up and down in unison with a float inside the tube. The marker strip is adjustable to suit the specific gravity
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Device Classification: Level Gauge
-
Supplier: Lift Products, Inc.
Description: The LPT-MGV is an electric hydraulic scissors lift self propelled by a powered pallet jack that has been modified to have its forks removed. The lift table is hinged to the pallet jack, allowing the power head section to float freely from the lift section. This creates a stable lifting
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
The Float Drain Regulator is engineered to efficiently remove liquid condensate from various components of a cooling system, including evaporators during their defrost cycle, reheat returns, condenser drains, and system traps. It features an oversized seat orifice specifically designed for rapid liquid removal. (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Air Release & Degassing Valves Series ARV designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
air. Our full-port ball valve ensures clog-free operation without cumbersome Y-strainers and the powerful electric motor outperforms inefficient solenoid-based condensate drain valves. Available in 1/4"- 1 1/4" NPT lead-free brass ball valves, the DRAINMASTER features a digital LED timer with (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
This fully-pneumatic device attaches to the exhaust of an AODD pump. When the diaphragm fails, process fluid is captured by the SPILLSTOP’s housing receptacle instead of spilling on the floor. As spilled fluid is captured, an internal float rises and closes the air supply's shut off valve (read more)
Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc.
More Information Top
-
Dynamic Centrifuge Tests On Flow Failure Of Infinite Slopes
controlled by using the float / electric valve system.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-4527.pdf
TB7300C5514: COOLING & HEATING WITH CHANGEOVER AND REHEAT: 2-PIPE FANCOIL WITH 3-SPEED FAN,TRI-STATE FLOATING VALVE AND ELECTRIC REHEAT.
-
Application of Automatic Controls to Wells and Tank Batteries in the East Texas Area
Fig. 1-Tank Battery Equipped with Explosion-proof Electric Valves and Float Switches .
-
Language support for the Maruti real-time system
method electric - valve ( float fpt, stepmotor &vc, float mf) : flow-per-turn (fpt), valve-motor(vc), max-flow (mf .
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 8, 0.08 Mechanical, Book 1
typically mechanical float-operated valves or electric float switches with solenoid valves.
-
Handbook of Air Conditioning and Refrigeration, 2/e > REFRIGERATION SYSTEMS: COMPONENTS
Refrigerant control devices, or refrigerant flow control devices, include expansion valves, electric expansion valves , float valves, capillary tubes, and multiple orifices.
-
remote control valve - offers from remote control valve manufacturers, suppliers, exporters & wholesalers
Sell Electric Remote Control Floating Ball Valve .
-
ball valve body ( Page 16 ) - offers from ball valve body manufacturers, suppliers, exporters & wholesalers
Sell Electric Remote Control Floating Ball Valve .
-
Electric Valve Exporters, Electric Valve Selling Leads
Sell Electric Remote Control Floating Ball Valve .
-
Sloshing Analysis of an Automotive Fuel Tank
DESCRIPTION OF SYSTEM The fuel tank assembly for a vehicle with a gasoline engine mainly comprises the tank itself, the electric pump and the float valves .
Indicates content that may require registration and/or purchase.