-
Supplier: CSA Group
Description: Specifies the technical delivery conditions for electric resistance and induction welded tubes of circular cross-section having a wall thickness up to and including 16 mm. These pipes are intended for low temperature piping systems. For boilers and pressure vessels ISO 5730 is
-
Description: Specifies the technical delivery conditions for electric resistance and induction welded tubes of circular cross-section having a wall thickness up to and including 16 mm. These pipes are intended for low temperature piping systems. For boilers and pressure vessels ISO 5730 is
-
Supplier: Acme Engineering Products
Description: ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. Any voltage up to 20 KV, 3 phases, 3 wires, and centerline
- Heat Output (Capacity): 10,235,414.534288637 to 116,001,364.7219379 BTU/hr
- Maximum Temperature: 248 F
- Maximum Pressure: 115 psi
- Fuel Type / Heat Source: Electric
-
-
Supplier: Acme Engineering Products
Description: A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. ACME Steam
- Heat Output (Capacity): 20,470.829068577277 to 122,824.97441146366 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up,
- Heat Output (Capacity): 2,047,082.9068577276 to 11,941,316.956670078 BTU/hr
- Maximum Pressure: 100 to 600 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not
- Heat Output (Capacity): 10,235.414534288639 to 133,060.3889457523 BTU/hr
- Maximum Temperature: 500 to 700 F
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Thermon, Inc
Description: source of hot water is required and is ideal for use in dual energy systems: electric-oil or electric-gas.VWBThe Caloritech™ VWB Packaged Vertical Hot Water Boiler is designed for use in water heating applications and are ideal for use in dual energy systems: electric-oil
- Features: ASME Certified
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Type: Hot Water
-
Supplier: Sussman Electric Boilers
Description: provides a safe, reliable energy- efficient method for a multitude of industrial applications where house steam or dedicated-boiler steam is available. Suitable for almost any environment, the SSH is designed for freestanding and in-line superheating including these features: ASME Code
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE TRACING VISCOUS MATERIAL FUEL OIL
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: The CEJS electrode boiler design includes a fully automated PLC that provides modulation and control to produce high volumes of steam. Simple to operate and maintain, all electrical energy is converted to heat. Automatic controls reduce the operating personnel requirements. No stack is
- Maximum Pressure: 100 to 500 psi
- Fuel Type / Heat Source: Electric, Gas (Natural / Propane)
- Features: Low Emissions
- Technology: Water Tube
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit Mechanical
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Thermon, Inc
Description: Experience the next evolution in heating with the Minke boiler product. The Minke boiler takes the proven performance and legendary reliability of the Precision Boilers custom PCW models and packages it into standardized, compact sizes with pre-approved components. This
- Fuel Type / Heat Source: Electric
- Type: Hot Water
- Features: Other
- Orientation: Vertical
-
Supplier: Chromalox
Description: many years in service at voltages up to 7200 V. For the first time in history, the benefits of electric metal sheath element steam boilers are merged with the advantages of medium voltage operation to enable much larger boiler capacity. Advantages Unlike large capacity electrode
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Features: Skidded / Packaged
- Type: Steam
-
Supplier: Sussman Electric Boilers
Description: Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercial Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze Protection Hot Water Supply Standard Features:
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Cleaver-Brooks
Description: The Model 4 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 143 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost.
- Maximum Pressure: 15 to 500 psi
- Technology: Composite / Hybrid, Water Tube
- Fuel Type / Heat Source: Electric, Gas (Natural / Propane), Steam / Hydronic
- Type: Hot Water, Steam
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Thermon, Inc
Description: Caloritech™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech™ VSB Electric Steam Boiler provides a safe,
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Type: Steam
- Orientation: Vertical
-
Supplier: Sussman Electric Boilers
Description: Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be used for standby operations in
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
Find Suppliers by Category Top
More Information Top
-
Energy Conversion and Management
Uses of electric energy for heating include metal treatments, boilers , induction heating, electric arc furnaces, heat pumps, electromagnetic wave heating, mechani- cal compression of steam, etc.
-
Energy Efficiency Technologies for Industry and Tertiary Sectors: the European Experience and Perspective for the Future
The use of electric energy for heating purposes includes metal treatments, boilers , induction heating, electric arc furnaces, heat pumps, electromagnetic wave heating, mechanical vapor compression.
-
Role of end-use technologies in long-term GHG reduction scenarios developed with the BET model
High-temp. heating Electric heating/ Inductive heating Solid boiler .
-
Electricity-the flexible approach to industrial drying
0 desiccant 0 electric boilers 0 heat pumps 0 induction .
-
CR4 - Thread: Some confusion about power factor
We exercise energy on a load, which might be: pure resistive (like in a boiler resistance) inductive (as in an electric motor) and capacitive (some ultrasound generators).
-
ZCP1997HT747
The induction-heated power electric products such as induction heated- boiler and hot water producer have been developed, which include the remarkable advantages of compactness in volumetric physical size, cleanness, high-efficiency conversion, quick temperature response, stable and precise temperature control realization.
-
Energy technology changes and CO2 emission scenarios in China
… cutting, high speed cutting Diesel engine, electric induct motor Tractor, other agricultural machine Diesel engine, electric induct motor, processing machine, coal-fired facilities Diesel engine, electric induct motor Diesel engine, electric induct motor, other machines Heat supplying boiler in thermal power plant …
-
Optical, Electronic Materials and Applications IV
Electromagnetic induction heating can also be used in electric boilers [5].
-
States > Wisconsin > State > Regulations > Safety and Professional Services > General Part II > Safety, Buildings, and Environment > [WI AC sps 341app] SPS 341...
This Part does not include electric boilers where the heat is applied externally to the boiler pressure vessel by electric resistance heating elements, induction coils, or other electrical means.
Indicates content that may require registration and/or purchase.