-
Supplier: Autoquip Corporation
Description: Spiralift Mechanical Scissor Lifts – Utilizing Unique Stacking Column Actuator that Provides Repeatable, Programmable, and Clean Lifting A unique mechanical lifting solution, Spiral Scissor Mechanical lifts support loads from beneath and raise to any elevation using a stacked spiral
- Capacity: 4,000 lbs
- Stroke: 24 inch
- Length: 44 to 68 inch
- Width: 24 to 48 inch
-
Supplier: Autoquip Corporation
Description: Serapid Mechanical Scissors Lift – Utilizing Rigid Stacking Chain Actuator that Provides Repeatable, Programmable, and Clean Lifting Serapid stacking chain scissors lifts offer exceptionally stable mechanical lifting by supporting the load from beneath with a column of heavy duty
- Capacity: 8,000 lbs
- Stroke: 24 inch
- Length: 44 to 68 inch
- Width: 24 to 48 inch
-
Supplier: Lift'n Buddy
Description: lift mechanism uses a continuous lifting chain to provide precise load positioning with zero drift and no risk of hydraulic fluid leaks. Unique narrow mast provides superior operator visibility while short wheel base design and oversized wheels provide unmatched maneuverability. Series
- Capacity: 450 lbs
- Length: 22 to 23.5 inch
- Stroke: 52 inch
- Features: Aluminum, Hand / Appliance Truck
-
-
Supplier: Autoquip Corporation
Description: Series 35 Extra Wide Double Long Scissor Lift Tables – For Longer and Wider Loads, Requiring Higher Side Load Capacities and Load Stability for Large, Bulky Loads Series 35 Extra Wide Double Long scissor lift tables have two sets of wide-stance scissors mechanisms mounted
- Capacity: 9,600 lbs
- Stroke: 36 inch
- Length: 98 to 122 inch
- Width: 48 to 72 inch
-
Supplier: Garage Equipment Supply
Description: lifting cables are fully enclosed within the lift structure itself. Electric/hydraulic power system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach.
- Capacity: 7,000 lbs
- Width: 100 inch
- Type: Vehicle / Service Lift
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance. Our high capacity, yet economical, TL18 provides stable
- Maximum Load: 1,011.6 lbs
- Maximum Stroke: 3.93701 to 27.55907 inch
- Maximum Speed: 1.77165354330709 in/sec
- Retracted Length: 33.6614355 inch
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance. Our high capacity, yet economical, TL18 provides stable
- Type: Assembly / Test Bench, Cleanroom / Lab Workstation, Desk, Economy Workbench, Electrical / Electronic Bench, Ergonomic Design, Heavy-duty Workbench, LAN Workstation, Office Cubicle Workstation, Packaging Workstation
- Features: Industrial, Office/Home
-
Supplier: Joyce/Dayton Corp.
Description: These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is
- Rated Force: 6,000 lbs
- Motor Voltage: 115 volts
- Motor Type: AC
- Drive Type: Ball Screw
-
Supplier: SAE International
Description: This paper describes a newly developed variable valve control system called VEL ( V ariable Valve E vent and L ift Control System), which enables continuous control of both valve events (opening duration) and valve lifts, from the lowest lift state below 1mm to the highest lift
-
Supplier: ASTM International
Description: heating, Style B for swing-up electric heating, Style C for induction heating, and Style D for gas firing. In terms of class, there are two kinds: Class 1 are fryers without automatic basket lift mechanism while Class 2 are fryers with automatic basket lift
-
Supplier: Lift Products, Inc.
Description: The MXEM manually pushed walkie behind straddle stacker with electric lift is an economic solution for pallet handling applications in which the frequency of lifting is moderate. It can be used in a variety of material handling applications where the distances being traveled are short.
- Type: Stacker / Walkie
-
Supplier: SAE International
Description: This document applies primarily to mobile cranes that lift loads by means of a drum and hoist line mechanism. It can be used to determine the hoist line speed and power of other hoist line mechanisms, if the load can be held constant and hoist line travel distance is sufficient
-
Supplier: SAE International
Description: This document applies primarily to mobile cranes that lift loads by means of a drum and hoist line mechanism. It can be used to determine the hoist line speed and power of other hoist line mechanisms if the load can be held constant and hoist line travel distance is sufficient
-
Supplier: Technic, Inc.
Description: provide smooth, reliable acceleration and deceleration utilizing absolute rotary encoder or laser positioning systems. Technic offer three styles of overhead hoist: Inboard (rack and pinion drive) Outboard (rack and pinion drive) Top Riding (friction drive) Traverse Speed: 200+ fpm Lift
- Load Capacity: 8,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Wisconsin Oven Corporation
Description: What is an Elevator Batch Oven? The concept of an elevator oven is very simple, and it's name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the elevator oven and is attached to a lift mechanism. The load is then lifted into the
- Temperature Range: 1,000 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, Indirect / Contact / Conduction
- External: Vertical Load (Bell Lift)
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK4800 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as heavy duty lift operations, conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting,
- Length: 21.5 to 23 inch
- Features: Conveyor, Electrical, Industrial / General Purpose, Magnetic, Other
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: Southland Equipment Service
Description: Completely enclosed unit with heavy steel construction. Choice of hand crank or electric lift. Flexible ergonomic workstations have a height range 30-46" to easily adjust from sitting to standing height adapting to the dynamic workplace. Features a 26" bottom rail, 18" top rail and
- Type: Ergonomic Design
-
Supplier: Southland Equipment Service
Description: Completely enclosed unit with heavy steel construction. Choice of hand crank or electric lift. Flexible ergonomic workstations have a height range 30-46" to easily adjust from sitting to standing height adapting to the dynamic workplace. Features a 26" bottom rail, 18" top rail and
- Type: Ergonomic Design
-
Supplier: ASME
Description: The scope includes cranes of the types described in para. 22-0.2.1 (commercial truck-mounted, crawler-mounted, stationary, trailer- or railcar-mounted, traveling base-mounted, and wheel-mounted) that are articulated by hydraulic cylinders and powered by internal combustion engines or electric
-
Supplier: ASME Standards and Certification
Description: The scope includes cranes of the types described in para. 22-0.2.1 (commercial truck-mounted, crawler-mounted, stationary, trailer- or railcar-mounted, traveling base-mounted, and wheel-mounted) that are articulated by hydraulic cylinders and powered by internal combustion engines or electric
-
Supplier: Winters Instruments
Description: Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a diaphragm assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied with no housing or enclosed in a
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: Description & Features:• Features a rugged, compact, sensitive switching mechanism actuated by a bellows assembly• Can be supplied with one SPDT electric switch or two SPDT electric switches that are independently adjusted• Can be supplied as a basic unit with no housing, or
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Supplier: Wisconsin Oven Corporation
Description: What is a Drop Bottom Furnace? The concept of a drop bottom is very simple, and its name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the oven and is attached to a lift mechanism. Theload is then lifted into the chamber and the
- Temperature Range: 1,200 F
- Capacity: 288 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Labconco Corporation
Description: plate, push-button operated electric hydraulic lift mechanism for raising the container to the optimal ergonomic height, and an electronic beam to sense the location of the container and trigger the lift mechanism to automatically stop at the optimal access height.
- Required Airflow: 465 SCFM
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: positioning plate, push-button operated electric hydraulic lift mechanism for raising the container to the optimal ergonomic height, and an electronic beam to sense the location of the container and trigger the lift mechanism to automatically stop at the optimal
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Description: Shock Chamber The touch-screen controller is user-friendly and designed especially for thermal shock. For Mil-Std 883 testing, the controller actually speeds up test time by detecting when the product has achieved temperature and can go to the next step. ESPEC's electric screw-drive
- Chamber Capacity: 4 cubic feet
- Temperature Range: -75 to 200 C
- Temperature Control Accuracy: 1 ± °C
- Temperature Control: Cooling, Heating
-
Supplier: TNA Solutions Pty. Ltd.
Description: drum that rotates using a gentle lifting and rolling mechanism. Available in standard and extended drum sizes to match your production rate. Benefits Regulate oil temperature to enable precise polishing results. Integrate quick and easily with moguls and other finishing equipment, thanks to
- Automation / Control: Automatic
- Power Source: Electric
- Equipment Type: Outfit / Complete System
- Features: Spray / Atomization (Wet Coating)
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Auto-fan feature to adjust fan speed based on temperature differentials between space and set point Capacities range from 6,000 to 24,000 Btu/h Side access to control panel Integrated condensate lift mechanism to provide up to 21 11/16" of lift
-
Supplier: Hammond Manufacturing Company Inc.
Description: mechanisms. C-H Westinghouse Type C361 disconnect swtches and operator mechanisms, and type C371 circuit breakers and circuit breaker operating mechanisms. Flex ShaftTM handle operators for circuit breakers. General Electric Type STDA flange handles and variable depth
- Length / Height: 60.13 inch
- Width/Diameter: 50 inch
- Depth: 12.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Waterman Industries, Inc.
Description: material can be matched to the gate. Lifts available include both handwheel and geared type. Electric, hydraulic or pneumatic operators are an available option. For unseating head conditions, specially designed seals and pressure bars are available. Another popular option is the
- Valve Type: Gate / Knife Valves
-
Supplier: Hammond Manufacturing Company Inc.
Description: flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse type C361 disconnect switches and operator mechanism.
- Length / Height: 74.13 inch
- Width/Diameter: 75.13 inch
- Depth: 24.13 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Wisconsin Oven Corporation
Description: What is a Drop Bottom Furnace? The concept of a drop bottom is very simple, and its name is derived from the process. The product, often loaded in baskets or on a grid, is positioned under the oven and is attached to a lift mechanism. Theload is then lifted into the chamber and the
- Process Temperature: 648.8888888888889 C
- Height: 1,828.7990124485334 mm
- Width / Tube O.D.: 1,828.7990124485334 mm
- Length (Chamber / Tube): 2,438.398683264711 mm
-
Supplier: AFC-HOLCROFT
Description: Unique Features: - Available in a variety of stock sizes ranging from 300 pounds / hour up to 10,000 pounds / hour - Ability to handle very small parts - Modular design to minimize maintenance and optimize uptime (>98%) - Gas or electric options - Tension-free drive mechanism - Large
-
Supplier: IntelLiDrives, Inc.
Description: also applicable for use in manufacturing environments. Rotary stages incorporate precision worm-gear drive mechanism and bearing components for accurate positioning performance over the lifetime of the product. Linear actuators are fitted with ball screws and linear ball bearings for accuracy
-
Supplier: Certex UK
Description: 60°C Group of mechanism as per FEM: 5m Suitable for Hazardous Explosion Proof Environment Flameproof by design. Air motors (unlike electric motors) are inherently spark resistant. ATEX classification (as per directive EC 94/9/EEC). CE compliant models marked EX II 2 GD c 200°C X
- Load Capacity: 8,818.48 lbs
Find Suppliers by Category Top
Featured Products Top
-
Self-propelled scissor lifts, the most common type of Mobile Elevating Work Platforms (MEWPs) move vertically through folding supports in a ‘X’ pattern, known as scissor mechanism. They are classified in 2 main categories based on how these are powered and where they are used (read more)
Browse Industrial Joysticks Datasheets for Sensata Technologies -
that have been designed for the most common applications. The lifts and tilters in these models have been modified so that their power units can remain internally mounted to the mechanisms. The connecting surfaces between the tilters and the lifts have been optimized to reduce weight and cost. Our (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Product Overview The PGM.WH50DR configuration is evaluated for automotive seat front lift, with a 12 VDC reference and published linear travel speeds for seat-mechanism integration. Reference Configuration Specification: PGM.WH50DR (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
If you are considering manufacturing hoists for the healthcare industry, you might be wondering which design would work best for both you and your customers. Patient hoists can be operated by an electric hoist motor or manually by human lifting. Whilst manual hoists can be considered cost (read more)
Browse DC Motors Datasheets for parvalux by maxon -
Advance Lifts Palletizers - Functions Advance Lifts offers 3 new lift tables for palletizing operations. The SL-S with mechanical spring operation, the SL-P with pneumatic spring operation, and the PL with electric hydraulic operation (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
a standalone component. It must integrate seamlessly into a broader system that includes: Electric motors and drive electronics Structural frames and load-bearing elements Control systems and user interfaces Safety mechanisms and redundancy features (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
good example of this is a high-performance race car which tends to twist or lift on one side when the engine is revved. This reaction is caused by the engine's torque, which, although its output force is harnessed to drive the car forward along its own axis, exerts a rotational movement around the (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc. -
equipped with a stay-put crossed-rods lever made from 6 mm square metal rod. The operator has an overall specified length of 200 mm and works with a rotary head capable of responding to lateral movement in two directions. The stay-put mechanism retains the (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
involve distributing transformers on poles, insulators, and fuses. They work on both live wires and dead wires. The process involves physical exertion in inaccessible areas where you use manual tools. The process might involve ropes, knots, and lifting equipment. Linemen may use a (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Mohawk Resources Ltd
The design uses a patented hydraulic/ electric lift mechanism .
-
Patient Handling in the Healthcare Sector: A Guide for Risk Management with MAPO Methodology (Movement and Assistance of Hospital Patients)
• Electric lifting mechanism .
-
Automatic Manufacturing Systems II
In the car with electric lifting mechanism , can according to the terrain for flexible cloth stand tracking.
-
Desk Organizer - Desk Organizer Manufacturers, Suppliers
Go Up and Down Table Frame & Electric Lift Mechanism Sit/Standing Office Desk .
-
Devastating Injuries in Healthcare Workers: Description of the Crisis and Legislative Solution to the Epidemic of Back Injury from Patient Lifting
An electric lift mechanism is not cov- ered; it is a convenience feature.
-
$3500-$4000 Dock Equipment - Material Handling - Grainger Industrial Supply
• Edge of Dock Leveler, Lift Mechanism Electric Hydraulic with Mechanical Lip, 20,000 lb.
-
CsIX/TRU Grout Feasibility Study
… 3places) -selfpowered rollers, 3 ft. long, 1200W each (6 total) Transfer tables (3) whelt driven conveyor sections-3 ft. dia,stainless steel, 90' operation of table, reversiblebelt driven conveyors,belt driven conveyor sections have electric driven lifting mechanism , 1HP for table, 2 …
-
New Xpert Bulk Powder Enclosures Provide User Protection During Powder Transfer Operations
A push-button operates an electric hydraulic lift mechanism that raises the container to the proper ergonomic height.
-
XPert Bulk Powder Enclosures Provide User Protection During Powder Transfer Operations
A push-button operates an electric hydraulic lift mechanism that raises the container to the proper ergonomic height.
-
New Xpert Bulk Powder Enclosures Provide User Protection During Powder Transfer Operations
A push-button operates an electric hydraulic lift mechanism that raises the container to the proper ergonomic height.
Indicates content that may require registration and/or purchase.