Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IPM - HIGH VOLTAGE 3 PHASE MOTOR Product overview: SMA6861MZ from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
- Supply Voltage (DC): 16.5 volts
- Operating Temperature: -20 C
- Features: Motor Speed Controller, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-PHASE STEPPER MOTOR DRIVER IC Product overview: SPF7211 from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
- Supply Voltage (DC): 18 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LINEAR ACTUATOR MOTOR 12V Product overview: 2313 from Pololu Corporation is an Electric Actuator Cylinder for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Operating Temperature: -13 to 149 F
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC MOTOR DRIVER SMD Product overview: SMA7077MR from Sanken Electric Co., Ltd. is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
-
Supplier: Electrolift
Description: See catalog for available lift speeds Trolley speeds typically available: 14 fpm – 141 fpm Trolley brake available Optional trolley wheel material: Hardened Steel, Bronze, or Stainless steel
- Load Capacity: 20,000 lbs
- Load Hook: Double / Twin
- Type: Electric
- Mounting: Trolley Mount
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, DC Electric Drive Motor 537 Nm (396 ft-lb) 149 RPM, 1" Sq. Dr. For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, DC Electric Drive Motor 781 Nm (576 ft-lb) 102 RPM, 1" Sq. Dr. For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, DC Electric Drive Motor 260 Nm (192 ft-lb) 127 RPM, 1/2" Sq. Dr. For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: UL Standards & Engagement
Description: that: a) Are not packed with the tool; or b) Are not identified by catalog number or equivalent product designation in the instruction manual provided with the tool. Accessories or attachments mentioned in mini-catalogs or flyers may or may not be provided with the tool.
-
Supplier: General Pipe Cleaners
Description: The pump and motor are enclosed in a metal housing and protected by a Ground Fault Circuit Interrupter. A Water Sensor "senses" the moving water and automatically shuts off the motor if water isn't flowing through the pump to protect the unit from damage. Pound for pound and dollar for
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: CEF Industries LLC
Description: options, and annunciation options, please see the online catalog below for standard Model 20 actuator options. Basic Elements of Construction: The Model 20 converts the torque and speed of an electric motor to linear motion. Four main components are involved: 1. Electric
- Stroke or X-Axis Travel: 0.8 inch
- Rated Speed: 0.17 in/sec
- Rated Force: 200 to 275 lbs
- Motor Type: DC Brushless
-
Supplier: Aerovox Corp.
Description: power supplies, motor controllers Download our catalog to view termination options
- Capacitance Range: 2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 300 volts
-
Supplier: Dataforth Corporation
Description: heaters or electric-motor drive controllers. The system reduces the input signal to a level suitable for interface to data acquisition systems, while at the same time providing various filter characteristics and 1500Vrms isolation. For each channel of analog input, an attenuator
- Operating Temperature: -40 to 185 F
- Features: AC Voltage Input, Voltage Converter / Inverter
- Form Factor: DIN Rail, Panel / Chassis Mount
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
The Gaumer Process Heat Tracing System consists of Self-regulating heating cable and accessories including GB Series. Depending on the installation environment, the system could be installed in various ways, and for safety reasons, the system must be properly installed using a compatible product. See our Catalog (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Oriental Motor is pleased to introduce the DGII Series Hollow Rotary Gearhead, a versatile solution designed for seamless integration with servo motors from various manufacturers . Key Features: Standalone Hollow Rotary Gearhead (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Oriental Motor USA is pleased to announce the launch of its latest motion control innovation, the DH Series Hollow Rotary Actuator, available starting April 21, 2025. This new series offers a compact, lightweight design and features a hollow rotor built into a 5-phase stepping motor, ideal for (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Oriental Motor is pleased to announce a new feature for the DGII Series DC Input Type Hollow Rotary Actuators and the AZ Series Ethernet Type mini Driver, enhancing their compatibility with Universal Robots and Fanuc collaborative robots. This integration allows users to program and control the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
is basically just a geared motor. From a more technical viewpoint, a rotary electric actuator’s motor generates electromagnetic power, which causes a mechanical rotation of the gears to turn the output shaft to open and close the valve (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
available at our estore at http://shop.sdp-si.com/catalog/. SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 Phone: (516) 328-3300; (800) 819-8900 www.sdp-si.com (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
and quiet operation. Models include: Valbia VBM electric actuators with NEMA 4 die-cast aluminum housing, raised position indicator, two extra limit switches, a heater and thermostat, ½” conduit connections and a 75% duty cycle motor. Valbia VB (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
Electric Motor Handbook
Electric Motor Handbook. Written for professionals who work in electric motors, this covers updated traction applications, the latest on solid-state motor-drive controllers, electrical and mechanical parameters, specifications, shapes, performance, protection, and more.
-
The Benefits of Customized Electric Motors
Parvalux manufactures a variety of standard electric motors from our three Dorset, UK factories but did you know we also offer a full customization service that enables you to tailor an electric motor to the precise needs of your application? It's one of the key advantages of working directly
-
Electric Motor Codes and Standards
Electric motors are often required to meet various industry standards and national codes in addition to specific application requirements. The more common of these standards and codes are explained in this Engineering Letter. Also included are some general motor dimensions and weights for reference
-
Types of Bearings Used in Electric Motor
Electric Motor Bearings, also known as EMQ bearings, are manufactured for electric motors. However, many manufacturers have created an EMQ standard which applies to all bearings they manufacture. For example, JEM bearings manufactured by SKF are manufactured with J steel retainers and designated
-
What is an Explosion-proof Electric Motor?
Preventive safety requires careful selection of equipment, particularly electric motors, in dangerous oil and gas recovery, chemical and petroleum refinery and mining environments.
-
EPACT & Energy Efficient Electric Motors
Today is truly an exciting and challenging time for specifiers, buyers, users and manufacturers of industrial electric motors. It is a time of change in the motor industry rivaled, in recent times, only by the introduction of re-rated "T" frame motors in the 1960s. But there is a difference between
-
The Role of the Electric Motor Magnet Glue in Industrial Applications
The Electric Motor Magnet Glue is a very useful industrial adhesive that is engineered specifically to hold magnets on an electric motor assembly. The motor magnet is a very important industrial device. The electric motor has parts that are joined with the adhesive. This standard method of joining
-
How Miniature Electric Motors Power Electric Grippers
When it comes to designing a new gripper solution, electric motors are often preferred over pneumatic motors due to several advantages they offer in terms of performance, efficiency, control, and simplicity. We explore those in this article.
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7071/1/Mohsen_Shamsi_Thesis_1998.pdf
EMD (1995) Electric motors catalogue .
-
Home :: Medical Design Briefs
Bosch i-Business Group (Broadview, IL) has introduced a motor search tool available online for design engineers to identify motor options that best match their design specifications within the Bosch DC electric motor catalog .
-
Home :: Medical Design Briefs
Bosch i-Business Group (Broadview, IL) has introduced a motor search tool available online for design engineers to identify motor options that best match their design specifications within the Bosch DC electric motor catalog .
-
Electric Motor Selection Tool - Nasa Tech Briefs :: Medical Design Briefs
Bosch i-Business Group (Broadview, IL) has introduced a motor search tool available online for design engineers to identify motor options that best match their design specifications within the Bosch DC electric motor catalog .
-
Project W-320, 241-C-106 sluicing electrical calculations, Volume 1
Motor rated f u l l load currents shall be based on Reference 6.1, 1993 NE Table 430-150, Reliance Electric motor catalog and motor data sheets i n vendor file 4'22668. shows full load amps is 273 amperes.
-
Determination of the static and dynamic moments of the resistive and inertial forces on the shaft of a centrifugal pump with an asynchronous motor on start-up
From the data presented in electric motor catalogs on the nominalpower of electric motors Mnom. mo, the nominal asynchronous rate of rotation nnom, the ratios of the start-up moment with slip s = I to the nominal Ms=i/Mno m and of …
-
Multirotor centrifuge for dewatering low-particle-strength granulated materials
The nominal angular velocity and nominal moment for a given motor can be found in an electric motor catalog .
-
Digging in ''The Mines of the Motors''
Sprague company issued the first important in- This is the genesis of what was known as the dustrial electric motor catalogue , detailing the constant speed motor with fixed nonsparking posi- location, and so far as available the history, of nearly tion of …
Indicates content that may require registration and/or purchase.